Electronics Molding Compounds and Resins

32 Results
PEEK Polymer Resin -- VICTREX® 150CA30
from Victrex PLC

High performance thermoplastic material, 30% carbon fiber reinforced Poly Ether Ether Ketone (PEEK), semi crystalline, granules for injection molding, easy flow, FDA food contact compliant, color black. [See More]

  • Industry: Aerospace; Automotive; Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Energy, Textile, Industrial, Food, Oil/Gas
  • Chemical System: PEEK
  • Type: Thermoplastic
  • Filler: Carbon or Graphite
Amorphous Fluoropolymers -- CYTOP™
from AGC Chemicals Americas, Inc.

CYTOP ™ amorphous fluoropolymers have the same excellent chemical, thermal, electrical and surface properties as conventional fluoropolymers like PTFEs, but also exhibit high optical transparency and good solubility in specific fluorinated solvents. CYTOP fluoropolymers are like transparent... [See More]

  • Industry: Electronics; Semiconductors or IC Packaging; Optical Film, Antifouling Coatings for Photomasks
  • Chemical System: Fluoropolymer
  • Type: Thermoplastic
  • Filler: Unfilled
ELAN-Tron® -- E 4141 White Resin / C 4141 Hardener
from ELANTAS North America LLC

ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of wire... [See More]

  • Industry: Aerospace; Electronics; OEM or Industrial; Tooling
  • Chemical System: Epoxy
  • Type: Thermally cured
  • Filler: Mineral or Inorganic
Fluon® ETFE Resin
from AGC Chemicals Americas, Inc.

Melt processable copolymers composed of tetrafluoroethylene and ethylene, Fluon ® ETFE Resins offer superior physical toughness and adaptability to meet the ranging needs of simple, high-quality, complicated and even high-performance products. The fluoropolymers maintain stable mechanical and... [See More]

  • Industry: Electronics
  • Chemical System: Fluoropolymer
  • Type: Thermoplastic
  • Filler: Unfilled
Polyether polyols -- PREMINOL™
from AGC Chemicals Americas, Inc.

PREMINOL has ultra-low monol content, high molecular weight ranging from 3,000-18,000, and a narrow molecular weight distribution. This provides good mechanical properties, high flexibility, good durability and good workability for coatings, adhesives, sealants, and elastomer applications. [See More]

  • Industry: Automotive; Electronics; Repair or Construction
  • Chemical System: Fluoropolymer
  • Type: Thermoplastic
Chemlon® Polyamide 6 -- MDM54
from Teknor Apex Company

MDM54 is a UL recognised, V-2 rated halogen & phosphorus free flame retarded, mineral filled injection moulding grade of nylon 6, primarily intended for electrical applications. Material Status. Commercial: Active. Availability. Europe. North America. Filler / Reinforcement. Mineral. Features. Flame... [See More]

  • Industry: Electronics; Electrical/Electronic Applications
  • Chemical System: Polyamide
  • Type: Thermoplastic
  • Filler: Mineral or Inorganic
Hysol GR2220 (Known as Hysol GR2220) -- 8799544410113
from Henkel Corporation - Electronics

(Known as Hysol GR2220 ). GR2220 epoxy molding compound delivers outstanding performance and ease of use. Meets UL 94 V-0 Flammability at 6.35mm thickness. [See More]

  • Industry: Electronics
  • CTE: 11
  • Chemical System: Epoxy
AMILAN® Nylon Resin
from Toray Industries (America), Inc.

Nylon resin is a typical engineering plastic that features superior toughness, heat-resistance, and oil-resistance. Used chiefly in automobile parts, connectors and other electronics components, and mechanical parts, AMILAN ® also finds application in packaging and construction materials. More... [See More]

  • Industry: Automotive; Electronics; Repair or Construction
  • Chemical System: Polyamide
  • Type: Thermoplastic
PVC Compounds -- VINIKA
from MCG - Performance Polymers Division

VINIKA ™ is the brand name for vinyl compounds, including soft (PVC-P) and rigid (PVC-U) solutions. The flexible PVC-P range includes phthalate and phenol free solutions with low VOC (Volatile Organic Content) and the rigid PVC-U line is lead free formulated. ENHANCED SOLUTIONS FOR SPECIFIC... [See More]

  • Industry: Automotive; Electronics; Electrical Power or High Voltage; Repair or Construction; OEM or Industrial
  • Chemical System: Vinyl / PVC
  • Type: Thermoplastic
  • Features: Flame Retardant
TECHNOMELT AS 7875
from Henkel Corporation - Industrial

TECHNOMELT ® AS 7875 is a moldable polyolefin for demanding moisture and solvent resistance. Excellent adhesion to the most difficult substrates. [See More]

  • Industry: Electronics; Semiconductors or IC Packaging
Xarec® EA Grade -- 513
from Idemitsu Chemicals USA Corporation

Offering the ability to comply with the most stringent U.L. 94 flammability requirements the Xarec EA products offer a cost effective means to take advantage of the value that a styrenic product can offer your electronic and electrical applications: superior electrical insulation & durability. A... [See More]

  • Industry: Electronics; Electrical Power or High Voltage
  • Chemical System: Styrene or Polystyrene
  • Type: Thermoplastic
  • Filler: Glass or FRP
12 -14 Shore A, Translucent Two Component Condensation Cure Moldmaking Silicone -- Bluesil V-1068
from Bluestar Silicones USA Corp.

Properties. Viscosity 35000. Hardness Sha 13. Description. Bluesil V-1068 is a translucent, high strength, two component, tin catalyzed, room temperature cure silicone rubber. It is designed as a 14 Durometer (Shore A), very pourable low viscosity rubber providing excellent physical properties, long... [See More]

  • Industry: Electronics; OEM or Industrial; Tooling
  • Chemical System: Silicone
  • Type: Elastomer
  • Filler: Unfilled
Grilamid® Polyamide -- Grilamid 1SBVX-30H LDS black | PA1010-GF30
from EMS-GRIVORY America

Characteristics. Processing. Injection Molding. Delivery form. Granules. Special Characteristics. Platable, High impact or impact modified. Regional Availability. North America, Europe, Asia Pacific, South and Central America, Near East/Africa. Product Attributes. Improved flowability and... [See More]

  • Industry: Automotive; Electronics; Sanitary
  • Chemical System: Polyamide
  • Type: Thermoplastic
  • Filler: Unfilled
Hapflex™ 1000 Series High Performance Hybrid Elastomeric Polymer Alloy -- 1021
from Hapco, Inc.

HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. The Hapflex ™ 1000 Series products are soft, colorless, Shore A elastomers. These materials are available in both a fast and slow gel time and can also be combined to yield customized gel times without the addition of heat. Hapflex ™... [See More]

  • Industry: Electronics; OEM or Industrial; Tooling
  • Chemical System: Polyurethane
  • Type: Elastomer
  • Filler: Unfilled
Fluoroelastomer Polymers -- 3M™ Dyneon™ Fluoropolymers
from 3M Advanced Materials Division

In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]

  • Industry: Aerospace; Automotive; Electronics; Energy Conversion (Battery / Fuel Cell); Electrical Power or High Voltage; Marine; Sanitary; Military; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Oil &Gas Exploration
  • Chemical System: Polypropylene; Polyamide; Fluoropolymer
  • Type: Elastomer; Thermoplastic; Thermally cured; Optical
  • Filler: Unfilled
TECHNOMELT AS 8998 -- AS 8998
from Henkel Corporation - Electronics

Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]

  • Industry: Electronics
  • Form / Shape: Pellets
  • Type: Thermoplastic
  • Features: UL; Thermally Conductive
SIVERAS® Liquid Crystal Polyester Resin
from Toray Industries (America), Inc.

SIVERAS ® is a super engineering plastic developed using Toray's polymer technology. Boasting superior vibration absorption characteristics with its outstanding strength and high modulus of elasticity, SIVERAS ® has excellent dimensional stability and moldability (e.g., thin-wall fluidity). [See More]

  • Industry: Electronics
  • Form / Shape: Liquid
  • Chemical System: Thermoplastic Polyester (PET, PBT, etc.); Liquid Crystal Polymer
Thermoplastic Elastomers -- TEFABLOC
from MCG - Performance Polymers Division

TEFABLOC ™ incorporates several technologies including TPE-S, TPO, TPE-E, as well as the newly developed non-food bio based TPU. Its many possible properties can also be boosted in process by reactor or dynamic cross-linking. A well-matched combination of features will satisfy even your most... [See More]

  • Industry: Automotive; Electronics; Electrical Power or High Voltage; Sanitary
  • Features: Flame Retardant
  • Type: Elastomer; Thermoplastic
Xarec® EA Grade -- 522
from Idemitsu Chemicals USA Corporation

Offering the ability to comply with the most stringent U.L. 94 flammability requirements the Xarec EA products offer a cost effective means to take advantage of the value that a styrenic product can offer your electronic and electrical applications: superior electrical insulation & durability. A... [See More]

  • Industry: Electronics; Electrical Power or High Voltage
  • Chemical System: Styrene or Polystyrene
  • Type: Thermoplastic
  • Filler: Glass or FRP
Hapflex™ 700 Series High Performance Hybrid Elastomeric Polymer Alloy -- 765
from Hapco, Inc.

HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. Hapflex ™ 700/800 products are colorless, high strength elastomers available in hardnesses ranging from 65A to 72D. Hapflex ™ 700/800 products exhibit high tensile strength, high tear strength, and excellent elongation. All Hapflex... [See More]

  • Industry: Electronics; OEM or Industrial; Tooling
  • Chemical System: Polyurethane
  • Type: Elastomer
  • Filler: Unfilled
TECHNOMELT PA 2384 -- 8807299842049
from Henkel Corporation - Electronics

Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]

  • Industry: Electronics
  • Chemical System: Polyamide; Polyimide or Bismaleimide (BMI)
  • Type: Thermoplastic
  • Form / Shape: Pellets
TORAYCON® Polybutylene Terephthalate (PBT) Resin
from Toray Industries (America), Inc.

TORAYCON ® PBT resin is a polyester-based thermoplastic resin developed by combining Toray's technological expertise in polyester polymerization and resin-reinforced composites. Featuring outstanding long-term heat-resistance, chemical-resistance, weather resistance and electrical... [See More]

  • Industry: Automotive; Electronics
  • Chemical System: Thermoplastic Polyester (PET, PBT, etc.)
  • Type: Thermoplastic
Xarec® EA Grade -- 533
from Idemitsu Chemicals USA Corporation

Material: Xarec EA533. Lower hydraulic pressure, better flow than PBT. Better dimensional stability than PBT. Faster cycle time than PBT. Better electrical durability than PBT. Application Requirements: UL 94 V0. Good dimensional stability. [See More]

  • Industry: Electronics; Electrical Power or High Voltage
  • Chemical System: Styrene or Polystyrene
  • Type: Thermoplastic
  • Filler: Glass or FRP
TECHNOMELT PA 2692
from Henkel Corporation - Electronics

Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]

  • Industry: Electronics
  • Chemical System: Polyamide; Polyimide or Bismaleimide (BMI)
  • Type: Thermoplastic
  • Form / Shape: Pellets
TORELINA® Polyphenylene Sulfide (PPS) Resin
from Toray Industries (America), Inc.

Toray's high-performance engineering plastic TORELINA ® resin boasts excellent heat resistance, flame retardancy and chemical resistance, physical strength, and its superb fluidity leads to outstanding dimensional precision. These characteristics make it ideal for a wide range of applications:... [See More]

  • Industry: Automotive; Electronics
  • Features: Flame Retardant
  • Type: Thermoplastic
Xarec® N WA Grade -- 7020-02
from Idemitsu Chemicals USA Corporation

Material: Xarec N WA 7020, WA212. Better property retention after USCAR 3 & 4 vs. PBT. Lower hydraulic pressure, better flow than PBT. Better dimensional stability than PBT. Faster cycle time than PBT. Application Requirements: USCAR 2, 3 or 4. Good dimensional stability. [See More]

  • Industry: Automotive; Electronics
  • Chemical System: Polyamide; Styrene or Polystyrene
  • Type: Thermoplastic
  • Filler: Glass or FRP; Nylon
TECHNOMELT PA 341 -- 8802588327937
from Henkel Corporation - Electronics

Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]

  • Industry: Electronics
  • Chemical System: Polyamide; Polyimide or Bismaleimide (BMI)
  • Type: Thermoplastic
  • Form / Shape: Pellets
TOYOLAC® ABS Resin
from Toray Industries (America), Inc.

TOYOLAC ® ABS resin has an attractive appearance, well-balanced physical properties, and excellent moldability. It is used in a wide range of applications, from office equipment such as photocopiers to interior and exterior automobile components, household electrical goods, and miscellaneous... [See More]

  • Industry: Automotive; Electronics
  • Chemical System: ABS
  • Type: Thermoplastic
Xarec® S Grade -- 931
from Idemitsu Chemicals USA Corporation

Lower dielectric heating than PPS due to low dissipation factor. Easier processing than PPS. Lower cost than PPS. Application Requirements: Heat and chemical resistance. Dimensional stability for part flatness. [See More]

  • Industry: Electronics; OEM or Industrial
  • Chemical System: Styrene or Polystyrene
  • Type: Thermoplastic
  • Filler: Glass or FRP
TECHNOMELT PA 5375 -- 8807332478977
from Henkel Corporation - Electronics

Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]

  • Industry: Electronics
  • Form / Shape: Pellets
  • Type: Thermoplastic
  • Features: UL; Thermally Conductive
TECHNOMELT PA 6208 Black -- 8799566462977
from Henkel Corporation - Electronics

Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]

  • Industry: Electronics
  • Chemical System: Polyamide; Polyimide or Bismaleimide (BMI)
  • Type: Thermoplastic
  • Form / Shape: Pellets
TECHNOMELT PA 668 Clear
from Henkel Corporation - Electronics

Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]

  • Industry: Electronics
  • Chemical System: Polyamide; Polyimide or Bismaleimide (BMI)
  • Type: Thermoplastic
  • Form / Shape: Pellets