Pressure Moisture Meters
from Panametrics
Applications. This aluminum oxide moisture transmitter measures moisture concentration in gases and non-aqueous liquids from trace to ambient levels. it is suitable for a wide range of industries: Petrochemical. Natural gas. Industrial gas. Semiconductor. Furnace gas/heat treating. Power generation. [See More]
- Variables Measured: DewPoint; Pressure; Temperature
- Dew Point Range: -166 to 68
- Form Factor: Transmitter
- Dew Point Accuracy: 5.40
from Edgetech Instruments Inc.
The Edgetech Instruments Model DewTrakII MO dew point/humidity transmitter is an optical chill mirror hygrometer designed to continuously measure the moisture content and Barometric pressure in the motor octane testing process. It is used to monitor and ensure compliance with test standards ASTM... [See More]
- Variables Measured: Relative Humidity; Absolute Humidity; DewPoint; Pressure
- Electrical Outputs: Current
- Form Factor: Transmitter; Transmitter
- Digital Outputs: Serial Interface
from PCE Instruments / PCE Americas Inc.
Multifunction PCE-THB 38 air humidity meter. (thermometer, humidity meter and barometer all in one device) The PCE-THB 38 air humidity meter is ideal for detecting and digitally displaying humidity, temperature and barrometric pressure. Temperature is measured by an RTD sensor and air humidity is... [See More]
- Variables Measured: Relative Humidity; DewPoint; Pressure; Temperature
- Relative Humidity Range: 10 to 95
- Form Factor: Meter
- Relative Humidity Accuracy: 3
from Panametrics
GE ’s Optica Series chilled mirror hygrometers offer National Institute of Standards and Technologies (NIST) —traceable humidity, temperature and pressure measurements for the connected generation. Now data is accessible from anywhere, any time, from within a browser over the Internet or... [See More]
- Variables Measured: DewPoint; Pressure; Temperature
- Dew Point Range: -112 to 185
- Form Factor: Instrument
- Dew Point Accuracy: 0.36
from Edgetech Instruments Inc.
The HP125 Multi-Sense Humidity Probe is a cost effective, easy to use solution to many industrial and laboratory measurement and control applications. The HP125 probe exploits the latest advancements in polymer humidity sensing technology and compact electronic circuitry. It is designed to... [See More]
- Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Pressure; Temperature
- Relative Humidity Range: 0.0 to 99.9
- Form Factor: Sensor; Transmitter; Meter; Transmitter
- Relative Humidity Accuracy: 1.8
from PCE Instruments / PCE Americas Inc.
PCE-THB 40 comes manufacturer calibrated and is powered by the included batteries. An optional electric power supply is available for purchase separately. ISO-certified calibration also may be purchased as an option. Please see the accessories tab for details. [See More]
- Variables Measured: Relative Humidity; Pressure; Temperature
- Relative Humidity Range: 10 to 90
- Form Factor: Meter
- Relative Humidity Accuracy: 4
from Rotronic Instrument Corp.
The Clean Room Panel, which is fitted with a diaphragm sensor for differential-pressure measurement, is a top-quality device. Validated according to GMP directives, and with its well thought-out design, the CRP5 is optimized for applications in laboratories and clean rooms. Optical buttons, and the... [See More]
- Variables Measured: Relative Humidity; Pressure; Temperature
- Relative Humidity Range: 0.0 to 100
- Form Factor: Sensor
- Relative Humidity Accuracy: -1 to 1
from The Kahn Companies
An optical (chilled mirror) hygrometer for determining dewpoint using a fundamental measurement technology. • Fundamental, Accurate, Drift-Free Measurement. • -76 °F to +104 °F Dewpoint Range. • Dewpoint Accuracy of ±0.18 °F. • Advanced Dual Optics System. [See More]
- Variables Measured: Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Pressure; Temperature
- Relative Humidity Range: ? to 100
- Form Factor: Meter; Instrument
- Dew Point Range: -76 to 104
from LufftUSA
Description: The most precice and flexible all-rounder instrument for professional applications-easy to handle and robust. Allows various intelligent sensors to be connected with automatic recognition, saves measuring campaignes, allows all climate data to be calculated and archieved on a computer... [See More]
- Variables Measured: Relative Humidity; DewPoint; Pressure; Temperature
- Display: Video Display Terminal
- Form Factor: Meter
- Technology: Strain Gauge / Piezoresistive
from Vaisala
For SF6 Gas. The Vaisala Multiparameter Transmitter DPT145 for SF6 Gas is a unique innovation that enables online measurement of dew point, pressure, and temperature. It also calculates four other values, including SF6 density. The DPT145 is especially well suited for integration into OEM... [See More]
- Variables Measured: DewPoint; Pressure; Temperature
- Dew Point Range: -58 to 86
- Form Factor: Transmitter
- Dew Point Accuracy: 5.40
from OMEGA Engineering, Inc.
HX80 Series is a family of humidity probes that offers a variety of measurement parameters with precision accuracy: RH, temperature, dew point, pressure (psia), ppmv, ppmw, gr/lbs, etc. The probe is easily adaptable for most applications including high temperature and high pressure conditions. [See More]
- Variables Measured: Relative Humidity; DewPoint; Pressure; Temperature
- Relative Humidity Range: 5 to 95
- Form Factor: Sensor; Transmitter
- Relative Humidity Accuracy: 1
from The Kahn Companies
The Easidew PRO I.S. Hygrometer consists of the digital display with integral signal conditioning board, Easidew PRO I.S. Transmitter/Sensor, Galvanic Isolation Interface and 25-foot interconnecting cable. The sensor can be installed directly in the gas line or in a separate sampling gas stream by... [See More]
- Variables Measured: Absolute Humidity; DewPoint; Pressure; Temperature
- Dew Point Range: -148 to 68
- Form Factor: Sensor; Transmitter; Meter; Instrument
- Dew Point Accuracy: 3.60
from OMEGA Engineering, Inc.
The RH297 pinless moisture meter incorporates a built-in infrared thermometer and 20 point memory. Manually store/recall up to 20 labeled readings and monitor moisture in wood and other building materials with no surface damage with the pinless moisture sensor. Remote pin-type probe is also included... [See More]
- Variables Measured: Relative Humidity; DewPoint; Pressure; Condensation
- Relative Humidity Range: 0.0 to 100
- Form Factor: Meter
- Relative Humidity Accuracy: 2.5 to 3