Removable Double Sided and Transfer Tapes
from Deviser, Inc.
Banner Hem Tape is PVC carrier double coated with an aggressive solvent based acrylic adhesive. and that is supplied on an easy-release glassine paper liner. This product is useful in creating a wide range of indoor and outdoor signage. It has strong adhesion, that is good for finishing advertising... [See More]
- Features: Removable / Reusable
- Adhesive: Acrylic
- Backing Material: Plastic / Polymer; Polyvinyl Chloride
- Thickness: 0.0083
from Shurtape Technologies, LLC
Professional grade, double-sided containment tape used for creating high-performance containment systems for restoration, abatement and remodeling tasks such as painting, cleaning, sanding, mold remediation, asbestos removal and more. Offering a premium grade painter's tape adhesive on one side for... [See More]
- Features: Removable / Reusable
- Backing Material: Paper; Rubber
- Type: Double- Sided; Containment Tape
- Adhesive: Pressure Sensitive; Rubber; Differential Adhesive
from Saint-Gobain Tape Solutions
h-old 8621 is a 23 micron polyester film differentially coated with a permanent/removable adhesive system and protected by white siliconized paper liner. 8621 is primarily used for temporary mounting applications. Clean removal without residue from many different substrates as papers, films, foils,... [See More]
- Features: Removable / Reusable; Permanent
- Backing Material: Polyester
- Type: Double- Sided
- Adhesive: Acrylic; Rubber
from NADCO Tapes & Labels, Inc.
A 1.0 mil (25 micron) polyester film differentially coated with two separate acrylic adhesives. The liner side is a controlled tack adhesive system to allow the end user easy removal with no residue. The exposed side is an aggressive, high tack, high peel formulation. Both adhesives are excellent in... [See More]
- Features: Removable / Reusable; Permanent; UV or Weather Resistant
- Backing Material: Polyester; Plastic / Polymer
- Type: Double- Sided
- Adhesive: Acrylic
from Adhesive Applications
1016RRB is a 1/16 ” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a removable rubber adhesive. This product is supplied on a blue kraft liner. Easily die cut. Removable adhesive provides repositionability Great chemical resistance. Low compression set. [See More]
- Features: Removable / Reusable
- Backing Material: Foam
- Type: Double- Sided
- Adhesive: Rubber
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. Removable Acrylic Adhesive - Low peel and high shear properties. Used as a "removable" adhesive from glass, stainless steel, polished aluminum, etc. Air Side Adhesive. Heat sealable adhesive bonds well to most polyurethane and polyethylene foam, when laminating temperature is at... [See More]
- Features: Removable / Reusable
- Backing Material: Paper; Plastic / Polymer; Silicone
- Type: Double- Sided
- Adhesive: Acrylic
from Deviser, Inc.
Carpet Tape is cloth carrier double coated with an aggressive rubber adhesive, and that is supplied on an easy-release liner. This product is used for carpet hold-down, general purpose uses in aircraft manufacturing, and temporary mounting for assembly or machining operations. It will leave little... [See More]
- Features: Removable / Reusable
- Adhesive: Rubber
- Backing Material: Cloth / Fabric
- Thickness: 0.0110
from Saint-Gobain Tape Solutions
h-old 9121 R is a 25 micron reverse wound transfer tape coated with removable acrylic adhesive system and protected by a light blue siliconized paper liner. Designed for temporary applications where a clear removal from papers, foils, films is required. Reverse wound on 1" plastic core to be used in... [See More]
- Features: Removable / Reusable
- Adhesive: Acrylic
- Type: Double- Sided; Transfer
- Thickness: 9.84E-4
from Adhesive Applications
207 is a lightweight tissue coated on both sides with a high tack, high shear rubber-based adhesive. Excellent for use where a high degree of quick stick and exceptional peel is required. 207 is suitable for splicing because hand pressure is sufficient to transfer it to most webs. This product is... [See More]
- Features: Removable / Reusable
- Backing Material: Paper
- Type: Double- Sided; Transfer
- Adhesive: Rubber
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. Low peel acrylic adhesive, designed for easy removal with 0 residue. Air Side Adhesive. Rubber adhesive with medium peel & shear and high tack. Bonds extremely well to polyethylene and other low energy surfaces. Common Applications. Mounting tape: removable. Packaging... [See More]
- Features: Removable / Reusable
- Backing Material: Polyester; Plastic / Polymer
- Type: Double- Sided
- Adhesive: Acrylic
from Deviser, Inc.
Double Coated Tissue Tape. - Solvent Acrylic [See More]
- Features: Removable / Reusable
- Adhesive: Acrylic
- Backing Material: Foam
- Thickness: 0.0035 to 0.0060
from Saint-Gobain Tape Solutions
h-old 8908 is a 1,0 mm white, closed cells, medium density PE foam differentially coated with a permanent/removable adhesive system and protected by siliconized paper release liner. 8908 is primarily used for temporary mounting applications. Clean removal without residue from many different... [See More]
- Features: Removable / Reusable; Permanent
- Adhesive: Acrylic
- Type: Double- Sided
- Thickness: 0.0433
from Adhesive Applications
PolySil ™ S8512-2DPDL is a green, polyester (PET) film supported, double coated silicone adhesive tape. The product is designed for high-performance applications requiring chemical resistance and excellent bond strength. The silicone adhesive layers are protected by two fluorosilicone coated... [See More]
- Features: Removable / Reusable
- Backing Material: Polyester
- Type: Double- Sided
- Adhesive: Silicone
from Berry Plastics Corporation - Engineered Materials Division
Lightweight FR Carpet Tape. Lightweight PET Film with Proprietary Differential Adhesive System. Applications. Carpet & non-textile flooring installation on interior floors and stairs of aircraft. General mounting and bonding. Features & Benefits. Differential adhesive forms an aggressive... [See More]
- Features: Removable / Reusable; Flame Retardant
- Backing Material: Polyester
- Type: Double- Sided; Carpet Tape
- Adhesive: Acrylic; Pressure Sensitive; Rubber
from Deviser, Inc.
Security Tape Partial Transfer Type is developed to seal Non-Reusable surface treated PE bags or glossy paper material (such as courier bags, envelope, confidential documents, restricted medical product..., etc.). It offers the highest level of security for your tamper proofing needs. When tape is... [See More]
- Features: Removable / Reusable
- Backing Material: Plastic / Polymer
- Type: Transfer
- Adhesive: Acrylic
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. Low peel acrylic adhesive, designed for easy removal with 0 residue. Air Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Common Applications. Mounting tape:... [See More]
- Features: Removable / Reusable
- Backing Material: Polyester; Plastic / Polymer
- Type: Double- Sided
- Adhesive: Acrylic