Multiple Test Setup Electrical Safety Testers
from Ikonix USA
OMNIA ® II Model 8256 provides AC Hipot (500 VA), DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8256 comes standard with an USB/RS-232 interface but is also available with optional Ethernet or GPIB. The 8256... [See More]
- Features: Warning Indicator; MultipleTests
- Display: DigitalMeter
- Types of Measurements: Insulation Resistance; Earth Continuity; DC Hipot; AC Hipot; Line Leakage
- Interfaces: RS232; USB
from Kikusui America, Inc.
The TOS9200 Series has been developed to meet a wide diversity of customer needs. Including the refinement and enforcement of Kikusui's former Series, its specifications reflect the results of detailed study of our large database of user's requirements including special orders and modifying... [See More]
- Features: RemoteControl; Built-in Calibration; Buzzer or Annunciator; MultipleTests; Memory / Storage
- AC Voltage Out: 50 to 5000
- Types of Measurements: AC Dielectric; Insulation Resistance; DC Hipot; AC Hipot
- AC Current Out: 0.0 to 0.1100
from Seaward Group USA
The Elite test system is Clare's flagship product and features 11 powerful tests in one tester. These tests are: AC/DC flash/hipot, DC insulation resistance, earth/ground bond and leakage. The Elite is designed for automatic dual voltage (230V/115V, 50/60Hz) operation and is capable of testing... [See More]
- Features: Warning Indicator; PLC Interface; MultipleTests; Selectable Output Frequency; Memory / Storage
- AC Voltage Out: 100 to 5000
- Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; Earth Continuity
- AC Current Out: 0.0 to 26
from Ikonix USA
OMNIA II, our next generation of Electrical Safety Compliance Analyzers, was designed around the way you test. We understand that every testing application is unique and finding the right tester can be difficult. OMNIA II model 8204 is a multi-function Electrical Safety Compliance Analyzer that... [See More]
- Features: MultipleTests; Selectable Output Frequency; Memory / Storage; TFT Display
- AC Current Out: 0.0 to 40
- Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; DC Hipot; AC Hipot
- Display: DigitalMeter
from Seaward Group USA
The SafeCheck 5S electrical appliance tester is the latest addition to our range of safety instruments. The tester ensures the electrical safety of equipment in the construction, services and rental industry. The product has been designed specifically for the electrical testing of power tools and... [See More]
- Features: Warning Indicator; Buzzer or Annunciator; MultipleTests; Rapid Cutoff
- AC Voltage Out: ? to 8
- Types of Measurements: Earth Continuity
- DC Volts Out: ? to 12
from Seaward Group USA
The new SafeCheck 8 Power Tool and Electrical Appliance safety tester can quickly perform a full range of electrical safety tests, save the results to its internal memory and print self adhesive test tags. The ideal safety tester for service depots, tool rental stores and maintenance departments. [See More]
- Features: Warning Indicator; PLC Interface; Buzzer or Annunciator; MultipleTests; Rapid Cutoff; Front Panel Lockout; Memory / Storage
- AC Voltage Out: 40 to 3000
- Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; Earth Continuity
- AC Current Out: 0.0 to 0.0100
from Seaward Group USA
Combine the testing requirements needed of safety tester, installation checker and DMM and you have the PrimeTest 200. The ergonomically designed hand-held unit, with integral rubber bumpers, provides 10 measurement functions including temperature (via a module) and is capable of testing all 110V... [See More]
- Features: Buzzer or Annunciator; MultipleTests; Rapid Cutoff
- AC Current Out: ? to 10
- Types of Measurements: Insulation Resistance; Earth Continuity
- DC Volts Out: 4 to 500
from Seaward Group USA
The Supernova Plus unit is a dual voltage electrical appliance safety tester. Radical new features ensure that the Supernova Plus unit allows you to test virtually any electrical device, using any supply, giving you absolute flexibility in your testing procedure. To enable test operators to... [See More]
- Features: Buzzer or Annunciator; MultipleTests; Rapid Cutoff; Memory / Storage
- AC Voltage Out: 6 to 3000
- Types of Measurements: Insulation Resistance; Earth Continuity
- AC Current Out: 5.00E-5 to 25