Vinyl / PVC Thermocouple Wire
from Tempco Electric Heater Corporation
Design/Special Features: Rated for 221°F (105°C) upper limit (above 104°F [40°C], coil form may change if stretched)ANSI Color Coded Outer Jacket Wire is 26 gauge stranded with PVC insulation and the outer jacket is polyurethane Open ends have approximately 4 inches straight. [See More]
- Insulation Material: Vinyl; Plastic
- Gauge: ? to 26
- Thermocouple Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
- Length: 12 to 36
from RS Components, Ltd.
These products are old colour code thermocouple cables according to BS1843. Suitable for extending thermocouple leads without introducing spurious emf â s. Type J has a 5mm overall diameter. Thermocouple Type = J. Number of Cores = 2. Length = 10m. Minimum Operating Temperature =... [See More]
- Insulation Material: Vinyl; Plastic
- Length: 394
- Thermocouple Type: J
- Temperature Rating: 14 to 221
from RS Components, Ltd.
These products are old colour code thermocouple cables according to BS1843. Other old colour thermocouples & probes are available in the Sensors and Transducers-Thermocouples section, typical stock no. 150-004. PVC insulated VX compensating cable. PVC insulated flat pair construction. Conductors... [See More]
- Insulation Material: Vinyl; Plastic
- Length: 984
- Thermocouple Type: K
- Temperature Rating: 32 to 176
from RS Components, Ltd.
These products are old colour code thermocouple cables according to BS1843. Other old colour thermocouples & probes are available in the Sensors and Transducers-Thermocouples section, typical stock no. 150-004. PVC insulated VX compensating cable. PVC insulated flat pair construction. Conductors... [See More]
- Insulation Material: Vinyl; Plastic
- Length: 3937
- Thermocouple Type: K
- Temperature Rating: 14 to 176
from RS Components, Ltd.
PVC insulated flat pair construction. Conductors laid flat PVC insulated with overall PVC sheath. All round general purpose cable, both waterproof and very flexible. Thermocouple extension types for K, J, T & N. Compensating types VX (KCB) & U (RCA) for types K & R/S Thermocouples respectively. [See More]
- Insulation Material: Vinyl; Plastic
- Length: 984
- Thermocouple Type: K
- Temperature Rating: 14 to 221
from RS Components, Ltd.
PVC insulated flat pair construction. Conductors laid flat PVC insulated with overall PVC sheath. All round general purpose cable, both waterproof and very flexible. Thermocouple extension types for K, J, T & N. Compensating types VX (KCB) & U (RCA) for types K & R/S Thermocouples respectively. [See More]
- Insulation Material: Vinyl; Plastic
- Length: 3937
- Thermocouple Type: K
- Temperature Rating: 14 to 221
from RS Components, Ltd.
PVC insulated & colour coded to BS4937 Pt30. Screened or unscreened options . Very flexible. Twisted cores & screened construction for reduced electrical noise. Conductors PVC insulated and twisted together, aluminium Mylar ® tape screen & drain wire, overall. PVC sheath. General purpose cable... [See More]
- Insulation Material: Vinyl; Plastic
- Length: 394
- Thermocouple Type: N
- Temperature Rating: 14 to 221
from RS Components, Ltd.
PVC insulated & colour coded to BS4937 Pt30. Screened or unscreened options . Very flexible. Twisted cores & screened construction for reduced electrical noise. Conductors PVC insulated and twisted together, aluminium Mylar ® tape screen & drain wire, overall. PVC sheath. General purpose cable... [See More]
- Insulation Material: Vinyl; Plastic
- Length: 394
- Thermocouple Type: T
- Temperature Rating: 14 to 221
from RS Components, Ltd.
PVC insulated & colour coded to BS4937 Pt30. Screened or unscreened options . Very flexible. Twisted cores & screened construction for reduced electrical noise. Conductors PVC insulated and twisted together, aluminium Mylar ® tape screen & drain wire, overall. PVC sheath. General purpose cable... [See More]
- Insulation Material: Vinyl; Plastic
- Length: 394
- Thermocouple Type: J
- Temperature Rating: 14 to 221
from RS Components, Ltd.
PVC insulated flat pair construction. Conductors laid flat PVC insulated with overall PVC sheath. All round general purpose cable, both waterproof and very flexible. Thermocouple extension types for K, J, T & N. Compensating types VX (KCB) & U (RCA) for types K & R/S Thermocouples respectively. [See More]
- Insulation Material: Vinyl; Plastic
- Length: 394
- Thermocouple Type: S; R
- Temperature Rating: 14 to 221
from RS Components, Ltd.
PVC insulated & colour coded to BS4937 Pt30. Screened or unscreened options . Very flexible. Twisted cores & screened construction for reduced electrical noise. Conductors PVC insulated and twisted together, aluminium Mylar ® tape screen & drain wire, overall. PVC sheath. General purpose cable... [See More]
- Insulation Material: Vinyl; Plastic
- Length: 984
- Thermocouple Type: K
- Temperature Rating: 14 to 221
from RS Components, Ltd.
PVC insulated & colour coded to BS4937 Pt30. Screened or unscreened options . Very flexible. Twisted cores & screened construction for reduced electrical noise. Conductors PVC insulated and twisted together, aluminium Mylar ® tape screen & drain wire, overall. PVC sheath. General purpose cable... [See More]
- Insulation Material: Vinyl; Plastic
- Length: 984
- Thermocouple Type: K
- Temperature Rating: 14 to 221
from RS Components, Ltd.
PVC insulated & colour coded to BS4937 Pt30. Screened or unscreened options . Very flexible. Twisted cores & screened construction for reduced electrical noise. Conductors PVC insulated and twisted together, aluminium Mylar ® tape screen & drain wire, overall. PVC sheath. General purpose cable... [See More]
- Insulation Material: Vinyl; Plastic
- Length: 984
- Thermocouple Type: T
- Temperature Rating: 14 to 221
from RS Components, Ltd.
PVC insulated & colour coded to BS4937 Pt30. Screened or unscreened options . Very flexible. Twisted cores & screened construction for reduced electrical noise. Conductors PVC insulated and twisted together, aluminium Mylar ® tape screen & drain wire, overall. PVC sheath. General purpose cable... [See More]
- Insulation Material: Vinyl; Plastic
- Length: 3937
- Thermocouple Type: J
- Temperature Rating: 14 to 221
from RS Components, Ltd.
PVC insulated & colour coded to BS4937 Pt30. Screened or unscreened options . Very flexible. Twisted cores & screened construction for reduced electrical noise. Conductors PVC insulated and twisted together, aluminium Mylar ® tape screen & drain wire, overall. PVC sheath. General purpose cable... [See More]
- Insulation Material: Vinyl; Plastic
- Length: 984
- Thermocouple Type: J
- Temperature Rating: 14 to 221
from RS Components, Ltd.
PVC insulated flat pair construction. Conductors laid flat PVC insulated with overall PVC sheath. All round general purpose cable, both waterproof and very flexible. Thermocouple extension types for K, J, T & N. Compensating types VX (KCB) & U (RCA) for types K & R/S Thermocouples respectively. [See More]
- Insulation Material: Vinyl; Plastic
- Length: 984
- Thermocouple Type: K
- Temperature Rating: 14 to 221
from RS Components, Ltd.
PRT Extension Cable are flexible screened copper cables with a black sheath suitable for use with 2, 3 and 4 wire PT100 sensors / platinium resistance thermometers etc. PVC insulated cable for extending Platinum Resistance Thermometers. Can be used to extend 2, 3 or 4 wire RTD configurations. [See More]
- Insulation Material: Vinyl; Plastic
- Temperature Rating: 14 to 221
- Length: 984
from RS Components, Ltd.
Thermocouple extension cables: PVC insulated / copper braid / PVC, or glass silk / glass silk / stainless steel braid insulated. Thermocouple Type = K. Number of Cores = 1. Length = 25m. Minimum Operating Temperature = -10 °C. Maximum Operating Temperature = +105 °C. Screened/Unscreened =... [See More]
- Insulation Material: Vinyl; Plastic
- Length: 984
- Thermocouple Type: K
- Temperature Rating: 14 to 221
from RS Components, Ltd.
Thermocouple extension cables: PVC insulated / copper braid / PVC, or glass silk / glass silk / stainless steel braid insulated. Thermocouple Type = J. Number of Cores = 1. Length = 25m. Minimum Operating Temperature = -10 °C. Maximum Operating Temperature = +105 °C. Screened/Unscreened =... [See More]
- Insulation Material: Vinyl; Plastic
- Length: 984
- Thermocouple Type: J
- Temperature Rating: 14 to 221
from RS Components, Ltd.
3-wire connector cable for Pt 100, Pt 500 or Pt 1000. Nickel-plated copper conductor. Standard cable is PVC-insulated and high-temperature cable is PTFE-insulated. Thermocouple Type = RTD. Number of Cores = 3. Length = 25m. Minimum Operating Temperature = -10 °C. Maximum Operating Temperature =... [See More]
- Insulation Material: Vinyl; Plastic; Teflon
- Temperature Rating: 14 to 176
- Length: 984
from RS Components, Ltd.
3-wire connector cable for Pt 100, Pt 500 or Pt 1000. Nickel-plated copper conductor. Standard cable is PVC-insulated and high-temperature cable is PTFE-insulated. Thermocouple Type = RTD. Number of Cores = 4. Length = 25m. Minimum Operating Temperature = -10 °C. Maximum Operating Temperature =... [See More]
- Insulation Material: Vinyl; Plastic; Teflon
- Temperature Rating: 14 to 176
- Length: 984
from Acrolab Ltd.
Extruded PVC single conductor duplex insulation for excellent protection. Aluminum/polyester shield with drain wire. [See More]
- Insulation Material: Vinyl; Plastic
- Gauge: 14 to 24
- Thermocouple Type: E; J; K; N; T; B; S; C
- Temperature Rating: 220
from General Cable
Over the years, General Cable has proven itself as a highly versatile provider of all types of specialty wire and cable products. Today we are a leader known globally for innovative solutions tailored to meet the unique requirements of a wide range of industries. From oil rigs to cars and trains,... [See More]
- Insulation Material: Vinyl; Plastic
- Gauge: 16 to 20
- Thermocouple Type: E; J; K; T
- Pairs / Elements: 1 to 50
from Telatemp Corporation
All extension cables are 20-gauge (0.032 " dia) thermocouple wire with PVC/PVC insulation. Maximum temperature: 221degF (105degC). [See More]
- Insulation Material: Vinyl; Plastic
- Diameter: 0.0320
- Thermocouple Type: K
- Gauge: 20
from Cole-Parmer
Thermocouple Wire [See More]
- Insulation Material: Vinyl
- Gauge: 16
- Thermocouple Type: T
- Length: 12000
from Transcat, Inc.
Product Highlights. Thermocouple Wire - Duplex Extension Grade. Iron/Constantan Duplex ANSI Type JX. Insulation: Polyvinyl. Max Temp: 221 °F 105 °C. AWG: 14. Type Wire: Solid. Nominal Size: .134 x .288. Weight kg/300m (lb/1000'): 13 (29). Spool Length: 500 feet [See More]
- Insulation Material: Vinyl; Plastic
- Length: 6000
- Gauge: 14
- Temperature Rating: 221
from Telatemp Corporation
All extension cables are 20-gauge (0.032 " dia) thermocouple wire with PVC/PVC insulation. Maximum temperature: 221degF (105degC). [See More]
- Insulation Material: Vinyl; Plastic
- Diameter: 0.0320
- Thermocouple Type: K
- Gauge: 20
from Transcat, Inc.
Product Highlights. Thermocouple Wire - Duplex Extension Grade. CHROMEGA ® /ALOMEGA ® Duplex ANSI Type KX. Insulation: Polyvinyl. Max Temp: 221 °F 105 °C. AWG: 16. Type Wire: 7X24. Nominal Size: .139 X .226. Weight Kg/300m (lb/1000'): 10 (22). Spool Length: 500 feet [See More]
- Insulation Material: Vinyl; Plastic
- Length: 6000
- Gauge: 16
- Temperature Rating: 221
from Telatemp Corporation
All extension cables are 20-gauge (0.032 " dia) thermocouple wire with PVC/PVC insulation. Maximum temperature: 221degF (105degC). [See More]
- Insulation Material: Vinyl; Plastic
- Diameter: 0.0320
- Thermocouple Type: K
- Gauge: 20
from Transcat, Inc.
Product Highlights. Thermocouple Wire - Duplex Extension Grade. Copper/Alloy#11 Duplex ANSI Type RX & SX. Insulation: Polyvinyl. Type Wire: Solid. AWG: 16. Max Temp: 221 °F 105 °C. Nominal Size: .118 x .195. Weight kg/300m (lb/1000'): 10 (22). Spool Length: 1000 feet [See More]
- Insulation Material: Vinyl; Plastic
- Length: 12000
- Gauge: 16
- Temperature Rating: 221