Capillary Viscometers
from AMETEK Spectro Scientific
Highlights. The Spectro FieldLab 58 is a rugged, portable expeditionary fluid analysis system that gives operators in the field the ability to perform comprehensive, mobile lubricant sampling. The battery-powered device enables complete lubricant assessment for condition monitoring and rapid results... [See More]
- Technology / Test Method: Capillary
- Industry / Application: Aerospace; Marine; Lube Condition Monitoring (Oil Analysis); Mining
- Display & Special Features: Handheld, Portable or Field; Video
from Cole-Parmer
<b >Cannon-Fenske Routine Viscometer. </b > Quickly and easily measure the viscosities of transparent Newtonian liquids in the chemical and petroleum industries. Require a 7-mL sample volume. [See More]
- Technology / Test Method: Capillary
- Accuracy: 0.2000
- Kinematic Viscosity Range: 0.5000 to 2
from Cole-Parmer
lt;b >Cannon-Fenske Opaque Viscometers </b > (reverse flow type). Use for dark Newtonian liquids; especially suited for liquids so dark in color that the meniscus cannot be seen in a Cannon-Fenske routine viscometer. Use to study the effects of various additives on lubricating and... [See More]
- Technology / Test Method: Capillary
- Accuracy: 0.3000
- Kinematic Viscosity Range: 0.5000 to 2
from Cole-Parmer
lt;b >Cannon-Ubbelohde Viscometers. </b > Use to determine kinematic viscosities of transparent Newtonian liquids such as jet and hydraulic lubricants. Especially well suited for temperatures above 200 <deg >F. Viscometer constants do not vary with sample temperature. Viscometers are... [See More]
- Technology / Test Method: Capillary
- Accuracy: 0.2000
- Kinematic Viscosity Range: 0.5000 to 2
from Cole-Parmer
<b >Ubbelohde Viscometers. </b > Use to determine kinematic viscosities of transparent Newtonian liquids. Require an 11-mL sample volume. Precision is <tol >0.2%. [See More]
- Technology / Test Method: Capillary
- Accuracy: 0.2000
- Kinematic Viscosity Range: 0.3000 to 1
from Cole-Parmer
<b >Zeitfuchs <sup > <reg > </sup > Cross-Arm Viscometers </b >. Use to determine kinematic viscosities of transparent and opaque Newtonian liquids. Require a 1- to 3-mL minimum sample volume. Precision is <tol >0.3%. [See More]
- Technology / Test Method: Capillary
- Accuracy: 0.3000
- Kinematic Viscosity Range: 0.6000 to 3