Selectable Units Weight Indicators

4 Results
Weight Indicator -- Model 9300
from Interface, Inc. - AZ

Why the Interface series 9300 Weight Indicator is the best in class: 6-digit display. 60,000 display graduations. Powers up to 8 load cells. 15 Updates/second typical. NEMA 4 stainless steel washdown enclosure. Selectable primary/secondary units lb, kg, ounces, short tons, metric tons, grams or... [See More]

  • Features: Selectable Units; Set Point Options; Zero Reset
  • Display Units: English
  • Display: Digital Display
  • Display Technology: LED
High Performance Weighing and Counting Indicators -- WM7400 / WM7600
from OMEGA Engineering, Inc.

The WM7400/WM7600 Series weighmeters provide fast, easy counting and weighing. Their 304 SS enclosure is designed for washdown applications and has an adjustable U-bracket for bench or wall mounting. On the sealed keypad, the user can perform complex functions with the push of a button. The WM7600... [See More]

  • Features: Integral Keypad; Selectable Units; Washdown
  • Display Units: English; Metric
  • Display: Digital Display
  • Display Technology: LED
Weight Controller -- Maxxis 4
from Minebea Intec GmbH

The freely programmable process controller, designed for applications as diverse as simple weighing complex manual and automatic Batching and single component Filling. Extensive connectivity options and compatibility with all analogue load cells and the digital Pendeo ® load cells as well as... [See More]

  • Features: Adjustable Display; Integral Keypad; Programmable; Selectable Units
  • Display Units: English; Metric
  • Display: Digital Display
  • Display Technology: LCD
Weight Controller -- Maxxis 5
from Minebea Intec GmbH

The freely programmable process controller, designed for applications as diverse as Phase, Batching, Filling, IBC, Counting and Truck Weighing. Extensive connectivity options and compatibility with all analogue load cells and the digital Pendeo ® load cells as well as platform scales and many... [See More]

  • Features: Adjustable Display; Integral Keypad; Memory / Data Storage; Programmable; Selectable Units
  • Display Units: English; Metric
  • Display: Digital Display
  • Display Technology: LCD