Compression Fitting Diaphragm Valves
3 Results
Solenoid Valve -- 56370946 [6LV-DAS4-C from Swagelok Company]
from Radwell International
from Radwell International
DIAPHRAGM VALVE COMPRESSION 1/4INCH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Compression
Shutoff Valve -- Metal Diaphragm Shutoff Valve
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ Metal Diaphragm Shutoff Valve is designed for use with inert, reactive, corrosive (stainless steel option), flammable and oxidizing gas and gas mixtures. Ideal for use in laboratories, R &D and analyzer applications. [See More]
- Connection Description: Threaded; Compression; 1/4" NPT or Compression Ring Fittings
- Maximum Pressure: 580.15
- Valve Size: 0.25
- Media Temperature: -4 to 158
UltraPure Diapragm Valves -- DV-ST
from Alfa Laval Inc.
from Alfa Laval Inc.
The Unique Diaphragm Valve UltraPure meets the requirements of most sterile and ultra-hygienic processes. These compact, lightweight valves are modular in design, which enables a wide range of purpose-built configurations. Superior hygienic design. Alfa Laval diaphragm valves is the natural choice... [See More]
- Connection Description: Compression
- Maximum Pressure: 0.00 to 145.00
- Valve Size: 0.25 to 3.00
- Media Temperature: -40 to 347