Metric Rack and Pinion Gears
from QTC METRIC GEARS
Module 1 - 100mm Ground Alloy Steel Left Handed Helical Rack [See More]
- Design: Metric
- Pressure Angle: 20°
- Gear Type: Rack
- Face Width: 8
from Stock Drive Products & Sterling Instrument - SDP/SI
Pinion, 0.8 Module, 32 Teeth, 6mm Bore, 4mm Face Width. Material- Acetal. [See More]
- Design: Metric
- Number of Teeth: 32
- Gear Type: Pinion
- Pressure Angle: 20°
from Hangzhou Chinabase Machinery Co., Ltd.
China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack. [See More]
- Design: Metric
- Number of Teeth: 20 to 424
- Gear Type: Rack
- Features: Rack/Rail
from Schneeberger Inc.
You need a gear rack but standardised dimensions do not fit your system?. No problem. You can have any gear racks up to module 20. The maximum one-piece length is 3000 mm. The customer can choose from different materials and therefore configure the gear rack just as required. [See More]
- Design: Metric
- Features: Ground Teeth (optional feature)
- Gear Type: Rack
- Tooth Form: Straight (optional feature)
from KHK USA, Inc.
Widely applicable due to low cost and large selection of pitches and lengths. [See More]
- Design: Metric
- Number of Teeth: 100
- Gear Type: Rack
- Pressure Angle: 20°
from QTC METRIC GEARS
Module 1.5, 1000mm, Polyacetal Gear Rack [See More]
- Design: Metric
- Pressure Angle: 20°
- Gear Type: Rack
- Face Width: 15
from Stock Drive Products & Sterling Instrument - SDP/SI
Module 0.5, 20 (Deg) Pressure Angle, Hardened (Induction) Steel Rack [See More]
- Design: Metric
- Number of Teeth: 29
- Gear Type: Rack
- Pressure Angle: 20°
from Schneeberger Inc.
Helical-toothed gear racks are available in typical industry dimensions from module 2 to module 12. The material, hardness, and accuracy determine the respective load. [See More]
- Design: Metric
- Number of Teeth: 7 to 300
- Gear Type: Rack
- Features: Ground Teeth (optional feature)
from KHK USA, Inc.
This is a strong rack made of Chromoly steel, treated by carburizing. Has high-strength, high wear resistance, and enables downsizing of SR racks. J Series products are also available. [See More]
- Design: Metric
- Number of Teeth: 100
- Gear Type: Rack
- Pressure Angle: 20°
from QTC METRIC GEARS
Module 1.5, 1000mm, Polyacetal Gear Rack with Mounting Holes [See More]
- Design: Metric
- Pressure Angle: 20°
- Gear Type: Rack
- Face Width: 15
from Stock Drive Products & Sterling Instrument - SDP/SI
Module 0.4, 20 (Deg) Pressure Angle, Brass Rack [See More]
- Design: Metric
- Pressure Angle: 20°
- Gear Type: Rack
- Face Width: 0.19
from Schneeberger Inc.
Straight-toothed gear racks are available in standard industrial sizes from module 2 to module 12. The material, hardness, and accuracy determine the respective load. [See More]
- Design: Metric
- Number of Teeth: 7 to 320
- Gear Type: Rack
- Features: Ground Teeth (optional feature)
from KHK USA, Inc.
Stable Hardened racks with high strength, long life span are reasonably priced. J Series products are also available. [See More]
- Design: Metric
- Number of Teeth: 100
- Gear Type: Rack
- Pressure Angle: 20°
from QTC METRIC GEARS
Module 1, 500mm Mild Steel Round Rack [See More]
- Design: Metric
- Pressure Angle: 20°
- Gear Type: Rack
- Material: Steel
from KHK USA, Inc.
Heat treated ground gears with high precision and strength has excellent cost-performance ratio. J Series products are also available. [See More]
- Design: Metric
- Number of Teeth: 100
- Gear Type: Rack
- Features: Ground Teeth
from QTC METRIC GEARS
Circular Pitch 10 - 10 Tooth Ground Steel Pinion Shaft [See More]
- Design: Metric
- Number of Teeth: 10
- Gear Type: Pinion
- Pressure Angle: 20°
from KHK USA, Inc.
Reasonably priced ground racks with abrasion-resistant characteristics. J Series products are also available. [See More]
- Design: Metric
- Number of Teeth: 100
- Gear Type: Rack
- Features: Ground Teeth
from KHK USA, Inc.
Suitable for food machinery due to SUS304 material ’s rust-resistant quality. [See More]
- Design: Metric
- Number of Teeth: 100
- Gear Type: Rack
- Pressure Angle: 20°
from KHK USA, Inc.
By pairing with KTSCP pinion, the backlash may be adjusted. [See More]
- Design: Metric
- Number of Teeth: 100
- Gear Type: Rack
- Pressure Angle: 20°
from KHK USA, Inc.
High strength and abrasion-resistant for precision linear motion. [See More]
- Design: Metric
- Number of Teeth: 100
- Gear Type: Rack
- Features: Ground Teeth
from KHK USA, Inc.
Increased strength with SCM440 material which is thermal refined. [See More]
- Design: Metric
- Number of Teeth: 100
- Gear Type: Rack
- Pressure Angle: 20°
from KHK USA, Inc.
Suitable for food machinery due to SUS303 material\'s rust-resistant quality. [See More]
- Design: Metric
- Number of Teeth: 20
- Gear Type: Pinion
- Pressure Angle: 20°
from KHK USA, Inc.
By pairing with STRCPF rack, the backlash may be adjusted. [See More]
- Design: Metric
- Number of Teeth: 20
- Gear Type: Pinion
- Pressure Angle: 20°
from KHK USA, Inc.
Has the highest strength and precision in the KHK standard rack series. Bolt holes can be remachined as carburizing is applied only within the tooth area. J Series products are also available. [See More]
- Design: Metric
- Number of Teeth: 50
- Gear Type: Rack
- Features: Ground Teeth
from KHK USA, Inc.
Convenient in applications where the rack has reciprocal motion. [See More]
- Design: Metric
- Number of Teeth: 99
- Gear Type: Rack
- Pressure Angle: 20°
from KHK USA, Inc.
Cut continuously. Long length and bendable to a contour. [See More]
- Design: Metric
- Number of Teeth: 398
- Gear Type: Rack
- Pressure Angle: 20°
from KHK USA, Inc.
Small pitch racks made of free-cutting brass, excellent workability and high rust resistance. [See More]
- Design: Metric
- Number of Teeth: 190
- Gear Type: Rack
- Pressure Angle: 20°
from KHK USA, Inc.
Low cost, large selections of modules and number of teeth. J Series products are also available. [See More]
- Design: Metric
- Number of Teeth: 191
- Gear Type: Rack
- Pressure Angle: 20°
from KHK USA, Inc.
Low cost, large selections of modules and number of teeth. J Series products are also available. [See More]
- Design: Metric
- Number of Teeth: 191
- Gear Type: Rack
- Pressure Angle: 20°
from KHK USA, Inc.
Reasonably priced ground racks with abrasion-resistant characteristics. J Series products are also available. [See More]
- Design: Metric
- Number of Teeth: 191
- Gear Type: Rack
- Features: Ground Teeth
from KHK USA, Inc.
Low cost, large selections of modules and number of teeth. J Series products are also available. [See More]
- Design: Metric
- Number of Teeth: 62
- Gear Type: Rack
- Pressure Angle: 20°
from KHK USA, Inc.
Spur pinions used for molded flexible racks [See More]
- Design: Metric
- Number of Teeth: 35
- Gear Type: Rack
- Pressure Angle: 20°
from KHK USA, Inc.
Used in applications due to its flexibility, where metal racks do no have this attribute. Pinions and accessories are also available. [See More]
- Design: Metric
- Number of Teeth: 792
- Gear Type: Rack
- Pressure Angle: 20°
from KHK USA, Inc.
Convenient in applications where the rack has the reciprocal motion. S Type is easy to install. [See More]
- Design: Metric
- Number of Teeth: 128
- Gear Type: Rack
- Pressure Angle: 20°
from KHK USA, Inc.
Plastic racks with little dimensional change, absorb lesser water than MC Nylon racks. J Series products are also available. [See More]
- Design: Metric
- Number of Teeth: 159
- Gear Type: Rack
- Pressure Angle: 20°
from KHK USA, Inc.
Excellent products with high precision and strength, and low noise and abrasion characteristics. [See More]
- Design: Metric
- Number of Teeth: 159
- Gear Type: Rack
- Features: Ground Teeth
from KHK USA, Inc.
Made form MC nylon, can be used without lubrication. [See More]
- Design: Metric
- Number of Teeth: 159
- Gear Type: Rack
- Pressure Angle: 20°
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US has been designing, engineering, and manufacturing gears, gearboxes, and other motion transfer components for decades. If none of our standard gear options are right for your application, we can produce custom gears that meet your specifications. We can work from your part prints, or... [See More]
- Design: English; Metric
- Features: Anti-backlash
- Gear Type: Rack; Pinion
from Shenzhen Besta Precision Machinery Co., Ltd.
Rack and pinion is utilized to convert rotational motion to linear motion. A rack is straight teeth cut into one surface of rectangular or cylindrical rod shaped material, and a pinion is a small cylindrical gear meshing with the rack. There are many ways to categorize gears. If the relative... [See More]
- Design: Metric
- Number of Teeth: 30 to 300
- Gear Type: Rack; Pinion
- Features: Rack/Rail
from ATLANTA Drive Systems, Inc.
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,... [See More]
- Design: Metric
- Number of Teeth: 25
- Gear Type: Pinion
- Features: Ground Teeth; Anti-backlash (optional feature)
from ATLANTA Drive Systems, Inc.
We have recently expanded our range of ISO 9409-1-A flanged pinions. This allows the machine designer the flexibility of choosing the best flanged pinion to meet the application needs. The new TR flanged pinions have compact designs to reduce the amount of drive torque required. Traditionally,... [See More]
- Design: Metric
- Number of Teeth: 12
- Gear Type: Pinion
- Features: Ground Teeth; Anti-backlash (optional feature)
from ATLANTA Drive Systems, Inc.
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,... [See More]
- Design: Metric
- Number of Teeth: 30
- Gear Type: Pinion
- Features: Ground Teeth; Anti-backlash (optional feature)