-
Supplier: Cri-Tech, Inc.
Description: Formulation Development, Custom Rubber and Plastic Compounding, Color development & Specialty Toll Manufacturing. Cri-Tech 5,200 m2 state of the art facility has over 3,600 MTs of internal and twin-screw mixing capacity. Cri-Tech's "clean" mixing operation provides overall
- Chemicals / Chemical Products: Pigments / Dyes, Polymers
- Form: Bulk Solids / Granules, Other
- Location: North America, United States Only, Northeast US Only
- Materials / Material Products: Elastomers / Rubber, Plastics
-
Supplier: Hapco, Inc.
Description: Low cost, easy to use, potting compounds with fast cycle times. Available in 3 speeds.
- Compound Type: Electrical Insulation / Dielectric
- Cure Type / Technology: Thermosetting / Crosslinking, Two Component System
- Dielectric Constant (Relative Permittivity): 1.67 to 1.73
- Dielectric Strength: 390 kV/in
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Compound Type: Thermally Conductive
-
-
Supplier: Hapco, Inc.
Description: , canvas, etc. As you increase the mix from 2:1 to 1:1, the cured product becomes semi-rigid and has lower heat resistance. Filter-bond™ R-37-38 R-37-38 is a structural adhesive system specifically developed to bond filter media in Ultrafiltration applications. R-3738 provides
- Chemical / Polymer System Type: Polyurethane (PU, PUR)
- Cure Type / Technology: Two Component System
- Form / Function: Encapsulant / Potting Compound
- Viscosity: 8000 to 14000 cP
-
Supplier: Cri-Tech, Inc.
Description: Formulation Development, Custom Rubber and Plastic Compounding, Color development & Specialty Toll Manufacturing. Cri-Tech 5,200 m2 state of the art facility has over 3,600 MTs of internal and twin-screw mixing capacity. Cri-Tech’s “clean” mixing operation provides overall
- Chemicals / Chemical Products: Polymers
- Form: Bulk Solids / Granules
- Materials / Material Products: Specialty / Exotic Alloy
- Process Technology: Compounding, Formulation, Other
-
Supplier: Cri-Tech, Inc.
Description: Formulation Development, Custom Rubber and Plastic Compounding, Color development & Specialty Toll Manufacturing. Cri-Tech 5,200 m2 state of the art facility has over 3,600 MTs of internal and twin-screw mixing capacity. Cri-Tech’s “clean” mixing operation provides overall
- Dispersion (Coating / Concentrate): Yes
- Material Type: Polymer
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Stycast HD 3561 gray two-part potting & encapsulating compound with a 3 hr cure time. Works in a mix ratio of 100:10. Formerly known as Loctite Hysol EE1117-HD3561 Epoxy System.
- Chemical / Polymer System Type: Epoxy (EP)
- Form / Function: Encapsulant / Potting Compound
-
Supplier: Cole-Parmer
Description: . Microscopes can be used during recharging, or recharger can be used as a power cord for 115 VAC operation.
Microsc ope features coarse and fine adjustments, widefield 10x eyepieces with pointer, 4-3/4" x 4-3/4" (121 x 121 mm) stage with specimen holder, and Abbe condenser
- Eyepiece Style: Binocular
- Microscope Type: Compound
- Total Magnification: 1000 X
-
Supplier: Cole-Parmer
Description: be used during recharging, or recharger can be used as a power cord for 115 VAC operation.
Microsc ope features coarse and fine adjustments, widefield 10x eyepieces with pointer, 4-3/4" x 4-3/4" (121 x 121 mm) stage with specimen holder, and Abbe condenser with iris diaphragm.
- Eyepiece Style: Binocular
- Microscope Type: Compound
- Total Magnification: 1000 X
-
Supplier: Raise3D Technologies, Inc.
Description: Carbon fiber 3D printing filaments are composite materials compounded with chopped short carbon fiber in polymer matrix base, such as PLA, ABS, PETG, Nylon, PP, etc. The carbon fibers reduce shrinkage and warpage during cooling. It greatly improves the strength and stiffness of
-
Supplier: Cri-Tech, Inc.
Description: Formulation Development, Custom Rubber and Plastic Compounding, Color development & Specialty Toll Manufacturing. Cri-Tech 5,200 m2 state of the art facility has over 3,600 MTs of internal and twin-screw mixing capacity. Cri-Tech’s “clean” mixing operation provides overall
- Location: North America, United States Only, Northeast US Only
- Materials / Material Products: Elastomers / Rubber, Plastics
- Run / Batch Size: Laboratory / Benchtop Scale
-
Supplier: Ningbo Best Group Co., Ltd.
Description: USB Compound Hub Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order
- Device Type: Serial Hub
- Network / Bus: USB
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: for all critical components. Machine technology Bridge made of carbon-fiber compounds and ceramic for minimal weight and high flexural strength Temperature-neutral, glass ceramic scales All axes with air bearings from ZEISS on four sides. X axis: 8
- x-axis Measuring Length: 63 inch
- y-axis Measuring Length: 165 inch
- z-axis Measuring Length: 51.2 inch
- Control: Manual, CNC, PC, Other
-
Supplier: Linde North America, Inc.
Description: Linde offers a four component BTEX gas standard – 1, a six component BTEX gas standard – 2, and a seven component BTEX gas standard – 3 calibration standard in concentrations from 100 ppb to 10 ppm in a balance gas of VOC zero grade nitrogen gas. All concentrations are directly
- Applications: Calibration Gas / Gas Standard
- Supply Options: Gas Cylinder
-
Supplier: Terra Universal, Inc.
Description: Terra's Compounding Clean Rooms provide the ideal environment for compounding sterile injectables and other critical operations. Designed to meet the requirements of USP-797, they include three HEPA filter/fan units that provide a total of 1950 CFM (3315 m³/hr) of 99.99%
- Cleanliness Class: Class 1 (ISO 3), Class 10 (ISO 4), Class 100 (ISO 5), Class 1,000 (ISO 6), Class 10,000 (ISO 7), Class 100,000 (ISO 8), Other
- ESD Control: Low Outgassing
- Fabrication: Modular Hardwall, Mini Environment, Other
- Gowning Area: Yes
-
Supplier: Kin-Tek Laboratories Inc.
Description: Generate moderate concentrations of high vapor pressure compounds such as SO2, H2S, NH3, Cl2, etc. and very low concentrations of low vapor pressure compounds such as carbon disulfide, methylene chloride, nitric acid, etc.
- Composition: Pure Gas
- Disposable: Yes
- Halogens and Halides: Other
- Lab Certified: Yes
-
Supplier: Kin-Tek Laboratories Inc.
Description: Generate moderate concentrations of low vapor pressure compounds such as acrylonitrile, benzene, styrene, etc. and high concentrations of SO2, CH3SH and other moderate vapor compounds.
- Composition: Pure Gas
- Disposable: Yes
- Halogens and Halides: Other
- Lab Certified: Yes
-
Supplier: Electro Optical Components, Inc.
Description: The 3 Series (CO, SO2, NO2 and NO) are designed for stack emission monitoring. They can be used in the environment with those high concentration gases for a long time. The sensor electrodes are much bigger and deposited with thicker chemical compounds. The
- Measurement Type: Trace
- Number of Gases Sensed: Single Gas
- Specific Gas Types: Sulfur Dioxide (SO2)
-
Description: Contains the requirements for quartz filled epoxy resinous compounds in the cured form.
-
Supplier: Indium Corporation
Description: Indium nitrate (In(NO3)3) is a slightly off-white crystalline powder. It is odorless and dissolves freely in water and lower alcohols. It is available as an anhydrous powder and in hydrated form with 3 and 4.5 associated moles of water. For more details see the product data
- Ionic Component: Other Metals (Al, In, Sn, Pb, etc.)
- Oxoanions: All Oxoanions, Nitrates
- Purity: 99.99 %
- State of Matter: Powder
-
Supplier: Xoxide
Description: % thermally Conductive filler by weight. In addition to micronized silver, Arctic Silver 5 also contains sub-micron zinc oxide, aluminum oxide and boron nitride particles. These thermally-enhanced ceramic particles improve the compound's performance and long-term stability. Controlled
- Compound Type: Thermally Conductive
-
Supplier: Indium Corporation
Description: Indium sulfide (In2S3) is an orange-red to red colored powder with the sulfuric odor that is characteristic to all sulfides. It is insoluble in water and most organic solvents but decomposes in common mineral acids, releasing hydrogen sulfide gas. Indium sulfide is primarily used
- Ionic Component: Other Metals (Al, In, Sn, Pb, etc.)
- Non-Metal Compounds: All Non-Metals, Sulfides
- Purity: 99.99 %
- State of Matter: Powder
-
Supplier: Swagelok Company
Description: Standard Industrial Pressure Transducer, vac to 0.3 MPa, 4 to 20 mA, Direct Wire (1.5 m), 6 mm Swagelok Tube Adapter
- Device Category: Transducer
- Electrical Output: Analog Current
- Media: Liquid, Gas
- Pressure Reading: Compound
-
Supplier: Swagelok Company
Description: Standard Industrial Pressure Transducer, vac to 0.3 MPa, 4 to 20 mA, L-Plug PG9, 6 mm Swagelok Tube Adapter
- Device Category: Transducer
- Electrical Output: Analog Current
- Media: Liquid, Gas
- Pressure Reading: Compound
-
Supplier: Indium Corporation
Description: Gallium oxide is the common term for gallium sesquioxide, or (Ga2O3). It is a white powder that consists of rod shaped crystals, with the ß-phase being the dominant crystalline phase. The Ga2O3 rods agglomerate into larger, secondary particles. Gallium sesquioxide is used
- Ionic Component: Metalloids (B, Si, Ge, etc.)
- Non-Metal Compounds: All Non-Metals, Oxides
- Purity: 99.99 to 100 %
- State of Matter: Powder
-
Supplier: Kin-Tek Laboratories Inc.
Description: Used for generating moderate concentrations of high vapor pressure compounds such as SO2, H2S, NH3, and Cl2, and for generating very low concentrations of low vapor pressure compounds such as benzene, acrolein, and water. Typical emission rate
- Composition: Pure Gas
- Disposable: Yes
- Halogens and Halides: Other
- Lab Certified: Yes
-
Supplier: Kin-Tek Laboratories Inc.
Description: Used for generating low to moderate concentrations of high vapor pressure compounds such as Cl2, NO2, and NH3. Typical emission rate is sub-ppm to 2.5 ppm, depending on the compound and the operating temperature. This type of tube is also used for
- Composition: Pure Gas
- Disposable: Yes
- Halogens and Halides: Other
- Lab Certified: Yes
-
Supplier: Allied Electronics, Inc.
Description: Heat Transfer Compound, 400 V/MIL Dielectric Strength, 2.3 Specific Gravity Designed for use in transferring heat away from electrical and electronic devices such as; transistors, power diodes, semi-conductors, ballasts and thermocouple wells. High thermal conductivity, high
- Density / Specific Gravity (@15.6°C, 60°F): 2.3 specific gravity
- Dielectric Strength: 1.57E7 V/m
- Operating / Use Temperature: 392 F
-
Supplier: Parco Scientific Company
Description: those computer-savvy elementary and middle school students. Limited lifetime warranty on microscope, one year warranty on the camera. strong> strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical
- Application: Biological / Life Science
- Digital Display: Yes
- Eyepiece Style: Monocular
- Grade: Student
-
Description: Gives the requirements for quartz filled epoxy resinous compounds in the cured form for types EP-F-1 to EP-F-7. Other materials than quartz may be introduced later.
-
Description: Description The level regulator type NR 1/2”,3/4”,M20,M24-EE xi for tank insert is a solenoid switch, operating without contact with the function of monitoring and regulating liquid levels and temperatures. The switching tube contains bistable protective gas contacts
- Device Classification: Sensor-Only
- Material Temperature Range: 176 F
- Maximum Operating Pressure: 14.5 psi
- Media Type: Liquid
-
Supplier: Indium Corporation
Description: Fromation : 49.039 cals (2 In + 3H2SO4 = In2(SO4)3 + 3H2 (g)) 72.78 cals (In2O3 + 3H2S04 (adqueous solution) = In2(SO4)3 + 3H2O) Dissociation Pressure : 10mm Hg @ 645 Degrees
- Ionic Component: Other Metals (Al, In, Sn, Pb, etc.)
- Oxoanions: All Oxoanions, Sulfates
- Purity: 99.99 %
- State of Matter: Powder
-
Supplier: Linde North America, Inc.
Description: The Linde group is the world’s largest producer of high purity isotopic electronic gases such as deuterium (2H2), deuterated silane (Si2H4), deuterated ammonia (N2H3), and 11-Boron Trifluoride (11BF3). For information regarding these products, please
- Product Forms: Gas
- Specialty Gases: Arsine and Arsenic Compounds
- Supply Options: Gas Cylinder, Other
-
Supplier: Transcat, Inc.
Description: measurement, accurate to 0.1°C (0.2°F) Measure 4-20 mA input Internal 24 V Loop Power Supply can power a transmitter under test Measure up to 30 V DC Large graphic style LCD with backlight can be configured to display up to 3 inputs simultaneously (i.e. pressure 1
- Process, Environmental, Thermodynamic Properties: Pressure / Vacuum
-
Supplier: Advanced Abrasives Corp.
Description: due to its water miscibility make this product a favorite for those engaged in polishing metal injection molds to SPI Grades A-3, A-2 and A-1 finishes for the plastics molding industry. Our Uni-Pol universal oil based diamond extender is ideal for use as a lubricant with Uni-Pol
- Abrasive Grain Type: Diamond
- Form: Other
- Grading / Grit System: Micron Graded
- Type: Polishing
-
Supplier: DME Company
Description: hopper of old material, add purge compound (one cylinder full should do it), leave barrel temperature at same setting as material being purged (nozzle temperature somewhat higher), remove screen-packs and make sure nozzle orifice is at least 3/16". Stop purging when all molding
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 111 Compound is a one component, silicone oil that is used for damping, sealing, and lubricating outdoor equipment, pressure systems, electrical equipment, and used as an anti-stick. It provides low volatility, low vapor pressure, wide service temperature range, and
- Dielectric Strength: 450 kV/in
- Use Temperature: -70.6 to 399 F
-
Supplier: Xoxide
Description: - Extreme thermal compound (3.5g) achieves the best heat conductivity from your CPU, VGA or even Chipset to your cooler. The GELID applicator enables an easier application. Recommended & Awarded by "Taking a massive 18 degrees Celsius off the normal paste that comes with your Intel
- Compound Type: Thermally Conductive
-
Supplier: Xoxide
Description: Tuniq TX-2 High Performance Thermal Compound achieves the best interface between your CPU and the heatsinks by its unique designed molecular size and shape. Without any metal or electric conductive, Tuniq TX-2 High Performance Thermal Compound is safe, reliable and the
- Compound Type: Thermally Conductive
-
Description: A one part, high temperature curing, void filling compound. This product has the same formula as Scotch-Weld™ 3500–2 B/A, but it is the deaerated one part version. PMF stands for Premixed Frozen. It is designed for honeycomb sandwich constructions where heat resistance is needed
- Chemical / Polymer System Type: Epoxy (EP)
- Cure Type / Technology: Thermosetting / Crosslinking, Single Component System
- Industry: Aerospace, OEM / Industrial
- Substrate / Material Compatibility: Other
-
Supplier: Master Bond, Inc.
Description: volume facilitates processing. Additionally, EP21BAS has the unusual characteristic of being able to adjust the properties of the cured system by altering the mix ratio. Adding more part "A" (e.g. 2:1 mix ratio) gives a more rigid cure while adding more part "B" (e.g. 2:3 mix ratio)
- Chemical / Polymer System Type: Epoxy (EP)
- Coeff. of Thermal Expansion (CTE): 27 µin/in-F
- Composition: Filled
- Compound Type: Electrically Conductive, Thermally Conductive
-
Description: A two-part, high temperature curing, void filling compound. It is designed for honeycomb sandwich constructions, honeycomb splicing and reinforcement, mismatch areas filling, and inserts bonding. Offers the following advantages: High performance from -55°C to + 175°C, convenient 1
- Chemical / Polymer System Type: Epoxy (EP)
- Cure Type / Technology: Thermosetting / Crosslinking, Single Component System
- Industry: Aerospace, OEM / Industrial
- Substrate / Material Compatibility: Other
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Description HTSP Silicone Heat Transfer Compound Plus is a modified ‘Plus’ version of Electrolube’s successful HTS which provides the ultimate in thermal conductivity together with the very wide temperature range obtained by using silicone base oils. The
- Chemical / Polymer System Type: Ceramic / Inorganic Cement, Silicone
- Compound Type: Thermally Conductive
- Thermal Conductivity: 3 W/m-K
- Use Temperature: -58 to 392 F
-
Description: 3M™ Scotch-Weld™ Void Filling and Edge Sealing Compound EC-3524 B/A Off-White is a two-part flame retardant epoxy. Scotch-Weld EC-3524 B/A Off-White can be used for void filling, edge sealing and as an abradable compound in aircraft engines.
- Chemical / Polymer System Type: Epoxy (EP)
- Cure Type / Technology: Room Temp. Cure / Vulcanizing, Two Component System
- Features: Flame Retardant (e.g. UL 94 Rated)
- Industry: Aerospace, OEM / Industrial
-
Supplier: Sauereisen, Inc.
Description: -level to the full depth of the joint. The joint compounds cure quick enough to be ready for foot traffic in 24 hours and chemical service in 3 days. To use in vertical joints, add 1/2 to 1 pound of Thixotrope No. 220T (sold separately) to each unit of joint material and mix
- Chemical / Polymer System Type: Epoxy (EP)
- Cure Type / Technology: Two Component System
- Elongation: 100 %
- Industry: Building / Construction
-
Supplier: El-Cat, Inc.
Description: EL-CAT Inc. is a stocking distributor of Silicon Wafers, Compound Semiconductors and other Crystal Materials for use in electronics.
-
Supplier: Transcat, Inc.
Description: Loop Power Supply can power a transmitter under test Measure up to 30 V DC Large graphic style LCD with backlight can be configured to display up to 3 inputs simultaneously (i.e. pressure 1, pressure 2, and RTD or any combination of inputs) Ideal for gas flow calibration
- Process, Environmental, Thermodynamic Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Loop Power Supply can power a transmitter under test Measure up to 30 V DC Large graphic style LCD with backlight can be configured to display up to 3 inputs simultaneously (i.e. pressure 1, pressure 2, and RTD or any combination of inputs) Ideal for gas flow calibration
- Process, Environmental, Thermodynamic Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Loop Power Supply can power a transmitter under test Measure up to 30 V DC Large graphic style LCD with backlight can be configured to display up to 3 inputs simultaneously (i.e. pressure 1, pressure 2, and RTD or any combination of inputs) Ideal for gas flow calibration
- Process, Environmental, Thermodynamic Properties: Pressure / Vacuum
-
Supplier: O-Z/Gedney
Description: HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 3-3/8 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 2.28 INCH/(2) 1.21 INCH/(3) 1.16 INCH/(4) 0.97 INCH WIRE SIZE CSA APPROVAL 4-3/8 INCH DIAMETER 3 INCH CONDUIT SIZE WITH NEOPRENE RING SEAL
- Conduit Size: 4.38 inch
- Material: Galvanized Steel
- Type: Other
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Ablebond 84-1LMISR3 ) LOCTITE ABLESTIK 84-1LMISR3 electrically conductive adhesive is designed for die attach applications. It is a low viscosity and higher thixotropic index version of ABLEBOND 84-1LMIS.
- Compound Type: Electrically Conductive
- Electrical / Electronics Applications: Electronics (PCB / SMT Assembly)
-
Supplier: SAE International
Description: This specification covers an epoxy resin formulation with fillers such as calcium carbonate, supplie as a two-component system, requiring an oven cure for attainment of maximum properties.
-
Supplier: SAE International
Description: This specification covers an epoxy resin formulation with fillers such as calcium carbonate, supplied as a two-component system, requiring an oven cure for attainment of maximum properties.
-
Supplier: O-Z/Gedney
Description: HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 3-3/8 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 2.65 INCH/(2) 1.4 INCH/(3) 1.34 INCH/(4) 1.12 INCH WIRE SIZE CSA APPROVAL 5 INCH DIAMETER 3-1/2 INCH CONDUIT SIZE WITH NEOPRENE RING SEAL ZINC
- Conduit Size: 5 inch
- Material: Galvanized Steel
- Type: Other
-
Supplier: O-Z/Gedney
Description: ZINC PLATED STEEL MATERIAL 3-3/8 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 3 INCH/(2) 1.58 INCH/(3) 1.52 INCH/(4) 1.27 INCH WIRE SIZE CSA APPROVAL 5-1/2 INCH DIAMETER 4 INCH CONDUIT SIZE HRE MODEL
- Conduit Size: 5.5 inch
- Material: Steel
- Type: Other
-
Supplier: O-Z/Gedney
Description: HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 3-1/8 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 1.83 INCH/(2) 0.97 INCH/(3) 0.93 INCH/(4) 0.78 INCH WIRE SIZE CSA APPROVAL 3-5/8 INCH DIAMETER 2-1/2 INCH CONDUIT SIZE WITH NEOPRENE RING SEAL
- Conduit Size: 3.62 inch
- Material: Galvanized Steel
- Type: Other
Find Suppliers by Category Top
Featured Products Top
-
Formulated for many electronic applications, Master Bond Supreme 3HTND-2CCM is a multifunctional epoxy that is well suited for chip coating, glob top and die attach applications as well as for bonding, sealing and encapsulation. Since it is a one part system, it does not require mixing and has (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
, glass, composites, ceramics and many plastics. It withstands a variety of chemicals such as water, oils, fuels and cleaning agents. This high temperature resistant system is serviceable over the wide temperature range of -60°F to +400°F. As a one part compound, EP3HTS-LO offers (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
Master Bond EP3HTS-TC is a one part, NASA low outgassing rated epoxy, with an outstanding thermal conductivity of 16-17 W/(m·K). It cures rapidly at temperatures of around 250-300°F [~ 125-150°C], and has an unlimited working life at room temperature. The material features a (read more)
Browse Conductive Compounds Datasheets for Master Bond, Inc. -
and controls. Our culture is one of continuous improvement. The leader for 39 years in formulating and mixing high performance elastomers. Compounding Equipment Qty (2) - 76 Liter, 3D Banbury Internal Mixers (Computer Controlled) Qty (1) - 20 Liter, 1D (read more)
Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
production throughput and features primerless adhesion to a variety of substrates. Additionally, improved adhesion can be achieved by using one of CHT’s recommended primers. SilSo Lite 21025 will expand 2-3 times its liquid volume and will reach full cure in about 10 minutes. Addressing (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc. -
Cri-Tech, Inc. manufactures custom resins and compounds to match your specifications. Formulation Development, Custom Rubber and Plastic Compounding, Color development & Specialty Toll Manufacturing. Cri-Tech 5,200 m2 state of the art facility has over 3,600 MTs of internal and twin (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Master Bond Supreme 3DM-85 is a no mix, non-solvent based, one component epoxy. This thixotropic paste material was formulated to serve as the damming compound in dam-and-fill encapsulation applications. It can also be utilized for bonding and sealing, especially where no flow is needed since (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
This low viscosity system has good flow properties and can be applied in bond lines as thin as 10-15 microns. It offers a thermal conductivity of 9-10 BTU•in/ft2•hr•°F [1.30-1.44 W/(m·K)] and a volume resistivity exceeding 1014 ohm-cm. EP3UF also (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
components. Once cured the materials deliver a thermal conductivity of 2.3 and 3.0 W/m°K respectively. Learn More (read more)
Browse Elastomers and Rubber Compounds Datasheets for Fujipoly® America Corp. -
Key properties of this B staged epoxy are that it passes the twelve second vertical burn per AITM 2.0002B and Section 7.1.2 of ABD0031, Issue F, and toxic gas emmission per AITM 3.0005, Issue 2 in the flaming mode and Section 7.4 of ABD0031, Issue F. Product Advantages (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc.
More Information Top
-
Schaum's Outline of College Chemistry, Tenth Edition > Chemical Bonding and Molecular Structure
(b) Au2(SO3)3, CoSO3, Bi2(SO3)5, RaSO3, Sn(SO3)2, As2 ( SO3 ) 3 . .... Name the following compounds : (a) Al(NO3)3; (b) Al(NO2)3; (c) AlN; (d) Al2(SO4…
-
Over the connections of Arsentrioxyd with Schwefeltrioxyd
As2O3(SO3)3 or As2 (SO4)3. .... R. Describes Weber (Ber. 19, 3186) it obtained that a compound in the heating of Schwefelsäureanhydrit with…
-
Table 2, Part 1
…Sc25],Co, Ni [Ku1, Co23a],Zn [Si16],Nb + Ta [Gu1,Ku1],Ln [Go4, As2 ,Bo4,Jo11], Sr .... Compound A2+B4+O3 (continued) CaTiO3 CdTiO3 PbTiO3 (CuA)TiO3 EuTiO3 La0.5K0.5TiO3 La0.5Na0.5TiO3 … magnetic properties [Fr5];vibrational modes [Ja8,Jo14];thermal expansion [De19b], inelastic neutron scattering [Sh16a],electrooptic effect [ So3 ]. .... Is14a], S.S. with Ca [Kh4, Si15], (BiNa) and (BiK) [Bu3], Pb(Ni1/3Nb2/ 3 )O3 [Bu10], BiFeO3…
-
Effect of H2 SO4 concentration in washing solution on regeneration of commercial selective catalytic reduction catalyst
by ICP-AES in the deactivated catalyst, indicating that the phos- phorus compounds contained in the fly .... Arsenic (As) as gaseous As2 O3 is thought to deactivate the catalyst by blocking micropores of the … V2 O5 in the presence of sulfur, which can catalyze the oxidation of SO2 to SO3 [10]. .... ( 3 ) .
-
Introduction to Medical Geology
…metal oxides and clays at high pH; rela- tively high hydroxide solubility; forms volatile organic compounds Low. .... AsO4 3 - - Fe/MnO. .... As2 ( SO3 )2, As2S3, FeAsS .
-
Chemical accuracy in ab initio thermochemistry and spectroscopy: current strategies and future challenges
…for these 5 diatomics are 0.80 (N2), 0.77 (P2), 2.39 ( As2 ), 3.16 (Sb2 … the ‘‘core d’’ orbitals are not active in the valence space and that compounds such as AsF3 .... Using Eq. 1 with n = 3 and 4 with the aug-cc-pwCVnZ series of basis sets .... There are exceptions, of course, such as the sulfur oxides SO2 and SO3 , where the scalar relativistic…
-
Sulfur in coal and its environmental impact from Yanzhou mining district, China
…is asso- ciated mainly with sulfur in the form of FeAsS, AsS and As2 S3 (Rong Qiutao .... Under wet conditions, dissolved 502 can form HSO or SO3 - due to oxidation by oxygen, ozone and … increasing relative humidity and a very high oxidation rate under relatively low 0 3 levels, in wet .... Sulfur is oxidized during coal combustion to various sulfur oxide compounds .
-
Synthesis and Characterization of Ca and Na Zeolites (Non-Pozzolanic Materials) Obtained From Fly Ash–Ca(OH)2 Interaction
SO3 . .... heulandite, as rhombohedral pellets of mineral phase, enriched in Ca (see Table 3 ), a portion of which .... On the other hand, micrographs of AS1 (see Fig. 4(a)) and AS2 (see Fig. 4(b .... 609 cmÀ1 (corresponds to Fe bonded compounds ), and 460 cmÀ1 (corresponds to nitrates) in the AS products.
-
The school of the chemistry; of Dr. J. A. Stoeckhardt, professor on the Königl. Gewerbschule to Chemnitz and Königl. sächs. pharmacy auditor. - In two abbot he...
The Ursnche of the Selbstentziindlichkeit of this gas bernht on dcr Beiniengung of a compound fliissigen in the pure state of the l'liospliors rnit li = PH2; the pure PM3 entziindet sicli first bci liiiliercr of Teinyeratur or through Verniittelung of a burning .... dctnnach bczciclinct Bi is L0 3 and lliOz iiach J ii c (1 II c 1 ii … AS == 940 (= 2 470) and the Bczciclinungen ' Asz 04 As2 S3 however, As2 US, ASS S2. .... it enthiilt always KCIa and SiO3 and liiiufig nochKO P2 05.- Bci dcr, So3 and KO, preparation…
-
Fuels, fire boxes
Now Cl2O6+ of 18SO3=6Fe2 03(SO3)3+CaC)2 becomes a completely oxydfreie Eisenoxydulsalzlösung strongly acidified and cooked after preceding complete cooling added in the excess with sulfuric acid of course 12Fe0 + About. .... As2 03 + About Cl2 02 = As2 0 ä + About Cl2. .... cooler in Thätigkeit through the fixed channel h with a briquette press in the operation into compound .