Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: KADANT
Description: First introduced in 1934, the Liqui-Mover pump is a pressure-powered pump that performs the same liquid transport functions as centrifugal pumps. However, the Liqui-Mover pump is based on an entirely different operating concept and has fewer moving parts than
- Media Temperature: 365 F
- Power Source: Steam / Pressure Powered
-
Supplier: Gardner Denver, Inc.
Description: and stimulation. Articulating piston pumps work by reduction of a volume using a sealed piston within a cylinder. Flow rates up to 5.4 cfm (152.9 l/min), pressure up to 175 psi (12.1 bar) Claw Dry running claws generate contact free vacuum or compressed air
- Pump Type: Mud Pumps, Piston / Plunger Pumps, Triplex Pumps, Well Stimulation Pumps
-
Supplier: Watson McDaniel Company
Description: The Model PMPLS pressure motive pumps are low profile. These tanks are often required when draining condensate from process equipment that is positioned close to the ground which limits the filling head of the pump. Pump body & cover are manufactured from carbon
- Housing Material: Stainless Steel
- Media Temperature: 366 F
- Power Source: None, Pump Only
-
-
Supplier: NETZSCH Pumps North America, LLC
Description: Transfer with high metering accuracy, repeated precision up to ±1%
- Maximum Discharge Pressure: 360 psi
- Maximum Discharge Flow: 620 GPM
- Power Source: None, Pump Only
- Type Of Pump: Positive Displacement Pumps, Progressing Cavity Pumps
-
Supplier: Watson McDaniel Company
Description: The Model PMPM pressure motive pump has an extremely low-profile. These low-profile tanks are required when draining condensate from process equipment positioned close to the ground which limits the filling head of the pump.
- Housing Material: Cast Iron, Stainless Steel
- Media Temperature: 366 F
- Power Source: None, Pump Only, Steam / Pressure Powered
-
Supplier: Wanner Engineering, Inc.
Description: Pressure Models T100E, T100F & T100H Diaphragm Pump Features: Seal-less design eliminates leaks, hazards and the expense associated with seals and packing Low NPSH requirements allow for operation with a vacuum condition on the suction - positive suction pressure is not
- Discharge Size: 2 inch
- Housing Material: Brass / Bronze
- Maximum Discharge Pressure: 500 to 1500 psi
- Maximum Discharge Flow: 96 GPM
-
Supplier: Wanner Engineering, Inc.
Description: Pressure Models T100K & T100M Diaphragm Pump Features: Seal-less design eliminates leaks, hazards and the expense associated with seals and packing Low NPSH requirements allow for operation with a vacuum condition on the suction - positive suction pressure is not
- Discharge Size: 1.5 inch
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 500 to 3500 psi
- Maximum Discharge Flow: 38 GPM
-
Supplier: Wanner Engineering, Inc.
Description: . Diaphragm Pump Features: Seal-less design eliminates leaks, hazards and the expense associated with seals and packing Low NPSH requirements allow for operation with a vacuum condition on the suction - positive suction pressure is not necessary Can operate with a closed or
- Discharge Size: 1.25 inch
- Housing Material: Brass / Bronze
- Maximum Discharge Pressure: 500 to 5000 psi
- Maximum Discharge Flow: 26 GPM
-
Supplier: KSB AG
Description: Horizontal, high-pressure barrel-type pump with radial impellers, single- and double-entry, multistage, with flanges / weld end nozzles to DIN and ANSI. Applications Handling of feed water and condensate in power stations andindustrial facilities, generation of pressurized
- Maximum Discharge Pressure: 5802 psi
- Maximum Discharge Flow: 5.63 GPM
- Type of Pump: Centrifugal Pumps, Positive Displacement Pumps
- Water Temperature: 392 F
-
Supplier: General Pump
Description: VKH SERIES Flows from 5.3 GPM to 7.4 GPM Low-high pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-C hydraulic drive options available 420 SS Manifold VKH
- Discharge Size: 0.5000 inch
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 21750 psi
- Maximum Discharge Flow: 5.3 GPM
-
Supplier: FLSmidth
Description: Fuller®-Kinyon™ Screw Pump High performance Low maintenance Maximum efficiency Fuller®-Kinyon™ Type M Pumps are constructed of cast iron and steel, and mounted on a cast iron base. Type M pumps are equipped with ball
- Pump Type: Screw Pumps
-
Supplier: General Pump
Description: VFH SERIES Flows from 3.3 GPM to 6.0 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system Horizontally fitted in
- Discharge Size: 0.5000 inch
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 16000 psi
- Maximum Discharge Flow: 6 GPM
-
Supplier: General Pump
Description: KV SERIES Flows from 4.1 GPM to 5.5 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system Horizontally fitted in
- Discharge Size: 0.5000 inch
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 16000 psi
- Maximum Discharge Flow: 4.1 GPM
-
Supplier: Pump Solutions Group
Description: Neptune Model 481-S and 501-S hydraulic diaphragm metering pumps are built to deliver very low flows, repeatable and accurate ranging down to quarts per day. Discharge pressures are higher than are possible with mechanical diaphragm pumps. Explosion-proof models are
- Pump Type: Metering Pumps
-
Supplier: NETZSCH Pumps North America, LLC
Description: Low operational cost, efficient handling of multi phase fluids
- Maximum Discharge Pressure: 720 psi
- Maximum Discharge Flow: 400 GPM
- Power Source: None, Pump Only
- Type Of Pump: Positive Displacement Pumps, Progressing Cavity Pumps
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco Pivotrol ® Pump (patented) is a non electric pump which transfers high temperature condensate, or other liquids from a low point, low pressure or vacuum space to an area of higher pressure or elevation. This self-contained unit including
- Discharge Size: 4 inch
- Maximum Discharge Pressure: 200 psi
- Maximum Discharge Flow: 444 GPM
- Type Of Pump: Positive Displacement Pumps, Screw Pumps, Condensate Pumps
-
Supplier: Spirax-Sarco
Description: Available types PPEC cast iron body and cover. PPEC is supplied with bronze check valves.
- Discharge Size: 1 inch
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 125 psi
- Type Of Pump: Positive Displacement Pumps, Screw Pumps, Condensate Pumps
-
Supplier: Watson Marlow Pumps Group
Description: Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements 520REL pumphead features large swept volume with sprung rollers for high accuracy, gentle pumping of shear-sensitive fluids Require less than one minute to change Brushless motor, 2200
- Housing Material: Plastic
- Maximum Discharge Pressure: 30 psi
- Maximum Discharge Flow: 0.9250 GPM
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Supplier: Watson Marlow Pumps Group
Description: Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements 520REL pumphead features large swept volume with sprung rollers for high accuracy Brushless motor, 2200:1 turndown, 0.1% set speed accuracy Large speed/flow display and easy to use
- Housing Material: Plastic
- Maximum Discharge Pressure: 30 psi
- Maximum Discharge Flow: 0.9167 GPM
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Supplier: Watson Marlow Pumps Group
Description: Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements 520REL pumphead features large swept volume with sprung rollers for high accuracy Brushless motor, 2200:1 turndown, 0.1% set speed accuracy Large speed/flow display and easy to use
- Housing Material: Plastic
- Maximum Discharge Pressure: 30 psi
- Maximum Discharge Flow: 0.9417 GPM
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Supplier: Watson Marlow Pumps Group
Description: Flow rates up to 55.5 gph at 30psi peak pressure with 520 LoadSure elements 520REL pumphead features large swept volume with sprung rollers for high accuracy, gentle pumping of shear-sensitive fluids Require less than one minute to change Brushless motor, 2200
- Housing Material: Plastic
- Maximum Discharge Pressure: 30 psi
- Maximum Discharge Flow: 0.9417 GPM
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Supplier: KSB AG
Description: Design Multistage, vertical (horizontal installation upon request)high-pressur e centrifugal pump, with suction and discharge nozzles of identical nominal diameters arranged opposite to each other (in-line design). Applications Single- or two-family houses
- Horsepower: 2.95 HP
- Maximum Discharge Pressure: 145 psi
- Maximum Discharge Flow: 52.39 GPM
- Type of Pump: Centrifugal Pumps, Circulation Pumps, Positive Displacement Pumps
-
Supplier: KSB AG
Description: Horizontal, ultra-high-pressure barrel casing pump with single-entry radial impellers, multistage Applications Overview of technical data Barrel casing Yes Type of bearing Plain
- Maximum Discharge Pressure: 8122 psi
- Maximum Discharge Flow: 15.85 GPM
- Type of Pump: Centrifugal Pumps, Positive Displacement Pumps
- Water Temperature: 410 F
-
Supplier: Reverso Pumps, Inc.
Description: Description: Self-priming gear pump with integrated bypass for oil. Usually ships within 1 business day. Pumps are now manufactured in black only. Features Specifications Options Spare Parts Related Products Ideal for various low viscosity fluids Self-priming Available in
- Maximum Discharge Flow: 3 GPM
- Pump Type: Circulation Pumps, Gear Pumps, Positive Displacement Pumps
-
Supplier: General Pump
Description: KEZ SERIES – 30 MM SOLID SHAFT Flows from 8.0 GPM to 26.4 GPM 316 SS fluid end and wetted parts Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing
- Discharge Size: 0.5000 inch
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 3000 psi
- Maximum Discharge Flow: 11.9 GPM
-
Supplier: Reverso Pumps, Inc.
Description: Description: Self-priming gear pump with integrated bypass for oil. Usually ships within 1 business day. Pumps are now manufactured in black only. Features Specifications Options Spare Parts Related Products Ideal for various low viscosity fluids Self-priming Available in
- Maximum Discharge Flow: 3 GPM
- Pump Type: Circulation Pumps, Gear Pumps, Positive Displacement Pumps
-
Supplier: KSB AG
Description: Design Vertical pump set integrated in the reactor pressure vessel, glandless pump with leak-free, low-maintenance wet motor. Applications Reactor coolant recirculation in boiling water reactors (BWR). Overview of technical data eClass assignment 36410000;
- Pump Type / Application: Circulation Pumps, Water Pumps
-
Description: Featuring superior design and simplified maintenance, the Premier Series delivers high-pressure variable piston pumps that improve performance. Low inlet velocity capability allows the pump to run faster than competitive models without the added expense of boosting the
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 6000 psi
- Maximum Discharge Flow: 145 GPM
- Media Temperature: -40 to 180 F
-
Description: Flexible and high-performing, the PVP Series increases uptime with fast and reliable variable volume pumps engineered for medium pressure applications. PVP pumps feature thru-shaft capability and high-strength construction for greater productivity, while improving the work
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 3600 psi
- Maximum Discharge Flow: 30.4 GPM
- Media Temperature: -40 to 122 F
-
Description: Engineered for closed-circuit applications, P1 Medium Pressure Mobile Pumps increase productivity and improve the working environment with a robust cradle-bearing design, wide temperature range, full power thru-drive capability and an optional torque limiter. Featuring unique “ripple
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 4000 psi
- Maximum Discharge Flow: 73 GPM
- Media Temperature: -40 to 200 F
-
Description: Compact and efficient, the PD Series of Open-Circuit Piston Pumps boosts productivity in medium pressure industrial applications. Featuring a rugged cradle-bearing design, wide temperature range, full power thru-drive capability and an optional torque limiter, PD pumps ensure
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 4000 psi
- Maximum Discharge Flow: 66 GPM
- Media Temperature: -40 to 200 F
-
Supplier: Bailey International LLC
Description: will rise to overcome the resistance. Hydraulic pumps can be grouped into two classes: fixed and variable displacement. A fixed displacement pump will generate a constant flow at a given rpm. When designing a fixed displacement system, low pressure flow returning to the
- Pump Type: Hydraulic Pumps
-
Supplier: Bailey International LLC
Description: will rise to overcome the resistance. Hydraulic pumps can be grouped into two classes: fixed and variable displacement. A fixed displacement pump will generate a constant flow at a given rpm. When designing a fixed displacement system, low pressure flow returning to the
- Pump Type: Positive Displacement Pumps, Gear Pumps
-
Supplier: Cornell Pump Company
Description: Cornell offers over 60 models of heavy duty Solids Handling pumps for the toughest Slurry applications. With three unique impeller designs (Enclosed, Semi-Open & DELTA™) to select from, various materials of construction and mounting configurations, Cornell has a model that will fit
- Discharge Size: 3 to 30 inch
- Maximum Discharge Flow: 5000 to 40000 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: jbj Techniques Limited
Description: important markets, such as materials handling and vehicles, which has resulted in a series of high performance hydraulic pumps. These high pressure gear pumps are optimized for demanding work, with harsh weather conditions, rugged operations and long service intervals. The range
- Discharge Size: 0.5000 to 0.7500 inch
- Housing Material: Cast Iron
- Maximum Discharge Flow: 5 to 28 GPM
- Power Source: None, Pump Only
-
Supplier: jbj Techniques Limited
Description: important markets, such as materials handling and vehicles, which has resulted in a series of high performance hydraulic pumps. These high pressure gear pumps are optimized for demanding work, with harsh weather conditions, rugged operations and long service intervals. The range
- Discharge Size: 0.5000 to 0.7500 inch
- Housing Material: Cast Iron
- Maximum Discharge Flow: 5 to 28 GPM
- Power Source: None, Pump Only
-
Supplier: Gusher Pumps
Description: FEATURES Pressures up to 400 PSI Pressurized System Some Models Offer Dual Discharges, One For Low Volume High Pressure, and Another For Low Pressure and High Volume. Available in Vertical and Horizontal Configurations. Up
- Type Of Pump: Centrifugal Pumps
-
Supplier: HydraCheck Inc.
Description: This portable, compact, hand-operated pump is designed and built exclusively for pressure/leak testing of hydraulic components. Oil volume per pumping stroke is crucial in determining the amount of leakage in hydraulic components. The gauge/connector assembly is designed to plug
- Maximum Discharge Pressure: 3000 psi
- Power Source: Manual
- Type Of Pump: Hand / Foot Pumps
-
Supplier: National Oilwell Varco
Description: applications, and are designed for a wide range of flow rates. During the 1950's the Mission™ 1780 type "W" pumps were introduced to replace duplex pumps while creating the first low pressure mud system. The use of a high quality, concentric type centrifugal pump
- Type Of Pump: Centrifugal Pumps
-
Supplier: Neptune Chemical Pump Co., Inc.
Description: Neptune Model 481-S and 501-S hydraulic diaphragm metering pumps are built to deliver very low flows, repeatable and accurate ranging down to quarts per day. Discharge pressures are higher than are possible with mechanical diaphragm pumps. Explosion-proof models are
- Discharge Size: 0.5000 inch
- Maximum Discharge Pressure: 3000 psi
- Maximum Discharge Flow: 0.0083 GPM
- Media Temperature: 200 F
-
Supplier: Bailey International LLC
Description: will rise to overcome the resistance. Hydraulic pumps can be grouped into two classes: fixed and variable displacement. A fixed displacement pump will generate a constant flow at a given rpm. When designing a fixed displacement system, low pressure flow returning to the
- Pump Type: Positive Displacement Pumps, Piston / Plunger Pumps
-
Supplier: Weir Minerals
Description: The GEHO® APEXS pump is a hydraulically driven two-chamber single-acting high pressure hose pump developed and manufactured by Weir Minerals Netherlands b.v. The APEXS (annular pressure exchange system) pump is used for contaminated fluids. This patented technology
- Housing Material: Cast Iron
- Power Source: None, Pump Only
-
Supplier: Mahr Inc.
Description: Discharge pumps with low product shearing ensure an optimal discharge of viscous polymer melts of reactors. The discharge pumps can be supplied with double-heating jacket or electrically heated. Booster pumps are usually performed as an inline pump. They are mainly
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 10153 psi
- Type Of Pump: Positive Displacement Pumps, Gear Pumps
-
Supplier: Terra Universal, Inc.
Description: Oil-less design for low maintenance, clean operation Low cost and extreme reliability make this diaphragm pump ideal for general-purpose laboratory applications Also suitable for wire bonders, die bonders, scribers, breakers, probing stations and many other kinds of
- Applications: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry / Oil-less
- Mechanical Pump Type: Diaphragm
-
Supplier: Bailey International LLC
Description: will rise to overcome the resistance. Hydraulic pumps can be grouped into two classes: fixed and variable displacement. A fixed displacement pump will generate a constant flow at a given rpm. When designing a fixed displacement system, low pressure flow returning to the
- Type Of Pump: Hydraulic Pumps
-
Description: Pressure-vacuum pumps C-KLR Volume flow 80 to 140 m³hr 47.1 to 82.4 cfm High efficiency, dry and contact-free compression claw pressure vacuum pumps with capacities ranging from 80 to 140 m³/hr (47.1 to 82.4 cfm). Vacuum up to - 0.6 bar and pressure up to + 1
- Compression / Pressure Service: Yes
- Configuration: Individual Vacuum Pump
- Mechanical Pump Type: Claw
- Pumping Speed: 47.1 to 82.4 CFM
-
Supplier: Crane Pumps & Systems
Description: Burks Regenerative Turbine Pumps unique design is engineered for high pressure, low flow applications. The raceway conducts fluid into the impeller and then provides a channel for the liquid to move as it is propelled and energized by the impeller. Pumps are available in
- Discharge Size: 0.5000 inch
- Horsepower: 0.2500 to 5 HP
- Maximum Discharge Flow: 2.7 to 4.3 GPM
- Type Of Pump: Turbine Pumps, Centrifugal Pumps
-
Supplier: Prince Manufacturing Corp.
Description: new thrust block design also incorporates advanced bearings designed specifically for high pressure hydraulic pumps. This new bearing features a robust fluoropolymer PTFE wear surface that yields unsurpassed load carrying capabilities and cavitation resistance even at low speeds
- Discharge Size: 0.8750 to 1.06 inch
- Housing Material: Aluminum
- Maximum Discharge Pressure: 1200 to 3000 psi
- Power Source: Hydraulic
-
Supplier: Prince Manufacturing Corp.
Description: . This new thrust block design also incorporates advanced bearings designed specifically for high pressure hydraulic pumps. This new bearing features a robust fluoropolymer PTFE wear surface that yields unsurpassed load carrying capabilities and cavitation resistance even at low
- Discharge Size: 1.06 to 1.31 inch
- Housing Material: Aluminum
- Maximum Discharge Pressure: 1500 to 3000 psi
- Power Source: Hydraulic
-
Supplier: Crystal Engineering Corporation
Description: Pressure source for calibration of low pressure differential transmitters
- Maximum Discharge Pressure: 80 psi
- Power Source: Manual
- Type Of Pump: Hand / Foot Pumps
-
Supplier: APV, An SPX Brand
Description: , safeguards valves, and other equipment that is liable to damage through pressure surges. Low NPSH-requirement The highly improved suction capabilities of the DW pump considerably reduce the NPSH-requirement (Net Positive Suction Head required). In combination with the absence
- Maximum Discharge Pressure: 73 to 435 psi
- Type Of Pump: Positive Displacement Pumps, Rotary Lobe Pumps
-
Supplier: Armstrong International
Description: The Armstrong PT-3500 Series Low Profile Pump Trap is the low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area of higher elevation or pressure. Condensate can be
- Discharge Size: 0.5000 to 3 inch
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 125 psi
- Power Source: Steam / Pressure Powered
-
Supplier: SEEPEX Inc.
Description: SEEPEX BTQ range pumps have a wide square inlet and an identical footprint to the BN range pumps. Conveying Medias For medium to highly viscous products with low flowability Properties Conveying capacity: 50 l/h – 100 m³/h (0
- Discharge Size: 6 inch
- Horsepower: 75 HP
- Maximum Discharge Pressure: 350 psi
- Maximum Discharge Flow: 440 GPM
-
Supplier: Goulds Water Technology, a xylem brand
Description: Cast-iron bronze fitted mixed flow pumps ideal for applications with high flow, low pressure requirements. Xylem Goulds Water Technology Mixed Flow pumps are available with 6? to 12? impeller diameters, capacities up to 5,500 gpm, and TDH ranging from 5' to 70'.
- Type of Pump: Centrifugal Pumps, Turbine Pumps
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Piston diaphragm pumps are positive displacement pumps designed to economically transfer small volumes of fluid at low discharge pressures. The lightweight, compact pumps are self-priming, corrosion resistant and can handle viscous fluids. These features make the
- Discharge Size: 0.1875 inch
- Maximum Discharge Pressure: 2.6 psi
- Maximum Discharge Flow: 0.0040 GPM
- Media Temperature: 200 F
Find Suppliers by Category Top
Featured Products Top
-
low pressure applications include negative pump suction head and air side pressures of fans, coils and filters. The HydroData Multimeter comes complete with a shutoff, bypass, and blow down valve network mounted on a (read more)
Browse Pressure Instruments Datasheets for Shortridge Instruments, Inc. -
long service life. KNF low-pulsation liquid pumps are designed specifically to provide gentle, low-shear conveyance of media. This gentle conveyance spares fragile system components and media elements from potential damage. Other strengths of this innovative line include (read more)
Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc. -
Reduce noise levels by an average of 15 dBA. Up to 20 dBA depending on pump size. The helical profile of the gears within the ELIKA® hydraulic gear pump, reduces pressure oscillations and (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
This FTP helical gear pump is the ideal solution for low-pressure lubrication applications where low-viscosity fluids are required, such as fire-resistant fluids. (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
Application-orientated: Zebra vacuum pumps are distinguished by high pumping speeds even in low-pressure ranges and therefore quick pump-down times. The two-stage compression with circulating oil lubrication achieves ultimate end pressures of 6.7·10-3 (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
variable speed drive (VSD), automatic start and stop function with Ecomode High performance - High pumping speed at low pressure ranges, designed for continuous operation in the rough vacuum range, best-in-class footprint performance ratio (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
Where Advanced Research and Vacuum Technology Intersect Whether isolating subatomic particles or simulating the conditions of space, ultra-high and extreme high vacuum are at the center of the human search to understand the physical universe. The unique condition of such very low (read more)
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products -
The powerful KNF N 920 G diaphragm vacuum pump uses a series of KNF technical innovations, including a special diaphragm stabilization system that makes it well-suited for all applications requiring high suctions speeds at low absolute pressures, in a compact size (read more)
Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc. -
pressure 290 bar maximum speed 6,000 rpm HL series, high / low, 2 stage gear pumps first stage smaller displacement, high pressure: 1.1 to 8.3 cc/rev - P (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
A Haskel pneumatic pump's robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of high-pressure expertise, service and support, our pneumatic pumps are consistently recognized as the most reliable in the industry. (read more)
Browse Liquid Handling Pumps Datasheets for Haskel International LLC
Conduct Research Top
-
Servicing the Low and High Pressure Seals
SUBJECT: Plunger Pump Lo-Pressure and Hi-Pressure Seal Servicing
-
Low Noise, Increased Reliability, Digital Control: A New Generation of Radial Piston Pumps
Low noise, greater reliability, easy control options are demands on modern piston pumps. To lower both, the noise emission and the high and low pressure pulsation the number of pistons of a radial piston pump (RKP) is increased from 7 to 9. By means of CFD and FE calculation the suction path
-
TRIVIBE - A Low-Cost, Reliable Alternative to Minimize Operation Downtime on Centrifugal Pumps
motor. In a centrifugal pump, the liquid is forced by atmospheric pressure (or other pressure) into a set of rotating vanes (impeller) that discharge the liquid at a higher velocity. This velocity is converted to pressure energy by means of a volute. The diagram below indicates the major components
-
Positive Displacement Pump and Turbine Pump Attributes to Consider for Liquid-Based Temperature Control (.pdf)
Rotary vane Positive Displacement (PD) pumps may be the most commonly used pumps in re-circulating chillers today. Performance and low cost have made them the favored pumps for a variety of applications. Turbine (TU) pumps are also used in re-circulating chillers, however, due to their higher
-
Torque Sensor Application - Constant Flow Pump
Cell | Low Capacity Load Cell | Miniature Load Cell | Pancake Load Cell | Precision Load Cell | Pressure Sensor | Reaction Torque Sensor | Rotary Torque Sensor | S Beam Load Cell
-
Rheology of Crude Oil at High Pressure
. and stick to pipe walls or form sludge at the. bottom of a storage tank, even in warm climates. This wax deposition can block flow lines, reduce. throughput, clog pumps, and inhibit the performance. of metering devices that measure transferred. crude oil. The pressure required to start the flow
-
Closestool Pump DC Motor in Smart Home
stream of tap water used to flush the toilet. Motorhomes and yachts can only store limited water when going out. The water pressure formed by the storage water of RVs and yachts is inherently low, and water needs to be saved, so it will cause problems such as incomplete flushing, unclean toilets
-
Water Aspirators: Cheap Pumps With Environmental Impact & High Operating Costs
Water aspirators are a common way of creating a low strength vacuum for many standard laboratory applications. Their simple design employs water running through a narrowing tube to create a reduced pressure via the Venturi effect. The pump's performance is dependent upon the temperature
More Information Top
-
Oil hydraulic system
Disconnection of the conveying current of the low pressure pump in a hydroinstallation with high and low pressure pump.
-
Centrifugal pumps
The plurality of these low pressure pumps that the norm pumps according to EN733 include was obviously extended with higher pressure numbers as Gl.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1433 - Standard Technical...
Any one of the six low pressure pumps is sufficient to permit automatic depressurization.
-
Oil hydraulic system
Disconnection of the conveying current of the low pressure pump in a hydroinstallation with high and low pressure pump.
-
Aircraft engines
The low pressure pump that is usually carried out as centrifugal pump, that serves to feed DruckverlusteimNiederdrucksystemauszugleichenundderHochdruckpumpeBrennstoff to it at an increased pressure level.
-
Manual combustion engine
By the interpretation of the low pressure pumps , it is to observe that a significant fuel volume flow for flushing amounts for cooling of the injecting components as well as for compensation of leakages can be necessary in many cases.
-
Aircraft engines
By the aircraft fuel system, the fuel to the low pressure pump is delivered.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1434 - Standard Technical...
Any one of the four low pressure pumps provides sufficient core coolant flow to permit automatic depressurization.