Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Dupont Molykote
Description: -resistant barrier coating. Sealant and release agent for transformer gaskets and equipment enclosures to help prevent gaskets from sticking to metal and to resist weathering and water washout.
- Applications / Function: Automotive / Transportation
- Chemistry / Constituents: Silicone, Synthetic / Semi-synthetic
- Operating / Use Temperature: -40 to 399 F
- Type: Grease / Gel Release
-
Supplier: Henkel Corporation - Industrial
Description: Frekote 700-NC offers excellent release properties for the most demanding applications and is a great all-purpose release agent. Frekote 700-NC releases epoxies, polyester resins, thermoplastics, rubber compounds and most other molded polymers.
- Features: Specialty
- Operating / Use Temperature: 59 to 275 F
-
Supplier: Henkel Corporation - Industrial
Description: Water-based mould release emulsion whose high slip properties make it ideal for difficult-to-release rubbers and especially highly abrasive compounds. LOCTITE® FREKOTE R180 is a water-based mould release emulsion whose high slip properties make it ideal for
- Features: Specialty
- Operating / Use Temperature: 140 to 401 F
-
-
Supplier: McGee Industries, Inc. / McLube Division
Description: McLube 1711L is an excellent release coating for all types of compounds, including: silicone, EPDM, HNBR, FKM and peroxide-cured systems. This product is suitable for use up to 550°F.
- Chemistry / Constituents: Specialty / Other
- Features: Aerosol / Spray
- Operating / Use Temperature: 550 F
- Type: Micro-dispersion, Solid / Dry Film Release
-
Supplier: Henkel Corporation - Industrial
Description: with application temperatures from room temperature to +275 °F (+135 °C). It chemically bonds to the mold surface to form a micro thin chemically resistant coating. It will release all natural and synthetic organic rubber compounds. Designed to form a semi-permanent release
- Chemistry / Constituents: Synthetic / Semi-synthetic
-
Supplier: Henkel Corporation - Industrial
Description: Frekote EXITT is a silicone based, sacrificial mold release developed for urethane elastomer systems. It gives a high gloss finish with a precise retention of the mold detail with no build-up. This product will also release urethane foams, organic rubber compounds, and most
- Chemistry / Constituents: Silicone
- Operating / Use Temperature: 68 to 140 F
-
Supplier: McGee Industries, Inc. / McLube Division
Description: McLube 2100 is a colloidal dispersion of finely divided polytetrafluoroethyl ene (PTFE) particles in water. It has proven an excellent release and anti-stick coating for a variety of rubber compounds and plastic parts.
- Chemistry / Constituents: Fluoropolymer / PTFE (e.g., Teflon®)
- Type: Micro-dispersion, Solid / Dry Film Release, Water Soluble / Emulsion
-
Supplier: McGee Industries, Inc. / McLube Division
Description: MAC-971 is a solvent-based release agent that bonds to the surface of a mold but will not transfer to the molded part. Product will cure at room temperature and remain inert and thermally stable. Suitable for use with epoxies (thermosets and prepregs), phenolic, polyester and thermoplastic
- Chemistry / Constituents: Specialty / Other
- Operating / Use Temperature: 1000 F
- Type: Micro-dispersion, Solid / Dry Film Release
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Water based mold release agent supplied as a concentrate. PTFE colorless water based dispersion for general purpose and hard to release compounds. Excellent mold release agent for FKM, ECO, neoprene, and other organic rubber compounds and parts.
- Chemistry / Constituents: Fluoropolymer / PTFE (e.g., Teflon®)
- Type: Micro-dispersion, Solid / Dry Film Release, Water Soluble / Emulsion
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 7 Release Compound Clear White is a grease-like, dimethyl silicone compound that is used as a lubricant, preservative, and a release agent for mold, adhesives, rubber, metals, processing equipment, and plastic extruders. It offers versatility, heat
-
Supplier: DME Company
Description: Helps remove plastic residue from screws, barrels & end caps! Similar to Dow Corning 111 Operating Range: -40°F to +400°F Corrosion protectorant/Release agent Part# Size 1-4 5+ Chemically inactive - Non-solidifying Right from the tube or thin with mineral spirits Won't carbonize or harden
- Applications / Function: Electrical / Electronic
- Features: Aerosol / Spray
-
Supplier: Accuris
Description: COMPOUND, MOLD RELEASE, LIQUID
-
Supplier: Techsil Limited
Description: LOCTITE® FREKOTE 700-NC™ is a great all-purpose release agent. It releases epoxies, polyester resins, thermoplastics, rubber compounds and most other moulded polymers.
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 7 Release Compound Clear White is a grease-like, dimethyl silicone compound that is used as a lubricant, preservative, and a release agent for mold, adhesives, rubber, metals, processing equipment, and plastic extruders. It offers versatility, heat
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 7 Release Compound Clear White is a grease-like, dimethyl silicone compound that is used as a lubricant, preservative, and a release agent for mold, adhesives, rubber, metals, processing equipment, and plastic extruders. It offers versatility, heat
-
Supplier: Bluestar Silicones USA Corp.
Description: excellent release and lubrication properties. Lyndcoat™ 15 RTU also helps keep molds and vents clean, reducing defects and downtime. Lyndcoat™ 15 RTU typically is durable through multiple production cycles. The need for reapplication is dependent on factors such as the rubber compound,
- Applications / Function: Automotive / Transportation
- Features: Aerosol / Spray
- Type: Water Soluble / Emulsion
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Frekote 1711 offers superb release properties, choice of finish, and excellent part detail to meet your specific molding requirements. It releases almost any molded polymer including thermoset and thermoplastic resins, rubber compounds RTV silicone and a variety
-
Supplier: Bluestar Silicones USA Corp.
Description: Bluesil V-711 is a silica-thickened, high molecular weight dimethyl silicone compound. It is a non-curing grease-like paste with a tacky, stiff consistency. Bluesil V-711 possesses excellent dielectric properties and is useful for protecting and sealing electrical and mechanical equipment. It
- Applications / Function: Automotive / Transportation, Electrical / Electronic, Sealing / Barrier
- Chemistry / Constituents: Silicone, Synthetic / Semi-synthetic
- Type: Straight Oil (Non-soluble), Specialty / Other
-
Supplier: TFC Ltd.
Description: Loctite 8040 Freeze and Release Releases rusted, corroded and seized components by the shock – freezing effect Wick directly into the rust by capillary action Released parts remain lubricated and protected from corrosion
- Type: Fluid / Oil
-
Supplier: ACCRAbond, Inc.
Description: INSTAbond® 826 A low viscosity, two-component epoxy compound that cures at room temperature. High flexibility, high impact resistance, thermal shock, water/chemical resistance, and good mechanical properties. Wicking and air release capabilities of INSTAbond® 826 make it ideal for
- Chemical / Polymer System Type: Epoxy (EP)
- Cure Type / Technology: Two Component System
- Form / Function: Encapsulant / Potting Compound
-
Supplier: Bluestar Silicones USA Corp.
Description: Antifoam compound for industrial applications Description Antifoam compound giving high knockdown effect in alkaline media
- Applications: Pulp & Paper, Wood Products
- Form: Liquid / Solution
- Function: Defoamer / Deaerator (Air Release)
-
Supplier: Bluestar Silicones USA Corp.
Description: Antifoam compound for food processing Description Antifoam compound for food processing - Kosher approved
- Applications: Adhesives / Sealants, Other
- Form: Liquid / Solution, Colloid / Dispersion
- Function: Defoamer / Deaerator (Air Release)
-
Supplier: Techsil Limited
Description: Techsil® 6098L Aerosol is a solvent based release agent used for a variety of molded urethane applications. It is recommended for rigid and semi rigid foam applications. Techsil® 6098L Aerosol provides excellent release and good surface finish on the finished part for most urethane
- Chemical / Polymer System Type: Specialty / Other
-
Supplier: Techsil Limited
Description: Techsil® Techwax Release Agent is a blend of waxes dispersed in fast drying CFC free solvent. Techwax has been designed to maintain high definition and easy mold release when using polyurethanes, polyester resins, GRP & silicone rubber. Techwax can be used in silicone rubber molds
-
Supplier: Accuris
Description: Japanese Language - TEST METHOD OF THE MOLD RELEASE FILM FOR THERMOSETTING RESIN MOLDS - FLUORINE CONTAINING COMPOUND MOLD RELEASE FILM
-
Supplier: Indium Corporation
Description: Indium sulfide (In2S3) is an orange-red to red colored powder with the sulfuric odor that is characteristic to all sulfides. It is insoluble in water and most organic solvents but decomposes in common mineral acids, releasing hydrogen sulfide gas. Indium sulfide is primarily used as a buffer
- Ionic Component: Other Metals (Al, In, Sn, Pb, etc.)
- Non-Metal Compounds: All Non-Metals, Sulfides
- Purity: 99.99 %
- State of Matter: Powder
-
Supplier: Techsil Limited
Description: surface, release film RF-5215 can be easily be stripped and washed from the mold or model with water. Please note, this product is not recommended for use with resins containing water or giving off water during cure or with automotive finishes as damage may occur.
-
Supplier: Chase Products Co.
Description: Silicone Mold Release Spray is a colorless, dry spray that reduces friction and buildup on molds without leaving an oily or greasy surface. Dries fast. Extends the life of equipment. Cuts cleanup time. This non-staining formula has a low surface tension and performs in temperatures from
- Features: Sprayable
- Form: Aerosol
- Industry: Machine Tools, OEM / Industrial
- Operating / Use Temperature: -47 to 399 F
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite PC 3967 thread repair kit. Minimum to maximum operating temperatures are -65 F to +300 F. Formerly known as Loctite Form-A-Thread Stripped Thread Repair.
- Features: Thread Locker / Retainer
- Use Temperature: -65 to 300 F
-
Supplier: SC Hydraulic Engineering Corporation
Description: SC Pressure Release Valves are available in normally open and normally closed configurations. All of the valves are air actuated and are compatible with most fluids including water and synthetic compounds. Seals are Buna-N as standard (-N). Substitute "-V" for Viton® seals or "-E" for
- Actuation: Mechanical Device
- Number of Ports/Ways: 2
- Pressure Rating: 11000 psi
- Valve Size: 0.2500 inch
-
Supplier: Magnalube, Inc.
Description: and high temperature performance. To improve performance, Magnalube-GX contains a minimum of 3% molybdenum disulfide and a molecularly bound proprietary PTFE compound. This product contains the most advanced blend of extreme pressure, anti-wear and rust and oxidation inhibitors available
- Applications / Function: Aerospace, Automotive / Transportation, Machine / Gears, Marine, MIL-SPEC / Military, Process Equipment, Sealing / Barrier
- Chemistry / Constituents: Fluoropolymer / PTFE (e.g., Teflon®), Molybdenum / Metal Sulphide, Specialty / Other, Petroleum / Mineral Oil Based, Synthetic / Semi-synthetic
- Features: EP (Extreme Pressure / Active), Corrosion Inhibitor / Rust Preventative, Specialty
- Operating / Use Temperature: -80 to 500 F
-
Supplier: Magnalube, Inc.
Description: and high temperature performance. To improve performance, Magnalube-GX contains a minimum of 3% molybdenum disulfide and a molecularly bound proprietary PTFE compound. This product contains the most advanced blend of extreme pressure, anti-wear and rust and oxidation inhibitors available
- Applications / Function: Aerospace, Automotive / Transportation, Machine / Gears, Marine, MIL-SPEC / Military, Process Equipment, Sealing / Barrier
- Chemistry / Constituents: Fluoropolymer / PTFE (e.g., Teflon®), Molybdenum / Metal Sulphide, Specialty / Other, Petroleum / Mineral Oil Based, Synthetic / Semi-synthetic
- Features: EP (Extreme Pressure / Active), Corrosion Inhibitor / Rust Preventative, Specialty
- Operating / Use Temperature: -80 to 500 F
-
Supplier: Magnalube, Inc.
Description: and high temperature performance. To improve performance, Magnalube-GX contains a minimum of 3% molybdenum disulfide and a molecularly bound proprietary PTFE compound. This product contains the most advanced blend of extreme pressure, anti-wear and rust and oxidation inhibitors available
- Applications / Function: Aerospace, Automotive / Transportation, Machine / Gears, Marine, MIL-SPEC / Military, Process Equipment, Sealing / Barrier
- Chemistry / Constituents: Fluoropolymer / PTFE (e.g., Teflon®), Molybdenum / Metal Sulphide, Specialty / Other, Petroleum / Mineral Oil Based, Synthetic / Semi-synthetic
- Features: EP (Extreme Pressure / Active), Corrosion Inhibitor / Rust Preventative, Specialty
- Operating / Use Temperature: -80 to 500 F
-
Supplier: Magnalube, Inc.
Description: and high temperature performance. To improve performance, Magnalube-GX contains a minimum of 3% molybdenum disulfide and a molecularly bound proprietary PTFE compound. This product contains the most advanced blend of extreme pressure, anti-wear and rust and oxidation inhibitors available
- Applications / Function: Aerospace, Automotive / Transportation, Machine / Gears, Marine, MIL-SPEC / Military, Process Equipment, Sealing / Barrier
- Chemistry / Constituents: Fluoropolymer / PTFE (e.g., Teflon®), Molybdenum / Metal Sulphide, Specialty / Other, Petroleum / Mineral Oil Based, Synthetic / Semi-synthetic
- Features: EP (Extreme Pressure / Active), Corrosion Inhibitor / Rust Preventative, Specialty
- Operating / Use Temperature: -80 to 500 F
-
Supplier: Accuris
Description: EVALUATION OF THE 'ULTIMATE' AEROBIC BIODEGRADABILITY OR ORGANIC COMPOUNDS IN AN AQUEOUS MEDIUM BY ANALYSIS OF RELEASED CARBON DIOXIDE
-
Supplier: Wacker Chemical Corp.
Description: articles intended for repeated use." Because this regulation contains limitations, compliance to the regulation is the responsibility of the user. Special features Good heat resistance High tear resistance Easily pigmented Excellent molding qualities Excellent release from mill or calender
- Chemical / Polymer System Type: Silicone
- Elongation: 974 %
- Industry: Industrial
- Material Type / Grade: Elastomer / Rubber
-
Supplier: Master Bond, Inc.
Description: vapors are released during the curing process which takes place with minimal shrinkage from the liquid to the solid state. Cured adhesives, sealants and coatings exhibit a most desirable performance profile including outstanding durability, toughness, thermal shock resistance, flexibility,
- Coeff. of Thermal Expansion (CTE): 83 to 100 µin/in-F
- Compound Type: Electrical Insulation / Dielectric, Thermal / Heat Insulating
- Cure Type / Technology: Thermosetting / Crosslinking, UV / Radiation Cured (also EB, Light), Single Component System
- Dielectric Constant (Relative Permittivity): Over 4
-
Supplier: Houghton International, Inc.
Description: Thermex™ 432-C is a synthetic water-based hot forging compound that is free of oils, pigments and graphite. This new-generation forging compound offers superior performance compared to older synthetics. Thermex 432-C may be diluted with water and sprayed or applied in a wide variety of
- Features: Specialty
-
Supplier: Accuris
Description: WATER QUALITY EVALUATION IN AN AQUEOUS MEDIUM OF THE 'ULTIMATE' AEROBIC BIODEGRADABILITY OF ORGANIC COMPOUNDS: METHOD BY ANALYSIS OF RELEASED CARBON DIOXIDE
-
Supplier: Allied Electronics, Inc.
Description: Potting/Encapsulatin g Compound, 250% Elongation, 1.28 Specific Gravity, 4 hr. Cure Time Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone
- Chemical / Polymer System Type: Silicone
- Dielectric Strength: 450 kV/in
- Elongation: 250 %
- Form / Function: Encapsulant / Potting Compound
-
Supplier: Wacker Chemical Corp.
Description: Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flow excellent mould release; usually no further release agent required fast and non-shrink cure at room temperature which can be
- Chemical / Polymer System Type: Silicone
- Elongation: 330 %
- Industry: Tooling / Molds
- Material Type / Grade: Elastomer / Rubber
Find Suppliers by Category Top
Featured Products Top
-
and silicones can modify epoxy resin performance by improving adhesion and controlled release, modifying rheological behavior, altering optical/dielectric/low temperature properties, and providing thermal stress relaxation. Included are silane coupling agents, epoxy-functional silicones, silane and (read more)
Browse Resins and Compounds Datasheets for Gelest, Inc. -
Superior Thermal Transfer from New Form-In-Place Gap Filler Fujipoly® America announces the release of its new (read more)
Browse Conductive Compounds Datasheets for Fujipoly® America Corp. -
New 13-Watt Thermal Gap Filler Fujipoly® recently released Sarcon® GR130A, its newest high (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
hardened surface on one side for more complex assemblies. This special treatment can dramatically reduce elongation, tearing and damage during cutting and final assembly. It also allows for a more controlled release during re-work. Learn More (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Fujipoly® recently released SARCON® GR100A series, its newest high-performance, thermal gap filler pad. The highly conformable, gel-like sheets exhibit a thermal resistance as low as 0.05 K-in2/W at 72.5 PSI with a thermal conductivity of 10 W/m°K. SARCON® GR100A is (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Potting compounds seal and protect electrical components from various stresses, chemical exposure, moisture and other environmental elements that can damage or shorten the lifespan of the device. The potting compounds themselves are polymeric and cast from a liquid state to fill around the (read more)
Browse Resins and Compounds Datasheets for ELANTAS PDG, Inc. -
efficiently control the release of gaseous molecular species. The material offers the same performance as FIREX™ RX 2390 and is appropriate for those applications needing a very smooth surface texture. All FIREX™ products adhere well to metals, wood, paper, and glass and readily accept a top (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for MINTEQ® International Inc, Pyrogenics Group -
Chemicals Americas provides fluoropolymer compounds essential for various stages of hydrogen production, storage, and transport applications. For example, the FORBLUE™ brand of membranes and dispersions helps increase the process efficiency of hydrogen manufacturing and boost the performance (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
Pharmaceutical Compounding Solutions for unparalleled visibility into the preparation of Compounded Sterile Products. In 2004, the United States Pharmacopeia issued chapter 797 (read more)
Browse Clean Benches Datasheets for Baker -
Introduction: Double Sided PVC Tape is made of PVC as the base material, coated with acrylate glue on both sides, and then compounded with release film/release paper. It has good flexibility, good ductility, suitable for sticking on uneven surfaces, temperature resistance, and moisture (read more)
Browse Double Sided and Transfer Tapes Datasheets for Shenzhen You-San Technology Co., Ltd.
Conduct Research Top
-
Volatile Organic Compounds
of the 1970 law occurred with the 1990 Clean Air Act Amendments, which are often referred to as the 1990 Clean Air Act. These revisions increased efforts to reduce emissions of volatile organic compounds (VOC) and hazardous air pollutants (HAP'S). Facilities releasing materials into the air must have
-
Controlled Release Moves Beyond Patent Extension
release (CR) provides a straightforward route to new products with reduced toxicity and side effects, more desirable pharmacokinetics and better patient compliance. Until recently, CR was viewed primarily as a lifecycle management tool, which some observers unjustly criticized as mere gaming
-
Fluon TM PTFE Micropowders Outperform Conventional Lubricant Additives for Rubber Compounds
Many natural rubber and synthetic elastomer products used in the automotive and consumer durable industries are compounded with lubricating additives for improved tribological performance as well as processing advantages. Products like O-rings, hoses, fan belts, strips, seals and gaskets require
-
3M TM Dynamar TM RA 5300 Rubber Process Additive for FKM Compounds
Based on experimental results described in this paper, the use of 3M TM Dynamar TM RA 5300 as a process aid in fluoroelastomer compounds. offers both processing and performance improvements over many commercial products typically used in the industry. Sharper edges and. smoother surfaces were
-
Air-Handling With Care Table III. Concentration of Gas Release After One Hour
filtered outside air is introduced into a room to dilute the concentration of compounds in that room. As the flow rate of air supplied to a suite increases, the compound concentration will be more diluted. However, this effect is nonlinear; the marginal effect of higher air change rates is small
-
Improving Incinerator Operation with Advanced Flue Gas Analysis
Sulfur plant tail gas incinerators are used to oxidize sulfur compounds that cannot be released directly into the atmosphere. These sulfur compounds include H2S, COS and CS2. Incinerators are operated at temperatures that are sufficient for oxidation of the sulfur compounds to SO2 as well
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
AMD set to release 750-MHz Athlon MPU TSMC's North American president resigns SEZ receives its biggest order from Taiwan's Nanya SVG gets first order for ProCell resist tool Mitel masses ASIC muscle for assault on communications market Low-power portfolio launches NanoAmp into new markets S3
-
Ask Andy: Use of Aqueous Cleaners and VOC Emission Enforcement
Volatile organic compounds (VOCs) are regulated at the federal and state levels because their environmental release results in photochemical reactions causing ground-level ozone, or smog, formation. Health impacts are also a concern, as VOCs have been implicated in various respiratory conditions.
More Information Top
-
Directory of Microbicides for the Protection of Materials
5.3.2.1 Halogens and hypohalogenites and halogen release compounds [II, 21.2.] .
-
Plant-Plant Allelopathic Interactions II
For the released compounds and the treated and untreated leach- ates conventional biochemical techniques or metabolic profiling can be used to provide insight regarding the organic compounds that may be responsible for the observed effects.
-
Allelopathy
…allelopathy is evolutionary significant one should be able to show that a plant releases, synthesizes or allocates phytochemicals in order to affect the growth of other plants (see Siemens et al. 2002), not just that the released compounds have toxic effects on…
-
Deciphering Chemical Language of Plant Communication
• Understand how pollution can both influence plant volatile production and impact the efficiency of communication by released compounds .
-
Bioactive Food Packaging: Strategies, Quality, Safety
erties of natural phenols and released compounds .
-
Allelopathy
The incorporation to soil of fresh and dry tissues of S. deppei releases compounds that negatively affect the growth of tomato and induce oxidative damage in their leaves (Cruz-Ortega et al. 2008).
-
Introduction to Phytoremediation of Contaminated Groundwater
They reported the induc- tion of the gene nahG by plant- released compounds such as salicylate, with no expression observed in the presence of root exudates.
-
Handbook of Hydrocarbon and Lipid Microbiology
This bacterial movement can be passive via soil water fluxes, or active, via specific induction of flagellar activity by plant- released compounds (chemotaxis).