Benchtop Tachometers
from OMEGA Engineering, Inc.
The OMDC-DM8000 is an economical microprocessor-based digital tachometer system capable of measuring shaft speeds lower than 1 RPM. With an on-board microcomputer coupled with sophisticated internal software and a quartz crystal controlled reference frequency, the OMDC-DM8000 is able to maintain... [See More]
- Form Factor: Benchtop
- Sensor Technology: Non Contact (Magnetic)
- Tachometer Type: Instrument / Sensor Package
- Display Type: Digital Numerical Display
from Polytec, Inc.
The new RLV-5500 Rotational Laser Vibrometer uses a fiber-optic cable to provide laser power to the small RLV-500 Sensor Head, thus increasing mounting and positioning options without sacrificing precision. The RLV-5500 Controller comes with a 19'' industrial housing and incorporates the signal... [See More]
- Form Factor: Benchtop
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 0.0 to 20000
- Sensor Technology: Non Contact (Photoelectric (Optical, Infrared))
from Monarch Instrument
Features. All models - Universal Input, non-contact operation from optical, infrared, laser, proximity, and magnetic sensors or direct TTL and 3.3 to 50 Vac signals. ACT-1B Panel Tachometer. Economically priced. 1/8 DIN sized. 5 Digit LED display. 5 to 99,999 RPM range. Universal sensor inputs. [See More]
- Form Factor: Benchtop; Panel
- Accuracy: 1
- Operating Speed: 5 to 99999
- Tachometer Type: Indicator Only
from Cubic Sensor and Instrument Co.,Ltd.
Engine RPM Sensor Based on Vibration and Noise Gasboard-8110 adopts advanced design of hardware together with integrated software analysis technology. Petrol engine or diesel engine's RPM is obtained through analysis of vibration and audio spectrum signal. It is easy to operate, accurate and... [See More]
- Form Factor: Benchtop
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 450 to 8000
- Sensor Technology: Non Contact (Magnetic (optional feature))