Linear Speed / Length Measurement Tachometers

4 Results
Combination Contact/Non-Contact Pocket Tachometer -- MT-200
from HydraCheck Inc.

The MT-200 Combination Contact/Non-Contact Pocket Tachometer with microprocessor technology possesses the precision of the standard SHIMPO Tachometer line, yet within a compact, pocket-style enclosure. These battery-operated tachometers feature the same rugged, high quality components that have made... [See More]

  • Features: Battery Powered; Data Logger; Linear Speed / Length Measurement
  • Accuracy: 1
  • Operating Speed: 1 to 99999
  • Tachometer Type: Instrument / Sensor Package
Traceable® Touchless/Contact Digital Tachometer -- Model 4059
from Traceable® Products

Labs use this high accuracy unit to check speeds of centrifuges, motors, or stirrers. Five digit LCD is a vivid ½-inch high display. Tachometer takes only three seconds for most readings. A unique memory feature permits recalling the highest, lowest, and last reading. Unit is extremely easy to use;... [See More]

  • Features: Battery Powered; Linear Speed / Length Measurement
  • Accuracy: 1
  • Operating Speed: 0.1000 to 99999
  • Tachometer Type: Instrument / Sensor Package
Laser/Contact Tachometers -- TMRT 1
from SKF/Global

The SKF TMRT series includes two user-friendly and accurate tachometers utilising laser or contact for measuring rotational and linear speed: TMRT 1 and TMRT 1Ex. Equipped with laser and contact adaptor, both tachometers offer excellent speed measurement versatility in five different modes. [See More]

  • Features: Battery Powered; Counter/Totalizer; Linear Speed / Length Measurement; Timer
  • Tachometer Type: Instrument / Sensor Package
  • Operating Speed: 3 to 99999
  • Sensor Technology: Contact Type (Roller); Non Contact (Photoelectric (Optical, Infrared))
Digital Tachometer and Process Meter -- DM8000
from Dart Controls, Inc.

An economical microprocessor-based digital tachometer system capable of measuring shaft speeds lower than 1 RPM. An on-board microcomputer coupled with sophisticated internal software, quartz crystal controlled reference frequency, and display up dating on every pulse or every .5 seconds (whichever... [See More]

  • Features: Audible / Visual Alarm; Linear Speed / Length Measurement; Timer
  • Accuracy: 0.0100
  • Operating Speed: 1 to 125000
  • Tachometer Type: Indicator Only