Handheld Tachometers

23 Results
Hand Held Tachometer Rotation Meter -- PCE-DT 65
from PCE Instruments / PCE Americas Inc.

PCE-DT 65 is a digital handheld tachometer, or rotation meter, that can take both contact and non-contact measurements of rotation speed and linear speed. This handheld tachometer features an integrated laser and includes a mechanical attachment with contact probes, making it the ideal measuring... [See More]

  • Form Factor: Handheld
  • Accuracy: 1
  • Operating Speed: 2 to 99999
  • Tachometer Type: Instrument / Sensor Package
Combination Contact/Non-Contact Pocket Tachometer -- MT-200
from HydraCheck Inc.

The MT-200 Combination Contact/Non-Contact Pocket Tachometer with microprocessor technology possesses the precision of the standard SHIMPO Tachometer line, yet within a compact, pocket-style enclosure. These battery-operated tachometers feature the same rugged, high quality components that have made... [See More]

  • Form Factor: Handheld
  • Accuracy: 1
  • Operating Speed: 1 to 99999
  • Tachometer Type: Instrument / Sensor Package
Handheld Automotive Tachometer -- PCE-AT 5
from PCE Instruments / PCE Americas Inc.

PCE-AT 5 Automotive Tester / Handheld Tachometer. Measures revolutions in one-cylinder two-stroke and eight-cylinder four-stroke combustion engines with electric ignition starters The PCE-AT 5 automotive tester / handheld tachometer is a portable compact device used to measure revolutions per minute... [See More]

  • Form Factor: Handheld
  • Tachometer Type: Instrument / Sensor Package
  • Operating Speed: 100 to 200000
  • Sensor Technology: Contact Type (Roller)
Contact/Non-Contact Data Logging Tachometer -- DT-2100
from HydraCheck Inc.

The Shimpo DT-2100 is the premium tachometer for engineers and maintenance professionals, the most highly advanced tachometer ever. Providing an unequaled level of user flexibility, the DT-2100 is the premium tachometer for engineers and maintenance professionals. Aiding the diagnosis of the most... [See More]

  • Form Factor: Handheld
  • Accuracy: 0.0060
  • Operating Speed: 6 to 99999
  • Tachometer Type: Instrument / Sensor Package
Handheld Rotation Meter Tachometer Stroboscope -- PCE-T 260
from PCE Instruments / PCE Americas Inc.

Tachometer PCE-T 260 with Optical & Contact speed measurement / Temperature measurement with IR, PT 1000 or Type K sensors. / Robust ABS housing / RS232 interface / Storage of the last measured value as well as Min. and Max. memory. The combined tachometer-stroboscope is a measuring device for... [See More]

  • Form Factor: Handheld
  • Accuracy: 1
  • Operating Speed: 0.5000 to 99.99
  • Tachometer Type: Instrument / Sensor Package
Non-Contact Laser Tachometer -- PT-110
from HydraCheck Inc.

The Shimpo PT-110 Non-Contact Laser Tachometer is a simple to use, ergonomic, rugged test instrument that operates with optical laser technology. This velocity analyzing and measuring device is ideal for rotational machine inspection and process speed analysis. The PT-110 possesses a large backlit... [See More]

  • Form Factor: Handheld
  • Tachometer Type: Instrument / Sensor Package
  • Operating Speed: 2.5 to 99999
  • Sensor Technology: Non Contact (Photoelectric (Optical, Infrared))
Engine RPM Sensor/Based on Cigar Lighter -- Gasboard-8010
from Cubic Sensor and Instrument Co.,Ltd.

Gasboard-8010 is an Engine RPM Sensor based on Cigar Lighter or battery, which can work independently or apply in combination with opacity meter, exhaust gas analyzer or others. It adopts advanced DSP technology together with signal spectrum analysis approach to detect rpm. This instrument is... [See More]

  • Form Factor: Handheld
  • Tachometer Type: Instrument / Sensor Package
  • Operating Speed: 400 to 9999
  • Sensor Technology: Non Contact
Laser Tachometer -- HHT13
from OMEGA Engineering, Inc.

The HHT13 is a digital, batterypowered portable optical pocket laser tachometer, which operates up to 7.6 m (25') from a reflective target using a laser light source. The ergonomic design allows safe, direct line-of-sight viewing of both the target and the display at the same time, while providing a... [See More]

  • Form Factor: Handheld
  • Tachometer Type: Instrument / Sensor Package
  • Operating Speed: 0.5000 to 200000
  • Sensor Technology: Contact Type (Roller); Non Contact (Photoelectric (Optical, Infrared) (optional feature))
Traceable® Digital Tachometer -- Model 4060
from Traceable® Products

Touchless, no contact operation is safe and easy. Tachometer measures revolutions per minute with laser pin-point accuracy anywhere from two to seventy-eight inches away from any rotating object. Labs and plants use this high accuracy unit to read speeds of centrifuges, motors, and stirrers. Five... [See More]

  • Form Factor: Handheld
  • Accuracy: 1
  • Operating Speed: 0.1000 to 99999
  • Tachometer Type: Instrument / Sensor Package
Laser/Contact Tachometers -- TMRT 1
from SKF/Global

The SKF TMRT series includes two user-friendly and accurate tachometers utilising laser or contact for measuring rotational and linear speed: TMRT 1 and TMRT 1Ex. Equipped with laser and contact adaptor, both tachometers offer excellent speed measurement versatility in five different modes. [See More]

  • Form Factor: Handheld
  • Tachometer Type: Instrument / Sensor Package
  • Operating Speed: 3 to 99999
  • Sensor Technology: Contact Type (Roller); Non Contact (Photoelectric (Optical, Infrared))
LED Stroboscopes/Tachometers -- Nova-Pro™ 100
from Monarch Instrument

We have combined all the features of our hand held LED stroboscopes together with a full function laser tachometer to create a compact, ergonomic and extremely powerful two in one predictive maintenance tool. The stroboscope light source is made up of twelve LED ’s which are extraordinarily... [See More]

  • Form Factor: Handheld
  • Tachometer Type: Instrument / Sensor Package
  • Operating Speed: 60 to 999999
  • Sensor Technology: Non Contact (Photoelectric (Optical, Infrared))
Stroboscope -- K4020
from REED-Direct

Exclusive one-chip micro-computer LSI circuit and quartz crystal control time-base assures accuracy of ±1%. 4-digit, 0.3" high LED display. Duty cycles from 5 to 30 minutes (depending on RPM range). Tripod mountable AC operated with 6-foot power cord. SPECIFICATIONS: Flash Range: 100 to... [See More]

  • Form Factor: Handheld
  • Tachometer Type: Instrument / Sensor Package
  • Operating Speed: 100 to 100000
  • Sensor Technology: Non Contact (Stroboscope)
Hand Held Digital Tachometer -- HH-100
from Electro-Sensors, Inc.

Hand-Held Digital Tachometer. Features. • Measures speeds from 1-99,999 rpm. • Accuracy of 0.02% with a resolution of 0.01 rpm. • Easily converts from non-contact to contact. operation with a rugged slide-in adapter. • Non-contact sensing from up to 14". • Built-in memory... [See More]

  • Form Factor: Handheld
  • Tachometer Type: Instrument / Sensor Package
  • Operating Speed: 1 to 99999
  • Sensor Technology: Contact Type (Roller); Non Contact (Photoelectric (Optical, Infrared))
Hand Tachometer -- HT600
from Trumeter Company, Inc.

The 4HT600 has eight measuring ranges and three modes. Mode change is effected by pressing the MODE button. The instrument can be operated in optical or direct contact modes (using adaptor supplied). The power turns off automatically 30 seconds after the last operation to conserve the batteries. [See More]

  • Form Factor: Handheld
  • Accuracy: 0.0200
  • Operating Speed: 1 to 99999
  • Tachometer Type: Instrument / Sensor Package
BETEX 1600 Digital Laser Tachometer -- TB-C520800
from Quality Bearings & Components

BETEX 1600 Digital Laser Tachometer. CONDITION MONITORING TOOLS. PART NUMBER: TB-C520800. BETEX 1600 DIGITAL LASER TACHOMETER. This professional digital tachometer is designed for recording rotational speeds (rpm) and peripheral velocities in m./min. as well as measuring the length of cables, ropes,... [See More]

  • Form Factor: Handheld
  • Accuracy: 1
  • Operating Speed: 0.5000 to 100
  • Tachometer Type: Instrument / Sensor Package
Optical Tachometer -- HHT12
from OMEGA Engineering, Inc.

The HHT12 is a digital, battery-powered portable optical tachometer. The unique design allows you safely view both the target and the display at the same time, while providing a no-slip rubber housing. HHT12 is the value leader of the world-class Pocket Tachometer from OMEGA. Features include a 5... [See More]

  • Form Factor: Handheld
  • Accuracy: 1
  • Operating Speed: 5 to 99999
  • Tachometer Type: Instrument / Sensor Package
Traceable® Tachometer Touch -- Model 4261
from Traceable® Products

Any rotating surface may be touched by the cone convex tip, funnel concave tip, or speed wheel for instant results Tachometer displays revolutions per minute (RPM) from 10.000 to 99,999 (resolution 0.001, 0.01, 0.1, 1). In addition, it reports results in feet per minute 3.0000 to 30,000, yards per... [See More]

  • Form Factor: Handheld
  • Tachometer Type: Instrument / Sensor Package
  • Operating Speed: 10 to 99999
  • Sensor Technology: Contact Type (Roller)
LED Stroboscopes/Tachometers -- Nova-Pro™ Ultra Violet
from Monarch Instrument

We have combined all the features of our hand held LED stroboscopes together with Ultra Violet 385nm wavelength LEDS. It includes a full function laser tachometer for peforming non contact speed checks of rotating equipment. The Nova Pro UV light has a lamp mode for continuous on inspection. The... [See More]

  • Form Factor: Handheld
  • Accuracy: 1.00E-3
  • Operating Speed: 30 to 999999
  • Tachometer Type: Instrument / Sensor Package
Stroboscope -- K4030
from REED-Direct

Duty cycles from 10 minutes to 2 hours depending on rpm range. Xenon white flash tube has a flash duration of 60 to 1000 µS. External trigger input. RS232 serial interface. SPECIFICATIONS: Flash Range: 10 to 10,500 rpm. Resolution: 0.1 rpm: 5 to 999.9 rpm; 1 rpm: 1,000 to 9,999 rpm; 10 rpm: ?... [See More]

  • Form Factor: Handheld
  • Tachometer Type: Instrument / Sensor Package
  • Operating Speed: 10 to 10500
  • Sensor Technology: Non Contact (Stroboscope)
BETEX 1620 Digital Laser Tachometer -- TB-C520820
from Quality Bearings & Components

BETEX 1620 Digital Laser Tachometer. CONDITION MONITORING TOOLS. BETEX 1620 DIGITAL LASER TACHOMETER. PART NUMBER: TB-C520820. This digital laser tachometer is suitable for maintaining and servicing engines, rotating equipment and machines. Specs: Display: 5-digit 10 mm LCD display. Contact range of... [See More]

  • Form Factor: Handheld
  • Accuracy: 0.5000
  • Operating Speed: 5 to 100
  • Tachometer Type: Instrument / Sensor Package
Traceable® Tachometer with Red LED -- Model 4262
from Traceable® Products

Touchless handheld point-and-shoot tachometer targets a rotating object and provides instant precision results Optical no-contact measurements are made by placing a piece of reflective tape on the rotating object. Red LED light locks on the self-adhesive reflective tape (24" supplied) and counts... [See More]

  • Form Factor: Handheld
  • Tachometer Type: Instrument / Sensor Package
  • Operating Speed: 10 to 99999
  • Sensor Technology: Non Contact (Photoelectric (Optical, Infrared))
Non-contact Optical Tachometer -- Pocket Tach PT99
from Monarch Instrument

Basic non-contact Optical Tachometer. Pocket Tach 99 is a digital, battery-powered portable non-contact optical tachometer (red LED), which operates up to 36 inches from a reflective tape target using an LED light source. The ergonomic design allows safe, direct line-of-sight viewing of both the... [See More]

  • Form Factor: Handheld
  • Accuracy: 0.0100
  • Operating Speed: 5 to 99999
  • Tachometer Type: Instrument / Sensor Package
Tachometer, Photo -- AT-6
from REED-Direct

Provides Total measurements. Built-in memory recalls maximum, minimum values as well as last value stored. Highly visible 5-digit LCD with backlight. Includes reflective tape, soft carrying case and batteries. SPECIFICATIONS: Measruing Range: 2 to 99,999 rpm. Accuracy: ±(0.05% rdg. + 1 dgt.). [See More]

  • Form Factor: Handheld
  • Tachometer Type: Instrument / Sensor Package
  • Operating Speed: 2 to 99999
  • Sensor Technology: Non Contact (Photoelectric (Optical, Infrared))