Computer Programmable Tachometers
from Monarch Instrument
The ACT-3X Panel Tachometer is a powerful NIST calibrated fully programmable tachometer and totalizer. It accepts inputs from all Monarch speed sensors or from any standard TTL generating device. The unit operates from 120/240Vac input power or from 12 or 24Vdc input power (optional). Programming is... [See More]
- Interface / Control: Digital Front Panel; Computer Programmable
- Accuracy: 1
- Operating Speed: 5 to 999990
- Tachometer Type: Indicator Only
from Baumer Ltd.
Measuring and processing of quality and quantity-relevant production data are cycles repeating a thousand times at machines and production facilities. By their controllers and process displays Baumer provides the task-matching, practice-oriented equipment. Process displays and tachometers enable... [See More]
- Interface / Control: Digital Front Panel; Computer Programmable
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 95.49 to 382
- Form Factor: Panel
from AI-TEK Instruments, LLC
TACHTROL ® 20: The newest member of the AI-TEK Tachometer family. The TACHTROL ® 20, is a single input digital instrument designed to provide the versatility and flexibility needed to accommodate virtually any rate measuring application. Configurable to display application-specific rate... [See More]
- Interface / Control: Digital Front Panel; Computer Programmable
- Sensor Technology: Non Contact (Magnetic)
- Tachometer Type: Instrument / Sensor Package
- Form Factor: Panel
from AI-TEK Instruments, LLC
An extension of the TACHPAK and TACHTROL lines. While this device has no intrinsic tachometer function, it is used as a remote display for TP10 & 30 and TT 10 & 30. Serves as a gateway with both TT and TP instruments for secure, remote programming and alarm reset. Use as a hub for... [See More]
- Interface / Control: Digital Front Panel; Computer Programmable; Networkable
- Sensor Technology: Non Contact (Magnetic)
- Tachometer Type: Indicator Only
- Form Factor: Panel