Pulse / Frequency Tachometers
from PCE Instruments / PCE Americas Inc.
PCE-AT 5 Automotive Tester / Handheld Tachometer. Measures revolutions in one-cylinder two-stroke and eight-cylinder four-stroke combustion engines with electric ignition starters The PCE-AT 5 automotive tester / handheld tachometer is a portable compact device used to measure revolutions per minute... [See More]
- Outputs: Frequency
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 100 to 200000
- Sensor Technology: Contact Type (Roller)
from PCE Instruments / PCE Americas Inc.
The motion analysis of rotating machines is quick and easy with our stroboscope. The stroboscope is equipped with 3 high-power LEDs, collectively producing a light intensity of 11,730 Lux at 20 cm / 1000 Hz. With the stroboscope, you can adjust the flash frequency in both FPM and Hz. Additionally,... [See More]
- Outputs: Frequency
- Accuracy: 0.0030
- Operating Speed: 60 to 1000
- Tachometer Type: Instrument / Sensor Package
from Monarch Instrument
The ACT-3X Panel Tachometer is a powerful NIST calibrated fully programmable tachometer and totalizer. It accepts inputs from all Monarch speed sensors or from any standard TTL generating device. The unit operates from 120/240Vac input power or from 12 or 24Vdc input power (optional). Programming is... [See More]
- Outputs: Analog Current (optional feature); Analog Voltage (optional feature); Frequency; Switched (optional feature); Serial/Digital (optional feature)
- Accuracy: 1
- Operating Speed: 5 to 999990
- Tachometer Type: Indicator Only
from OMEGA Engineering, Inc.
The OMDC-DM8000 is an economical microprocessor-based digital tachometer system capable of measuring shaft speeds lower than 1 RPM. With an on-board microcomputer coupled with sophisticated internal software and a quartz crystal controlled reference frequency, the OMDC-DM8000 is able to maintain... [See More]
- Outputs: Frequency; Switched
- Sensor Technology: Non Contact (Magnetic)
- Tachometer Type: Instrument / Sensor Package
- Form Factor: Benchtop
from Monarch Instrument
Smart Laser Sensor is an internal battery-powered optical sensor utilizing a visible Class 3R Laser for a TTL pulse output. Operating range up to 65 feet with reflective tape and up to 3 feet* (1 m) off contrasting color targets, key-ways, bolt heads or blades. Features. "Smart" auto gain provides... [See More]
- Outputs: Frequency; Serial/Digital
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 1 to 500000
- Sensor Technology: Non Contact (Photoelectric (Optical, Infrared))
from OMEGA Engineering, Inc.
The HHT13 is a digital, batterypowered portable optical pocket laser tachometer, which operates up to 7.6 m (25') from a reflective target using a laser light source. The ergonomic design allows safe, direct line-of-sight viewing of both the target and the display at the same time, while providing a... [See More]
- Outputs: Frequency
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 0.5000 to 200000
- Sensor Technology: Contact Type (Roller); Non Contact (Photoelectric (Optical, Infrared) (optional feature))