Digital Front Panel Tachometers
from PCE Instruments / PCE Americas Inc.
PCE-DT 65 is a digital handheld tachometer, or rotation meter, that can take both contact and non-contact measurements of rotation speed and linear speed. This handheld tachometer features an integrated laser and includes a mechanical attachment with contact probes, making it the ideal measuring... [See More]
- Interface / Control: Digital Front Panel
- Accuracy: 1
- Operating Speed: 2 to 99999
- Tachometer Type: Instrument / Sensor Package
from HydraCheck Inc.
The MT-200 Combination Contact/Non-Contact Pocket Tachometer with microprocessor technology possesses the precision of the standard SHIMPO Tachometer line, yet within a compact, pocket-style enclosure. These battery-operated tachometers feature the same rugged, high quality components that have made... [See More]
- Interface / Control: Digital Front Panel
- Accuracy: 1
- Operating Speed: 1 to 99999
- Tachometer Type: Instrument / Sensor Package
from PCE Instruments / PCE Americas Inc.
PCE-AT 5 Automotive Tester / Handheld Tachometer. Measures revolutions in one-cylinder two-stroke and eight-cylinder four-stroke combustion engines with electric ignition starters The PCE-AT 5 automotive tester / handheld tachometer is a portable compact device used to measure revolutions per minute... [See More]
- Interface / Control: Digital Front Panel
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 100 to 200000
- Sensor Technology: Contact Type (Roller)
from HydraCheck Inc.
The Shimpo DT-2100 is the premium tachometer for engineers and maintenance professionals, the most highly advanced tachometer ever. Providing an unequaled level of user flexibility, the DT-2100 is the premium tachometer for engineers and maintenance professionals. Aiding the diagnosis of the most... [See More]
- Interface / Control: Digital Front Panel
- Accuracy: 0.0060
- Operating Speed: 6 to 99999
- Tachometer Type: Instrument / Sensor Package
from PCE Instruments / PCE Americas Inc.
Tachometer PCE-T 260 with Optical & Contact speed measurement / Temperature measurement with IR, PT 1000 or Type K sensors. / Robust ABS housing / RS232 interface / Storage of the last measured value as well as Min. and Max. memory. The combined tachometer-stroboscope is a measuring device for... [See More]
- Interface / Control: Digital Front Panel
- Accuracy: 1
- Operating Speed: 0.5000 to 99.99
- Tachometer Type: Instrument / Sensor Package
from HydraCheck Inc.
The Shimpo PT-110 Non-Contact Laser Tachometer is a simple to use, ergonomic, rugged test instrument that operates with optical laser technology. This velocity analyzing and measuring device is ideal for rotational machine inspection and process speed analysis. The PT-110 possesses a large backlit... [See More]
- Interface / Control: Digital Front Panel
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 2.5 to 99999
- Sensor Technology: Non Contact (Photoelectric (Optical, Infrared))
from Fluidwell bv
The F093 is a local indicator to monitor the tachometer engine speed with running hours simultaneously. The running hours can be reset to zero by pressing the CLEAR button twice. The eleven digit accumulated running hours however can not be reset to zero. Advantages. Robust IP66, IP67 (NEMA4X) field... [See More]
- Interface / Control: Analog Front Panel; Digital Front Panel
- Form Factor: Panel; Field Mount / Stand Alone
- Tachometer Type: Indicator Only
- Display Type: Digital Numerical Display
from OMEGA Engineering, Inc.
The OMDC-DM8000 is an economical microprocessor-based digital tachometer system capable of measuring shaft speeds lower than 1 RPM. With an on-board microcomputer coupled with sophisticated internal software and a quartz crystal controlled reference frequency, the OMDC-DM8000 is able to maintain... [See More]
- Interface / Control: Digital Front Panel
- Sensor Technology: Non Contact (Magnetic)
- Tachometer Type: Instrument / Sensor Package
- Form Factor: Benchtop
from Electro-Sensors, Inc.
Digital Tachometer. Features. • Field programmable. • Displays rates from 0-9,999 or time-in-process. • Simple installation, panel mount meter. • Bright 0.3 inch high efficiency LED displays. • ETL approved to applicable UL and. CSA standards. The AP1000 Series Digital... [See More]
- Interface / Control: Digital Front Panel
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 0.0 to 10000
- Sensor Technology: Contact Type (Roller); Non Contact (Photoelectric (Optical, Infrared), Magnetic)
from AI-TEK Instruments, LLC
TACHTROL ® 20: The newest member of the AI-TEK Tachometer family. The TACHTROL ® 20, is a single input digital instrument designed to provide the versatility and flexibility needed to accommodate virtually any rate measuring application. Configurable to display application-specific rate... [See More]
- Interface / Control: Digital Front Panel; Computer Programmable
- Sensor Technology: Non Contact (Magnetic)
- Tachometer Type: Instrument / Sensor Package
- Form Factor: Panel
from Traceable® Products
Touchless, no contact operation is safe and easy. Tachometer measures revolutions per minute with laser pin-point accuracy anywhere from two to seventy-eight inches away from any rotating object. Labs and plants use this high accuracy unit to read speeds of centrifuges, motors, and stirrers. Five... [See More]
- Interface / Control: Digital Front Panel
- Accuracy: 1
- Operating Speed: 0.1000 to 99999
- Tachometer Type: Instrument / Sensor Package
from Cubic Sensor and Instrument Co.,Ltd.
Gasboard-8010 is an Engine RPM Sensor based on Cigar Lighter or battery, which can work independently or apply in combination with opacity meter, exhaust gas analyzer or others. It adopts advanced DSP technology together with signal spectrum analysis approach to detect rpm. This instrument is... [See More]
- Interface / Control: Digital Front Panel
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 400 to 9999
- Sensor Technology: Non Contact
from Baumer Ltd.
Small tachometers and frequency displays. Display LCD, 8-digits [See More]
- Interface / Control: Digital Front Panel
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 66.85 to 286
- Form Factor: Panel
from Quality Bearings & Components
BETEX 1600 Digital Laser Tachometer. CONDITION MONITORING TOOLS. PART NUMBER: TB-C520800. BETEX 1600 DIGITAL LASER TACHOMETER. This professional digital tachometer is designed for recording rotational speeds (rpm) and peripheral velocities in m./min. as well as measuring the length of cables, ropes,... [See More]
- Interface / Control: Digital Front Panel
- Accuracy: 1
- Operating Speed: 0.5000 to 100
- Tachometer Type: Instrument / Sensor Package
from SKF/Global
The SKF TMRT series includes two user-friendly and accurate tachometers utilising laser or contact for measuring rotational and linear speed: TMRT 1 and TMRT 1Ex. Equipped with laser and contact adaptor, both tachometers offer excellent speed measurement versatility in five different modes. [See More]
- Interface / Control: Digital Front Panel
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 3 to 99999
- Sensor Technology: Contact Type (Roller); Non Contact (Photoelectric (Optical, Infrared))
from Monarch Instrument
We have combined all the features of our hand held LED stroboscopes together with a full function laser tachometer to create a compact, ergonomic and extremely powerful two in one predictive maintenance tool. The stroboscope light source is made up of twelve LED ’s which are extraordinarily... [See More]
- Interface / Control: Digital Front Panel
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 60 to 999999
- Sensor Technology: Non Contact (Photoelectric (Optical, Infrared))
from REED-Direct
Duty cycles from 10 minutes to 2 hours depending on rpm range. Xenon white flash tube has a flash duration of 60 to 1000 µS. External trigger input. RS232 serial interface. SPECIFICATIONS: Flash Range: 10 to 10,500 rpm. Resolution: 0.1 rpm: 5 to 999.9 rpm; 1 rpm: 1,000 to 9,999 rpm; 10 rpm: ?... [See More]
- Interface / Control: Digital Front Panel
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 10 to 10500
- Sensor Technology: Non Contact (Stroboscope)
from Dart Controls, Inc.
An economical microprocessor-based digital tachometer system capable of measuring shaft speeds lower than 1 RPM. An on-board microcomputer coupled with sophisticated internal software, quartz crystal controlled reference frequency, and display up dating on every pulse or every .5 seconds (whichever... [See More]
- Interface / Control: Digital Front Panel
- Accuracy: 0.0100
- Operating Speed: 1 to 125000
- Tachometer Type: Indicator Only
from Trumeter Company, Inc.
The 4HT600 has eight measuring ranges and three modes. Mode change is effected by pressing the MODE button. The instrument can be operated in optical or direct contact modes (using adaptor supplied). The power turns off automatically 30 seconds after the last operation to conserve the batteries. [See More]
- Interface / Control: Analog Front Panel; Digital Front Panel
- Accuracy: 0.0200
- Operating Speed: 1 to 99999
- Tachometer Type: Instrument / Sensor Package
from OMEGA Engineering, Inc.
The HHT13 is a digital, batterypowered portable optical pocket laser tachometer, which operates up to 7.6 m (25') from a reflective target using a laser light source. The ergonomic design allows safe, direct line-of-sight viewing of both the target and the display at the same time, while providing a... [See More]
- Interface / Control: Digital Front Panel
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 0.5000 to 200000
- Sensor Technology: Contact Type (Roller); Non Contact (Photoelectric (Optical, Infrared) (optional feature))
from Electro-Sensors, Inc.
Full Logic Control Process Ratemeter. Features. • Displays rate or time in process. • Easy installation and setup. • Completely field adjustable. • Single channel or quadrature decoding. • NEMA 4 faceplate. • Full diagnostic function. • Front panel reverse... [See More]
- Interface / Control: Digital Front Panel
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 0.0 to 10000
- Sensor Technology: Contact Type (Roller); Non Contact (Photoelectric (Optical, Infrared), Magnetic)
from AI-TEK Instruments, LLC
An extension of the TACHPAK and TACHTROL lines. While this device has no intrinsic tachometer function, it is used as a remote display for TP10 & 30 and TT 10 & 30. Serves as a gateway with both TT and TP instruments for secure, remote programming and alarm reset. Use as a hub for... [See More]
- Interface / Control: Digital Front Panel; Computer Programmable; Networkable
- Sensor Technology: Non Contact (Magnetic)
- Tachometer Type: Indicator Only
- Form Factor: Panel
from Traceable® Products
Any rotating surface may be touched by the cone convex tip, funnel concave tip, or speed wheel for instant results Tachometer displays revolutions per minute (RPM) from 10.000 to 99,999 (resolution 0.001, 0.01, 0.1, 1). In addition, it reports results in feet per minute 3.0000 to 30,000, yards per... [See More]
- Interface / Control: Digital Front Panel
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 10 to 99999
- Sensor Technology: Contact Type (Roller)
from Baumer Ltd.
Current and voltage input, Display range can be linearised [See More]
- Interface / Control: Digital Front Panel
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 0.0955 to 66.85
- Form Factor: Panel
from Quality Bearings & Components
BETEX 1620 Digital Laser Tachometer. CONDITION MONITORING TOOLS. BETEX 1620 DIGITAL LASER TACHOMETER. PART NUMBER: TB-C520820. This digital laser tachometer is suitable for maintaining and servicing engines, rotating equipment and machines. Specs: Display: 5-digit 10 mm LCD display. Contact range of... [See More]
- Interface / Control: Digital Front Panel
- Accuracy: 0.5000
- Operating Speed: 5 to 100
- Tachometer Type: Instrument / Sensor Package
from Monarch Instrument
We have combined all the features of our hand held LED stroboscopes together with Ultra Violet 385nm wavelength LEDS. It includes a full function laser tachometer for peforming non contact speed checks of rotating equipment. The Nova Pro UV light has a lamp mode for continuous on inspection. The... [See More]
- Interface / Control: Digital Front Panel
- Accuracy: 1.00E-3
- Operating Speed: 30 to 999999
- Tachometer Type: Instrument / Sensor Package
from OMEGA Engineering, Inc.
The HHT12 is a digital, battery-powered portable optical tachometer. The unique design allows you safely view both the target and the display at the same time, while providing a no-slip rubber housing. HHT12 is the value leader of the world-class Pocket Tachometer from OMEGA. Features include a 5... [See More]
- Interface / Control: Digital Front Panel
- Accuracy: 1
- Operating Speed: 5 to 99999
- Tachometer Type: Instrument / Sensor Package
from Electro-Sensors, Inc.
Full Logic Control Process Ratemeter. Features. • Displays rate, time in process, ratio,. sum, difference, or draw. • Completely field adjustable. • Full diagnostic functions. • Three programmable transistor setpoint outputs. • Three programmable AC inputs. • Start... [See More]
- Interface / Control: Digital Front Panel
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 0.0 to 10000
- Sensor Technology: Contact Type (Roller); Non Contact (Photoelectric (Optical, Infrared), Magnetic)
from AI-TEK Instruments, LLC
The TACHTROL 10 computing tachometer is the same as the TACHTROL 30 but excludes the solid state relays, analog output and the utility RS485 function. [See More]
- Interface / Control: Digital Front Panel; Computer Programmable
- Sensor Technology: Non Contact (Magnetic)
- Tachometer Type: Instrument / Sensor Package
- Form Factor: Panel
from Traceable® Products
Touchless handheld point-and-shoot tachometer targets a rotating object and provides instant precision results Optical no-contact measurements are made by placing a piece of reflective tape on the rotating object. Red LED light locks on the self-adhesive reflective tape (24" supplied) and counts... [See More]
- Interface / Control: Digital Front Panel
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 10 to 99999
- Sensor Technology: Non Contact (Photoelectric (Optical, Infrared))
from Baumer Ltd.
Current and voltage input, Display range can be linearised [See More]
- Interface / Control: Digital Front Panel
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 0.0955 to 66.85
- Form Factor: Panel
from Monarch Instrument
Basic non-contact Optical Tachometer. Pocket Tach 99 is a digital, battery-powered portable non-contact optical tachometer (red LED), which operates up to 36 inches from a reflective tape target using an LED light source. The ergonomic design allows safe, direct line-of-sight viewing of both the... [See More]
- Interface / Control: Digital Front Panel
- Accuracy: 0.0100
- Operating Speed: 5 to 99999
- Tachometer Type: Instrument / Sensor Package