Panel Mount Tachometers

Description

Panel Mount Tachometers are devices designed to measure and display the rotational speed of a shaft or disk. They are typically mounted on a panel for easy visibility and access, providing real-time speed readings in revolutions per minute (RPM).

Working Principle

Panel Mount Tachometers operate by using various sensor technologies to detect the rotational speed of a component. Common sensor types include contact, photoelectric, inductive, and Hall effect sensors. Contact sensors physically touch the rotating part, while photoelectric sensors use light beams to measure speed. Inductive sensors rely on magnetic fields, and Hall effect sensors use magnetic properties to determine speed. These tachometers are useful because they provide accurate and immediate feedback on the operational speed of machinery, which is crucial for maintaining optimal performance and preventing mechanical failures.

Applications

Panel Mount Tachometers are used in a variety of applications where monitoring rotational speed is critical. Specific examples include their use in industrial machinery, automotive engines, and HVAC systems. They are also employed in laboratory equipment and test setups where precise speed measurement is necessary.

Advantages over other Tachometers

Panel Mount Tachometers offer several advantages over other types of tachometers. They provide a permanent and easily accessible display of speed, which is beneficial in environments where continuous monitoring is required. Their panel-mounted design makes them ideal for integration into control panels, offering a streamlined and organized appearance.

Limitations

One limitation of Panel Mount Tachometers is that they may require more complex installation compared to handheld or portable tachometers. Additionally, their fixed position means they are not suitable for applications where mobility is necessary.

Considerations

When selecting a Panel Mount Tachometer, several factors should be considered. Initial costs can vary depending on the complexity and features of the tachometer. Operating expenses are generally low, but maintenance costs can arise if the sensors or display components need replacement. Durability is an important consideration, especially in harsh industrial environments, where robust construction is necessary to withstand vibrations and temperature fluctuations. Accuracy is critical, and selecting a tachometer with the appropriate speed range and precision is essential for reliable performance. Replacement and maintenance costs should also be factored into the decision-making process, as these can impact the long-term cost-effectiveness of the device.

12 Results
Surface Mount Rotating Shaft -- SFT806-0111
from Global Digital Instruments LLC

The SenDEC Motortach performs Tachometer, Hour meter, and Flash Alert functions on ANY rotating shaft, rotating gear, or pulley. The MotorTACH does NOT require any external power and can be used on Diesel engines, Compressors, Heating motors, Process equipment, Power equipment, Generators, or a host... [See More]

  • Form Factor: Panel
  • Accuracy: 10
  • Operating Speed: 3000 to 6000
  • Tachometer Type: Instrument / Sensor Package
Digital Tachometer -- AP1000
from Electro-Sensors, Inc.

Digital Tachometer. Features. • Field programmable. • Displays rates from 0-9,999 or time-in-process. • Simple installation, panel mount meter. • Bright 0.3 inch high efficiency LED displays. • ETL approved to applicable UL and. CSA standards. The AP1000 Series Digital... [See More]

  • Form Factor: Panel
  • Tachometer Type: Instrument / Sensor Package
  • Operating Speed: 0.0 to 10000
  • Sensor Technology: Contact Type (Roller); Non Contact (Photoelectric (Optical, Infrared), Magnetic)
Digital Tachometer and Process Meter -- DM8000
from Dart Controls, Inc.

An economical microprocessor-based digital tachometer system capable of measuring shaft speeds lower than 1 RPM. An on-board microcomputer coupled with sophisticated internal software, quartz crystal controlled reference frequency, and display up dating on every pulse or every .5 seconds (whichever... [See More]

  • Form Factor: Panel
  • Accuracy: 0.0100
  • Operating Speed: 1 to 125000
  • Tachometer Type: Indicator Only
Panel Tachometer -- ACT-1B
from Monarch Instrument

Features. All models - Universal Input, non-contact operation from optical, infrared, laser, proximity, and magnetic sensors or direct TTL and 3.3 to 50 Vac signals. ACT-1B Panel Tachometer. Economically priced. 1/8 DIN sized. 5 Digit LED display. 5 to 99,999 RPM range. Universal sensor inputs. [See More]

  • Form Factor: Benchtop; Panel
  • Accuracy: 1
  • Operating Speed: 5 to 99999
  • Tachometer Type: Indicator Only
Electronic Tachometer -- ISI36
from Baumer Ltd.

Small tachometers and frequency displays. Display LCD, 8-digits [See More]

  • Form Factor: Panel
  • Tachometer Type: Instrument / Sensor Package
  • Operating Speed: 66.85 to 286
  • Display Type: Digital Numerical Display
Tachometer Monitor -- F093
from Fluidwell bv

The F093 is a local indicator to monitor the tachometer engine speed with running hours simultaneously. The running hours can be reset to zero by pressing the CLEAR button twice. The eleven digit accumulated running hours however can not be reset to zero. Advantages. Robust IP66, IP67 (NEMA4X) field... [See More]

  • Form Factor: Panel; Field Mount / Stand Alone
  • Display Type: Digital Numerical Display
  • Tachometer Type: Indicator Only
  • Interface / Control: Analog Front Panel; Digital Front Panel
Digital Input Tachometer -- TACHTROL® 20, T77250
from AI-TEK Instruments, LLC

TACHTROL ® 20: The newest member of the AI-TEK Tachometer family. The TACHTROL ® 20, is a single input digital instrument designed to provide the versatility and flexibility needed to accommodate virtually any rate measuring application. Configurable to display application-specific rate... [See More]

  • Form Factor: Panel
  • Sensor Technology: Non Contact (Magnetic)
  • Tachometer Type: Instrument / Sensor Package
  • Display Type: Digital Numerical Display
Tachometer w/ Hour Meter and Job Timer -- FS-500
from Global Digital Instruments LLC

STS-5000 – Tachometer only that accurately displays up to 20,000 RPMs. Features programmable firing pattern for 1:1, 2:1, or 1:2 firing patterns. Max RPM recall stores the highest RPM registered until cleared by the user. Works on 1 and 2 cylinder applications. FS-500 – All the features... [See More]

  • Form Factor: Panel
  • Tachometer Type: Instrument / Sensor Package
  • Operating Speed: 20000
  • Sensor Technology: Contact Type (Roller)
Full Logic Control Process Ratemeter -- TR400
from Electro-Sensors, Inc.

Full Logic Control Process Ratemeter. Features. • Displays rate or time in process. • Easy installation and setup. • Completely field adjustable. • Single channel or quadrature decoding. • NEMA 4 faceplate. • Full diagnostic function. • Front panel reverse... [See More]

  • Form Factor: Panel
  • Tachometer Type: Instrument / Sensor Package
  • Operating Speed: 0.0 to 10000
  • Sensor Technology: Contact Type (Roller); Non Contact (Photoelectric (Optical, Infrared), Magnetic)
Panel Tachometer -- ACT-3X
from Monarch Instrument

The ACT-3X Panel Tachometer is a powerful NIST calibrated fully programmable tachometer and totalizer. It accepts inputs from all Monarch speed sensors or from any standard TTL generating device. The unit operates from 120/240Vac input power or from 12 or 24Vdc input power (optional). Programming is... [See More]

  • Form Factor: Benchtop; Panel
  • Accuracy: 1
  • Operating Speed: 5 to 999990
  • Tachometer Type: Indicator Only
Electronic Tachometer -- TA1200
from Baumer Ltd.

Current and voltage input, Display range can be linearised [See More]

  • Form Factor: Panel
  • Tachometer Type: Instrument / Sensor Package
  • Operating Speed: 0.0955 to 66.85
  • Display Type: Digital Numerical Display
Digital Remote Tachometer Display -- TACHTROL® PLUS, T77810
from AI-TEK Instruments, LLC

An extension of the TACHPAK and TACHTROL lines. While this device has no intrinsic tachometer function, it is used as a remote display for TP10 & 30 and TT 10 & 30. Serves as a gateway with both TT and TP instruments for secure, remote programming and alarm reset. Use as a hub for... [See More]

  • Form Factor: Panel
  • Sensor Technology: Non Contact (Magnetic)
  • Tachometer Type: Indicator Only
  • Display Type: Digital Numerical Display