Counter / Totalizer Tachometers

12 Results
Hand Held Tachometer Rotation Meter -- PCE-DT 65
from PCE Instruments / PCE Americas Inc.

PCE-DT 65 is a digital handheld tachometer, or rotation meter, that can take both contact and non-contact measurements of rotation speed and linear speed. This handheld tachometer features an integrated laser and includes a mechanical attachment with contact probes, making it the ideal measuring... [See More]

  • Features: Battery Powered (optional feature); Counter/Totalizer
  • Accuracy: 1
  • Operating Speed: 2 to 99999
  • Tachometer Type: Instrument / Sensor Package
Non-Contact Laser Tachometer -- PT-110
from HydraCheck Inc.

The Shimpo PT-110 Non-Contact Laser Tachometer is a simple to use, ergonomic, rugged test instrument that operates with optical laser technology. This velocity analyzing and measuring device is ideal for rotational machine inspection and process speed analysis. The PT-110 possesses a large backlit... [See More]

  • Features: Battery Powered; Counter/Totalizer; Data Logger
  • Tachometer Type: Instrument / Sensor Package
  • Operating Speed: 2.5 to 99999
  • Sensor Technology: Non Contact (Photoelectric (Optical, Infrared))
Surface Mount Rotating Shaft -- SFT806-0111
from Global Digital Instruments LLC

The SenDEC Motortach performs Tachometer, Hour meter, and Flash Alert functions on ANY rotating shaft, rotating gear, or pulley. The MotorTACH does NOT require any external power and can be used on Diesel engines, Compressors, Heating motors, Process equipment, Power equipment, Generators, or a host... [See More]

  • Features: Counter/Totalizer; Timer
  • Accuracy: 10
  • Operating Speed: 3000 to 6000
  • Tachometer Type: Instrument / Sensor Package
Digital Tachometer -- OMDC-DM8000
from OMEGA Engineering, Inc.

The OMDC-DM8000 is an economical microprocessor-based digital tachometer system capable of measuring shaft speeds lower than 1 RPM. With an on-board microcomputer coupled with sophisticated internal software and a quartz crystal controlled reference frequency, the OMDC-DM8000 is able to maintain... [See More]

  • Features: Audible / Visual Alarm; Counter/Totalizer; Timer
  • Sensor Technology: Non Contact (Magnetic)
  • Tachometer Type: Instrument / Sensor Package
  • Form Factor: Benchtop
Tachometer Monitor -- F093
from Fluidwell bv

The F093 is a local indicator to monitor the tachometer engine speed with running hours simultaneously. The running hours can be reset to zero by pressing the CLEAR button twice. The eleven digit accumulated running hours however can not be reset to zero. Advantages. Robust IP66, IP67 (NEMA4X) field... [See More]

  • Features: Audible / Visual Alarm; Battery Powered; Counter/Totalizer
  • Form Factor: Panel; Field Mount / Stand Alone
  • Tachometer Type: Indicator Only
  • Display Type: Digital Numerical Display
Laser/Contact Tachometers -- TMRT 1
from SKF/Global

The SKF TMRT series includes two user-friendly and accurate tachometers utilising laser or contact for measuring rotational and linear speed: TMRT 1 and TMRT 1Ex. Equipped with laser and contact adaptor, both tachometers offer excellent speed measurement versatility in five different modes. [See More]

  • Features: Battery Powered; Counter/Totalizer; Linear Speed / Length Measurement; Timer
  • Tachometer Type: Instrument / Sensor Package
  • Operating Speed: 3 to 99999
  • Sensor Technology: Contact Type (Roller); Non Contact (Photoelectric (Optical, Infrared))
Panel Tachometer -- ACT-3X
from Monarch Instrument

The ACT-3X Panel Tachometer is a powerful NIST calibrated fully programmable tachometer and totalizer. It accepts inputs from all Monarch speed sensors or from any standard TTL generating device. The unit operates from 120/240Vac input power or from 12 or 24Vdc input power (optional). Programming is... [See More]

  • Features: Application Software (optional feature); Counter/Totalizer
  • Accuracy: 1
  • Operating Speed: 5 to 999990
  • Tachometer Type: Indicator Only
Electronic Tachometer -- ISI36
from Baumer Ltd.

Small tachometers and frequency displays. Display LCD, 8-digits [See More]

  • Features: Counter/Totalizer
  • Tachometer Type: Instrument / Sensor Package
  • Operating Speed: 66.85 to 286
  • Form Factor: Panel
Tachometer w/ Hour Meter and Job Timer -- FS-500
from Global Digital Instruments LLC

STS-5000 – Tachometer only that accurately displays up to 20,000 RPMs. Features programmable firing pattern for 1:1, 2:1, or 1:2 firing patterns. Max RPM recall stores the highest RPM registered until cleared by the user. Works on 1 and 2 cylinder applications. FS-500 – All the features... [See More]

  • Features: Counter/Totalizer; Timer
  • Tachometer Type: Instrument / Sensor Package
  • Operating Speed: 20000
  • Sensor Technology: Contact Type (Roller)
Laser Tachometer -- HHT13
from OMEGA Engineering, Inc.

The HHT13 is a digital, batterypowered portable optical pocket laser tachometer, which operates up to 7.6 m (25') from a reflective target using a laser light source. The ergonomic design allows safe, direct line-of-sight viewing of both the target and the display at the same time, while providing a... [See More]

  • Features: Battery Powered; Counter/Totalizer; Timer
  • Tachometer Type: Instrument / Sensor Package
  • Operating Speed: 0.5000 to 200000
  • Sensor Technology: Contact Type (Roller); Non Contact (Photoelectric (Optical, Infrared) (optional feature))
Pocket Laser Tachometer -- PLT200
from Monarch Instrument

PLT200 is a digital, battery-powered portable optical tachometer, which operates up to 25 feet* from a reflective target using a Class 2 laser light source. The ergonomic design allows safe, direct line-of-sight viewing of both the target and the display at the same time, while providing a non-slip... [See More]

  • Features: Battery Powered; Counter/Totalizer
  • Accuracy: 0.0100 to 0.0500
  • Operating Speed: 5 to 200000
  • Tachometer Type: Instrument / Sensor Package
Electronic Tachometer -- TA1200
from Baumer Ltd.

Current and voltage input, Display range can be linearised [See More]

  • Features: Counter/Totalizer
  • Tachometer Type: Instrument / Sensor Package
  • Operating Speed: 0.0955 to 66.85
  • Form Factor: Panel