Current Loop Tachometers
from Monarch Instrument
The F2A1X Frequency to Analog module converts a frequency input signal into a proportional analog voltage (0-5Vdc) or current (4-20mA) output. The output signal is electrically isolated from input signal and input power source effectively eliminating troublesome ground loops. The input signal can be... [See More]
- Outputs: Analog Current; Analog Voltage
- Accuracy: 0.0050
- Operating Speed: 5 to 600000
- Tachometer Type: Instrument / Sensor Package
from AI-TEK Instruments, LLC
The TACHPAK 30 computing tachometer is a dual channel instrument. It measures input frequency and converts the resulting quantities to an analog output, utility RS485 communication, 2 solid state and 2 mechanical relay functions. [See More]
- Outputs: Analog Current; Switched
- Sensor Technology: Non Contact (Magnetic)
- Tachometer Type: Speed Sensor Only
- Form Factor: DIN Rail
from Dart Controls, Inc.
An economical microprocessor-based digital tachometer system capable of measuring shaft speeds lower than 1 RPM. An on-board microcomputer coupled with sophisticated internal software, quartz crystal controlled reference frequency, and display up dating on every pulse or every .5 seconds (whichever... [See More]
- Outputs: Analog Current; Analog Voltage; Switched; Serial/Digital
- Accuracy: 0.0100
- Operating Speed: 1 to 125000
- Tachometer Type: Indicator Only
from Baumer Ltd.
Measuring and processing of quality and quantity-relevant production data are cycles repeating a thousand times at machines and production facilities. By their controllers and process displays Baumer provides the task-matching, practice-oriented equipment. Process displays and tachometers enable... [See More]
- Outputs: Analog Current; Analog Voltage; Serial/Digital
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 95.49 to 382
- Form Factor: Panel