Non Contact Tachometers
from PCE Instruments / PCE Americas Inc.
PCE-DT 65 is a digital handheld tachometer, or rotation meter, that can take both contact and non-contact measurements of rotation speed and linear speed. This handheld tachometer features an integrated laser and includes a mechanical attachment with contact probes, making it the ideal measuring... [See More]
- Sensor Technology: Contact Type (Roller) (optional feature); Non Contact (Photoelectric (Optical, Infrared))
- Accuracy: 1
- Operating Speed: 2 to 99999
- Tachometer Type: Instrument / Sensor Package
from HydraCheck Inc.
The MT-200 Combination Contact/Non-Contact Pocket Tachometer with microprocessor technology possesses the precision of the standard SHIMPO Tachometer line, yet within a compact, pocket-style enclosure. These battery-operated tachometers feature the same rugged, high quality components that have made... [See More]
- Sensor Technology: Contact Type (Roller); Non Contact
- Accuracy: 1
- Operating Speed: 1 to 99999
- Tachometer Type: Instrument / Sensor Package
from PCE Instruments / PCE Americas Inc.
Tachometer PCE-T 260 with Optical & Contact speed measurement / Temperature measurement with IR, PT 1000 or Type K sensors. / Robust ABS housing / RS232 interface / Storage of the last measured value as well as Min. and Max. memory. The combined tachometer-stroboscope is a measuring device for... [See More]
- Sensor Technology: Non Contact (Photoelectric (Optical, Infrared))
- Accuracy: 1
- Operating Speed: 0.5000 to 99.99
- Tachometer Type: Instrument / Sensor Package
from HydraCheck Inc.
The Shimpo DT-2100 is the premium tachometer for engineers and maintenance professionals, the most highly advanced tachometer ever. Providing an unequaled level of user flexibility, the DT-2100 is the premium tachometer for engineers and maintenance professionals. Aiding the diagnosis of the most... [See More]
- Sensor Technology: Contact Type (Roller); Non Contact (Photoelectric (Optical, Infrared))
- Accuracy: 0.0060
- Operating Speed: 6 to 99999
- Tachometer Type: Instrument / Sensor Package
from PCE Instruments / PCE Americas Inc.
Digital rotation meter for both contact and non-contact measurement. PCE-T236 is a digital handheld tachometer or rotation meter for both contact and non-contact measurement. This tachometer measures rotation speed as well as linear or surface speed, displaying units in rpm, m/min or ft/min. The... [See More]
- Sensor Technology: Contact Type (Roller); Non Contact (Photoelectric (Optical, Infrared))
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 5 to 99999
- Form Factor: Handheld
from HydraCheck Inc.
The Shimpo PT-110 Non-Contact Laser Tachometer is a simple to use, ergonomic, rugged test instrument that operates with optical laser technology. This velocity analyzing and measuring device is ideal for rotational machine inspection and process speed analysis. The PT-110 possesses a large backlit... [See More]
- Sensor Technology: Non Contact (Photoelectric (Optical, Infrared))
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 2.5 to 99999
- Form Factor: Handheld
from Quality Bearings & Components
BETEX 1600 Digital Laser Tachometer. CONDITION MONITORING TOOLS. PART NUMBER: TB-C520800. BETEX 1600 DIGITAL LASER TACHOMETER. This professional digital tachometer is designed for recording rotational speeds (rpm) and peripheral velocities in m./min. as well as measuring the length of cables, ropes,... [See More]
- Sensor Technology: Contact Type (Roller); Non Contact
- Accuracy: 1
- Operating Speed: 0.5000 to 100
- Tachometer Type: Instrument / Sensor Package
from Trumeter Company, Inc.
The 4HT600 has eight measuring ranges and three modes. Mode change is effected by pressing the MODE button. The instrument can be operated in optical or direct contact modes (using adaptor supplied). The power turns off automatically 30 seconds after the last operation to conserve the batteries. [See More]
- Sensor Technology: Contact Type (Roller); Non Contact (Photoelectric (Optical, Infrared))
- Accuracy: 0.0200
- Operating Speed: 1 to 99999
- Tachometer Type: Instrument / Sensor Package
from Dart Controls, Inc.
An economical microprocessor-based digital tachometer system capable of measuring shaft speeds lower than 1 RPM. An on-board microcomputer coupled with sophisticated internal software, quartz crystal controlled reference frequency, and display up dating on every pulse or every .5 seconds (whichever... [See More]
- Sensor Technology: Non Contact (Photoelectric (Optical, Infrared) (optional feature), Magnetic)
- Accuracy: 0.0100
- Operating Speed: 1 to 125000
- Tachometer Type: Indicator Only
from OMEGA Engineering, Inc.
The OMDC-DM8000 is an economical microprocessor-based digital tachometer system capable of measuring shaft speeds lower than 1 RPM. With an on-board microcomputer coupled with sophisticated internal software and a quartz crystal controlled reference frequency, the OMDC-DM8000 is able to maintain... [See More]
- Sensor Technology: Non Contact (Magnetic)
- Form Factor: Benchtop
- Tachometer Type: Instrument / Sensor Package
- Display Type: Digital Numerical Display
from Electro-Sensors, Inc.
Digital Tachometer. Features. • Field programmable. • Displays rates from 0-9,999 or time-in-process. • Simple installation, panel mount meter. • Bright 0.3 inch high efficiency LED displays. • ETL approved to applicable UL and. CSA standards. The AP1000 Series Digital... [See More]
- Sensor Technology: Contact Type (Roller); Non Contact (Photoelectric (Optical, Infrared), Magnetic)
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 0.0 to 10000
- Form Factor: Panel
from Polytec, Inc.
The new RLV-5500 Rotational Laser Vibrometer uses a fiber-optic cable to provide laser power to the small RLV-500 Sensor Head, thus increasing mounting and positioning options without sacrificing precision. The RLV-5500 Controller comes with a 19'' industrial housing and incorporates the signal... [See More]
- Sensor Technology: Non Contact (Photoelectric (Optical, Infrared))
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 0.0 to 20000
- Form Factor: Benchtop
from Monarch Instrument
The sensor has both digital pulse and analog outputs to provide non-contact reference points to balancing equipment or signals to a vibration analyzer. The sensor will track surface irregularities on rotating shafts and provide pulse outputs from reflective tape, contrasting colors and keyways. The... [See More]
- Sensor Technology: Non Contact (Photoelectric (Optical, Infrared))
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 1 to 500000
- Display Type: None
from SKF/Global
The SKF TMRT series includes two user-friendly and accurate tachometers utilising laser or contact for measuring rotational and linear speed: TMRT 1 and TMRT 1Ex. Equipped with laser and contact adaptor, both tachometers offer excellent speed measurement versatility in five different modes. [See More]
- Sensor Technology: Contact Type (Roller); Non Contact (Photoelectric (Optical, Infrared))
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 3 to 99999
- Form Factor: Handheld
from Traceable® Products
Touchless, no contact operation is safe and easy. Tachometer measures revolutions per minute with laser pin-point accuracy anywhere from two to seventy-eight inches away from any rotating object. Labs and plants use this high accuracy unit to read speeds of centrifuges, motors, and stirrers. Five... [See More]
- Sensor Technology: Non Contact (Photoelectric (Optical, Infrared))
- Accuracy: 1
- Operating Speed: 0.1000 to 99999
- Tachometer Type: Instrument / Sensor Package
from REED-Direct
Exclusive one-chip micro-computer LSI circuit and quartz crystal control time-base assures accuracy of ±1%. 4-digit, 0.3" high LED display. Duty cycles from 5 to 30 minutes (depending on RPM range). Tripod mountable AC operated with 6-foot power cord. SPECIFICATIONS: Flash Range: 100 to... [See More]
- Sensor Technology: Non Contact (Stroboscope)
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 100 to 100000
- Form Factor: Handheld
from AI-TEK Instruments, LLC
TACHTROL ® 20: The newest member of the AI-TEK Tachometer family. The TACHTROL ® 20, is a single input digital instrument designed to provide the versatility and flexibility needed to accommodate virtually any rate measuring application. Configurable to display application-specific rate... [See More]
- Sensor Technology: Non Contact (Magnetic)
- Form Factor: Panel
- Tachometer Type: Instrument / Sensor Package
- Display Type: Digital Numerical Display
from OROS
Main Features. Optical sensor. Conditioning, cables and accessories included. Powered by the analyzer. Designed for the field. Easy to mount. 1 Top/rev sensor. General overview. TAC-O01 is a versatile optical tachometer probe. The probe detects rotation pulses using a reflective tape placed on the... [See More]
- Sensor Technology: Non Contact (Photoelectric (Optical, Infrared))
- Display Type: Digital Numerical Display
- Tachometer Type: Speed Sensor Only
from Cubic Sensor and Instrument Co.,Ltd.
Engine RPM Sensor Based on Vibration and Noise Gasboard-8110 adopts advanced design of hardware together with integrated software analysis technology. Petrol engine or diesel engine's RPM is obtained through analysis of vibration and audio spectrum signal. It is easy to operate, accurate and... [See More]
- Sensor Technology: Non Contact (Magnetic (optional feature))
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 450 to 8000
- Form Factor: Benchtop
from PCB Piezotronics, Inc.
ICP ® Laser Tachometer, BNC output, continuous laser operation, up to 100000 RPM, 20 in (0.5 m) operating range, includes mounting bracket and retro-reflective tape [See More]
- Sensor Technology: Non Contact (Photoelectric (Optical, Infrared))
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 100000
from OMEGA Engineering, Inc.
The HHT13 is a digital, batterypowered portable optical pocket laser tachometer, which operates up to 7.6 m (25') from a reflective target using a laser light source. The ergonomic design allows safe, direct line-of-sight viewing of both the target and the display at the same time, while providing a... [See More]
- Sensor Technology: Contact Type (Roller); Non Contact (Photoelectric (Optical, Infrared) (optional feature))
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 0.5000 to 200000
- Form Factor: Handheld
from Electro-Sensors, Inc.
Full Logic Control Process Ratemeter. Features. • Displays rate or time in process. • Easy installation and setup. • Completely field adjustable. • Single channel or quadrature decoding. • NEMA 4 faceplate. • Full diagnostic function. • Front panel reverse... [See More]
- Sensor Technology: Contact Type (Roller); Non Contact (Photoelectric (Optical, Infrared), Magnetic)
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 0.0 to 10000
- Form Factor: Panel
from Monarch Instrument
The F2A1X Frequency to Analog module converts a frequency input signal into a proportional analog voltage (0-5Vdc) or current (4-20mA) output. The output signal is electrically isolated from input signal and input power source effectively eliminating troublesome ground loops. The input signal can be... [See More]
- Sensor Technology: Non Contact (Photoelectric (Optical, Infrared))
- Accuracy: 0.0050
- Operating Speed: 5 to 600000
- Tachometer Type: Instrument / Sensor Package
from Traceable® Products
Touchless handheld point-and-shoot tachometer targets a rotating object and provides instant precision results Optical no-contact measurements are made by placing a piece of reflective tape on the rotating object. Red LED light locks on the self-adhesive reflective tape (24" supplied) and counts... [See More]
- Sensor Technology: Non Contact (Photoelectric (Optical, Infrared))
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 10 to 99999
- Form Factor: Handheld
from REED-Direct
Duty cycles from 10 minutes to 2 hours depending on rpm range. Xenon white flash tube has a flash duration of 60 to 1000 µS. External trigger input. RS232 serial interface. SPECIFICATIONS: Flash Range: 10 to 10,500 rpm. Resolution: 0.1 rpm: 5 to 999.9 rpm; 1 rpm: 1,000 to 9,999 rpm; 10 rpm: ?... [See More]
- Sensor Technology: Non Contact (Stroboscope)
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 10 to 10500
- Form Factor: Handheld
from AI-TEK Instruments, LLC
An extension of the TACHPAK and TACHTROL lines. While this device has no intrinsic tachometer function, it is used as a remote display for TP10 & 30 and TT 10 & 30. Serves as a gateway with both TT and TP instruments for secure, remote programming and alarm reset. Use as a hub for... [See More]
- Sensor Technology: Non Contact (Magnetic)
- Form Factor: Panel
- Tachometer Type: Indicator Only
- Display Type: Digital Numerical Display
from OROS
Main Features. Optical fiber sensor. Accurate. Conditioning, cables and accessories included. Powered by the analyzer. Designed for the field. Accurately mounted with the provided frame-. General overview. On reciprocating machinery (diesel engine, pump) or any cyclic rotating devices (generator,... [See More]
- Sensor Technology: Non Contact (Photoelectric (Optical, Infrared))
- Display Type: Digital Numerical Display
- Tachometer Type: Speed Sensor Only
from Cubic Sensor and Instrument Co.,Ltd.
Gasboard-8010 is an Engine RPM Sensor based on Cigar Lighter or battery, which can work independently or apply in combination with opacity meter, exhaust gas analyzer or others. It adopts advanced DSP technology together with signal spectrum analysis approach to detect rpm. This instrument is... [See More]
- Sensor Technology: Non Contact
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 400 to 9999
- Form Factor: Handheld
from OMEGA Engineering, Inc.
The HHT12 is a digital, battery-powered portable optical tachometer. The unique design allows you safely view both the target and the display at the same time, while providing a no-slip rubber housing. HHT12 is the value leader of the world-class Pocket Tachometer from OMEGA. Features include a 5... [See More]
- Sensor Technology: Non Contact (Photoelectric (Optical, Infrared))
- Accuracy: 1
- Operating Speed: 5 to 99999
- Tachometer Type: Instrument / Sensor Package
from Electro-Sensors, Inc.
Full Logic Control Process Ratemeter. Features. • Displays rate, time in process, ratio,. sum, difference, or draw. • Completely field adjustable. • Full diagnostic functions. • Three programmable transistor setpoint outputs. • Three programmable AC inputs. • Start... [See More]
- Sensor Technology: Contact Type (Roller); Non Contact (Photoelectric (Optical, Infrared), Magnetic)
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 0.0 to 10000
- Form Factor: Panel
from Monarch Instrument
The new GE200 HP is a non-contact electromagnetic inductive sensor designed for making RPM measurements on gasoline engines. The sensor will detect the high voltage flux field being induced from ignition coils or magnetos on 2 or 4 cycle gasoline engines. The GE200 HP includes an integral 15 foot (5... [See More]
- Sensor Technology: Non Contact (Magnetic)
- Tachometer Type: Speed Sensor Only
- Operating Speed: 1 to 99999
- Display Type: None
from Traceable® Products
Labs use this high accuracy unit to check speeds of centrifuges, motors, or stirrers. Five digit LCD is a vivid ½-inch high display. Tachometer takes only three seconds for most readings. A unique memory feature permits recalling the highest, lowest, and last reading. Unit is extremely easy to use;... [See More]
- Sensor Technology: Non Contact (Photoelectric (Optical, Infrared))
- Accuracy: 1
- Operating Speed: 0.1000 to 99999
- Tachometer Type: Instrument / Sensor Package
from REED-Direct
Provides Total measurements. Built-in memory recalls maximum, minimum values as well as last value stored. Highly visible 5-digit LCD with backlight. Includes reflective tape, soft carrying case and batteries. SPECIFICATIONS: Measruing Range: 2 to 99,999 rpm. Accuracy: ±(0.05% rdg. + 1 dgt.). [See More]
- Sensor Technology: Non Contact (Photoelectric (Optical, Infrared))
- Tachometer Type: Instrument / Sensor Package
- Operating Speed: 2 to 99999
- Form Factor: Handheld
from AI-TEK Instruments, LLC
The TACHPAK 10 computing speed switch is the same as the TACHPAK 30 but excludes the solid state relays, analog output and the utility RS485 function. [See More]
- Sensor Technology: Non Contact (Magnetic)
- Form Factor: DIN Rail
- Tachometer Type: Speed Sensor Only
- Display Type: None