FCC Single Phase Uninterruptible Power Supplies (UPS)

58 Results
Instrumentation UPS -- CT1000R
from Clary Corporation

Designed for customization to meet customers' needs, UL 1778 [See More]

  • Standards / Compliance: Grade MIL 901 / 167; FCC; UL; C-UL List; IEEE 587, IEC 555
  • Volt-Amp Rating: 1
  • Technology: On-line (Double-conversion)
  • Watt Rating: 0.7000
7011A Series
from Mitsubishi Electric Power Products, Inc.

Design: Single-Phase, On-Line Double Conversion Topology. Power Rating: 6, 8, 10, 12kVA. Voltage Input: 208V-120V, 240V-120V Output: 208V-120V, 240V-120V. (Extra Wide Input Voltage and Frequency Window). Design Features: * IGBT(Converter/Inverter). * Generator Compatible. * Low Input Current THD. *... [See More]

  • Standards / Compliance: FCC; C-UL List; UL924, UL1778, ISO9001, IEEEC62, NEC
  • Volt-Amp Rating: 6 to 12
  • Technology: On-line (Double-conversion)
  • Watt Rating: 4.2 to 8.4
Desktop/Rack/Floor Mount UPS -- Series 500
from LTI Power Systems, Inc.

The Series 500 True Online Double Conversion UPS system is a. versatile unit which is geared toward protecting the power. supplied to workstations, servers, communication devices and. other electronic peripherals. Features like RS232 communication give you the ability to manage. your UPS, datalog,... [See More]

  • Standards / Compliance: FCC; UL; ANSI
  • Volt-Amp Rating: 1.5
  • Technology: On-line (Double-conversion)
  • Half Load Runtime: 18
Powerstar UPS -- PS10000rm6u Shipboard
from Powerstar UPS Inc.

6ux26.5"d Automatic internal bypass supplies utility power to the connected loads in the event of a UPS overload condition or fault. Extend the temperature range with our premium battery pack. Standard batteries rated 0° to 40°C. Add additional 6u battery trays. Dual phase and 3 phase models... [See More]

  • Standards / Compliance: UL1449; FCC; UL
  • Volt-Amp Rating: 8 to 10
  • Technology: On-line (Double-conversion)
  • Watt Rating: 8 to 100
SANUPS Online UPS -- A11H
from Sanyo Denki America, Inc.

A UPS that can constantly supply complete sine waves to a load without interruption. It can be used as a power backup for equipment that is sensitive to power fluctuations such as information and communication systems and financial systems. [See More]

  • Standards / Compliance: FCC; UL; UL 1778
  • Volt-Amp Rating: 1 to 3
  • Technology: On-line (Double-conversion)
  • Watt Rating: 0.7000 to 2.1
120V 500VA 260W Standby UPS, 8 Outlets (NEMA 5-15R), 5-15P Plug, 5 ft. Cord, Desktop/Wall Mount -- BC500
from Tripp Lite by Eaton

Features. Compact Desktop 500VA/260W Battery Backup for PCs, Home Theater and Digital SignageThis 120V UPS system provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 0.5000
  • Technology: Off-line (Standby)
  • Watt Rating: 0.2600
Scalable UnInterruptable Power Supplies -- Eaton 9170+
from Eaton | Power Quality

The Eaton 9170+ UPS delivers premium online backup power and scalable battery runtimes for server farms, networks, telecommunications, Internet service providers and other critical applications. Leveraging a modular design, the 9170+ UPS offers N+X redundancy to eliminate system-level single point... [See More]

  • Standards / Compliance: FCC; UL; C-UL List
  • Volt-Amp Rating: 3 to 18
  • Technology: On-line (Double-conversion)
  • Half Load Runtime: 9.5 to 16
Rack and Floor Mount UPS -- ProUPS Industrial
from LTI Power Systems, Inc.

The LTI Power Systems ProUPS line of True Online UPS has proven. to be the most versatile power protection option for small-office to. industrial applications. Utilizing total input to output isolation, the LTI Power Systems'. Double Conversion True On-Line UPS first converts the. contaminated... [See More]

  • Standards / Compliance: FCC; UL; ANSI
  • Volt-Amp Rating: 10 to 300
  • Technology: On-line (Double-conversion)
  • Input Voltage Range: 208 to 480
Powerstar UPS -- PS15 2 phase
from Powerstar UPS Inc.

15KVA ruggedized unit 12KW output. 12u tall 30.5" deep. Add on additional Battery cabinets for increased runtimes. Uses Powerchute software. Input THD <5% @ full load. 93% efficient while on Battery. Output voltage selectable to 208,220, 240V.Standard batteries rated 5 year 0° to 40°C. Premium... [See More]

  • Standards / Compliance: UL1449; FCC; IEC 62040-3; C-UL List; UL1778
  • Volt-Amp Rating: 10 to 15
  • Technology: Delta Conversion; On-line (Double-conversion)
  • Watt Rating: 0.1000 to 12
120V 750VA 450W Home Theater Line-Interactive UPS with USB, 12 Outlets and Tel/DSL/Coax Protection -- HT850UPS
from Tripp Lite by Eaton

Tripp Lite's HT850UPS line-interactive UPS offers complete protection for PCs, workstations and other sensitive electronics in an ultra-compact, mountable housing. Internal UPS circuits support individual VCR/DVR components as long as 3 hours during power failures. Prevents data loss and system... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 0.7500
  • Technology: Line-interactive
  • Watt Rating: 0.4500
Tower UnInterruptable Power Supplies -- Eaton 93PM
from Eaton | Power Quality

The Eaton 93PM UPS combines unprecedented efficiency, reliability, and vertical or horizontal scalability with eye-catching design. A space-saving, flexible device that ’s as easy to deploy as it is to manage, it ’s the perfect three-phase white or grey space solution for today ’s... [See More]

  • Standards / Compliance: FCC; UL; C-UL List; IEC 61000-4-5
  • Watt Rating: 100
  • Technology: On-line (Double-conversion)
  • Input Voltage Range: 480
Rack and Floor Mount UPS -- Series 1000
from LTI Power Systems, Inc.

The LTI Power Systems Series 1000 line of True Online UPS has. proven to be the most versatile power protection option for small-. office to industrial applications. Utilizing total input to output isolation, the LTI Power Systems. Double Conversion True OnLine UPS converts the contaminated. [See More]

  • Standards / Compliance: FCC; UL; ANSI
  • Volt-Amp Rating: 3.75 to 18.75
  • Technology: On-line (Double-conversion)
  • Watt Rating: 3 to 15
Powerstar UPS -- PS1503 AVD GLUPS
from Powerstar UPS Inc.

Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. Can be used with 230V or 120v inputs. This unit auto detects the input voltage and switches. Output is always 120V. This RUGGED ,louvered stainless steel series of UPS products, is the leader with power... [See More]

  • Standards / Compliance: UL1449; Grade MIL 901 / 167; FCC; UL; C-UL List
  • Volt-Amp Rating: 1 to 1.5
  • Technology: Line-interactive
  • Watt Rating: 0.1000 to 0.9800
450VA 360W Line-Interactive UPS with 6 Outlets - AVR, 120V, 50/60 Hz, USB, Tower -- AVRT450U
from Tripp Lite by Eaton

Features. 450VA/360W/120V Battery Backup for PCs, Home Theater or Digital SignageThis 120V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 0.4500
  • Technology: Line-interactive
  • Watt Rating: 0.3600
Powerstar UPS -- PS1504
from Powerstar UPS Inc.

PS1504- 219H x171W x439D (mm) Mini tower is next generation of PS1503. New Microlink communication language works with Powerchute over USB or S20 Serial port. WindowsXP+ automatically recognizes & installs drivers when connected via USB. Add Ethernet card for Telnet, Http, SNMP. NEW 2 Line LCD TEXT... [See More]

  • Standards / Compliance: UL1449; FCC; UL; c-tick.Ce, En50091-1, -2,VDE, CUL,UL1778
  • Volt-Amp Rating: 1 to 1.5
  • Technology: Line-interactive; Green Mode for 98% Efficiency
  • Watt Rating: 0.1000 to 1
500VA 360W Line-Interactive UPS with 6 Outlets - AVR, 120V, 50/60 Hz, LCD, USB, Tower -- OMNISMART500TU
from Tripp Lite by Eaton

Features. 500VA/360W/120V Battery Backup for PCs, Home Theater or Digital SignageThis 120V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 0.5000
  • Technology: Line-interactive
  • Watt Rating: 0.3600
Powerstar UPS -- PS1504H-MB
from Powerstar UPS Inc.

PS1504h-MB aka PS1503H-MB 219H x171W x439D (mm) with louvered 304Grade stainless steel cover mini tower is next generation of PS1503SS. MIL901D-A /167 tested. This military model is built with a Master Bypass (MB) Battleshort type switch connects input to output if the UPS fails to pass power. [See More]

  • Standards / Compliance: UL1449; Grade MIL 901 / 167; FCC; UL
  • Volt-Amp Rating: 1.00E-3 to 1.5
  • Technology: Line-interactive
  • Watt Rating: 0.0100 to 1
550VA 300W Line-Interactive UPS with 6 Outlets - AVR, 120V, 50/60 Hz, USB, Tower -- SMART550USB2
from Tripp Lite by Eaton

Features. 550VA/300W/120V Battery Backup for PCs, Home Theater or Digital SignageThis 120V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 0.5500
  • Technology: Line-interactive
  • Watt Rating: 0.3000
Powerstar UPS -- PS1504SS
from Powerstar UPS Inc.

PS1504SS- 219H x171W x439D (mm) with louvered 304Grade stainless steel cover mini tower is next generation of PS1503SS. New Microlink communication language works with Powerchute over USB or S20 Serial port. WindowsXP+ automatically recognizes & installs drivers when connected via USB. Add Ethernet... [See More]

  • Standards / Compliance: UL1449; FCC; UL; c-tick.Ce, En50091-1, -2,VDE, CUL,UL1778
  • Volt-Amp Rating: 1 to 1.5
  • Technology: Line-interactive; Green Mode for 98% Efficiency
  • Watt Rating: 0.1000 to 1
550VA Audio/Video Backup Power Block - Exclusive UPS Protection for Structured Wiring Enclosure -- AV550SC
from Tripp Lite by Eaton

The AV550SC Backup Power Block provides the highest level of protection for structured cabling installations (ie. telephone, Internet and coax connections). With reliable battery backup, surge protection and EMI/RFI line noise filtering, the AV550SC provides a complete protection solution for... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Watt Rating: 0.3000
  • Volt-Amp Rating: 0.5500
  • Half Load Runtime: 9.7
Powerstar UPS -- PS2200r2
from Powerstar UPS Inc.

Newly Revised APC SMT Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. PS2200 floor standing or hull mount. with steel case. Large battery pack gives long runtimes. Optional hull mounting kit with steel straps and mounting plate. Also available with 208 or 230VAC... [See More]

  • Standards / Compliance: UL1449; FCC; UL; C-UL List; RoHS 7B
  • Volt-Amp Rating: 1.5 to 2.2
  • Technology: Line-interactive
  • Watt Rating: 0.1000 to 1.98
650VA 480W Line-Interactive UPS with 6 Outlets - AVR, 120V, 50/60 Hz, USB, Tower -- AVRT650U
from Tripp Lite by Eaton

Features. 650VA/480W/120V Battery Backup for PCs, Home Theater or Digital SignageThis 120V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 0.6500
  • Technology: Line-interactive
  • Watt Rating: 0.4800
Powerstar UPS -- PS2201r2SS-6MO-6PI
from Powerstar UPS Inc.

Newly Revised APC SMT Electronics. New Full Stainless steel case including front /rear panels. Designed to fit previous generation mounting foundations. Now with LCD Text readout on Front panel displays Alarms /Status. EMI shielded glass front door over display. EMI filters on input/ output. EMI... [See More]

  • Standards / Compliance: UL1449; Grade MIL 901 / 167; FCC; UL
  • Volt-Amp Rating: 1.5 to 2.2
  • Technology: Line-interactive
  • Watt Rating: 0.1000 to 1.98
700VA 350W Line-Interactive UPS with 6 Outlets - AVR, 120V, 50/60 Hz, LCD, USB, Tower -- OMNI700LCDT
from Tripp Lite by Eaton

Features. 700VA/350W/120V Battery Backup for PCs, Home Theater or Digital SignageThis 120V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 0.7000
  • Technology: Line-interactive
  • Watt Rating: 0.3500
Powerstar UPS -- PS3070rm3u-ISO
from Powerstar UPS Inc.

Rugged shipboard,global, or mission critical UPS ONLINE PFC 0 switchover 700va UPS rack or tower. 240 or 120V GLUPS© Includes internal Isolation transformer. Standard batteries rated 0° to 40°C. Premiun cells rated for 10 year -15° to +50°C [See More]

  • Standards / Compliance: UL1449; Grade MIL 901 / 167; FCC; UL; IEC 62040-3; C-UL List
  • Volt-Amp Rating: 0.3000 to 0.7500
  • Technology: On-line (Double-conversion)
  • Watt Rating: 0.0100 to 0.4900
AVR Series 120V 550VA 300W Ultra-Compact Line-Interactive UPS with USB port -- AVR550U
from Tripp Lite by Eaton

Tripp Lite's AVR550U Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 0.5500
  • Technology: Line-interactive
  • Watt Rating: 0.3000
Powerstar UPS -- PS3150rm2U
from Powerstar UPS Inc.

2u x19.7" Deep. Continuous-duty, single-phase, solid-state, uninterruptible power system 1.5KVA rated at 1350W NEW! This unit can be ruggedized to MIL810F and MIL901D-B. Standard batteries rated 5 year 0° to 40°C. Premium cells rated for 10 year -15° to +50°C. [See More]

  • Standards / Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
  • Volt-Amp Rating: 1 to 1.5
  • Technology: On-line (Double-conversion)
  • Watt Rating: 16 to 100
AVR Series 120V 650VA 325W Ultra-Compact Line-Interactive UPS with USB port and Muted Alarm -- AVR650UM
from Tripp Lite by Eaton

Tripp Lite's AVR650UM Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 0.6500
  • Technology: Line-interactive
  • Watt Rating: 0.3250
Powerstar UPS -- PS3200rm2u
from Powerstar UPS Inc.

Newly Revised Electronics. 230V version. Rugged shipboard, global, or mission critical UPS ONLINE PFC 0 switchover 2kva 1800 watt 2U x 19.7"D package size. Internal automatic bypass switch UPS rack or tower Extend the temperature range with our premium battery pack. Standard batteries rated 0° to... [See More]

  • Standards / Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
  • Volt-Amp Rating: 2
  • Technology: On-line (Double-conversion)
  • Watt Rating: 1.8 to 100
AVR Series 120V 700VA 350W Ultra-Compact Line-Interactive UPS with USB port -- AVR700U
from Tripp Lite by Eaton

Tripp Lite's AVR700U Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 0.7000
  • Technology: Line-interactive
  • Watt Rating: 0.3500
Powerstar UPS -- PS3200rm2uSS
from Powerstar UPS Inc.

True online Shipboard 2KVA /1800W (16.25" deep on outlet side and 18.5" deep on fan side) New 304 grade Stainless Steel version of the PS3200rm2u with a recessed area in back for 6 Power output connectors. This protects the plugs and allows room for the plugs on shallow depth 20"deep cabinets. The... [See More]

  • Standards / Compliance: UL1449; Grade MIL 901 / 167 (optional feature); FCC
  • Volt-Amp Rating: 1.5 to 2
  • Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
  • Watt Rating: 0.1000 to 1.8
AVR Series 120V 700VA 350W Ultra-Compact Line-Interactive UPS with USB port and Muted Alarm -- AVR700UXRM
from Tripp Lite by Eaton

Tripp Lite's AVR700UXRM Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 0.7000
  • Technology: Line-interactive
  • Watt Rating: 0.3500
Powerstar UPS -- PS3200rm3u-ISO
from Powerstar UPS Inc.

Fully welded 304G Stainless steel chassis contains internal isolation transformer. NEW IMPROVED! Rugged shipboard,global, or mission critical UPS ONLINE .9 PFC, 0ms switchover, 2kva 1800 watt UPS rack or tower Rugged online UPS 2kva UPS. 5.25x19x23.5"d Extend the temperature range to -25 to +60°C... [See More]

  • Standards / Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
  • Volt-Amp Rating: 1.5 to 2
  • Technology: On-line (Double-conversion)
  • Watt Rating: 1.8 to 100
AVR Series 120V 750VA 450W Ultra-Compact Line-Interactive UPS with USB port -- AVR750U
from Tripp Lite by Eaton

Tripp Lite's AVR750U Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 0.7500
  • Technology: Line-interactive
  • Watt Rating: 0.4500
Powerstar UPS -- PS3300rm2u
from Powerstar UPS Inc.

Shipboard 3KVA Now up to 2700Watt output power.Standard Auto Bypass. True online UPS. PFC front end. 650Watt @30 minutes, Steel case. Additional 2u battery cabinets available. NSN Listed Extend the temperature range to -25 to +60°C with our premium battery pack. Standard batteries rated 0° to 40°C. [See More]

  • Standards / Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
  • Volt-Amp Rating: 2 to 3
  • Technology: On-line (Double-conversion)
  • Watt Rating: 0.1000 to 2.7
AVR Series 120V 900VA 480W Ultra-Compact Line-Interactive UPS with USB port -- AVR900U
from Tripp Lite by Eaton

Tripp Lite's AVR900U Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 0.9000
  • Technology: Line-interactive
  • Watt Rating: 0.4800
Powerstar UPS -- PS3300rm2uSS
from Powerstar UPS Inc.

True online Shipboard full stainless steel cabinet 3KVA /2700W (2 rack units tall x 19.25" deep on outlet side and 22" deep on fan side) Dimensions subject to change. New 304 grade fully welded Stainless Steel version of the PS3300rm2u with a recessed area in back for 6 Power output connectors. [See More]

  • Standards / Compliance: UL1449; Grade MIL 901 / 167 (optional feature); FCC; UL; C-UL List
  • Volt-Amp Rating: 2 to 3
  • Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
  • Watt Rating: 0.1000 to 2.7
AVR Series 230V 550VA 300W Ultra-Compact Line-Interactive UPS with USB port, C13 Outlets -- AVRX550U
from Tripp Lite by Eaton

Tripp Lite's AVRX550U Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]

  • Standards / Compliance: FCC; CE
  • Volt-Amp Rating: 0.5500
  • Technology: Line-interactive
  • Watt Rating: 0.3000
Powerstar UPS -- PS502-550g Shipboard Low Cost
from Powerstar UPS Inc.

Power strip/ Shipboard 550VA /330W UPS and Surge suppressor Brick shaped (88x180x302mm Deep) No fans, silent in operation. High impact resistant case. 4 surge protected outlets and 4 more UPS /surge outlets. Dual pole input breaker protects both sides of the line for shock protection. Also includes... [See More]

  • Standards / Compliance: UL1449; FCC
  • Volt-Amp Rating: 0.0 to 0.5500
  • Technology: Off-line (Standby); Surge Suppressor and Stepped Sine UPS
  • Watt Rating: 0.0100 to 0.3300
AVR Series 230V 550VA 300W Ultra-Compact Line-Interactive UPS with USB port, CEE7/7 Schuko Outlets -- AVRX550UD
from Tripp Lite by Eaton

Tripp Lite's AVRX550UD Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]

  • Standards / Compliance: FCC; CE
  • Volt-Amp Rating: 0.5500
  • Technology: Line-interactive
  • Watt Rating: 0.3000
Powerstar UPS -- PS502-650g Shipboard UPS/ Powerstrip
from Powerstar UPS Inc.

Power strip/ Shipboard UPS with the worlds lowest cost delta power UPS battery backup PS 502-650va high-temp Long Life (8-10 year) batteries available. Dual pole breaker protects both hot and neutral. High impact plastic case in a brick shaped unit. 2.56x 3.72x 5.95" Plug in your PC via USB and it... [See More]

  • Standards / Compliance: UL1449; FCC; UL
  • Volt-Amp Rating: 0.2000 to 0.6500
  • Technology: Line-interactive
  • Watt Rating: 0.0100 to 0.3900
AVR Series 230V 750VA 450W Ultra-Compact Line-Interactive UPS with USB port, C13 Outlets -- AVRX750U
from Tripp Lite by Eaton

Tripp Lite's AVRX750U Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]

  • Standards / Compliance: FCC; CE
  • Volt-Amp Rating: 0.7500
  • Technology: Line-interactive
  • Watt Rating: 0.4500
Powerstar UPS -- PS502-750g Shipboard UPS/ powerstrip
from Powerstar UPS Inc.

NSN listed Power Strip / Shipboard UPS Low Cost 750VA, built-in line conditioning, rugged plastic case. Optional, Can be equipped with 10 year battery Three surge suppressor outlets standard. an awesome concept in lower priced products. New Compact Low price ups family.The UPS size is 3.48x 7.09x... [See More]

  • Standards / Compliance: UL1449; FCC; UL
  • Volt-Amp Rating: 0.3000 to 0.7500
  • Technology: Line-interactive
  • Watt Rating: 0.0100 to 0.4500
AVR Series 230V 750VA 450W Ultra-Compact Line-Interactive UPS with USB port, CEE7/7 Schuko Outlets -- AVRX750UD
from Tripp Lite by Eaton

Tripp Lite's AVRX750UD Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]

  • Standards / Compliance: FCC; CE
  • Volt-Amp Rating: 0.7500
  • Technology: Line-interactive
  • Watt Rating: 0.4500
Powerstar UPS -- PS503-1000
from Powerstar UPS Inc.

(15.4"deep x 6.9" wide x 8.9" tall) MIL-STD-1399 compliant Dual Conversion short tower. Mounting Foundation available for Hull mount. Double conversion type UPS wired for Delta powerDual pole circuit breakers -No fusesDimensions 390x 175x 225mm2 year warranty on all partsThe board / component... [See More]

  • Standards / Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List; 1778
  • Volt-Amp Rating: 0.5000 to 1
  • Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
  • Watt Rating: 0.0100 to 0.9000
BC Personal 120V 300VA 180W Standby UPS, Tower, 3 Outlets -- BCPERS300
from Tripp Lite by Eaton

Tripp Lite's BCPERS300 standby UPS offers AC surge suppression and long lasting battery support for desktop PCs, network workstations and a wide variety of consumer and electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep connected... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 0.3000
  • Technology: Off-line (Standby)
  • Watt Rating: 0.1800
Powerstar UPS -- PS6000-1rm3u
from Powerstar UPS Inc.

Rackmount UPS RUGGED 3u 15inch depth 1.5kva 1050 watt UPS with shipboard delta Navy standard Extend the temperature range with our premium battery pack -20° to +50°C. Standard batteries rated 0° to 40°C. Case is 304G Stainless Steel. This unit may be shipping with new APC SMT Electronics and a LCD... [See More]

  • Standards / Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
  • Volt-Amp Rating: 1 to 1.5
  • Technology: Line-interactive
  • Watt Rating: 0.1000 to 1.05
BC Personal 120V 350VA 180W Standby UPS, Ultra-Compact Desktop, 6 Outlets -- BC350
from Tripp Lite by Eaton

Tripp Lite's BC350 standby UPS offers power protection for PCs, workstations and other sensitive electronics in an attractive space saving, ultra-compact housing. Prevents data loss and system downtime by providing battery-supported AC output during brownouts and blackout conditions. 6 widely spaced... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 0.3500
  • Technology: Off-line (Standby)
  • Watt Rating: 0.1800
Powerstar UPS -- PS6000irm3u-230
from Powerstar UPS Inc.

Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. European Model 230VAC output. This revolutionary non-magnetic, rugged 1.5 kva UPS is the new rugged leader. Ethernet SNMP available. Battery testing std. removable front exit batteries for hot-swap... [See More]

  • Standards / Compliance: UL1449; Grade MIL 901 / 167; FCC; UL
  • Volt-Amp Rating: 1 to 1.55
  • Technology: Line-interactive
  • Watt Rating: 0.9850 to 100
BC Personal 120V 450VA 280W Standby UPS, Tower, USB port, 3 Outlets -- BCPERS450
from Tripp Lite by Eaton

Tripp Lite's BCPERS450 standby UPS offers AC surge suppression and long lasting battery support for desktop PCs, network workstations and a wide variety of consumer and professional electronics. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 0.4500
  • Technology: Off-line (Standby)
  • Watt Rating: 0.2800
Powerstar UPS -- PS6000rm1u
from Powerstar UPS Inc.

1 rack unit tall 1.75" x 26"deep 1000 Watts Shipboard UPS with LCD Text display showing unit V, I, A, VA , Runtimes etc. Alarms also listed. LED LAMPS for Faults as well. 325W = 30 minutes. 100W = 115 minutes runtime. Battery pack replaced through front panel. Full Sine output. Unit accepts all APC©... [See More]

  • Standards / Compliance: UL1449; FCC; UL; C-UL List
  • Volt-Amp Rating: 1 to 1.44
  • Technology: Line-interactive
  • Watt Rating: 0.0500 to 1
BC Pro 120V 1050VA 705W Standby UPS, Tower, USB port, 6 Outlets -- BCPRO1050
from Tripp Lite by Eaton

Tripp Lite's BCPRO1050 standby UPS offers AC surge suppression and long lasting battery support for desktop PCs, network workstations and a wide variety of consumer and professional electronics. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 1.05
  • Technology: Off-line (Standby)
  • Watt Rating: 0.7050
Powerstar UPS -- PS6000rm2uSMT Shipboard
from Powerstar UPS Inc.

Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. 1.5kva 1000w Shipboard. 2 ru tall x 18" Reduce rack space requirements and reliable slide out replaceable battery tray.Used on Navy and Cruise ships. Standard batteries rated 0° to 40°C 5 year. Extend... [See More]

  • Standards / Compliance: UL1449; FCC; UL
  • Volt-Amp Rating: 1 to 1.55
  • Technology: Line-interactive
  • Watt Rating: 0.1000 to 0.9800
BC Pro 120V 1400VA 940W Standby UPS, Tower, USB port, 6 Outlets -- BCPRO1400
from Tripp Lite by Eaton

Tripp Lite's BCPRO1400 standby UPS offers AC surge suppression and long lasting battery support for desktop PCs, network workstations and a wide variety of consumer and professional electronics. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 1.4
  • Technology: Off-line (Standby)
  • Watt Rating: 0.9400
Powerstar UPS -- PS6000rm2uXL
from Powerstar UPS Inc.

Powerstar Shipboard 1.5KVA 1200W extended runtime UPS with optional add-on battery cabinets 2u x 490mm deep. We offer both a 120VAC or 230VAC model. Add SNMP network card with remote temperature and humidity sensors. LCD text display shows status and alarms as well as LED lamp indicators.Standard... [See More]

  • Standards / Compliance: UL1449; FCC; UL
  • Volt-Amp Rating: 1000 to 1500
  • Technology: Line-interactive
  • Watt Rating: 1.43 to 100
BC Pro 120V 600VA 345W Standby UPS, Tower, USB port, 6 Outlets -- BCPRO600
from Tripp Lite by Eaton

Tripp Lite's BCPRO600 standby UPS offers complete power protection for desktop PCs, network workstations and a wide variety of consumer and professional electronics. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep connected equipment running... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 0.6000
  • Technology: Off-line (Standby)
  • Watt Rating: 0.3450
Powerstar UPS -- PS6000rm3u-1
from Powerstar UPS Inc.

Your choice of optional power connectors. This revolutionary non-magnetic, rugged 1.5 kva UPS is the new rugged leader. Intelligent snmp with PS9630 or monitor remote devices also with PS9631. Bi Weekly Battery testing std., removable front exit batteries for hot-swap replacement. Extend the... [See More]

  • Standards / Compliance: UL1449; Grade MIL 901 / 167; FCC; UL
  • Volt-Amp Rating: 1 to 1.55
  • Technology: Line-interactive
  • Watt Rating: 0.1000 to 0.9800
ECO Series 120V 350VA 180W Energy-Saving Standby UPS with USB and 6 Outlets -- ECO350UPS
from Tripp Lite by Eaton

The ECO350UPS standby green UPS offers complete protection from blackouts, brownouts and transient surges. Supports green energy savings via built-in Eco outlets that automatically power off unused computer accessories like printers or multi-media speakers when the computer is not in use. Full load... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 0.3500
  • Technology: Off-line (Standby)
  • Watt Rating: 0.1800