Ethernet Single Phase Uninterruptible Power Supplies (UPS)

Last Updated: April 1, 2025

Description

Ethernet Single Phase Uninterruptible Power Supplies (UPS) are designed to provide continuous power to connected devices, ensuring that they remain operational during power interruptions. These systems are particularly focused on maintaining a stable power supply to sensitive equipment by utilizing Ethernet connectivity for monitoring and management purposes.

Working Principle

Single Phase UPS systems operate by converting incoming AC power to DC power, which is then stored in a battery. This stored energy is converted back to AC power through an inverter to supply the connected load. In the event of a power failure, the UPS seamlessly switches to battery power, ensuring uninterrupted power delivery. The Ethernet capability allows for remote monitoring and management, providing real-time data on power status and system health, which is crucial for maintaining operational efficiency and reliability.

Applications

Ethernet Single Phase UPS systems are commonly used in environments where network connectivity and remote management are essential. Specific examples include data centers, where they ensure the continuous operation of servers and networking equipment, and telecommunications facilities, where they maintain the functionality of critical communication systems. They are also used in industrial settings to support process control systems and in healthcare facilities to power life-supporting equipment.

Advantages over other Single Phase Uninterruptible Power Supplies (UPS)

One of the primary advantages of Ethernet Single Phase UPS systems is their ability to provide remote monitoring and management through network connectivity. This feature allows for proactive maintenance and quick response to power issues, reducing downtime and improving system reliability. Additionally, the integration of Ethernet capabilities can lead to more efficient power management and reduced operational costs compared to traditional UPS systems without network connectivity.

Limitations

Despite their advantages, Ethernet Single Phase UPS systems can have limitations, such as higher initial costs due to the added complexity of network integration. They may also require more sophisticated IT infrastructure and expertise to manage effectively. Additionally, the reliance on network connectivity means that any network issues could potentially impact the monitoring and management capabilities of the UPS.

Considerations

When considering Ethernet Single Phase UPS systems, it is important to evaluate the initial costs, which can be higher due to the advanced features and network integration. Operating expenses may also be influenced by the need for regular maintenance and potential network upgrades. Durability and reliability are generally high, but the accuracy of monitoring and management depends on the quality of the network infrastructure. Replacement and maintenance costs should be factored into the total cost of ownership, as these systems may require specialized components and expertise for servicing.

13 Results
UPS Single/Single-Phase -- NETYS RT
from SOCOMEC

The solution for. • Switching. • Storage. • Servers and networking devices. • VoIP communication systems. • Structured cabling systems. • Control systems. • Video surveillance systems. Advantages High protection and availability. • Online double conversion... [See More]

  • Interfaces: Serial; Ethernet
  • Volt-Amp Rating: 1.1 to 11
  • Technology: On-line (Double-conversion)
  • Full Load Runtime: 8 to 10
Powerstar UPS -- PS10000i 3Phase Shipboard
from Powerstar UPS Inc.

6u x26.5"d 10kva 8000w output This can be connected to 1 or 3 phase system input with 1 phase output. For shipboard applications. Extend the temperature range to -25 to +60°C with our premium battery pack.Standard batteries rated 0° to 40°C [See More]

  • Interfaces: Serial; OtherDigital; Ethernet
  • Volt-Amp Rating: 8 to 10
  • Technology: On-line (Double-conversion)
  • Watt Rating: 0.1000 to 8
Residential UnInterruptable Power Supplies -- Eaton 5S
from Eaton | Power Quality

The small, compact Eaton 5S UPS delivers backup power for desktop PCs and workstations. The Eco-Control capability of this small UPS enables you save up to 30 percent in energy consumption. You can also enhance your power protection and safeguard your data when you pair it with the Eaton UPS... [See More]

  • Interfaces: Ethernet
  • Volt-Amp Rating: 0.5500 to 1.5
  • Technology: Off-line (Standby)
  • Watt Rating: 0.3300 to 0.9000
Single Phase Inverter -- AC Inverter System WEW 1000
from GUTOR Electronic LLC

The important components of the AC inverter system are the inverter and static switching modules, a manual bypass switch, transformers, a controller and human-machine interface (i.e. a control unit with display). [See More]

  • Interfaces: Serial; Ethernet
  • Volt-Amp Rating: 5 to 200
  • Technology: On-line (Double-conversion)
  • Outlet Options: RJ Type Connectors
Medium and Large Capacity Modular UPS -- ZXUPSE X500 Series
from ZTE Corporation

ZXUPSE X500 is an on-line double conversion modular UPS system with three-phase input and three-phase output. This modular UPS system is scalable from 50 kVA to 500 kVA, which is composed of 50 kVA power units (PU) to offer flexible options. The series is widely used in government, finance,... [See More]

  • Interfaces: Ethernet
  • Input Voltage Range: 130 to 275
  • Technology: Off-line (Standby)
  • Mounting Options: Tower Type
UPS Single/Single-Phase -- NETYS RT-M
from SOCOMEC

The solution for. • Steering systems. • Bridge systems. • Radar systems. • Control systems. • Video surveillance systems. High availability in marine environments. The marine industry calls for reliable equipment which is able to supply applications operating in harsh... [See More]

  • Interfaces: Serial; Ethernet
  • Volt-Amp Rating: 1.1 to 3
  • Technology: On-line (Double-conversion)
  • Full Load Runtime: 8 to 10
Powerstar UPS -- PS15 2 phase
from Powerstar UPS Inc.

15KVA ruggedized unit 12KW output. 12u tall 30.5" deep. Add on additional Battery cabinets for increased runtimes. Uses Powerchute software. Input THD <5% @ full load. 93% efficient while on Battery. Output voltage selectable to 208,220, 240V.Standard batteries rated 5 year 0° to 40°C. Premium... [See More]

  • Interfaces: Serial; Ethernet; Db9, USB, SNMP
  • Volt-Amp Rating: 10 to 15
  • Technology: Delta Conversion; On-line (Double-conversion)
  • Watt Rating: 0.1000 to 12
Single Phase UPS -- AC UPS System PEW 1000
from GUTOR Electronic LLC

UPS technology from GUTOR is designed to satisfy requirements with regard to functionality, security and reliability – the main interests of our customers. It has great system flexibility in terms of system design and meets the technical specifications of customers. We produce all our products... [See More]

  • Interfaces: Serial; Ethernet
  • Volt-Amp Rating: 5 to 200
  • Technology: On-line (Double-conversion)
  • Outlet Options: RJ Type Connectors
Modular UPS -- ZXUPSE Q200 Series
from ZTE Corporation

ZXUPSE Q200 is an on-line double conversion modular UPS system with three-phase input and three-phase output. This modular UPS system is scalable from 20 kVA to 200 kVA, which is composed of 20 kVA power units (PU) to offer flexible options. The series is widely used in government, finance,... [See More]

  • Interfaces: Ethernet
  • Input Voltage Range: 130 to 275
  • Technology: Off-line (Standby)
  • Mounting Options: Tower Type
UPS Three/Single Phase -- ITYS PRO
from SOCOMEC

The solution for. • Server rooms. • Service sector. • Infrastructure. • Healthcare sector. • Light industrial applications. Advantages Innovative design. • Easy to order, install and operate. • Very compact footprint. • Robust and reliable connectivity. •... [See More]

  • Interfaces: Ethernet
  • Volt-Amp Rating: 10 to 20
  • Technology: Line-interactive
  • Input Voltage Range: 400
Powerstar UPS -- PS2201SSr2 Shipboard grade A
from Powerstar UPS Inc.

PS2201SS in Stainless steel case, Newly Revised SMT Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. normally (2) MS3102R16-10S (6) 5-15R but options available, Long Life and High temp batteries avail to increase temperature range.Standard batteries rated 0° to 40°C. [See More]

  • Interfaces: Serial; OtherDigital; Ethernet
  • Volt-Amp Rating: 1.5 to 2.2
  • Technology: Line-interactive
  • Watt Rating: 0.1000 to 1.98
Single Phase UPS -- PXP1000
from GUTOR Electronic LLC

With PFC, harmonic distortion at the input to the UPS is minimized (THDi ≤ 5%), while UPS efficiency is greatly increased (up to 94% efficiency), saving both energy and cost. The PXP is designed to operate in harsh environments and to withstand extremes in temperature, humidity, and mechanical... [See More]

  • Interfaces: Serial; Ethernet
  • Volt-Amp Rating: 5 to 160
  • Technology: On-line (Double-conversion)
  • Input Voltage Range: 380 to 415
Rack-mount UPS -- ZXUPSR S Series
from ZTE Corporation

ZXUPSR S series is small power capacity rack-mounted UPS, adopting new digital control technology. This on-line double conversion UPS system is built in 19 inch rack and available in 1 kVA~10 kVA capacity, providing high reliable and high performance power protection. The system supplies with a... [See More]

  • Interfaces: Serial; Ethernet
  • Input Voltage Range: 110 to 300
  • Technology: Off-line (Standby)
  • Mounting Options: Rack or Tray