Mounts On / In Device Protected Single Phase Uninterruptible Power Supplies (UPS)
from Mitsubishi Electric Power Products, Inc.
Design: Single-Phase, On-Line Double Conversion Topology. Power Rating: 6, 8, 10, 12kVA. Voltage Input: 208V-120V, 240V-120V Output: 208V-120V, 240V-120V. (Extra Wide Input Voltage and Frequency Window). Design Features: * IGBT(Converter/Inverter). * Generator Compatible. * Low Input Current THD. *... [See More]
- Mounting Options: Mounts On / In Device Protected
- Volt-Amp Rating: 6 to 12
- Technology: On-line (Double-conversion)
- Watt Rating: 4.2 to 8.4
from Powerstar UPS Inc.
True online Shipboard 2KVA /1800W (16.25" deep on outlet side and 18.5" deep on fan side) New 304 grade Stainless Steel version of the PS3200rm2u with a recessed area in back for 6 Power output connectors. This protects the plugs and allows room for the plugs on shallow depth 20"deep cabinets. The... [See More]
- Mounting Options: Tower Type; Rack or Tray; Mounts On / In Device Protected; Stand Vertical or Rack
- Volt-Amp Rating: 1.5 to 2
- Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
- Watt Rating: 0.1000 to 1.8
from SEC America, LLC
Model 952 Well Pump Sentry maintains well pump operation during power outages. Model 952 is a self-contained emergency backup system designed to drive single phase 220 VAC to 240 VAC well pumps rated up to one horsepower. The 952 system is comprised of an inverter, power transfer switch, and a 3... [See More]
- Mounting Options: Mounts On / In Device Protected
- Input Voltage Range: 210 to 260
- Watt Rating: 3
- "Backed Up" Electrical Outlets: 1