Audible Alarms Single Phase Uninterruptible Power Supplies (UPS)

Last Updated: April 1, 2025

Description

Audible Alarms Single Phase Uninterruptible Power Supplies (UPS) are designed to provide continuous power to critical systems during power interruptions. These devices ensure that sensitive equipment remains operational by supplying backup power and alerting users to power issues through audible alarms. The alarms serve as an immediate notification system, allowing users to take necessary actions to protect their equipment and data.

Working Principle

Single Phase UPS systems work by continuously converting incoming AC power to DC power, which charges an internal battery. This battery is then used to supply AC power to connected devices in the event of a power failure. The audible alarm feature is integrated to alert users of power disturbances or when the UPS switches to battery mode. This functionality is crucial as it provides immediate awareness of power issues, allowing for timely intervention to prevent data loss or equipment damage.

Applications

Single Phase UPS systems with audible alarms are commonly used in environments where power reliability is critical. Specific examples include:

  • Medical Facilities: Ensuring life-supporting systems remain operational during power outages.
  • Data Centers: Protecting servers and data storage systems from power interruptions.
  • Telecommunications: Maintaining communication systems during power failures.
  • Industrial Processing: Keeping critical machinery running to avoid production downtime.

Advantages over other Single Phase Uninterruptible Power Supplies (UPS)

One of the key advantages of UPS systems with audible alarms is the immediate notification of power issues, which is not always present in other UPS models. This feature allows for quicker response times to power disturbances, reducing the risk of equipment damage and data loss. Additionally, these systems often include advanced power conditioning capabilities, such as suppressing line transients and harmonic disturbances, which further protect sensitive equipment.

Limitations

While audible alarms provide immediate alerts, they may not be suitable for all environments, particularly those where noise is a concern. Additionally, the reliance on battery power means that the duration of backup power is limited, and extended outages may still result in system shutdowns if not addressed promptly.

Considerations

When selecting a Single Phase UPS with audible alarms, several factors should be considered:

  • Initial Costs: These systems can vary in price depending on their capacity and features. It's important to balance cost with the level of protection required.
  • Operating Expense: Consider the cost of electricity to keep the UPS charged and operational.
  • Durability: Look for systems with robust construction and reliable components to ensure long-term performance.
  • Accuracy: Ensure the UPS provides accurate power conditioning and alarm notifications.
  • Replacement and Maintenance Costs: Factor in the cost of battery replacements and regular maintenance to keep the system functioning optimally.
33 Results
Desktop/Rack/Floor Mount UPS -- Series 500
from LTI Power Systems, Inc.

The Series 500 True Online Double Conversion UPS system is a. versatile unit which is geared toward protecting the power. supplied to workstations, servers, communication devices and. other electronic peripherals. Features like RS232 communication give you the ability to manage. your UPS, datalog,... [See More]

  • Features: Alarms
  • Volt-Amp Rating: 1.5
  • Technology: On-line (Double-conversion)
  • Half Load Runtime: 18
Instrumentation UPS -- CT1000R
from Clary Corporation

Designed for customization to meet customers' needs, UL 1778 [See More]

  • Features: Application Software Included (optional feature); Alarms; Automatic Saving (optional feature); Automatic Shutdown (optional feature); LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 1
  • Technology: On-line (Double-conversion)
  • Watt Rating: 0.7000
UPS Single/Single-Phase -- NETYS PE
from SOCOMEC

The solution for. • CAD, graphic workstations. • Multimedia workstations and peripherals. • LCD screens and monitors. • POS (Points Of Sales). Advantages Ideal and cost-effective protection for SOHO or POS applications. • Adapted to protect IT applications in home, office... [See More]

  • Features: Alarms; LCD or LED Display
  • Volt-Amp Rating: 0.6000 to 2
  • Technology: Line-interactive
  • Full Load Runtime: 15 to 60
Powerstar UPS -- PS10000i 3Phase Shipboard
from Powerstar UPS Inc.

6u x26.5"d 10kva 8000w output This can be connected to 1 or 3 phase system input with 1 phase output. For shipboard applications. Extend the temperature range to -25 to +60°C with our premium battery pack.Standard batteries rated 0° to 40°C [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 8 to 10
  • Technology: On-line (Double-conversion)
  • Watt Rating: 0.1000 to 8
Single Phase UPS -- PXP1000
from GUTOR Electronic LLC

With PFC, harmonic distortion at the input to the UPS is minimized (THDi ≤ 5%), while UPS efficiency is greatly increased (up to 94% efficiency), saving both energy and cost. The PXP is designed to operate in harsh environments and to withstand extremes in temperature, humidity, and mechanical... [See More]

  • Features: Alarms
  • Volt-Amp Rating: 5 to 160
  • Technology: On-line (Double-conversion)
  • Input Voltage Range: 380 to 415
SANUPS 1 to 5kVA Modular UPS -- ASE-H
from Sanyo Denki America, Inc.

Parallel able units (1kVA up to 5kVA) that can grow with customer demand. A UPS can configure for 100% load or N+1 configurations. [See More]

  • Features: Application Software Included; Alarms; Bypass Switch
  • Volt-Amp Rating: 1 to 5
  • Technology: On-line (Double-conversion)
  • Watt Rating: 0.7000 to 3.5
Series II Uninterruptible Power Supplies -- 2000 VA UPS
from Mesta Electronics, Inc.

Features and Benefits. Output power range of 2KVA to 5KVA. Universally compatible to phase-lock with any generator. System can be locally or remotely monitored. Electronic short circuit and current limiting protection of system. M.T.B.F. of all Mesta equipment is over 200,000 hours. Overload... [See More]

  • Features: Alarms; LCD or LED Display; Remote Monitoring Contacts
  • Volt-Amp Rating: 2
  • Technology: On-line (Double-conversion)
  • Input Voltage Range: 120
Online Double-Conversion UnInterruptable Power Supplies -- Eaton 9130
from Eaton | Power Quality

The Eaton 9130 UPS delivers online power quality and scalable battery runtimes for servers, voice and data networks, storage systems and other IT equipment. With an efficiency rating of >95%, the 9130 UPS cuts energy costs while significantly extending battery service life with ABM technology. [See More]

  • Features: Application Software Included; Alarms; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Self-diagnostics
  • Volt-Amp Rating: 0.7000 to 3
  • Technology: On-line (Double-conversion)
  • Half Load Runtime: 9 to 15
UPS Single/Single-Phase -- NETYS PR (1000 to 2000 VA)
from SOCOMEC

The solution for. • Professional and IT equipment. • Servers and networking devices. • CAD/ Graphic workstations with monitors and peripherals. • Control systems. Advantages Professional line interactive UPS. • Ideal solution for protecting small servers and high performance... [See More]

  • Features: Alarms; LCD or LED Display
  • Volt-Amp Rating: 1 to 2
  • Technology: Line-interactive
  • Full Load Runtime: 45 to 60
Powerstar UPS -- PS15 2 phase
from Powerstar UPS Inc.

15KVA ruggedized unit 12KW output. 12u tall 30.5" deep. Add on additional Battery cabinets for increased runtimes. Uses Powerchute software. Input THD <5% @ full load. 93% efficient while on Battery. Output voltage selectable to 208,220, 240V.Standard batteries rated 5 year 0° to 40°C. Premium... [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 10 to 15
  • Technology: Delta Conversion; On-line (Double-conversion)
  • Watt Rating: 0.1000 to 12
SANUPS Hybrid UPS -- E11A
from Sanyo Denki America, Inc.

A UPS that features energy-saving, high-reliability operation. It constantly supplies complete sine waves when a power outage or temporary interruption occurs without consuming unnecessary power during normal operations. [See More]

  • Features: Application Software Included; Alarms; Automatic Shutdown; LCD or LED Display
  • Volt-Amp Rating: 1 to 3
  • Technology: Hybrid Topology; Line-interactive
  • Watt Rating: 0.7000 to 2.1
Online Double-Conversion UnInterruptable Power Supplies -- Eaton 9155
from Eaton | Power Quality

The Eaton 9155 UPS provides premium online backup power and scalable battery runtimes for IT and electrical engineering infrastructure in corporate, healthcare, banking and industrial applications. Packing maximum battery runtime into a very small footprint, the 9155 UPS is a complete power... [See More]

  • Features: Application Software Included; Alarms; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; LCD or LED Display; Self-diagnostics
  • Volt-Amp Rating: 8 to 15
  • Technology: On-line (Double-conversion)
  • Input Voltage Range: 200 to 240
UPS Single/Single-Phase -- NETYS PR (1000-1500 VA)
from SOCOMEC

Applications. • Professional and IT equipment. • Servers and networking devices. • CAD / graphic workstations with monitors and peripherals. • Control systems. Advantages A professional UPS. • Designed for professional environments, protection against power cuts and over... [See More]

  • Features: Alarms; Hot-swappable Batteries; LCD or LED Display
  • Volt-Amp Rating: 1 to 1.5
  • Technology: Line-interactive
  • Full Load Runtime: 12
Powerstar UPS -- PS1503 AVD GLUPS
from Powerstar UPS Inc.

Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. Can be used with 230V or 120v inputs. This unit auto detects the input voltage and switches. Output is always 120V. This RUGGED ,louvered stainless steel series of UPS products, is the leader with power... [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch (optional feature); Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 1 to 1.5
  • Technology: Line-interactive
  • Watt Rating: 0.1000 to 0.9800
SANUPS Online UPS -- A11H
from Sanyo Denki America, Inc.

A UPS that can constantly supply complete sine waves to a load without interruption. It can be used as a power backup for equipment that is sensitive to power fluctuations such as information and communication systems and financial systems. [See More]

  • Features: Alarms; Bypass Switch; Expandable Battery Jacks; LCD or LED Display
  • Volt-Amp Rating: 1 to 3
  • Technology: On-line (Double-conversion)
  • Watt Rating: 0.7000 to 2.1
Online Double-Conversion UnInterruptable Power Supplies -- Eaton 9PX
from Eaton | Power Quality

Delivering premium backup power and scalable battery runtimes for servers, voice/data networks and storage systems, the Eaton 9PX UPS is the ideal solution for both rack and stand-alone installations. An ENERGY STAR ® qualified UPS, the 9PX ’s graphical LCD interface and robust power... [See More]

  • Features: Application Software Included; Alarms; Automatic Shutdown; Bypass Switch (optional feature); Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 5 to 11
  • Technology: On-line (Double-conversion)
  • Half Load Runtime: 9 to 11
UPS Single/Single-Phase -- NETYS PR (1700-3300 VA)
from SOCOMEC

The solution for. • Professional and IT equipment. • Servers and networking devices. • CAD/ Graphic workstations with monitors and peripherals. • Control systems. Advantages A secure and professional supply continuity. • Ideal solution for protecting small servers,... [See More]

  • Features: Alarms; Hot-swappable Batteries; LCD or LED Display
  • Volt-Amp Rating: 1.7 to 3.3
  • Technology: Line-interactive
  • Full Load Runtime: 6
Powerstar UPS -- PS1504
from Powerstar UPS Inc.

PS1504- 219H x171W x439D (mm) Mini tower is next generation of PS1503. New Microlink communication language works with Powerchute over USB or S20 Serial port. WindowsXP+ automatically recognizes & installs drivers when connected via USB. Add Ethernet card for Telnet, Http, SNMP. NEW 2 Line LCD TEXT... [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch (optional feature); Hot-swappable Batteries; LCD or LED Display; Self-diagnostics
  • Volt-Amp Rating: 1 to 1.5
  • Technology: Line-interactive; Green Mode for 98% Efficiency
  • Watt Rating: 0.1000 to 1
Residential UnInterruptable Power Supplies -- Eaton 3S
from Eaton | Power Quality

The sleek, savvy and sophisticated 3S delivers premium battery backup and surge protection for up to 10 home and office devices. EcoControl functionality provides up to 30 percent greater energy savings than typical battery backups, and plug-and-play compatibility enables automatic integration. The... [See More]

  • Features: Application Software Included (optional feature); Alarms; Automatic Saving; Automatic Shutdown
  • Volt-Amp Rating: 0.3500 to 0.7000
  • Technology: Off-line (Standby)
  • Half Load Runtime: 11
Powerstar UPS -- PS1504H-MB
from Powerstar UPS Inc.

PS1504h-MB aka PS1503H-MB 219H x171W x439D (mm) with louvered 304Grade stainless steel cover mini tower is next generation of PS1503SS. MIL901D-A /167 tested. This military model is built with a Master Bypass (MB) Battleshort type switch connects input to output if the UPS fails to pass power. [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Saving; Automatic Shutdown; Bypass Switch (optional feature); Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts (optional feature); Self-diagnostics
  • Volt-Amp Rating: 1.00E-3 to 1.5
  • Technology: Line-interactive
  • Watt Rating: 0.0100 to 1
Scalable UnInterruptable Power Supplies -- Eaton 9170+
from Eaton | Power Quality

The Eaton 9170+ UPS delivers premium online backup power and scalable battery runtimes for server farms, networks, telecommunications, Internet service providers and other critical applications. Leveraging a modular design, the 9170+ UPS offers N+X redundancy to eliminate system-level single point... [See More]

  • Features: Application Software Included; Alarms; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Self-diagnostics
  • Volt-Amp Rating: 3 to 18
  • Technology: On-line (Double-conversion)
  • Half Load Runtime: 9.5 to 16
Powerstar UPS -- PS1504SS
from Powerstar UPS Inc.

PS1504SS- 219H x171W x439D (mm) with louvered 304Grade stainless steel cover mini tower is next generation of PS1503SS. New Microlink communication language works with Powerchute over USB or S20 Serial port. WindowsXP+ automatically recognizes & installs drivers when connected via USB. Add Ethernet... [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch (optional feature); Hot-swappable Batteries; LCD or LED Display; Self-diagnostics
  • Volt-Amp Rating: 1 to 1.5
  • Technology: Line-interactive; Green Mode for 98% Efficiency
  • Watt Rating: 0.1000 to 1
Tower UnInterruptable Power Supplies -- Eaton 93PM
from Eaton | Power Quality

The Eaton 93PM UPS combines unprecedented efficiency, reliability, and vertical or horizontal scalability with eye-catching design. A space-saving, flexible device that ’s as easy to deploy as it is to manage, it ’s the perfect three-phase white or grey space solution for today ’s... [See More]

  • Features: Application Software Included; Alarms; Automatic Shutdown; Bypass Switch; Remote Monitoring Contacts
  • Watt Rating: 100
  • Technology: On-line (Double-conversion)
  • Input Voltage Range: 480
Powerstar UPS -- PS2200r2
from Powerstar UPS Inc.

Newly Revised APC SMT Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. PS2200 floor standing or hull mount. with steel case. Large battery pack gives long runtimes. Optional hull mounting kit with steel straps and mounting plate. Also available with 208 or 230VAC... [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Hot-swappable Batteries; LCD or LED Display; Self-diagnostics
  • Volt-Amp Rating: 1.5 to 2.2
  • Technology: Line-interactive
  • Watt Rating: 0.1000 to 1.98
Powerstar UPS -- PS2201r2SS-6MO-6PI
from Powerstar UPS Inc.

Newly Revised APC SMT Electronics. New Full Stainless steel case including front /rear panels. Designed to fit previous generation mounting foundations. Now with LCD Text readout on Front panel displays Alarms /Status. EMI shielded glass front door over display. EMI filters on input/ output. EMI... [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Saving; Automatic Shutdown; Bypass Switch (optional feature); Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 1.5 to 2.2
  • Technology: Line-interactive
  • Watt Rating: 0.1000 to 1.98
Powerstar UPS -- PS3070rm3u-ISO
from Powerstar UPS Inc.

Rugged shipboard,global, or mission critical UPS ONLINE PFC 0 switchover 700va UPS rack or tower. 240 or 120V GLUPS© Includes internal Isolation transformer. Standard batteries rated 0° to 40°C. Premiun cells rated for 10 year -15° to +50°C [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 0.3000 to 0.7500
  • Technology: On-line (Double-conversion)
  • Watt Rating: 0.0100 to 0.4900
Powerstar UPS -- PS3150rm2U
from Powerstar UPS Inc.

2u x19.7" Deep. Continuous-duty, single-phase, solid-state, uninterruptible power system 1.5KVA rated at 1350W NEW! This unit can be ruggedized to MIL810F and MIL901D-B. Standard batteries rated 5 year 0° to 40°C. Premium cells rated for 10 year -15° to +50°C. [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 1 to 1.5
  • Technology: On-line (Double-conversion)
  • Watt Rating: 16 to 100
Powerstar UPS -- PS3200rm2u
from Powerstar UPS Inc.

Newly Revised Electronics. 230V version. Rugged shipboard, global, or mission critical UPS ONLINE PFC 0 switchover 2kva 1800 watt 2U x 19.7"D package size. Internal automatic bypass switch UPS rack or tower Extend the temperature range with our premium battery pack. Standard batteries rated 0° to... [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Hot-swappable Batteries
  • Volt-Amp Rating: 2
  • Technology: On-line (Double-conversion)
  • Watt Rating: 1.8 to 100
Powerstar UPS -- PS3200rm2uSS
from Powerstar UPS Inc.

True online Shipboard 2KVA /1800W (16.25" deep on outlet side and 18.5" deep on fan side) New 304 grade Stainless Steel version of the PS3200rm2u with a recessed area in back for 6 Power output connectors. This protects the plugs and allows room for the plugs on shallow depth 20"deep cabinets. The... [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 1.5 to 2
  • Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
  • Watt Rating: 0.1000 to 1.8
Powerstar UPS -- PS3200rm3u-ISO
from Powerstar UPS Inc.

Fully welded 304G Stainless steel chassis contains internal isolation transformer. NEW IMPROVED! Rugged shipboard,global, or mission critical UPS ONLINE .9 PFC, 0ms switchover, 2kva 1800 watt UPS rack or tower Rugged online UPS 2kva UPS. 5.25x19x23.5"d Extend the temperature range to -25 to +60°C... [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 1.5 to 2
  • Technology: On-line (Double-conversion)
  • Watt Rating: 1.8 to 100
Powerstar UPS -- PS3300rm2u
from Powerstar UPS Inc.

Shipboard 3KVA Now up to 2700Watt output power.Standard Auto Bypass. True online UPS. PFC front end. 650Watt @30 minutes, Steel case. Additional 2u battery cabinets available. NSN Listed Extend the temperature range to -25 to +60°C with our premium battery pack. Standard batteries rated 0° to 40°C. [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 2 to 3
  • Technology: On-line (Double-conversion)
  • Watt Rating: 0.1000 to 2.7
Powerstar UPS -- PS3300rm2uSS
from Powerstar UPS Inc.

True online Shipboard full stainless steel cabinet 3KVA /2700W (2 rack units tall x 19.25" deep on outlet side and 22" deep on fan side) Dimensions subject to change. New 304 grade fully welded Stainless Steel version of the PS3300rm2u with a recessed area in back for 6 Power output connectors. [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 2 to 3
  • Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
  • Watt Rating: 0.1000 to 2.7
Powerstar UPS -- PS503-1000
from Powerstar UPS Inc.

(15.4"deep x 6.9" wide x 8.9" tall) MIL-STD-1399 compliant Dual Conversion short tower. Mounting Foundation available for Hull mount. Double conversion type UPS wired for Delta powerDual pole circuit breakers -No fusesDimensions 390x 175x 225mm2 year warranty on all partsThe board / component... [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Saving; Automatic Shutdown; Bypass Switch; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 0.5000 to 1
  • Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
  • Watt Rating: 0.0100 to 0.9000