C-UL Listing Mark Single Phase Uninterruptible Power Supplies (UPS)

24 Results
Sure-Volt™
from Utility Systems Technologies, Inc.

The Sure-Volt ™ is used in for continuous voltage regulation and power conditioning in: Single or three phase applications. 60 or 50 Hz. 5 to 2,000 kVA. Any combination (step up or down) of input or output voltages up to 600V. Any type of load or load power factor [See More]

  • Standards / Compliance: UL; C-UL List
  • Volt-Amp Rating: 5 to 2000
  • Technology: On-line (Double-conversion)
  • Input Voltage Range: 120 to 600
Powerstar UPS -- PS15 2 phase
from Powerstar UPS Inc.

15KVA ruggedized unit 12KW output. 12u tall 30.5" deep. Add on additional Battery cabinets for increased runtimes. Uses Powerchute software. Input THD <5% @ full load. 93% efficient while on Battery. Output voltage selectable to 208,220, 240V.Standard batteries rated 5 year 0° to 40°C. Premium... [See More]

  • Standards / Compliance: UL1449; FCC; IEC 62040-3; C-UL List; UL1778
  • Volt-Amp Rating: 10 to 15
  • Technology: Delta Conversion; On-line (Double-conversion)
  • Watt Rating: 0.1000 to 12
Industry Standard UnInterruptable Power Supplies -- Eaton 5PX
from Eaton | Power Quality

Combining extended runtime capabilities and exceptional efficiency, the Eaton 5PX UPS is a powerful enterprise class backup solution. An ENERGY STAR ® qualified UPS, the 5PX ’s managed outlet segments allow you to monitor energy consumption down to the outlet level on its intuitive LCD... [See More]

  • Standards / Compliance: UL; C-UL List
  • Volt-Amp Rating: 1 to 3
  • Technology: Line-interactive
  • Half Load Runtime: 9 to 18
Instrumentation UPS -- CT1000R
from Clary Corporation

Designed for customization to meet customers' needs, UL 1778 [See More]

  • Standards / Compliance: Grade MIL 901 / 167; FCC; UL; C-UL List; IEEE 587, IEC 555
  • Volt-Amp Rating: 1
  • Technology: On-line (Double-conversion)
  • Watt Rating: 0.7000
7011A Series
from Mitsubishi Electric Power Products, Inc.

Design: Single-Phase, On-Line Double Conversion Topology. Power Rating: 6, 8, 10, 12kVA. Voltage Input: 208V-120V, 240V-120V Output: 208V-120V, 240V-120V. (Extra Wide Input Voltage and Frequency Window). Design Features: * IGBT(Converter/Inverter). * Generator Compatible. * Low Input Current THD. *... [See More]

  • Standards / Compliance: FCC; C-UL List; UL924, UL1778, ISO9001, IEEEC62, NEC
  • Volt-Amp Rating: 6 to 12
  • Technology: On-line (Double-conversion)
  • Watt Rating: 4.2 to 8.4
Powerstar UPS -- PS1503 AVD GLUPS
from Powerstar UPS Inc.

Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. Can be used with 230V or 120v inputs. This unit auto detects the input voltage and switches. Output is always 120V. This RUGGED ,louvered stainless steel series of UPS products, is the leader with power... [See More]

  • Standards / Compliance: UL1449; Grade MIL 901 / 167; FCC; UL; C-UL List
  • Volt-Amp Rating: 1 to 1.5
  • Technology: Line-interactive
  • Watt Rating: 0.1000 to 0.9800
Online Double-Conversion UnInterruptable Power Supplies -- Eaton 9130
from Eaton | Power Quality

The Eaton 9130 UPS delivers online power quality and scalable battery runtimes for servers, voice and data networks, storage systems and other IT equipment. With an efficiency rating of >95%, the 9130 UPS cuts energy costs while significantly extending battery service life with ABM technology. [See More]

  • Standards / Compliance: UL; C-UL List; VCCI
  • Volt-Amp Rating: 0.7000 to 3
  • Technology: On-line (Double-conversion)
  • Half Load Runtime: 9 to 15
Powerstar UPS -- PS2200r2
from Powerstar UPS Inc.

Newly Revised APC SMT Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. PS2200 floor standing or hull mount. with steel case. Large battery pack gives long runtimes. Optional hull mounting kit with steel straps and mounting plate. Also available with 208 or 230VAC... [See More]

  • Standards / Compliance: UL1449; FCC; UL; C-UL List; RoHS 7B
  • Volt-Amp Rating: 1.5 to 2.2
  • Technology: Line-interactive
  • Watt Rating: 0.1000 to 1.98
Online Double-Conversion UnInterruptable Power Supplies -- Eaton 9155
from Eaton | Power Quality

The Eaton 9155 UPS provides premium online backup power and scalable battery runtimes for IT and electrical engineering infrastructure in corporate, healthcare, banking and industrial applications. Packing maximum battery runtime into a very small footprint, the 9155 UPS is a complete power... [See More]

  • Standards / Compliance: UL; C-UL List; CSA, CE, NOM-NYCE
  • Volt-Amp Rating: 8 to 15
  • Technology: On-line (Double-conversion)
  • Input Voltage Range: 200 to 240
Powerstar UPS -- PS3070rm3u-ISO
from Powerstar UPS Inc.

Rugged shipboard,global, or mission critical UPS ONLINE PFC 0 switchover 700va UPS rack or tower. 240 or 120V GLUPS© Includes internal Isolation transformer. Standard batteries rated 0° to 40°C. Premiun cells rated for 10 year -15° to +50°C [See More]

  • Standards / Compliance: UL1449; Grade MIL 901 / 167; FCC; UL; IEC 62040-3; C-UL List
  • Volt-Amp Rating: 0.3000 to 0.7500
  • Technology: On-line (Double-conversion)
  • Watt Rating: 0.0100 to 0.4900
Online Double-Conversion UnInterruptable Power Supplies -- Eaton 9PX
from Eaton | Power Quality

Delivering premium backup power and scalable battery runtimes for servers, voice/data networks and storage systems, the Eaton 9PX UPS is the ideal solution for both rack and stand-alone installations. An ENERGY STAR ® qualified UPS, the 9PX ’s graphical LCD interface and robust power... [See More]

  • Standards / Compliance: C-UL List; CE,NOM
  • Volt-Amp Rating: 5 to 11
  • Technology: On-line (Double-conversion)
  • Half Load Runtime: 9 to 11
Powerstar UPS -- PS3150rm2U
from Powerstar UPS Inc.

2u x19.7" Deep. Continuous-duty, single-phase, solid-state, uninterruptible power system 1.5KVA rated at 1350W NEW! This unit can be ruggedized to MIL810F and MIL901D-B. Standard batteries rated 5 year 0° to 40°C. Premium cells rated for 10 year -15° to +50°C. [See More]

  • Standards / Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
  • Volt-Amp Rating: 1 to 1.5
  • Technology: On-line (Double-conversion)
  • Watt Rating: 16 to 100
Residential UnInterruptable Power Supplies -- Eaton 3S
from Eaton | Power Quality

The sleek, savvy and sophisticated 3S delivers premium battery backup and surge protection for up to 10 home and office devices. EcoControl functionality provides up to 30 percent greater energy savings than typical battery backups, and plug-and-play compatibility enables automatic integration. The... [See More]

  • Standards / Compliance: UL; C-UL List
  • Volt-Amp Rating: 0.3500 to 0.7000
  • Technology: Off-line (Standby)
  • Half Load Runtime: 11
Powerstar UPS -- PS3200rm2u
from Powerstar UPS Inc.

Newly Revised Electronics. 230V version. Rugged shipboard, global, or mission critical UPS ONLINE PFC 0 switchover 2kva 1800 watt 2U x 19.7"D package size. Internal automatic bypass switch UPS rack or tower Extend the temperature range with our premium battery pack. Standard batteries rated 0° to... [See More]

  • Standards / Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
  • Volt-Amp Rating: 2
  • Technology: On-line (Double-conversion)
  • Watt Rating: 1.8 to 100
Scalable UnInterruptable Power Supplies -- Eaton 9170+
from Eaton | Power Quality

The Eaton 9170+ UPS delivers premium online backup power and scalable battery runtimes for server farms, networks, telecommunications, Internet service providers and other critical applications. Leveraging a modular design, the 9170+ UPS offers N+X redundancy to eliminate system-level single point... [See More]

  • Standards / Compliance: FCC; UL; C-UL List
  • Volt-Amp Rating: 3 to 18
  • Technology: On-line (Double-conversion)
  • Half Load Runtime: 9.5 to 16
Powerstar UPS -- PS3200rm3u-ISO
from Powerstar UPS Inc.

Fully welded 304G Stainless steel chassis contains internal isolation transformer. NEW IMPROVED! Rugged shipboard,global, or mission critical UPS ONLINE .9 PFC, 0ms switchover, 2kva 1800 watt UPS rack or tower Rugged online UPS 2kva UPS. 5.25x19x23.5"d Extend the temperature range to -25 to +60°C... [See More]

  • Standards / Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
  • Volt-Amp Rating: 1.5 to 2
  • Technology: On-line (Double-conversion)
  • Watt Rating: 1.8 to 100
Tower UnInterruptable Power Supplies -- Eaton 93PM
from Eaton | Power Quality

The Eaton 93PM UPS combines unprecedented efficiency, reliability, and vertical or horizontal scalability with eye-catching design. A space-saving, flexible device that ’s as easy to deploy as it is to manage, it ’s the perfect three-phase white or grey space solution for today ’s... [See More]

  • Standards / Compliance: FCC; UL; C-UL List; IEC 61000-4-5
  • Watt Rating: 100
  • Technology: On-line (Double-conversion)
  • Input Voltage Range: 480
Powerstar UPS -- PS3300rm2u
from Powerstar UPS Inc.

Shipboard 3KVA Now up to 2700Watt output power.Standard Auto Bypass. True online UPS. PFC front end. 650Watt @30 minutes, Steel case. Additional 2u battery cabinets available. NSN Listed Extend the temperature range to -25 to +60°C with our premium battery pack. Standard batteries rated 0° to 40°C. [See More]

  • Standards / Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
  • Volt-Amp Rating: 2 to 3
  • Technology: On-line (Double-conversion)
  • Watt Rating: 0.1000 to 2.7
Powerstar UPS -- PS3300rm2uSS
from Powerstar UPS Inc.

True online Shipboard full stainless steel cabinet 3KVA /2700W (2 rack units tall x 19.25" deep on outlet side and 22" deep on fan side) Dimensions subject to change. New 304 grade fully welded Stainless Steel version of the PS3300rm2u with a recessed area in back for 6 Power output connectors. [See More]

  • Standards / Compliance: UL1449; Grade MIL 901 / 167 (optional feature); FCC; UL; C-UL List
  • Volt-Amp Rating: 2 to 3
  • Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
  • Watt Rating: 0.1000 to 2.7
Powerstar UPS -- PS503-1000
from Powerstar UPS Inc.

(15.4"deep x 6.9" wide x 8.9" tall) MIL-STD-1399 compliant Dual Conversion short tower. Mounting Foundation available for Hull mount. Double conversion type UPS wired for Delta powerDual pole circuit breakers -No fusesDimensions 390x 175x 225mm2 year warranty on all partsThe board / component... [See More]

  • Standards / Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List; 1778
  • Volt-Amp Rating: 0.5000 to 1
  • Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
  • Watt Rating: 0.0100 to 0.9000
Powerstar UPS -- PS6000-1rm3u
from Powerstar UPS Inc.

Rackmount UPS RUGGED 3u 15inch depth 1.5kva 1050 watt UPS with shipboard delta Navy standard Extend the temperature range with our premium battery pack -20° to +50°C. Standard batteries rated 0° to 40°C. Case is 304G Stainless Steel. This unit may be shipping with new APC SMT Electronics and a LCD... [See More]

  • Standards / Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
  • Volt-Amp Rating: 1 to 1.5
  • Technology: Line-interactive
  • Watt Rating: 0.1000 to 1.05
Powerstar UPS -- PS6000rm1u
from Powerstar UPS Inc.

1 rack unit tall 1.75" x 26"deep 1000 Watts Shipboard UPS with LCD Text display showing unit V, I, A, VA , Runtimes etc. Alarms also listed. LED LAMPS for Faults as well. 325W = 30 minutes. 100W = 115 minutes runtime. Battery pack replaced through front panel. Full Sine output. Unit accepts all APC©... [See More]

  • Standards / Compliance: UL1449; FCC; UL; C-UL List
  • Volt-Amp Rating: 1 to 1.44
  • Technology: Line-interactive
  • Watt Rating: 0.0500 to 1
Powerstar UPS -- PS6002rm2uXL
from Powerstar UPS Inc.

New version replaces the PS6002rm3uXL with 2u tall package. 26.9" Deep with very similar specs. Uses a higher efficiency inverter and tighter packaging to obtain this shorter package. NEMA connectors standard but Military Spec connections available. 900W for 30 minutes. Add on more battery trays for... [See More]

  • Standards / Compliance: UL1449; FCC; UL; C-UL List
  • Volt-Amp Rating: 1.5 to 2
  • Technology: Line-interactive; Green Mode for 98% Efficiency
  • Watt Rating: 0.1000 to 1.8
Powerstar UPS -- PS6003rm2uXL
from Powerstar UPS Inc.

Replaces the PS6003rm3uXL with 2u tall package. 26.9" Deep with very similar specs. Uses a higher efficiency inverter and tighter packaging to obtain this shorter package. Nema connectors standard but Military Spec connections available. 900W for 30 minutes. Add on more battery trays for increased... [See More]

  • Standards / Compliance: UL1449; Grade MIL 901 / 167 (optional feature); FCC; UL; IEC 62040-3; C-UL List
  • Volt-Amp Rating: 2 to 3
  • Technology: Line-interactive
  • Watt Rating: 0.1000 to 2.7