Rack or Tray Single Phase Uninterruptible Power Supplies (UPS)
Last Updated: April 1, 2025
Description
Rack or Tray Single Phase Uninterruptible Power Supplies (UPS) are designed to provide a continuous power supply to connected devices by maintaining a stable power output even during power interruptions. These units are typically mounted in racks or trays, making them suitable for environments where space optimization is crucial.
Working Principle
Rack or Tray Single Phase UPS units operate by converting incoming AC power to DC power, which charges an internal battery. This battery then supplies power to an inverter that converts the DC back to AC, ensuring a continuous power supply to connected devices. This process is crucial for maintaining power stability and protecting sensitive equipment from power fluctuations and outages. The utility of these UPS systems lies in their ability to provide seamless power transition, preventing data loss and equipment damage.
Applications
Rack or Tray Single Phase UPS systems are commonly used in data centers, telecommunications facilities, and server rooms where maintaining continuous power is critical. They are particularly beneficial for protecting servers, networking equipment, and other sensitive electronics that require uninterrupted power to function effectively.
Advantages over other Single Phase Uninterruptible Power Supplies (UPS)
One of the key advantages of Rack or Tray Single Phase UPS systems is their space-saving design, which allows them to be easily integrated into existing rack setups. This makes them ideal for environments with limited space. Additionally, their modular design often allows for easier scalability and maintenance compared to standalone UPS units.
Limitations
A limitation of Rack or Tray Single Phase UPS systems is that they may have a lower power capacity compared to larger, standalone UPS units. This can restrict their use to smaller setups or require multiple units to support larger power loads. Additionally, the initial cost of these systems can be higher due to their specialized design and installation requirements.
Considerations
When considering Rack or Tray Single Phase UPS systems, it is important to evaluate the initial costs, which can be significant due to the need for compatible rack infrastructure. Operating expenses should also be considered, as these systems require regular maintenance to ensure battery health and system reliability. Durability and accuracy are generally high, but replacement and maintenance costs can add up over time, especially if the system is used in a high-demand environment.
from AMETEK Programmable Power
Bright UPS 2000VA, 1500W, Isolated 120VAC Single Phase 50/60Hz Input and 120VAC, 50/60Hz Output, Double Conversion Input On-Line UPS and Power Conditioning System with Power Factor Correction for Military Applications. [See More]
- Mounting Options: Rack or Tray; 2U Rackmount
- Volt-Amp Rating: 2
- Technology: On-line (Double-conversion)
- Watt Rating: 1.4 to 2.1
from DigiKey
RT 1KVA 120V UPS [See More]
- Mounting Options: Tower Type; Rack or Tray
- Watt Rating: 0.9000
- Volt-Amp Rating: 1
- Input Voltage Range: 110 to 120
from AMETEK Programmable Power
3000VA, 2700W, Isolated, Global, Single Phase, 60Hz Input and 120VAC, 60Hz Output, Double Conversion, On Line UPS and Power Conditioning System with 9 Large Hot Swap Batteries and Power Factor Correction for Military Applications. [See More]
- Mounting Options: Rack or Tray; 3U Rackmount
- Volt-Amp Rating: 3
- Technology: On-line (Double-conversion)
- Watt Rating: 2.7 to 6
from DigiKey
RT 10KVA UPS [See More]
- Mounting Options: Tower Type; Rack or Tray
- Watt Rating: 10
- Volt-Amp Rating: 10
- Input Voltage Range: 200 to 240
from AMETEK Programmable Power
2500VA, 2400W, Isolated Global Single Phase 115VAC 60Hz Input and 115VAC, 60Hz Output, Double Conversion Input On Line UPS and Power Conditioning System with 9 Hot Swap Batteries and Power Factor Correction for Shipboard Applications. [See More]
- Mounting Options: Rack or Tray; 3U Rackmount
- Volt-Amp Rating: 2.5
- Technology: On-line (Double-conversion)
- Watt Rating: 2.1 to 2.7
from DigiKey
RT 10KVAUPS ONLY [See More]
- Mounting Options: Tower Type; Rack or Tray
- Watt Rating: 10
- Volt-Amp Rating: 10
- Input Voltage Range: 200 to 240
from AMETEK Programmable Power
6600VA, 5800W, 440 VAC 3Ph 60Hz Isolated Input, 220 VAC 1Ph 60Hz Output, Freq Changer, 4U26, L16 20P, L6 30R, SNMP, w/ Anderson EBP, Double Conversion, Rugged, High Temperature, On line UPS with Hot Swap Battery Drawer, and Power Factor Correction. [See More]
- Mounting Options: Rack or Tray; 4U - 6U Rackmount
- Volt-Amp Rating: 6.6
- Technology: On-line (Double-conversion)
- Watt Rating: 2.7 to 6
from DigiKey
RT 1.5KVA 120V UPS [See More]
- Mounting Options: Tower Type; Rack or Tray
- Watt Rating: 1.35
- Volt-Amp Rating: 1.5
- Input Voltage Range: 110 to 120
from DigiKey
RT 2KVA 120V UPS [See More]
- Mounting Options: Tower Type; Rack or Tray
- Watt Rating: 1.8
- Volt-Amp Rating: 2
- Input Voltage Range: 110 to 120
from DigiKey
RT 3KVA 120V UPS [See More]
- Mounting Options: Tower Type; Rack or Tray
- Watt Rating: 2.7
- Volt-Amp Rating: 3
- Input Voltage Range: 110 to 120
from DigiKey
O/P 230Vac,10KVA/10KW,UPS/Rack [See More]
- Mounting Options: Rack or Tray
- Volt-Amp Rating: 10
- Technology: On-line (Double-conversion)
- Watt Rating: 10
from DigiKey
O/P 230VAC,1KVA/1KW,UPS/RACK [See More]
- Mounting Options: Rack or Tray
- Volt-Amp Rating: 1
- Technology: On-line (Double-conversion)
- Watt Rating: 1
from DigiKey
O/P 230VAC,1KVA/1KW,UPS,BAT/RACK [See More]
- Mounting Options: Rack or Tray
- Volt-Amp Rating: 1
- Technology: On-line (Double-conversion)
- Watt Rating: 1
from DigiKey
O/P 230VAC,3KVA/3KW,UPS/RACK [See More]
- Mounting Options: Rack or Tray
- Volt-Amp Rating: 3
- Technology: On-line (Double-conversion)
- Watt Rating: 3
from DigiKey
O/P 230VAC,3KW,UPS,BAT/RACK [See More]
- Mounting Options: Rack or Tray
- Volt-Amp Rating: 3
- Technology: On-line (Double-conversion)
- Watt Rating: 3
from DigiKey
O/P 230VAC,6KVA/6KW,UPS/RACK [See More]
- Mounting Options: Rack or Tray
- Volt-Amp Rating: 6
- Technology: On-line (Double-conversion)
- Watt Rating: 6
from DigiKey
O/P 230VAC,6KVA/6KW,UPS/RACK [See More]
- Mounting Options: Rack or Tray
- Volt-Amp Rating: 6
- Technology: On-line (Double-conversion)
- Watt Rating: 6
from DigiKey
UPS ON LINE 1000VA 120V 3G [See More]
- Mounting Options: Tower Type; Rack or Tray
- Volt-Amp Rating: 1
- Technology: On-line (Double-conversion)
- Watt Rating: 1
from DigiKey
UPS STEP-DOWN TRANSFORMER [See More]
- Mounting Options: Rack or Tray
- Volt-Amp Rating: 5
- Technology: Off-line (Standby)
- Watt Rating: 5
from DigiKey
APC BACK-UPS CS 500VA USB 120V [See More]
- Mounting Options: Rack or Tray
- Volt-Amp Rating: 0.5000
- Technology: Off-line (Standby)
- Watt Rating: 0.3000
from DigiKey
BACK UPS PRO BR 1350 [See More]
- Mounting Options: Tower Type; Rack or Tray
- Watt Rating: 0.8100
- Technology: Line-interactive
- Input Voltage Range: 120
from DigiKey
APC SMART-UPS C 1000 [See More]
- Mounting Options: Tower Type; Rack or Tray
- Volt-Amp Rating: 1
- Technology: Line-interactive
- Watt Rating: 0.6000
from DigiKey
APC SMART-UPS 1000VA [See More]
- Mounting Options: Rack or Tray
- Volt-Amp Rating: 1
- Technology: Off-line (Standby)
- Watt Rating: 0.7000
from DigiKey
APC SMART-UPS 1500VA [See More]
- Mounting Options: Rack or Tray
- Volt-Amp Rating: 1.44
- Technology: Line-interactive
- Watt Rating: 1
from DigiKey
APC SMART-UPS 750VA [See More]
- Mounting Options: Rack or Tray
- Volt-Amp Rating: 0.7500
- Technology: Line-interactive
- Watt Rating: 0.5000
from DigiKey
APC SMART X 2000 LV [See More]
- Mounting Options: Tower Type; Rack or Tray
- Volt-Amp Rating: 0.0019
- Technology: Line-interactive
- Watt Rating: 0.0018
from DigiKey
APC SMART-UPS X 3000 [See More]
- Mounting Options: Tower Type; Rack or Tray
- Volt-Amp Rating: 2.88
- Technology: Line-interactive
- Watt Rating: 2.7
from DigiKey
APC SMART X3000NC HV [See More]
- Mounting Options: Tower Type; Rack or Tray
- Volt-Amp Rating: 3
- Technology: Line-interactive
- Watt Rating: 2.7
from DigiKey
APC SMART X 3000 LV [See More]
- Mounting Options: Rack or Tray
- Volt-Amp Rating: 2.88
- Technology: Line-interactive
- Watt Rating: 2.7
from Powerstar UPS Inc.
6u x26.5"d 10kva 8000w output This can be connected to 1 or 3 phase system input with 1 phase output. For shipboard applications. Extend the temperature range to -25 to +60°C with our premium battery pack.Standard batteries rated 0° to 40°C [See More]
- Mounting Options: Tower Type; Rack or Tray; Rail Kit for 4 Post Rack Included
- Volt-Amp Rating: 8 to 10
- Technology: On-line (Double-conversion)
- Watt Rating: 0.1000 to 8
from SOCOMEC
The solution for. • e.business. • Server farms. • Telecommunications. • Medical. • Computer networks. Advantages A 19 ” rack solution. • The Mod-RM series enables the UPS and all the protected equipment (HUB, server, back-up units, etc.) to be integrated into a... [See More]
- Mounting Options: Rack or Tray
- Volt-Amp Rating: 1.5 to 9
- Technology: Line-interactive
- Input Voltage Range: 230
from Schneider Electric
Computer and Peripheral. Battery Backup & Surge Protector for Electronics and Computers. Schneider Electric UPS. High Performance Computer and Electronics UPS for Premium Power Protection. Network and Server. Intelligent and efficient network power protection from entry level to scaleable... [See More]
- Mounting Options: Tower Type; Rack or Tray
- Volt-Amp Rating: 10 to 1600
from LTI Power Systems, Inc.
The Series 500 True Online Double Conversion UPS system is a. versatile unit which is geared toward protecting the power. supplied to workstations, servers, communication devices and. other electronic peripherals. Features like RS232 communication give you the ability to manage. your UPS, datalog,... [See More]
- Mounting Options: Rack or Tray
- Volt-Amp Rating: 1.5
- Technology: On-line (Double-conversion)
- Half Load Runtime: 18
from Sanyo Denki America, Inc.
Parallel able units (1kVA up to 5kVA) that can grow with customer demand. A UPS can configure for 100% load or N+1 configurations. [See More]
- Mounting Options: Rack or Tray
- Volt-Amp Rating: 1 to 5
- Technology: On-line (Double-conversion)
- Watt Rating: 0.7000 to 3.5
from Eaton | Power Quality
The Eaton FERRUPS Rackmount delivers proven, ferroresonant battery backup power and scalable runtimes for 911 centers, global military installations, marine vessels and other critical applications. Highly configurable with a wide range of voltages, frequencies, runtimes, power cords and receptacles,... [See More]
- Mounting Options: Rack or Tray
- Volt-Amp Rating: 1.4 to 7
- Technology: Ferro-Resonant
- Half Load Runtime: 28
from Tripp Lite by Eaton
Requiring only two rack spaces (2U) in a standard rack enclosure, Tripp Lite's SU1500RTXL2Ua SmartOnline UPS System protects connected equipment against data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Featuring true on-line operation with... [See More]
- Mounting Options: Tower Type; Rack or Tray
- Volt-Amp Rating: 1.5
- Technology: On-line (Double-conversion)
- Watt Rating: 1.2
from ZTE Corporation
ZXUPSR S series is small power capacity rack-mounted UPS, adopting new digital control technology. This on-line double conversion UPS system is built in 19 inch rack and available in 1 kVA~10 kVA capacity, providing high reliable and high performance power protection. The system supplies with a... [See More]
- Mounting Options: Rack or Tray
- Input Voltage Range: 110 to 300
- Technology: Off-line (Standby)
- Interfaces: Serial; Ethernet
from Clary Corporation
Designed for customization to meet customers' needs, UL 1778 [See More]
- Mounting Options: Rack or Tray
- Volt-Amp Rating: 1
- Technology: On-line (Double-conversion)
- Watt Rating: 0.7000
from Powerstar UPS Inc.
15KVA ruggedized unit 12KW output. 12u tall 30.5" deep. Add on additional Battery cabinets for increased runtimes. Uses Powerchute software. Input THD <5% @ full load. 93% efficient while on Battery. Output voltage selectable to 208,220, 240V.Standard batteries rated 5 year 0° to 40°C. Premium... [See More]
- Mounting Options: Rack or Tray; Rail Kit
- Volt-Amp Rating: 10 to 15
- Technology: Delta Conversion; On-line (Double-conversion)
- Watt Rating: 0.1000 to 12
from SOCOMEC
The solution for. • e.business. • Server farms. • Telecommunications. • Medical. • Computer networks. Advantages A completely modular system. MODULYS System is the most flexible and modular system in the entire range. For use under constraints. Designed for the most... [See More]
- Mounting Options: Rack or Tray
- Volt-Amp Rating: 1.5 to 24
- Technology: Line-interactive
- Input Voltage Range: 230 to 400
from LTI Power Systems, Inc.
The LTI Power Systems Series 1000 line of True Online UPS has. proven to be the most versatile power protection option for small-. office to industrial applications. Utilizing total input to output isolation, the LTI Power Systems. Double Conversion True OnLine UPS converts the contaminated. [See More]
- Mounting Options: Rack or Tray; Floor
- Volt-Amp Rating: 3.75 to 18.75
- Technology: On-line (Double-conversion)
- Watt Rating: 3 to 15
from Sanyo Denki America, Inc.
A UPS that features energy-saving, high-reliability operation. It constantly supplies complete sine waves when a power outage or temporary interruption occurs without consuming unnecessary power during normal operations. [See More]
- Mounting Options: Rack or Tray
- Volt-Amp Rating: 1 to 3
- Technology: Hybrid Topology; Line-interactive
- Watt Rating: 0.7000 to 2.1
from Eaton | Power Quality
Double-conversion online technology with power ratings 225-1100kVA, three-phase input and output, small foot print, patented Hot Sync parallel capability up to five redundant systems, ABM technology to extend battery service life, wide communication options. [See More]
- Mounting Options: Rack or Tray
- Volt-Amp Rating: 225 to 1100
- Technology: On-line (Double-conversion)
- Input Voltage Range: 400
from Tripp Lite by Eaton
Tripp Lite Smart Online UPS systems offer high performance power protection ideal for critical server and network equipment in datacenters, computer rooms and network closets. Online, double-conversion Uninterruptible Power Supply (UPS) maintains perfectly regulated output power by continuously... [See More]
- Mounting Options: Tower Type; Rack or Tray
- Volt-Amp Rating: 1.5
- Technology: On-line (Double-conversion)
- Watt Rating: 1.2
from Powerstar UPS Inc.
Newly Revised APC SMT Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. PS2200 floor standing or hull mount. with steel case. Large battery pack gives long runtimes. Optional hull mounting kit with steel straps and mounting plate. Also available with 208 or 230VAC... [See More]
- Mounting Options: Rack or Tray; Floor Mount
- Volt-Amp Rating: 1.5 to 2.2
- Technology: Line-interactive
- Watt Rating: 0.1000 to 1.98
from SOCOMEC
The solution for. • E.business. • Computer networks. • Telecommunications. Advantages The solution for supplying power systems. • Thanks to its particular architecture, designed especially for the telecoms sector, the Mod-TC combines batteries with extended back-up time with high... [See More]
- Mounting Options: Rack or Tray
- Volt-Amp Rating: 3 to 9
- Technology: Line-interactive
- Input Voltage Range: 230 to 400
from Eaton | Power Quality
Delivering premium backup power and scalable battery runtimes for servers, voice/data networks and storage systems, the Eaton 9PX UPS is the ideal solution for both rack and stand-alone installations. An ENERGY STAR ® qualified UPS, the 9PX ’s graphical LCD interface and robust power... [See More]
- Mounting Options: Tower Type; Rack or Tray
- Volt-Amp Rating: 5 to 11
- Technology: On-line (Double-conversion)
- Half Load Runtime: 9 to 11
from Tripp Lite by Eaton
Tripp Lite Smart Online UPS systems offer high performance power protection ideal for critical server and network equipment in datacenters, computer rooms and network closets. Online, double-conversion Uninterruptible Power Supply (UPS) with Transformerless, IGBT technology maintains perfectly... [See More]
- Mounting Options: Tower Type; Rack or Tray
- Volt-Amp Rating: 1.5
- Technology: On-line (Double-conversion)
- Watt Rating: 1.35
from Powerstar UPS Inc.
Rugged shipboard,global, or mission critical UPS ONLINE PFC 0 switchover 700va UPS rack or tower. 240 or 120V GLUPS© Includes internal Isolation transformer. Standard batteries rated 0° to 40°C. Premiun cells rated for 10 year -15° to +50°C [See More]
- Mounting Options: Rack or Tray; Rail Kit for 4 Post Rack Included
- Volt-Amp Rating: 0.3000 to 0.7500
- Technology: On-line (Double-conversion)
- Watt Rating: 0.0100 to 0.4900
from SOCOMEC
Applications. • Professional and IT equipment. • Servers and networking devices. • CAD / graphic workstations with monitors and peripherals. • Control systems. Advantages A professional UPS. • Designed for professional environments, protection against power cuts and over... [See More]
- Mounting Options: Rack or Tray
- Volt-Amp Rating: 1 to 1.5
- Technology: Line-interactive
- Full Load Runtime: 12
from Tripp Lite by Eaton
The SU1500RTXLCDN SmartOnline ® 120V 1.5kVA 1.35kW On-Line Double-Conversion UPS provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. It converts AC input to DC power, and then converts DC to fully... [See More]
- Mounting Options: Tower Type; Rack or Tray
- Volt-Amp Rating: 1.5
- Technology: On-line (Double-conversion)
- Watt Rating: 1.35
from Powerstar UPS Inc.
2u x19.7" Deep. Continuous-duty, single-phase, solid-state, uninterruptible power system 1.5KVA rated at 1350W NEW! This unit can be ruggedized to MIL810F and MIL901D-B. Standard batteries rated 5 year 0° to 40°C. Premium cells rated for 10 year -15° to +50°C. [See More]
- Mounting Options: Rack or Tray; Rail Kit for 4 Post Rack Included
- Volt-Amp Rating: 1 to 1.5
- Technology: On-line (Double-conversion)
- Watt Rating: 16 to 100
from Tripp Lite by Eaton
1000VA on-line, double-conversion UPS system for critical server, network and telecommunications equipment. 2U rackmount form factor with an installed depth of only 13.5 inches. Extended runtime available with optional BP24V15RT2U (limit 1), BP24V28-2U (limit 1), BP24V70-3U (multi-pack compatible)... [See More]
- Mounting Options: Tower Type; Rack or Tray
- Volt-Amp Rating: 1
- Technology: On-line (Double-conversion)
- Watt Rating: 0.8000
from Powerstar UPS Inc.
Newly Revised Electronics. 230V version. Rugged shipboard, global, or mission critical UPS ONLINE PFC 0 switchover 2kva 1800 watt 2U x 19.7"D package size. Internal automatic bypass switch UPS rack or tower Extend the temperature range with our premium battery pack. Standard batteries rated 0° to... [See More]
- Mounting Options: Tower Type; Rack or Tray; Rail Kit for 4 Post Rack Included
- Volt-Amp Rating: 2
- Technology: On-line (Double-conversion)
- Watt Rating: 1.8 to 100
from Tripp Lite by Eaton
2200VA on-line, double-conversion UPS system for critical server, network and telecommunications equipment. 2U rackmount form factor with an installed depth of only 19 inches. Expandable battery runtime with optional BP48V24-2U (limit 1), BP48V60RT-3U (multi-pack compatible) and BP48V27-2US... [See More]
- Mounting Options: Tower Type; Rack or Tray
- Volt-Amp Rating: 2.2
- Technology: On-line (Double-conversion)
- Watt Rating: 1.6
from Powerstar UPS Inc.
True online Shipboard 2KVA /1800W (16.25" deep on outlet side and 18.5" deep on fan side) New 304 grade Stainless Steel version of the PS3200rm2u with a recessed area in back for 6 Power output connectors. This protects the plugs and allows room for the plugs on shallow depth 20"deep cabinets. The... [See More]
- Mounting Options: Tower Type; Rack or Tray; Mounts On / In Device Protected; Stand Vertical or Rack
- Volt-Amp Rating: 1.5 to 2
- Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
- Watt Rating: 0.1000 to 1.8
from Tripp Lite by Eaton
Tripp Lite Smart Online UPS systems offer high performance power protection ideal for critical server and network equipment in datacenters, computer rooms and network closets. Online, double-conversion Uninterruptible Power Supply (UPS) maintains perfectly regulated output power by continuously... [See More]
- Mounting Options: Tower Type; Rack or Tray
- Volt-Amp Rating: 2.2
- Technology: On-line (Double-conversion)
- Watt Rating: 1.6
from Powerstar UPS Inc.
Fully welded 304G Stainless steel chassis contains internal isolation transformer. NEW IMPROVED! Rugged shipboard,global, or mission critical UPS ONLINE .9 PFC, 0ms switchover, 2kva 1800 watt UPS rack or tower Rugged online UPS 2kva UPS. 5.25x19x23.5"d Extend the temperature range to -25 to +60°C... [See More]
- Mounting Options: Tower Type; Rack or Tray; Rail Kit for 4 Post Rack Included
- Volt-Amp Rating: 1.5 to 2
- Technology: On-line (Double-conversion)
- Watt Rating: 1.8 to 100
from Tripp Lite by Eaton
The SU2200RTXLCDN SmartOnline ® 120V 2.2kVA 1.8kW On-Line Double-Conversion UPS provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. It converts AC input to DC power, and then converts DC to fully... [See More]
- Mounting Options: Tower Type; Rack or Tray
- Volt-Amp Rating: 2.2
- Technology: On-line (Double-conversion)
- Watt Rating: 1.8
from Powerstar UPS Inc.
Shipboard 3KVA Now up to 2700Watt output power.Standard Auto Bypass. True online UPS. PFC front end. 650Watt @30 minutes, Steel case. Additional 2u battery cabinets available. NSN Listed Extend the temperature range to -25 to +60°C with our premium battery pack. Standard batteries rated 0° to 40°C. [See More]
- Mounting Options: Rack or Tray; Rail Kit for 4 Post Rack Included
- Volt-Amp Rating: 2 to 3
- Technology: On-line (Double-conversion)
- Watt Rating: 0.1000 to 2.7
from Tripp Lite by Eaton
3000VA on-line, double-conversion UPS system for critical server, network and telecommunications equipment. 3U rackmount form factor with an installed depth of 26 inches. Expandable battery runtime with optional BP72V15-2U (limit 1), BP72V28RT-3U (multi-pack compatible) and BP72V18-2US (multi-pack... [See More]
- Mounting Options: Tower Type; Rack or Tray
- Volt-Amp Rating: 3
- Technology: On-line (Double-conversion)
- Watt Rating: 2.4
from Powerstar UPS Inc.
True online Shipboard full stainless steel cabinet 3KVA /2700W (2 rack units tall x 19.25" deep on outlet side and 22" deep on fan side) Dimensions subject to change. New 304 grade fully welded Stainless Steel version of the PS3300rm2u with a recessed area in back for 6 Power output connectors. [See More]
- Mounting Options: Rack or Tray; Rail Kit Included
- Volt-Amp Rating: 2 to 3
- Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
- Watt Rating: 0.1000 to 2.7
from Tripp Lite by Eaton
The SU3000RTXL3UN SmartOnline ® 120V 3kVA 2.4kW On-Line Double-Conversion UPS provides the highest level of battery backup and AC power protection for critical server, network and telecom equipment. It converts AC input to DC power, and then converts DC to fully regulated sine wave AC output... [See More]
- Mounting Options: Tower Type; Rack or Tray
- Volt-Amp Rating: 3
- Technology: On-line (Double-conversion)
- Watt Rating: 2.4
from Powerstar UPS Inc.
A Navy standard grade A and B MIL-std-901D and MIL167 (vibration) shipboard approved barge tested. Extend the temperature range to -25 to +60°C with our premium battery pack. Standard batteries rated 0° to 40°C.Isolation transformer included. 20" deep. 3u tall. Soon to be using the new APC SMT... [See More]
- Mounting Options: Rack or Tray; Rail Kit for 4 Post Rack Included
- Volt-Amp Rating: 1 to 1.55
- Technology: Line-interactive
- Watt Rating: 0.1000 to 1.05
from Tripp Lite by Eaton
Tripp Lite Smart Online UPS systems offer high performance power protection ideal for critical server and network equipment in datacenters, computer rooms and network closets. Online, double-conversion Uninterruptible Power Supply (UPS) maintains perfectly regulated output power by continuously... [See More]
- Mounting Options: Tower Type; Rack or Tray
- Volt-Amp Rating: 3
- Technology: On-line (Double-conversion)
- Watt Rating: 2.7
from Powerstar UPS Inc.
Rackmount UPS RUGGED 3u 15inch depth 1.5kva 1050 watt UPS with shipboard delta Navy standard Extend the temperature range with our premium battery pack -20° to +50°C. Standard batteries rated 0° to 40°C. Case is 304G Stainless Steel. This unit may be shipping with new APC SMT Electronics and a LCD... [See More]
- Mounting Options: Rack or Tray; Rail Kit for 4 Post Rack Included
- Volt-Amp Rating: 1 to 1.5
- Technology: Line-interactive
- Watt Rating: 0.1000 to 1.05
from Tripp Lite by Eaton
The SU3000RTXLCD3N SmartOnline ® 120V 3kVA 2.7kW On-Line Double-Conversion UPS provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. It converts AC input to DC power, and then converts DC to fully... [See More]
- Mounting Options: Tower Type; Rack or Tray
- Volt-Amp Rating: 3
- Technology: On-line (Double-conversion)
- Watt Rating: 2.7
from Powerstar UPS Inc.
Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. European Model 230VAC output. This revolutionary non-magnetic, rugged 1.5 kva UPS is the new rugged leader. Ethernet SNMP available. Battery testing std. removable front exit batteries for hot-swap... [See More]
- Mounting Options: Rack or Tray; Rail Kit for 4 Post Rack Included
- Volt-Amp Rating: 1 to 1.55
- Technology: Line-interactive
- Watt Rating: 0.9850 to 100
from Tripp Lite by Eaton
Tripp Lite Smart Online UPS systems offer high performance power protection ideal for critical server and network equipment in datacenters, computer rooms and network closets. Online, double-conversion Uninterruptible Power Supply (UPS) with Transformerless, IGBT technology maintains perfectly... [See More]
- Mounting Options: Rack or Tray
- Volt-Amp Rating: 3
- Technology: On-line (Double-conversion)
- Watt Rating: 2.7
from Powerstar UPS Inc.
1 rack unit tall 1.75" x 26"deep 1000 Watts Shipboard UPS with LCD Text display showing unit V, I, A, VA , Runtimes etc. Alarms also listed. LED LAMPS for Faults as well. 325W = 30 minutes. 100W = 115 minutes runtime. Battery pack replaced through front panel. Full Sine output. Unit accepts all APC©... [See More]
- Mounting Options: Rack or Tray; Rail Kit Included
- Volt-Amp Rating: 1 to 1.44
- Technology: Line-interactive
- Watt Rating: 0.0500 to 1
from Tripp Lite by Eaton
The SU3000RTXL2U SmartOnline ® 120V 3kVA 2.7kW On-Line Double-Conversion UPS provides the highest level of battery backup and AC power protection for critical server, network and telecom equipment. It delivers perfectly regulated sine wave output with +/-2% voltage regulation in online and... [See More]
- Mounting Options: Tower Type; Rack or Tray
- Volt-Amp Rating: 3
- Technology: On-line (Double-conversion)
- Watt Rating: 2.7
from Powerstar UPS Inc.
Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. 1.5kva 1000w Shipboard. 2 ru tall x 18" Reduce rack space requirements and reliable slide out replaceable battery tray.Used on Navy and Cruise ships. Standard batteries rated 0° to 40°C 5 year. Extend... [See More]
- Mounting Options: Rack or Tray; Rail Kit for 4 Post Rack Included
- Volt-Amp Rating: 1 to 1.55
- Technology: Line-interactive
- Watt Rating: 0.1000 to 0.9800
from Tripp Lite by Eaton
750VA online, double-conversion UPS system for critical server, network and telecommunications equipment. 2U rackmount form factor with an installed depth of only 13.5 inches. Extended runtime available with optional BP24V15RT2U (limit 1), BP24V28-2U (limit 1), BP24V70-3U (multi-pack compatible) and... [See More]
- Mounting Options: Tower Type; Rack or Tray
- Volt-Amp Rating: 0.7500
- Technology: On-line (Double-conversion)
- Watt Rating: 0.6000
from Powerstar UPS Inc.
Your choice of optional power connectors. This revolutionary non-magnetic, rugged 1.5 kva UPS is the new rugged leader. Intelligent snmp with PS9630 or monitor remote devices also with PS9631. Bi Weekly Battery testing std., removable front exit batteries for hot-swap replacement. Extend the... [See More]
- Mounting Options: Rack or Tray; Rail Kit for 4 Post Rack Included
- Volt-Amp Rating: 1 to 1.55
- Technology: Line-interactive
- Watt Rating: 0.1000 to 0.9800
from Tripp Lite by Eaton
750VA online, double-conversion UPS system for critical server, network and telecommunications equipment. 2U rackmount form factor with an installed depth of only 13.5 inches. Extended runtime available with optional BP24V15RT2U (limit 1), BP24V28-2U (limit 1), BP24V70-3U (multi-pack compatible) and... [See More]
- Mounting Options: Tower Type; Rack or Tray
- Volt-Amp Rating: 0.7500
- Technology: On-line (Double-conversion)
- Watt Rating: 0.6000
from Powerstar UPS Inc.
PS6000 fullback models are the same as our PS6000isoA units. The rear of the cabinet is modified to remove the recess area where the power connectors are located. Thus the unit is completely rectangular- not the dogleg shape as the PS6000isoA . This unit is built to full MIL-STD-901D-A and MIL-167... [See More]
- Mounting Options: Rack or Tray; Rail Kit for 4 Post Rack Included
- Volt-Amp Rating: 1000 to 1500
- Technology: Line-interactive
- Watt Rating: 1.05 to 100
from Tripp Lite by Eaton
Tripp Lite Smart Online UPS systems offer high performance power protection ideal for critical server and network equipment in datacenters, computer rooms and network closets. Online, double-conversion Uninterruptible Power Supply (UPS) with Transformerless, IGBT technology maintains perfectly... [See More]
- Mounting Options: Tower Type; Rack or Tray
- Volt-Amp Rating: 0.7500
- Technology: On-line (Double-conversion)
- Watt Rating: 0.6750
from Powerstar UPS Inc.
PS6001 Series UPS 2U shipboard version- NEW MODEL!!! Uses Powerchute software. SNMP capable. APC electronics True Online Double Conversion style Uninterruptible Power Supply. Add on additional battery trays. Used onboard US Navy Ships & can be upgraded with our Premium Long Life (8-10 yr) High temp... [See More]
- Mounting Options: Tower Type; Rack or Tray; Rail Kit for 4 Post Rack Included
- Volt-Amp Rating: 500 to 1500
- Technology: On-line (Double-conversion)
- Watt Rating: 1.05 to 100
from Tripp Lite by Eaton
Tripp Lite SU5000RT4UTF 5000VA / 5kVA / 4500 watt on-line, double-conversion UPS system offers complete power protection for critical server, network and telecommunications equipment in a 6U rack/tower configuration. Full-time active power conditioning provides clean, continuous dual-conversion AC... [See More]
- Mounting Options: Tower Type; Rack or Tray
- Volt-Amp Rating: 5
- Technology: On-line (Double-conversion)
- Watt Rating: 4.5
from Powerstar UPS Inc.
New version replaces the PS6002rm3uXL with 2u tall package. 26.9" Deep with very similar specs. Uses a higher efficiency inverter and tighter packaging to obtain this shorter package. NEMA connectors standard but Military Spec connections available. 900W for 30 minutes. Add on more battery trays for... [See More]
- Mounting Options: Rack or Tray; Rail Kit Included
- Volt-Amp Rating: 1.5 to 2
- Technology: Line-interactive; Green Mode for 98% Efficiency
- Watt Rating: 0.1000 to 1.8
from Tripp Lite by Eaton
Tripp Lite SU8000RT3UN50TF 8000VA / 8kVA / 7200 watt online, double-conversion UPS system offers complete power protection for critical network applications. This system delivers online, double-conversion UPS protection with zero transfer time, suitable for advanced networking applications. [See More]
- Mounting Options: Tower Type; Rack or Tray
- Volt-Amp Rating: 8
- Technology: On-line (Double-conversion)
- Watt Rating: 7.2
from Powerstar UPS Inc.
19" (483mm) Shallow Depth x 4u tall. Can be a tower or a rack mount. Shipboard 208, 220V, or 230V models. 2-line LCD text read out of Status and Alarms. 230v model has (8)C13 &(2)C19. Run 900W@30 minutes. UPS weighs 48KG. 184BTU. Temperature rated 0°C to40° with standard cells , -20° to +50°C with... [See More]
- Mounting Options: Tower Type (optional feature); Rack or Tray; Rotate Display for Tower or Use Rail Kit
- Volt-Amp Rating: 1 to 2.88
- Technology: Line-interactive
- Watt Rating: 0.0500 to 2.7
from Tripp Lite by Eaton
Tripp Lite SU8000RT3U1TF 8000VA / 8kVA / 7200 watt online, double-conversion UPS system offers complete power protection for critical network applications. This system delivers online, double-conversion UPS protection with zero transfer time, suitable for advanced networking applications. [See More]
- Mounting Options: Tower Type; Rack or Tray
- Volt-Amp Rating: 8
- Technology: On-line (Double-conversion)
- Watt Rating: 7.2
from Powerstar UPS Inc.
Newly Revised APC SMT Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. NSN# Listed. Shipboard 3KVA Power 2700 watts, 2u x26"deep, Rack mounting kit included on all Powerstar rack mount units. All our Line interactive switches to backup within 4 ms., less than 1/4 of a... [See More]
- Mounting Options: Rack or Tray; Rail Kit for 4 Post Rack Included
- Volt-Amp Rating: 2.5 to 3
- Technology: Line-interactive
- Watt Rating: 2.7 to 100
from Tripp Lite by Eaton
The SUINT3000LCD2U SmartOnline ® 3000VA/2700W On-Line Double-Conversion UPS converts AC input to DC power, and then converts DC to fully regulated sine wave AC output with +/-2% voltage regulation in online and battery modes. An interactive front-panel LCD interface provides detailed real-time... [See More]
- Mounting Options: Tower Type; Rack or Tray
- Volt-Amp Rating: 3
- Technology: On-line (Double-conversion)
- Watt Rating: 2.7
from Powerstar UPS Inc.
Replaces the PS6003rm3uXL with 2u tall package. 26.9" Deep with very similar specs. Uses a higher efficiency inverter and tighter packaging to obtain this shorter package. Nema connectors standard but Military Spec connections available. 900W for 30 minutes. Add on more battery trays for increased... [See More]
- Mounting Options: Tower Type; Rack or Tray; Rail Kit Included
- Volt-Amp Rating: 2 to 3
- Technology: Line-interactive
- Watt Rating: 0.1000 to 2.7
from Tripp Lite by Eaton
Tripp Lite 5kVA SmartOnline Hot-Swappable Modular Rack/Tower UPS. 5000VA on-line, double-conversion UPS for server, network and telecommunications equipment. Maintains battery-derived AC output during blackouts with active, full-time power conditioning. Fault tolerant auto-bypass prevents unexpected... [See More]
- Mounting Options: Tower Type; Rack or Tray
- Volt-Amp Rating: 5
- Technology: On-line (Double-conversion)
- Watt Rating: 3.8
from Powerstar UPS Inc.
As used on subs. NSN# listed. Newly revised APC SMT electronics. Now with LCD Text readout on front panel displays Alarms /Status. 18" deep MIL901D grade A tested in shock absorbing rack! Shipboard 3KVA power 2700 watts, 2u x18"deep, Shallow depth with a separate 2u cabinet for the Electronics. Up... [See More]
- Mounting Options: Rack or Tray; Rail Kit for 4 Post Rack Included
- Volt-Amp Rating: 2.5 to 3
- Technology: Line-interactive
- Watt Rating: 0.1000 to 2.7
from Tripp Lite by Eaton
Featuring true on-line operation with pure sine wave output, zero transfer time to battery and complete UPS replacement capability with no downtime, the SU6000RT4U provides the highest level of protection available for mission-critical equipment from power outages, voltage fluctuations and transient... [See More]
- Mounting Options: Tower Type; Rack or Tray
- Volt-Amp Rating: 6
- Technology: On-line (Double-conversion)
- Watt Rating: 4.2
from Powerstar UPS Inc.
19" Shallow Depth x 4u tall. Can be a tower or a rack mount. Shipboard 120V or 208 or 230V models. 2-line LCD text read out of Status and Alarms. 120V model has (6)5-15r, (3)5-20r, (1)L5-30r. Run 900W@30 minutes. *Add-on Battery trays (PS6003rm4uXLBP) for 30minute runtime@2700W. Tray is 4u X 19"deep... [See More]
- Mounting Options: Tower Type (optional feature); Rack or Tray; Rotate Display for Tower or Use Rail Kit
- Volt-Amp Rating: 1 to 2.88
- Technology: Line-interactive
- Watt Rating: 0.0500 to 2.7
from Tripp Lite by Eaton
Tripp Lite SU6000RT4UTFHW 6000VA / 6kVA / 5400 watt on-line, double-conversion UPS system offers complete power protection for critical server, network and telecommunications equipment in a 6U rack/tower compatible configuration. Full-time active power conditioning provides clean, continuous... [See More]
- Mounting Options: Tower Type; Rack or Tray
- Volt-Amp Rating: 6
- Technology: On-line (Double-conversion)
- Watt Rating: 5.4
from Powerstar UPS Inc.
Features: The new PS6005 UPS is loaded with features, and packed with power performance protection. FCC class A and UL approved. Shipboard ready, Built in internal auto /manual bypass, Outputs both 120V and 208V if you require; outlets on back for both voltages.Extend the temperature range with our... [See More]
- Mounting Options: Rack or Tray; Rail Kit for 4 Post Rack Included
- Volt-Amp Rating: 5
- Technology: On-line (Double-conversion)
- Watt Rating: 4 to 100
from Tripp Lite by Eaton
Featuring true on-line operation with pure sine wave output, zero transfer time to battery and complete UPS replacement capability with no downtime, the SU6000RT4UTF provides the highest level of protection available for mission-critical equipment from all power problems. It converts incoming AC... [See More]
- Mounting Options: Tower Type; Rack or Tray
- Volt-Amp Rating: 6
- Technology: On-line (Double-conversion)
- Watt Rating: 5.4