Remote Monitoring Contacts Single Phase Uninterruptible Power Supplies (UPS)

17 Results
UPS Three/Single Phase -- ITYS PRO
from SOCOMEC

The solution for. • Server rooms. • Service sector. • Infrastructure. • Healthcare sector. • Light industrial applications. Advantages Innovative design. • Easy to order, install and operate. • Very compact footprint. • Robust and reliable connectivity. •... [See More]

  • Features: Bypass Switch; LCD or LED Display; Remote Monitoring Contacts
  • Volt-Amp Rating: 10 to 20
  • Technology: Line-interactive
  • Input Voltage Range: 400
3000 watt Battery Backup - Rental
from Aggreko

The Hybrid Power System 3K (HPS3K) battery unit requires no maintenance and with its intelligent, fully automated controls and switching, no manual intervention. Features. Battery powered energy storage device. 3,000 watt, 120 volts, 10 hour runtime. Works with all generators. Solid state controls. [See More]

  • Features: Remote Monitoring Contacts
  • Full Load Runtime: 150
  • Watt Rating: 3
  • Input Voltage Range: 120 to 480
Medium and Large Capacity Modular UPS -- ZXUPSE X500 Series
from ZTE Corporation

ZXUPSE X500 is an on-line double conversion modular UPS system with three-phase input and three-phase output. This modular UPS system is scalable from 50 kVA to 500 kVA, which is composed of 50 kVA power units (PU) to offer flexible options. The series is widely used in government, finance,... [See More]

  • Features: LCD or LED Display; Remote Monitoring Contacts
  • Input Voltage Range: 130 to 275
  • Technology: Off-line (Standby)
  • Mounting Options: Tower Type
Powerstar UPS -- PS10000i 3Phase Shipboard
from Powerstar UPS Inc.

6u x26.5"d 10kva 8000w output This can be connected to 1 or 3 phase system input with 1 phase output. For shipboard applications. Extend the temperature range to -25 to +60°C with our premium battery pack.Standard batteries rated 0° to 40°C [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 8 to 10
  • Technology: On-line (Double-conversion)
  • Watt Rating: 0.1000 to 8
Series II Uninterruptible Power Supplies -- 2000 VA UPS
from Mesta Electronics, Inc.

Features and Benefits. Output power range of 2KVA to 5KVA. Universally compatible to phase-lock with any generator. System can be locally or remotely monitored. Electronic short circuit and current limiting protection of system. M.T.B.F. of all Mesta equipment is over 200,000 hours. Overload... [See More]

  • Features: Alarms; LCD or LED Display; Remote Monitoring Contacts
  • Volt-Amp Rating: 2
  • Technology: On-line (Double-conversion)
  • Input Voltage Range: 120
Instrumentation UPS -- CT1000R
from Clary Corporation

Designed for customization to meet customers' needs, UL 1778 [See More]

  • Features: Application Software Included (optional feature); Alarms; Automatic Saving (optional feature); Automatic Shutdown (optional feature); LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 1
  • Technology: On-line (Double-conversion)
  • Watt Rating: 0.7000
Online Double-Conversion UnInterruptable Power Supplies -- Eaton 9PX
from Eaton | Power Quality

Delivering premium backup power and scalable battery runtimes for servers, voice/data networks and storage systems, the Eaton 9PX UPS is the ideal solution for both rack and stand-alone installations. An ENERGY STAR ® qualified UPS, the 9PX ’s graphical LCD interface and robust power... [See More]

  • Features: Application Software Included; Alarms; Automatic Shutdown; Bypass Switch (optional feature); Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 5 to 11
  • Technology: On-line (Double-conversion)
  • Half Load Runtime: 9 to 11
Modular UPS -- ZXUPSE Q200 Series
from ZTE Corporation

ZXUPSE Q200 is an on-line double conversion modular UPS system with three-phase input and three-phase output. This modular UPS system is scalable from 20 kVA to 200 kVA, which is composed of 20 kVA power units (PU) to offer flexible options. The series is widely used in government, finance,... [See More]

  • Features: LCD or LED Display; Remote Monitoring Contacts
  • Input Voltage Range: 130 to 275
  • Technology: Off-line (Standby)
  • Mounting Options: Tower Type
Powerstar UPS -- PS15 2 phase
from Powerstar UPS Inc.

15KVA ruggedized unit 12KW output. 12u tall 30.5" deep. Add on additional Battery cabinets for increased runtimes. Uses Powerchute software. Input THD <5% @ full load. 93% efficient while on Battery. Output voltage selectable to 208,220, 240V.Standard batteries rated 5 year 0° to 40°C. Premium... [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 10 to 15
  • Technology: Delta Conversion; On-line (Double-conversion)
  • Watt Rating: 0.1000 to 12
Tower UnInterruptable Power Supplies -- Eaton 93PM
from Eaton | Power Quality

The Eaton 93PM UPS combines unprecedented efficiency, reliability, and vertical or horizontal scalability with eye-catching design. A space-saving, flexible device that ’s as easy to deploy as it is to manage, it ’s the perfect three-phase white or grey space solution for today ’s... [See More]

  • Features: Application Software Included; Alarms; Automatic Shutdown; Bypass Switch; Remote Monitoring Contacts
  • Watt Rating: 100
  • Technology: On-line (Double-conversion)
  • Input Voltage Range: 480
Powerstar UPS -- PS1503 AVD GLUPS
from Powerstar UPS Inc.

Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. Can be used with 230V or 120v inputs. This unit auto detects the input voltage and switches. Output is always 120V. This RUGGED ,louvered stainless steel series of UPS products, is the leader with power... [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch (optional feature); Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 1 to 1.5
  • Technology: Line-interactive
  • Watt Rating: 0.1000 to 0.9800
Powerstar UPS -- PS2201r2SS-6MO-6PI
from Powerstar UPS Inc.

Newly Revised APC SMT Electronics. New Full Stainless steel case including front /rear panels. Designed to fit previous generation mounting foundations. Now with LCD Text readout on Front panel displays Alarms /Status. EMI shielded glass front door over display. EMI filters on input/ output. EMI... [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Saving; Automatic Shutdown; Bypass Switch (optional feature); Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 1.5 to 2.2
  • Technology: Line-interactive
  • Watt Rating: 0.1000 to 1.98
Powerstar UPS -- PS2201SSr2 Shipboard grade A
from Powerstar UPS Inc.

PS2201SS in Stainless steel case, Newly Revised SMT Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. normally (2) MS3102R16-10S (6) 5-15R but options available, Long Life and High temp batteries avail to increase temperature range.Standard batteries rated 0° to 40°C. [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch (optional feature); Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 1.5 to 2.2
  • Technology: Line-interactive
  • Watt Rating: 0.1000 to 1.98
Powerstar UPS -- PS3070rm3u-ISO
from Powerstar UPS Inc.

Rugged shipboard,global, or mission critical UPS ONLINE PFC 0 switchover 700va UPS rack or tower. 240 or 120V GLUPS© Includes internal Isolation transformer. Standard batteries rated 0° to 40°C. Premiun cells rated for 10 year -15° to +50°C [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 0.3000 to 0.7500
  • Technology: On-line (Double-conversion)
  • Watt Rating: 0.0100 to 0.4900
Powerstar UPS -- PS3150rm2U
from Powerstar UPS Inc.

2u x19.7" Deep. Continuous-duty, single-phase, solid-state, uninterruptible power system 1.5KVA rated at 1350W NEW! This unit can be ruggedized to MIL810F and MIL901D-B. Standard batteries rated 5 year 0° to 40°C. Premium cells rated for 10 year -15° to +50°C. [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 1 to 1.5
  • Technology: On-line (Double-conversion)
  • Watt Rating: 16 to 100
Powerstar UPS -- PS3200RM2u
from Powerstar UPS Inc.

2u x19.7" Deep.Continuous-duty, single-phase, solid-state, uninterruptible power system 2KVA rated at 1800Watts NEW! .9PF This unit can be ruggedized to MIL810F and MIL901D-B. Standard batteries rated 5 year 0° to 40°C. Premium cells rated for 10 year -15° to +50°C. [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 1.5 to 2
  • Technology: On-line (Double-conversion)
  • Watt Rating: 1.8 to 100
Powerstar UPS -- PS503-1000
from Powerstar UPS Inc.

(15.4"deep x 6.9" wide x 8.9" tall) MIL-STD-1399 compliant Dual Conversion short tower. Mounting Foundation available for Hull mount. Double conversion type UPS wired for Delta powerDual pole circuit breakers -No fusesDimensions 390x 175x 225mm2 year warranty on all partsThe board / component... [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Saving; Automatic Shutdown; Bypass Switch; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 0.5000 to 1
  • Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
  • Watt Rating: 0.0100 to 0.9000