IEC 62040-3 Single Phase Uninterruptible Power Supplies (UPS)

59 Results
Single Phase Inverter -- AC Inverter System WEW 1000
from GUTOR Electronic LLC

The important components of the AC inverter system are the inverter and static switching modules, a manual bypass switch, transformers, a controller and human-machine interface (i.e. a control unit with display). [See More]

  • Standards / Compliance: UL; IEC 62040-3
  • Volt-Amp Rating: 5 to 200
  • Technology: On-line (Double-conversion)
  • Outlet Options: RJ Type Connectors
1.5kVA 900W Line-Interactive UPS with 4 Schuko CEE 7/7 Outlets - AVR, 230V, 1.5 m Cord, LCD, USB, Tower -- OMNIVSX1500D
from Tripp Lite by Eaton

Features. 1500VA/900W/230V Battery Backup for PCs, Home Theater or Digital SignageThis 230V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]

  • Standards / Compliance: IEC 62040-3
  • Volt-Amp Rating: 1.5
  • Technology: Line-interactive
  • Watt Rating: 0.9000
UPS Single/Single-Phase -- ITYS ES
from SOCOMEC

The solution for. • Control devices. • Electric lines. Advantages High protection and high availability. • The ITYS ES series is a range of compact UPS systems available in 1000, 2000 and 3000 VA models with on-line double conversion technology (VFI) with sinusoidal absorption. •... [See More]

  • Standards / Compliance: IEC 62040-3; EN 62040-1, AS 62040.1.1, AS 62040.1.2
  • Volt-Amp Rating: 1 to 3
  • Technology: On-line (Double-conversion)
  • Full Load Runtime: 9 to 17
Powerstar UPS -- PS10000i 3Phase Shipboard
from Powerstar UPS Inc.

6u x26.5"d 10kva 8000w output This can be connected to 1 or 3 phase system input with 1 phase output. For shipboard applications. Extend the temperature range to -25 to +60°C with our premium battery pack.Standard batteries rated 0° to 40°C [See More]

  • Standards / Compliance: UL1449; UL; IEC 62040-3; C-tick, CE, EN 50091-1, EN 50091-3
  • Volt-Amp Rating: 8 to 10
  • Technology: On-line (Double-conversion)
  • Watt Rating: 0.1000 to 8
Single Phase UPS -- AC UPS System PEW 1000
from GUTOR Electronic LLC

UPS technology from GUTOR is designed to satisfy requirements with regard to functionality, security and reliability – the main interests of our customers. It has great system flexibility in terms of system design and meets the technical specifications of customers. We produce all our products... [See More]

  • Standards / Compliance: UL; IEC 62040-3
  • Volt-Amp Rating: 5 to 200
  • Technology: On-line (Double-conversion)
  • Outlet Options: RJ Type Connectors
1.5kVA 900W Line-Interactive UPS with 8 C13 Outlets - AVR, 230V, C14 Inlet, LCD, USB, Tower -- OMNIVSX1500
from Tripp Lite by Eaton

Features. 1500VA/900W/230V Battery Backup for PCs, Home Theater or Digital SignageThis 230V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]

  • Standards / Compliance: IEC 62040-3
  • Volt-Amp Rating: 1.5
  • Technology: Line-interactive
  • Watt Rating: 0.9000
UPS Single/Single-Phase -- MASTERYS BC (8-12 kVA)
from SOCOMEC

The solution for. • Server rooms. • Service Sector. • Infrastructure. • Healthcare Sector. • Light industrial applications. Advantages The ideal protection. • Simple and reliable power protection. • Tailored for medium-sized businesses. • Advantages of... [See More]

  • Standards / Compliance: IEC 62040-3; IEC/EN 62040-1, EN 60950-1-1, AS 62040.1.1, AS 62040.1.2
  • Volt-Amp Rating: 8 to 12
  • Technology: Line-interactive
  • Input Voltage Range: 230 to 400
Powerstar UPS -- PS15 2 phase
from Powerstar UPS Inc.

15KVA ruggedized unit 12KW output. 12u tall 30.5" deep. Add on additional Battery cabinets for increased runtimes. Uses Powerchute software. Input THD <5% @ full load. 93% efficient while on Battery. Output voltage selectable to 208,220, 240V.Standard batteries rated 5 year 0° to 40°C. Premium... [See More]

  • Standards / Compliance: UL1449; FCC; IEC 62040-3; C-UL List; UL1778
  • Volt-Amp Rating: 10 to 15
  • Technology: Delta Conversion; On-line (Double-conversion)
  • Watt Rating: 0.1000 to 12
Single Phase UPS -- PXP1000
from GUTOR Electronic LLC

With PFC, harmonic distortion at the input to the UPS is minimized (THDi ≤ 5%), while UPS efficiency is greatly increased (up to 94% efficiency), saving both energy and cost. The PXP is designed to operate in harsh environments and to withstand extremes in temperature, humidity, and mechanical... [See More]

  • Standards / Compliance: UL; IEC 62040-3
  • Volt-Amp Rating: 5 to 160
  • Technology: On-line (Double-conversion)
  • Input Voltage Range: 380 to 415
120V 500VA 260W Standby UPS, 8 Outlets (NEMA 5-15R), 5-15P Plug, 5 ft. Cord, Desktop/Wall Mount -- BC500
from Tripp Lite by Eaton

Features. Compact Desktop 500VA/260W Battery Backup for PCs, Home Theater and Digital SignageThis 120V UPS system provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 0.5000
  • Technology: Off-line (Standby)
  • Watt Rating: 0.2600
UPS Single/Single-Phase -- MODULYS EM
from SOCOMEC

Centralised power supply systems are designed for buildings subject to fire safety regulations. They comply with EN 50171. The CPSS are designed chiefly to supply emergency lighting in the event of a failure in the normal power supply, but can also be used to supply other emergency systems, for... [See More]

  • Standards / Compliance: IEC 62040-3; EN / IEC 62040-1
  • Volt-Amp Rating: 3 to 6
  • Technology: On-line (Double-conversion)
  • Input Voltage Range: 230
Powerstar UPS -- PS3070rm3u-ISO
from Powerstar UPS Inc.

Rugged shipboard,global, or mission critical UPS ONLINE PFC 0 switchover 700va UPS rack or tower. 240 or 120V GLUPS© Includes internal Isolation transformer. Standard batteries rated 0° to 40°C. Premiun cells rated for 10 year -15° to +50°C [See More]

  • Standards / Compliance: UL1449; Grade MIL 901 / 167; FCC; UL; IEC 62040-3; C-UL List
  • Volt-Amp Rating: 0.3000 to 0.7500
  • Technology: On-line (Double-conversion)
  • Watt Rating: 0.0100 to 0.4900
120V 750VA 450W Home Theater Line-Interactive UPS with USB, 12 Outlets and Tel/DSL/Coax Protection -- HT850UPS
from Tripp Lite by Eaton

Tripp Lite's HT850UPS line-interactive UPS offers complete protection for PCs, workstations and other sensitive electronics in an ultra-compact, mountable housing. Internal UPS circuits support individual VCR/DVR components as long as 3 hours during power failures. Prevents data loss and system... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 0.7500
  • Technology: Line-interactive
  • Watt Rating: 0.4500
UPS Single/Single-Phase -- MODULYS RM
from SOCOMEC

The solution for. • e.business. • Server farms. • Telecommunications. • Medical. • Computer networks. Advantages A 19 ” rack solution. • The Mod-RM series enables the UPS and all the protected equipment (HUB, server, back-up units, etc.) to be integrated into a... [See More]

  • Standards / Compliance: IEC 62040-3; EN 62040-3
  • Volt-Amp Rating: 1.5 to 9
  • Technology: Line-interactive
  • Input Voltage Range: 230
Powerstar UPS -- PS3150rm2U
from Powerstar UPS Inc.

2u x19.7" Deep. Continuous-duty, single-phase, solid-state, uninterruptible power system 1.5KVA rated at 1350W NEW! This unit can be ruggedized to MIL810F and MIL901D-B. Standard batteries rated 5 year 0° to 40°C. Premium cells rated for 10 year -15° to +50°C. [See More]

  • Standards / Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
  • Volt-Amp Rating: 1 to 1.5
  • Technology: On-line (Double-conversion)
  • Watt Rating: 16 to 100
1kVA 600W Line-Interactive UPS with 4 Schuko CEE 7/7 Outlets - AVR, 230V, 1.5 m Cord, LCD, USB, Tower -- OMNIVSX1000D
from Tripp Lite by Eaton

Features. 1000VA/600W/230V Battery Backup for PCs, Home Theater or Digital SignageThis 230V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]

  • Standards / Compliance: IEC 62040-3
  • Volt-Amp Rating: 1
  • Technology: Line-interactive
  • Watt Rating: 0.6000
UPS Single/Single-Phase -- MODULYS SYSTEM
from SOCOMEC

The solution for. • e.business. • Server farms. • Telecommunications. • Medical. • Computer networks. Advantages A completely modular system. MODULYS System is the most flexible and modular system in the entire range. For use under constraints. Designed for the most... [See More]

  • Standards / Compliance: IEC 62040-3; EN 62040-1, AS 62040.1.1, AS 62040.1.2
  • Volt-Amp Rating: 1.5 to 24
  • Technology: Line-interactive
  • Input Voltage Range: 230 to 400
Powerstar UPS -- PS3200rm2u
from Powerstar UPS Inc.

Newly Revised Electronics. 230V version. Rugged shipboard, global, or mission critical UPS ONLINE PFC 0 switchover 2kva 1800 watt 2U x 19.7"D package size. Internal automatic bypass switch UPS rack or tower Extend the temperature range with our premium battery pack. Standard batteries rated 0° to... [See More]

  • Standards / Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
  • Volt-Amp Rating: 2
  • Technology: On-line (Double-conversion)
  • Watt Rating: 1.8 to 100
1kVA 600W Line-Interactive UPS with 8 C13 Outlets - AVR, 230V, C14 Inlet, LCD, USB, Tower -- OMNIVSX1000
from Tripp Lite by Eaton

Features. 1000VA/600W/230V Battery Backup for PCs, Home Theater or Digital SignageThis 230V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]

  • Standards / Compliance: IEC 62040-3
  • Volt-Amp Rating: 1
  • Technology: Line-interactive
  • Watt Rating: 0.6000
UPS Single/Single-Phase -- MODULYS TC
from SOCOMEC

The solution for. • E.business. • Computer networks. • Telecommunications. Advantages The solution for supplying power systems. • Thanks to its particular architecture, designed especially for the telecoms sector, the Mod-TC combines batteries with extended back-up time with high... [See More]

  • Standards / Compliance: IEC 62040-3; EN 62040-3
  • Volt-Amp Rating: 3 to 9
  • Technology: Line-interactive
  • Input Voltage Range: 230 to 400
Powerstar UPS -- PS3200rm3u-ISO
from Powerstar UPS Inc.

Fully welded 304G Stainless steel chassis contains internal isolation transformer. NEW IMPROVED! Rugged shipboard,global, or mission critical UPS ONLINE .9 PFC, 0ms switchover, 2kva 1800 watt UPS rack or tower Rugged online UPS 2kva UPS. 5.25x19x23.5"d Extend the temperature range to -25 to +60°C... [See More]

  • Standards / Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
  • Volt-Amp Rating: 1.5 to 2
  • Technology: On-line (Double-conversion)
  • Watt Rating: 1.8 to 100
450VA 360W Line-Interactive UPS with 6 Outlets - AVR, 120V, 50/60 Hz, USB, Tower -- AVRT450U
from Tripp Lite by Eaton

Features. 450VA/360W/120V Battery Backup for PCs, Home Theater or Digital SignageThis 120V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 0.4500
  • Technology: Line-interactive
  • Watt Rating: 0.3600
UPS Single/Single-Phase -- NETYS PE
from SOCOMEC

The solution for. • CAD, graphic workstations. • Multimedia workstations and peripherals. • LCD screens and monitors. • POS (Points Of Sales). Advantages Ideal and cost-effective protection for SOHO or POS applications. • Adapted to protect IT applications in home, office... [See More]

  • Standards / Compliance: IEC 62040-3; IEC/EN 62040-1, AS 62040.1.1, AS 62040.1.2
  • Volt-Amp Rating: 0.6000 to 2
  • Technology: Line-interactive
  • Full Load Runtime: 15 to 60
Powerstar UPS -- PS3300rm2u
from Powerstar UPS Inc.

Shipboard 3KVA Now up to 2700Watt output power.Standard Auto Bypass. True online UPS. PFC front end. 650Watt @30 minutes, Steel case. Additional 2u battery cabinets available. NSN Listed Extend the temperature range to -25 to +60°C with our premium battery pack. Standard batteries rated 0° to 40°C. [See More]

  • Standards / Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
  • Volt-Amp Rating: 2 to 3
  • Technology: On-line (Double-conversion)
  • Watt Rating: 0.1000 to 2.7
500VA 360W Line-Interactive UPS with 6 Outlets - AVR, 120V, 50/60 Hz, LCD, USB, Tower -- OMNISMART500TU
from Tripp Lite by Eaton

Features. 500VA/360W/120V Battery Backup for PCs, Home Theater or Digital SignageThis 120V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 0.5000
  • Technology: Line-interactive
  • Watt Rating: 0.3600
UPS Single/Single-Phase -- NETYS PL
from SOCOMEC

The solution for. • PC: LCD or CRT monitors, scanners, printers, etc. • Cash registers. • Interactive terminals. Advantages An innovative solution and superior design. • Compact and practical pluggable power protection integrating a larger number of sockets adapted to computer... [See More]

  • Standards / Compliance: IEC 62040-3; IEC/EN 62040-1, AS 62040.1.1, AS 62040.1.2
  • Volt-Amp Rating: 0.6000 to 0.8000
  • Technology: Line-interactive
  • Full Load Runtime: 15 to 20
Powerstar UPS -- PS503-1000
from Powerstar UPS Inc.

(15.4"deep x 6.9" wide x 8.9" tall) MIL-STD-1399 compliant Dual Conversion short tower. Mounting Foundation available for Hull mount. Double conversion type UPS wired for Delta powerDual pole circuit breakers -No fusesDimensions 390x 175x 225mm2 year warranty on all partsThe board / component... [See More]

  • Standards / Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List; 1778
  • Volt-Amp Rating: 0.5000 to 1
  • Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
  • Watt Rating: 0.0100 to 0.9000
550VA 300W Line-Interactive UPS with 6 Outlets - AVR, 120V, 50/60 Hz, USB, Tower -- SMART550USB2
from Tripp Lite by Eaton

Features. 550VA/300W/120V Battery Backup for PCs, Home Theater or Digital SignageThis 120V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 0.5500
  • Technology: Line-interactive
  • Watt Rating: 0.3000
UPS Single/Single-Phase -- NETYS PR (1000 to 2000 VA)
from SOCOMEC

The solution for. • Professional and IT equipment. • Servers and networking devices. • CAD/ Graphic workstations with monitors and peripherals. • Control systems. Advantages Professional line interactive UPS. • Ideal solution for protecting small servers and high performance... [See More]

  • Standards / Compliance: IEC 62040-3; IEC/EN 62040-1, AS 62040.1.1, AS 62040.1.2
  • Volt-Amp Rating: 1 to 2
  • Technology: Line-interactive
  • Full Load Runtime: 45 to 60
Powerstar UPS -- PS6000-1rm3u
from Powerstar UPS Inc.

Rackmount UPS RUGGED 3u 15inch depth 1.5kva 1050 watt UPS with shipboard delta Navy standard Extend the temperature range with our premium battery pack -20° to +50°C. Standard batteries rated 0° to 40°C. Case is 304G Stainless Steel. This unit may be shipping with new APC SMT Electronics and a LCD... [See More]

  • Standards / Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
  • Volt-Amp Rating: 1 to 1.5
  • Technology: Line-interactive
  • Watt Rating: 0.1000 to 1.05
550VA Audio/Video Backup Power Block - Exclusive UPS Protection for Structured Wiring Enclosure -- AV550SC
from Tripp Lite by Eaton

The AV550SC Backup Power Block provides the highest level of protection for structured cabling installations (ie. telephone, Internet and coax connections). With reliable battery backup, surge protection and EMI/RFI line noise filtering, the AV550SC provides a complete protection solution for... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Watt Rating: 0.3000
  • Volt-Amp Rating: 0.5500
  • Half Load Runtime: 9.7
UPS Single/Single-Phase -- NETYS PR (1000-1500 VA)
from SOCOMEC

Applications. • Professional and IT equipment. • Servers and networking devices. • CAD / graphic workstations with monitors and peripherals. • Control systems. Advantages A professional UPS. • Designed for professional environments, protection against power cuts and over... [See More]

  • Standards / Compliance: IEC 62040-3; IEC/EN 62040-1, AS 62040.1.1, AS 62040.1.2
  • Volt-Amp Rating: 1 to 1.5
  • Technology: Line-interactive
  • Full Load Runtime: 12
Powerstar UPS -- PS6003rm2uXL
from Powerstar UPS Inc.

Replaces the PS6003rm3uXL with 2u tall package. 26.9" Deep with very similar specs. Uses a higher efficiency inverter and tighter packaging to obtain this shorter package. Nema connectors standard but Military Spec connections available. 900W for 30 minutes. Add on more battery trays for increased... [See More]

  • Standards / Compliance: UL1449; Grade MIL 901 / 167 (optional feature); FCC; UL; IEC 62040-3; C-UL List
  • Volt-Amp Rating: 2 to 3
  • Technology: Line-interactive
  • Watt Rating: 0.1000 to 2.7
650VA 480W Line-Interactive UPS with 6 Outlets - AVR, 120V, 50/60 Hz, USB, Tower -- AVRT650U
from Tripp Lite by Eaton

Features. 650VA/480W/120V Battery Backup for PCs, Home Theater or Digital SignageThis 120V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 0.6500
  • Technology: Line-interactive
  • Watt Rating: 0.4800
UPS Single/Single-Phase -- NETYS PR (1700-3300 VA)
from SOCOMEC

The solution for. • Professional and IT equipment. • Servers and networking devices. • CAD/ Graphic workstations with monitors and peripherals. • Control systems. Advantages A secure and professional supply continuity. • Ideal solution for protecting small servers,... [See More]

  • Standards / Compliance: IEC 62040-3; IEC/EN 62040-1, AS 62040.1.1, AS 62040.1.2
  • Volt-Amp Rating: 1.7 to 3.3
  • Technology: Line-interactive
  • Full Load Runtime: 6
Powerstar UPS -- PS6003rm4u18, The 2+2 (18" D) Shipboard
from Powerstar UPS Inc.

As used on subs. NSN# listed. Newly revised APC SMT electronics. Now with LCD Text readout on front panel displays Alarms /Status. 18" deep MIL901D grade A tested in shock absorbing rack! Shipboard 3KVA power 2700 watts, 2u x18"deep, Shallow depth with a separate 2u cabinet for the Electronics. Up... [See More]

  • Standards / Compliance: UL1449; Grade MIL 901 / 167 (optional feature); FCC; UL; IEC 62040-3; CSA,FCC Part 15 Class A,UL 1449,UL 1778
  • Volt-Amp Rating: 2.5 to 3
  • Technology: Line-interactive
  • Watt Rating: 0.1000 to 2.7
700VA 350W Line-Interactive UPS with 6 Outlets - AVR, 120V, 50/60 Hz, LCD, USB, Tower -- OMNI700LCDT
from Tripp Lite by Eaton

Features. 700VA/350W/120V Battery Backup for PCs, Home Theater or Digital SignageThis 120V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 0.7000
  • Technology: Line-interactive
  • Watt Rating: 0.3500
UPS Single/Single-Phase -- NETYS RT
from SOCOMEC

The solution for. • Switching. • Storage. • Servers and networking devices. • VoIP communication systems. • Structured cabling systems. • Control systems. • Video surveillance systems. Advantages High protection and availability. • Online double conversion... [See More]

  • Standards / Compliance: IEC 62040-3; IEC/EN 62040-1 (TÜV-GS certified), EN 62040-2, AS 62040.1.1, AS 62040.1.2, AS 62040.2
  • Volt-Amp Rating: 1.1 to 11
  • Technology: On-line (Double-conversion)
  • Full Load Runtime: 8 to 10
850VA 480W Line-Interactive UPS with 4 Schuko CEE 7/7 Outlets - AVR, 230V, 1.5 m Cord, LCD, USB, Tower -- OMNIVSX850D
from Tripp Lite by Eaton

Features. 850VA/480W/230V Battery Backup for PCs, Home Theater or Digital SignageThis 230V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]

  • Standards / Compliance: IEC 62040-3
  • Volt-Amp Rating: 0.8500
  • Technology: Line-interactive
  • Watt Rating: 0.4800
UPS Single/Single-Phase -- NETYS RT-M
from SOCOMEC

The solution for. • Steering systems. • Bridge systems. • Radar systems. • Control systems. • Video surveillance systems. High availability in marine environments. The marine industry calls for reliable equipment which is able to supply applications operating in harsh... [See More]

  • Standards / Compliance: IEC 62040-3; IEC/EN 62040-1 (TÜV-GS certified), AS 62040.1.1, AS 62040.1.2
  • Volt-Amp Rating: 1.1 to 3
  • Technology: On-line (Double-conversion)
  • Full Load Runtime: 8 to 10
850VA 480W Line-Interactive UPS with 6 C13 Outlets - AVR, 230V, C14 Inlet, LCD, USB, Tower -- OMNIVSX850
from Tripp Lite by Eaton

Features. 850VA/480W/230V Battery Backup for PCs, Home Theater or Digital SignageThis 230V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]

  • Standards / Compliance: IEC 62040-3
  • Volt-Amp Rating: 0.8500
  • Technology: Line-interactive
  • Watt Rating: 0.4800
UPS Three/Single Phase -- ITYS
from SOCOMEC

The solution for. • Professional workstations. • Server and corporate networks. • Storage systems. • Industrial automation. • Security systems. • Telecom systems. Advantages High protection and availability. • True online double conversion technology (VFI) assures... [See More]

  • Standards / Compliance: IEC 62040-3; EN 62040-1, EN 60950-1, AS 62040.1.1, AS 62040.1.2
  • Volt-Amp Rating: 1 to 10
  • Technology: On-line (Double-conversion)
  • Input Voltage Range: 230 to 400
AVR Series 120V 550VA 300W Ultra-Compact Line-Interactive UPS with USB port -- AVR550U
from Tripp Lite by Eaton

Tripp Lite's AVR550U Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 0.5500
  • Technology: Line-interactive
  • Watt Rating: 0.3000
UPS Three/Single Phase -- ITYS PRO
from SOCOMEC

The solution for. • Server rooms. • Service sector. • Infrastructure. • Healthcare sector. • Light industrial applications. Advantages Innovative design. • Easy to order, install and operate. • Very compact footprint. • Robust and reliable connectivity. •... [See More]

  • Standards / Compliance: IEC 62040-3; EN 62040-1, EN 60950-1, AS 62040.1.1, AS 62040.1.2
  • Volt-Amp Rating: 10 to 20
  • Technology: Line-interactive
  • Input Voltage Range: 400
AVR Series 120V 650VA 325W Ultra-Compact Line-Interactive UPS with USB port and Muted Alarm -- AVR650UM
from Tripp Lite by Eaton

Tripp Lite's AVR650UM Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 0.6500
  • Technology: Line-interactive
  • Watt Rating: 0.3250
UPS Three/Single Phase -- MASTERYS BC (15-20 kVA)
from SOCOMEC

The solution for. • Data servers. • Telecommunications. • Service sector. Advantages A complete, cost-effective solution. • Online double conversion mode with an output power factor of 0.9 providing 12% more active power compare to UPS with a power factor of 0.8. • Dual... [See More]

  • Standards / Compliance: IEC 62040-3; EN 62040-1 (TÜV SÜD certified), EN 60950-1
  • Volt-Amp Rating: 15 to 20
  • Technology: On-line (Double-conversion)
  • Input Voltage Range: 400
AVR Series 120V 700VA 350W Ultra-Compact Line-Interactive UPS with USB port -- AVR700U
from Tripp Lite by Eaton

Tripp Lite's AVR700U Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 0.7000
  • Technology: Line-interactive
  • Watt Rating: 0.3500
UPS Three/Single Phase -- MASTERYS EM
from SOCOMEC

The EMergency CPSS range has been designed to answer your needs in terms of power supply for your safety system. All our EMergency products are compliant with standard EN 50171. The EMergency CPSS products are intended to ensure energy supply to emergency escape lighting in the event of main supply... [See More]

  • Standards / Compliance: IEC 62040-3; EN / IEC 62040-1
  • Volt-Amp Rating: 10 to 30
  • Technology: On-line (Double-conversion)
  • Input Voltage Range: 400
AVR Series 120V 700VA 350W Ultra-Compact Line-Interactive UPS with USB port and Muted Alarm -- AVR700UXRM
from Tripp Lite by Eaton

Tripp Lite's AVR700UXRM Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 0.7000
  • Technology: Line-interactive
  • Watt Rating: 0.3500
UPS Three/Single Phase -- MASTERYS GP - Green Power 2.0 range
from SOCOMEC

The solution for. • Data centres. • Telecommunications. • Service sector. • Infrastructure. • Industrial applications. Advantages. Energy saving + Full rated power = TCO. Energy Saving: high efficiency without compromise. • Offers the highest efficiency in the market... [See More]

  • Standards / Compliance: IEC 62040-3; IEC/EN 62040-1 (TÜV SÜD certified), EN 60950-1, AS 62040.1.1, AS 62040.1.2
  • Volt-Amp Rating: 10 to 20
  • Technology: On-line (Double-conversion)
  • Input Voltage Range: 400
AVR Series 120V 750VA 450W Ultra-Compact Line-Interactive UPS with USB port -- AVR750U
from Tripp Lite by Eaton

Tripp Lite's AVR750U Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 0.7500
  • Technology: Line-interactive
  • Watt Rating: 0.4500
UPS Three/Single Phase -- MASTERYS IP+
from SOCOMEC

Specially engineered to power and protect typical industrial equipments such as motors, motor speed drivers, lamps, non linear loads, welding equipments, power supplies, MASTERYS IP+ is also perfectly able to supply control equipments like programmable controllers, sensors and measurement apparatus... [See More]

  • Standards / Compliance: IEC 62040-3; IEC/EN 62040-1 (TÜV SÜD certified), EN 60950-1, AS 62040.1.1, AS 62040.1.2
  • Volt-Amp Rating: 10 to 80
  • Technology: On-line (Double-conversion)
  • Full Load Runtime: 5 to 20
AVR Series 120V 900VA 480W Ultra-Compact Line-Interactive UPS with USB port -- AVR900U
from Tripp Lite by Eaton

Tripp Lite's AVR900U Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 0.9000
  • Technology: Line-interactive
  • Watt Rating: 0.4800
UPS Three/Single Phase -- MASTERYS IP+ RAIL CMI
from SOCOMEC

Socomec ’s IP+ Rail is the very latest in UPS technology for the mass transportation sector and has been engineered specifically to provide optimum energy efficiency for high performance critical power applications - in the most challenging operating environments. Key Benefits. • Full... [See More]

  • Standards / Compliance: IEC 62040-3; EN 62040-1 (TÜV SÜD certified), EN 60950-1, LU 1-085 (Section 12 LU) (4)
  • Volt-Amp Rating: 10 to 80
  • Technology: Line-interactive
  • Full Load Runtime: 5 to 20
BC Personal 120V 300VA 180W Standby UPS, Tower, 3 Outlets -- BCPERS300
from Tripp Lite by Eaton

Tripp Lite's BCPERS300 standby UPS offers AC surge suppression and long lasting battery support for desktop PCs, network workstations and a wide variety of consumer and electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep connected... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 0.3000
  • Technology: Off-line (Standby)
  • Watt Rating: 0.1800
BC Personal 120V 350VA 180W Standby UPS, Ultra-Compact Desktop, 6 Outlets -- BC350
from Tripp Lite by Eaton

Tripp Lite's BC350 standby UPS offers power protection for PCs, workstations and other sensitive electronics in an attractive space saving, ultra-compact housing. Prevents data loss and system downtime by providing battery-supported AC output during brownouts and blackout conditions. 6 widely spaced... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 0.3500
  • Technology: Off-line (Standby)
  • Watt Rating: 0.1800
BC Personal 120V 450VA 280W Standby UPS, Tower, USB port, 3 Outlets -- BCPERS450
from Tripp Lite by Eaton

Tripp Lite's BCPERS450 standby UPS offers AC surge suppression and long lasting battery support for desktop PCs, network workstations and a wide variety of consumer and professional electronics. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 0.4500
  • Technology: Off-line (Standby)
  • Watt Rating: 0.2800
BC Pro 120V 1050VA 705W Standby UPS, Tower, USB port, 6 Outlets -- BCPRO1050
from Tripp Lite by Eaton

Tripp Lite's BCPRO1050 standby UPS offers AC surge suppression and long lasting battery support for desktop PCs, network workstations and a wide variety of consumer and professional electronics. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 1.05
  • Technology: Off-line (Standby)
  • Watt Rating: 0.7050
BC Pro 120V 1400VA 940W Standby UPS, Tower, USB port, 6 Outlets -- BCPRO1400
from Tripp Lite by Eaton

Tripp Lite's BCPRO1400 standby UPS offers AC surge suppression and long lasting battery support for desktop PCs, network workstations and a wide variety of consumer and professional electronics. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]

  • Standards / Compliance: FCC; UL; IEC 62040-3; CSA
  • Volt-Amp Rating: 1.4
  • Technology: Off-line (Standby)
  • Watt Rating: 0.9400