Self-diagnostics Single Phase Uninterruptible Power Supplies (UPS)
Last Updated: April 1, 2025
Description
Self-diagnostics Single Phase Uninterruptible Power Supplies (UPS) are designed to provide continuous, reliable power to sensitive electrical loads. These systems incorporate self-diagnostic capabilities that allow them to monitor their own performance and health, ensuring optimal operation and timely maintenance. They are equipped with features such as automatic shutdown and integral application software to enhance their functionality and reliability .
Working Principle
The working principle of a self-diagnostics single phase UPS involves continuous monitoring and regulation of power supply to connected loads. These systems typically operate in an online or double conversion mode, where the load is continuously supplied from a power converter. This converter takes its input from a DC power supply, which consists of a battery and a large battery charger connected in parallel. The inverter works in parallel to supply AC power to the load, ensuring that even if the AC input fails, the load remains powered. The self-diagnostic feature allows the UPS to detect and report any internal issues, facilitating proactive maintenance and reducing downtime .
Applications
Self-diagnostics single phase UPS systems are crucial in environments where power quality is critical. They are commonly used in medical facilities to ensure uninterrupted power for life-supporting systems, in data centers to protect sensitive data storage and computer systems, and in telecommunications to maintain continuous operation of communication networks. Additionally, they are employed in industrial processing and emergency equipment to prevent disruptions caused by power outages or fluctuations .
Advantages over other Single Phase Uninterruptible Power Supplies (UPS)
One of the primary advantages of self-diagnostics single phase UPS systems is their ability to continuously monitor their own performance, which helps in early detection of potential issues and reduces the risk of unexpected failures. This feature sets them apart from other UPS systems that may not have such advanced monitoring capabilities. Furthermore, the online or double conversion topology used in these systems provides the highest level of protection by isolating equipment from power problems and ensuring a stable power output, even in environments with frequent voltage fluctuations, surges, or outages .
Limitations
Despite their advantages, self-diagnostics single phase UPS systems can be more expensive than other types of UPS systems, such as standby or line-interactive models. The continuous power conversion process in online UPS systems can also lead to higher operational costs and reduced energy efficiency compared to other topologies .
Considerations
When considering the implementation of a self-diagnostics single phase UPS, it is important to evaluate the initial costs, which can be higher due to the advanced features and capabilities of these systems. Operating expenses may also be elevated due to the continuous power conversion process. However, the durability and accuracy of these systems can justify the investment, as they provide reliable power protection and reduce the likelihood of costly downtime. Maintenance and replacement costs should also be considered, as the self-diagnostic feature can help in planning timely maintenance and extending the lifespan of the UPS .
from Clary Corporation
Designed for customization to meet customers' needs, UL 1778 [See More]
- Features: Application Software Included (optional feature); Alarms; Automatic Saving (optional feature); Automatic Shutdown (optional feature); LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
- Volt-Amp Rating: 1
- Technology: On-line (Double-conversion)
- Watt Rating: 0.7000
from Eaton | Power Quality
Combining extended runtime capabilities and exceptional efficiency, the Eaton 5PX UPS is a powerful enterprise class backup solution. An ENERGY STAR ® qualified UPS, the 5PX ’s managed outlet segments allow you to monitor energy consumption down to the outlet level on its intuitive LCD... [See More]
- Features: Application Software Included; Automatic Shutdown; Bypass Switch (optional feature); Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Self-diagnostics
- Volt-Amp Rating: 1 to 3
- Technology: Line-interactive
- Half Load Runtime: 9 to 18
from Powerstar UPS Inc.
6u x26.5"d 10kva 8000w output This can be connected to 1 or 3 phase system input with 1 phase output. For shipboard applications. Extend the temperature range to -25 to +60°C with our premium battery pack.Standard batteries rated 0° to 40°C [See More]
- Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
- Volt-Amp Rating: 8 to 10
- Technology: On-line (Double-conversion)
- Watt Rating: 0.1000 to 8
from Eaton | Power Quality
The Eaton 9130 UPS delivers online power quality and scalable battery runtimes for servers, voice and data networks, storage systems and other IT equipment. With an efficiency rating of >95%, the 9130 UPS cuts energy costs while significantly extending battery service life with ABM technology. [See More]
- Features: Application Software Included; Alarms; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Self-diagnostics
- Volt-Amp Rating: 0.7000 to 3
- Technology: On-line (Double-conversion)
- Half Load Runtime: 9 to 15
from Powerstar UPS Inc.
15KVA ruggedized unit 12KW output. 12u tall 30.5" deep. Add on additional Battery cabinets for increased runtimes. Uses Powerchute software. Input THD <5% @ full load. 93% efficient while on Battery. Output voltage selectable to 208,220, 240V.Standard batteries rated 5 year 0° to 40°C. Premium... [See More]
- Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
- Volt-Amp Rating: 10 to 15
- Technology: Delta Conversion; On-line (Double-conversion)
- Watt Rating: 0.1000 to 12
from Eaton | Power Quality
The Eaton 9155 UPS provides premium online backup power and scalable battery runtimes for IT and electrical engineering infrastructure in corporate, healthcare, banking and industrial applications. Packing maximum battery runtime into a very small footprint, the 9155 UPS is a complete power... [See More]
- Features: Application Software Included; Alarms; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; LCD or LED Display; Self-diagnostics
- Volt-Amp Rating: 8 to 15
- Technology: On-line (Double-conversion)
- Input Voltage Range: 200 to 240
from Powerstar UPS Inc.
Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. Can be used with 230V or 120v inputs. This unit auto detects the input voltage and switches. Output is always 120V. This RUGGED ,louvered stainless steel series of UPS products, is the leader with power... [See More]
- Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch (optional feature); Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
- Volt-Amp Rating: 1 to 1.5
- Technology: Line-interactive
- Watt Rating: 0.1000 to 0.9800
from Eaton | Power Quality
Delivering premium backup power and scalable battery runtimes for servers, voice/data networks and storage systems, the Eaton 9PX UPS is the ideal solution for both rack and stand-alone installations. An ENERGY STAR ® qualified UPS, the 9PX ’s graphical LCD interface and robust power... [See More]
- Features: Application Software Included; Alarms; Automatic Shutdown; Bypass Switch (optional feature); Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
- Volt-Amp Rating: 5 to 11
- Technology: On-line (Double-conversion)
- Half Load Runtime: 9 to 11
from Powerstar UPS Inc.
PS1504- 219H x171W x439D (mm) Mini tower is next generation of PS1503. New Microlink communication language works with Powerchute over USB or S20 Serial port. WindowsXP+ automatically recognizes & installs drivers when connected via USB. Add Ethernet card for Telnet, Http, SNMP. NEW 2 Line LCD TEXT... [See More]
- Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch (optional feature); Hot-swappable Batteries; LCD or LED Display; Self-diagnostics
- Volt-Amp Rating: 1 to 1.5
- Technology: Line-interactive; Green Mode for 98% Efficiency
- Watt Rating: 0.1000 to 1
from Eaton | Power Quality
The Eaton 9170+ UPS delivers premium online backup power and scalable battery runtimes for server farms, networks, telecommunications, Internet service providers and other critical applications. Leveraging a modular design, the 9170+ UPS offers N+X redundancy to eliminate system-level single point... [See More]
- Features: Application Software Included; Alarms; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Self-diagnostics
- Volt-Amp Rating: 3 to 18
- Technology: On-line (Double-conversion)
- Half Load Runtime: 9.5 to 16
from Powerstar UPS Inc.
PS1504h-MB aka PS1503H-MB 219H x171W x439D (mm) with louvered 304Grade stainless steel cover mini tower is next generation of PS1503SS. MIL901D-A /167 tested. This military model is built with a Master Bypass (MB) Battleshort type switch connects input to output if the UPS fails to pass power. [See More]
- Features: Application Software Included; Alarms; Automatic Restart; Automatic Saving; Automatic Shutdown; Bypass Switch (optional feature); Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts (optional feature); Self-diagnostics
- Volt-Amp Rating: 1.00E-3 to 1.5
- Technology: Line-interactive
- Watt Rating: 0.0100 to 1
from Powerstar UPS Inc.
PS1504SS- 219H x171W x439D (mm) with louvered 304Grade stainless steel cover mini tower is next generation of PS1503SS. New Microlink communication language works with Powerchute over USB or S20 Serial port. WindowsXP+ automatically recognizes & installs drivers when connected via USB. Add Ethernet... [See More]
- Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch (optional feature); Hot-swappable Batteries; LCD or LED Display; Self-diagnostics
- Volt-Amp Rating: 1 to 1.5
- Technology: Line-interactive; Green Mode for 98% Efficiency
- Watt Rating: 0.1000 to 1
from Powerstar UPS Inc.
Newly Revised APC SMT Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. PS2200 floor standing or hull mount. with steel case. Large battery pack gives long runtimes. Optional hull mounting kit with steel straps and mounting plate. Also available with 208 or 230VAC... [See More]
- Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Hot-swappable Batteries; LCD or LED Display; Self-diagnostics
- Volt-Amp Rating: 1.5 to 2.2
- Technology: Line-interactive
- Watt Rating: 0.1000 to 1.98
from Powerstar UPS Inc.
Newly Revised APC SMT Electronics. New Full Stainless steel case including front /rear panels. Designed to fit previous generation mounting foundations. Now with LCD Text readout on Front panel displays Alarms /Status. EMI shielded glass front door over display. EMI filters on input/ output. EMI... [See More]
- Features: Application Software Included; Alarms; Automatic Restart; Automatic Saving; Automatic Shutdown; Bypass Switch (optional feature); Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
- Volt-Amp Rating: 1.5 to 2.2
- Technology: Line-interactive
- Watt Rating: 0.1000 to 1.98
from Powerstar UPS Inc.
Rugged shipboard,global, or mission critical UPS ONLINE PFC 0 switchover 700va UPS rack or tower. 240 or 120V GLUPS© Includes internal Isolation transformer. Standard batteries rated 0° to 40°C. Premiun cells rated for 10 year -15° to +50°C [See More]
- Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
- Volt-Amp Rating: 0.3000 to 0.7500
- Technology: On-line (Double-conversion)
- Watt Rating: 0.0100 to 0.4900
from Powerstar UPS Inc.
2u x19.7" Deep. Continuous-duty, single-phase, solid-state, uninterruptible power system 1.5KVA rated at 1350W NEW! This unit can be ruggedized to MIL810F and MIL901D-B. Standard batteries rated 5 year 0° to 40°C. Premium cells rated for 10 year -15° to +50°C. [See More]
- Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
- Volt-Amp Rating: 1 to 1.5
- Technology: On-line (Double-conversion)
- Watt Rating: 16 to 100
from Powerstar UPS Inc.
2u x19.7" Deep.Continuous-duty, single-phase, solid-state, uninterruptible power system 2KVA rated at 1800Watts NEW! .9PF This unit can be ruggedized to MIL810F and MIL901D-B. Standard batteries rated 5 year 0° to 40°C. Premium cells rated for 10 year -15° to +50°C. [See More]
- Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
- Volt-Amp Rating: 1.5 to 2
- Technology: On-line (Double-conversion)
- Watt Rating: 1.8 to 100
from Powerstar UPS Inc.
True online Shipboard 2KVA /1800W (16.25" deep on outlet side and 18.5" deep on fan side) New 304 grade Stainless Steel version of the PS3200rm2u with a recessed area in back for 6 Power output connectors. This protects the plugs and allows room for the plugs on shallow depth 20"deep cabinets. The... [See More]
- Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
- Volt-Amp Rating: 1.5 to 2
- Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
- Watt Rating: 0.1000 to 1.8
from Powerstar UPS Inc.
Fully welded 304G Stainless steel chassis contains internal isolation transformer. NEW IMPROVED! Rugged shipboard,global, or mission critical UPS ONLINE .9 PFC, 0ms switchover, 2kva 1800 watt UPS rack or tower Rugged online UPS 2kva UPS. 5.25x19x23.5"d Extend the temperature range to -25 to +60°C... [See More]
- Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
- Volt-Amp Rating: 1.5 to 2
- Technology: On-line (Double-conversion)
- Watt Rating: 1.8 to 100
from Powerstar UPS Inc.
Shipboard 3KVA Now up to 2700Watt output power.Standard Auto Bypass. True online UPS. PFC front end. 650Watt @30 minutes, Steel case. Additional 2u battery cabinets available. NSN Listed Extend the temperature range to -25 to +60°C with our premium battery pack. Standard batteries rated 0° to 40°C. [See More]
- Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
- Volt-Amp Rating: 2 to 3
- Technology: On-line (Double-conversion)
- Watt Rating: 0.1000 to 2.7
from Powerstar UPS Inc.
True online Shipboard full stainless steel cabinet 3KVA /2700W (2 rack units tall x 19.25" deep on outlet side and 22" deep on fan side) Dimensions subject to change. New 304 grade fully welded Stainless Steel version of the PS3300rm2u with a recessed area in back for 6 Power output connectors. [See More]
- Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
- Volt-Amp Rating: 2 to 3
- Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
- Watt Rating: 0.1000 to 2.7
from Powerstar UPS Inc.
Power strip/ Shipboard 550VA /330W UPS and Surge suppressor Brick shaped (88x180x302mm Deep) No fans, silent in operation. High impact resistant case. 4 surge protected outlets and 4 more UPS /surge outlets. Dual pole input breaker protects both sides of the line for shock protection. Also includes... [See More]
- Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Hot-swappable Batteries; Self-diagnostics
- Volt-Amp Rating: 0.0 to 0.5500
- Technology: Off-line (Standby); Surge Suppressor and Stepped Sine UPS
- Watt Rating: 0.0100 to 0.3300
from Powerstar UPS Inc.
Power strip/ Shipboard UPS with the worlds lowest cost delta power UPS battery backup PS 502-650va high-temp Long Life (8-10 year) batteries available. Dual pole breaker protects both hot and neutral. High impact plastic case in a brick shaped unit. 2.56x 3.72x 5.95" Plug in your PC via USB and it... [See More]
- Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Hot-swappable Batteries; Self-diagnostics
- Volt-Amp Rating: 0.2000 to 0.6500
- Technology: Line-interactive
- Watt Rating: 0.0100 to 0.3900
from Powerstar UPS Inc.
NSN listed Power Strip / Shipboard UPS Low Cost 750VA, built-in line conditioning, rugged plastic case. Optional, Can be equipped with 10 year battery Three surge suppressor outlets standard. an awesome concept in lower priced products. New Compact Low price ups family.The UPS size is 3.48x 7.09x... [See More]
- Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Hot-swappable Batteries; Self-diagnostics
- Volt-Amp Rating: 0.3000 to 0.7500
- Technology: Line-interactive
- Watt Rating: 0.0100 to 0.4500
from Powerstar UPS Inc.
(15.4"deep x 6.9" wide x 8.9" tall) MIL-STD-1399 compliant Dual Conversion short tower. Mounting Foundation available for Hull mount. Double conversion type UPS wired for Delta powerDual pole circuit breakers -No fusesDimensions 390x 175x 225mm2 year warranty on all partsThe board / component... [See More]
- Features: Application Software Included; Alarms; Automatic Restart; Automatic Saving; Automatic Shutdown; Bypass Switch; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
- Volt-Amp Rating: 0.5000 to 1
- Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
- Watt Rating: 0.0100 to 0.9000
from Powerstar UPS Inc.
A Navy standard grade A and B MIL-std-901D and MIL167 (vibration) shipboard approved barge tested. Extend the temperature range to -25 to +60°C with our premium battery pack. Standard batteries rated 0° to 40°C.Isolation transformer included. 20" deep. 3u tall. Soon to be using the new APC SMT... [See More]
- Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
- Volt-Amp Rating: 1 to 1.55
- Technology: Line-interactive
- Watt Rating: 0.1000 to 1.05
from Powerstar UPS Inc.
Rackmount UPS RUGGED 3u 15inch depth 1.5kva 1050 watt UPS with shipboard delta Navy standard Extend the temperature range with our premium battery pack -20° to +50°C. Standard batteries rated 0° to 40°C. Case is 304G Stainless Steel. This unit may be shipping with new APC SMT Electronics and a LCD... [See More]
- Features: Application Software Included; Automatic Restart; Automatic Shutdown; Hot-swappable Batteries; Remote Monitoring Contacts; Self-diagnostics
- Volt-Amp Rating: 1 to 1.5
- Technology: Line-interactive
- Watt Rating: 0.1000 to 1.05
from Powerstar UPS Inc.
Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. European Model 230VAC output. This revolutionary non-magnetic, rugged 1.5 kva UPS is the new rugged leader. Ethernet SNMP available. Battery testing std. removable front exit batteries for hot-swap... [See More]
- Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
- Volt-Amp Rating: 1 to 1.55
- Technology: Line-interactive
- Watt Rating: 0.9850 to 100
from Powerstar UPS Inc.
1 rack unit tall 1.75" x 26"deep 1000 Watts Shipboard UPS with LCD Text display showing unit V, I, A, VA , Runtimes etc. Alarms also listed. LED LAMPS for Faults as well. 325W = 30 minutes. 100W = 115 minutes runtime. Battery pack replaced through front panel. Full Sine output. Unit accepts all APC©... [See More]
- Features: Application Software Included; Alarms; Automatic Restart; Automatic Saving; Automatic Shutdown; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts (optional feature); Self-diagnostics
- Volt-Amp Rating: 1 to 1.44
- Technology: Line-interactive
- Watt Rating: 0.0500 to 1
from Powerstar UPS Inc.
Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. 1.5kva 1000w Shipboard. 2 ru tall x 18" Reduce rack space requirements and reliable slide out replaceable battery tray.Used on Navy and Cruise ships. Standard batteries rated 0° to 40°C 5 year. Extend... [See More]
- Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
- Volt-Amp Rating: 1 to 1.55
- Technology: Line-interactive
- Watt Rating: 0.1000 to 0.9800
from Powerstar UPS Inc.
Powerstar Shipboard 1.5KVA 1200W extended runtime UPS with optional add-on battery cabinets 2u x 490mm deep. We offer both a 120VAC or 230VAC model. Add SNMP network card with remote temperature and humidity sensors. LCD text display shows status and alarms as well as LED lamp indicators.Standard... [See More]
- Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
- Volt-Amp Rating: 1000 to 1500
- Technology: Line-interactive
- Watt Rating: 1.43 to 100