Strip Type (Plug Strip) Single Phase Uninterruptible Power Supplies (UPS)

4 Results
Residential UnInterruptable Power Supplies -- Eaton 3S
from Eaton | Power Quality

The sleek, savvy and sophisticated 3S delivers premium battery backup and surge protection for up to 10 home and office devices. EcoControl functionality provides up to 30 percent greater energy savings than typical battery backups, and plug-and-play compatibility enables automatic integration. The... [See More]

  • Mounting Options: Strip (Plug Strip) Type
  • Volt-Amp Rating: 0.3500 to 0.7000
  • Technology: Off-line (Standby)
  • Half Load Runtime: 11
Powerstar UPS -- PS502-550g Shipboard Low Cost
from Powerstar UPS Inc.

Power strip/ Shipboard 550VA /330W UPS and Surge suppressor Brick shaped (88x180x302mm Deep) No fans, silent in operation. High impact resistant case. 4 surge protected outlets and 4 more UPS /surge outlets. Dual pole input breaker protects both sides of the line for shock protection. Also includes... [See More]

  • Mounting Options: Strip (Plug Strip) Type; Brick Shaped
  • Volt-Amp Rating: 0.0 to 0.5500
  • Technology: Off-line (Standby); Surge Suppressor and Stepped Sine UPS
  • Watt Rating: 0.0100 to 0.3300
Powerstar UPS -- PS502-650g Shipboard UPS/ Powerstrip
from Powerstar UPS Inc.

Power strip/ Shipboard UPS with the worlds lowest cost delta power UPS battery backup PS 502-650va high-temp Long Life (8-10 year) batteries available. Dual pole breaker protects both hot and neutral. High impact plastic case in a brick shaped unit. 2.56x 3.72x 5.95" Plug in your PC via USB and it... [See More]

  • Mounting Options: Strip (Plug Strip) Type; Rail Kit for 4 Post Rack Included
  • Volt-Amp Rating: 0.2000 to 0.6500
  • Technology: Line-interactive
  • Watt Rating: 0.0100 to 0.3900
Powerstar UPS -- PS502-750g Shipboard UPS/ powerstrip
from Powerstar UPS Inc.

NSN listed Power Strip / Shipboard UPS Low Cost 750VA, built-in line conditioning, rugged plastic case. Optional, Can be equipped with 10 year battery Three surge suppressor outlets standard. an awesome concept in lower priced products. New Compact Low price ups family.The UPS size is 3.48x 7.09x... [See More]

  • Mounting Options: Strip (Plug Strip) Type; Rail Kit for 4 Post Rack Included
  • Volt-Amp Rating: 0.3000 to 0.7500
  • Technology: Line-interactive
  • Watt Rating: 0.0100 to 0.4500