Grade MIL 901 / 167 Single Phase Uninterruptible Power Supplies (UPS)

Last Updated: April 1, 2025

Description

Grade MIL 901 / 167 Single Phase Uninterruptible Power Supplies (UPS) are designed to provide uninterrupted, reliable, and high-quality power to sensitive electrical loads. These systems are crucial in maintaining power continuity during outages and fluctuations, ensuring that critical systems remain operational without interruption.

Working Principle

Single Phase UPS systems operate by continuously supplying power through a power converter, which takes its input from a DC power supply. This DC supply is typically composed of a battery and a large battery charger connected in parallel. The inverter works in parallel to supply AC power to the load and only takes over the full-load power if the AC input fails. This setup ensures that the UPS can provide a seamless transition from normal to backup mode, maintaining a constant power supply to the connected loads. The utility of these systems lies in their ability to protect against power distortions such as interruptions, voltage sags, swells, spikes, and harmonics, which can severely impact sensitive equipment .

Applications

UPS systems are widely used in environments where power reliability is critical. Specific applications include medical facilities, where they support life-saving equipment, data centers that require constant power to prevent data loss, and telecommunications systems that need uninterrupted power to maintain communication lines. They are also essential in industrial processing and emergency equipment operations .

Advantages over other Single Phase Uninterruptible Power Supplies (UPS)

One of the key advantages of Grade MIL 901 / 167 UPS systems is their ability to provide a regulated sinusoidal output voltage with low total harmonic distortion (THD), independent of changes in input voltage or load. This feature ensures high-quality power delivery, which is crucial for sensitive applications. Additionally, their on-line operation allows for zero transition time from normal to backup mode, providing seamless power continuity .

Limitations

While UPS systems offer significant advantages, they also have limitations. For instance, the initial cost of installation can be high, and the systems require regular maintenance to ensure reliability. The battery components, in particular, may need periodic replacement, which can add to the operational expenses. Furthermore, the efficiency of UPS systems can be affected by environmental conditions, which may necessitate additional considerations for installation and operation .

Considerations

When considering the implementation of a Grade MIL 901 / 167 Single Phase UPS, it is important to evaluate factors such as initial costs, operating expenses, and maintenance requirements. The durability and accuracy of the system should be assessed to ensure it meets the specific needs of the application. Additionally, potential users should consider the environmental operating conditions and any surge suppression options that may be necessary to protect the system and connected loads .

11 Results
Instrumentation UPS -- CT1000R
from Clary Corporation

Designed for customization to meet customers' needs, UL 1778 [See More]

  • Standards / Compliance: Grade MIL 901 / 167; FCC; UL; C-UL List; IEEE 587, IEC 555
  • Volt-Amp Rating: 1
  • Technology: On-line (Double-conversion)
  • Watt Rating: 0.7000
Powerstar UPS -- PS1503 AVD GLUPS
from Powerstar UPS Inc.

Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. Can be used with 230V or 120v inputs. This unit auto detects the input voltage and switches. Output is always 120V. This RUGGED ,louvered stainless steel series of UPS products, is the leader with power... [See More]

  • Standards / Compliance: UL1449; Grade MIL 901 / 167; FCC; UL; C-UL List
  • Volt-Amp Rating: 1 to 1.5
  • Technology: Line-interactive
  • Watt Rating: 0.1000 to 0.9800
Powerstar UPS -- PS1504H-MB
from Powerstar UPS Inc.

PS1504h-MB aka PS1503H-MB 219H x171W x439D (mm) with louvered 304Grade stainless steel cover mini tower is next generation of PS1503SS. MIL901D-A /167 tested. This military model is built with a Master Bypass (MB) Battleshort type switch connects input to output if the UPS fails to pass power. [See More]

  • Standards / Compliance: UL1449; Grade MIL 901 / 167; FCC; UL
  • Volt-Amp Rating: 1.00E-3 to 1.5
  • Technology: Line-interactive
  • Watt Rating: 0.0100 to 1
Powerstar UPS -- PS1504SSAH
from Powerstar UPS Inc.

PS1504SSAH- 219H x171W x439D (mm) with louvered 304Grade stainless steel cover mini tower is next generation of PS1503SS. New Microlink communication language works with Powerchute over USB or S20 Serial port. WindowsXP+ automatically recognizes & installs drivers when connected via USB. Add... [See More]

  • Standards / Compliance: UL1449; Grade MIL 901 / 167; FCC; UL; c-tick.Ce, En50091-1, -2,VDE, CUL,UL1778
  • Volt-Amp Rating: 1 to 1.5
  • Technology: Line-interactive; Green Mode for 98% Efficiency
  • Watt Rating: 0.1000 to 1
Powerstar UPS -- PS2201r2SS-6MO-6PI
from Powerstar UPS Inc.

Newly Revised APC SMT Electronics. New Full Stainless steel case including front /rear panels. Designed to fit previous generation mounting foundations. Now with LCD Text readout on Front panel displays Alarms /Status. EMI shielded glass front door over display. EMI filters on input/ output. EMI... [See More]

  • Standards / Compliance: UL1449; Grade MIL 901 / 167; FCC; UL
  • Volt-Amp Rating: 1.5 to 2.2
  • Technology: Line-interactive
  • Watt Rating: 0.1000 to 1.98
Powerstar UPS -- PS2201SSr2 Shipboard grade A
from Powerstar UPS Inc.

PS2201SS in Stainless steel case, Newly Revised SMT Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. normally (2) MS3102R16-10S (6) 5-15R but options available, Long Life and High temp batteries avail to increase temperature range.Standard batteries rated 0° to 40°C. [See More]

  • Standards / Compliance: UL1449; Grade MIL 901 / 167; FCC; UL; C-UL List; Mil 167, RoHs7B
  • Volt-Amp Rating: 1.5 to 2.2
  • Technology: Line-interactive
  • Watt Rating: 0.1000 to 1.98
Powerstar UPS -- PS3070rm3u-ISO
from Powerstar UPS Inc.

Rugged shipboard,global, or mission critical UPS ONLINE PFC 0 switchover 700va UPS rack or tower. 240 or 120V GLUPS© Includes internal Isolation transformer. Standard batteries rated 0° to 40°C. Premiun cells rated for 10 year -15° to +50°C [See More]

  • Standards / Compliance: UL1449; Grade MIL 901 / 167; FCC; UL; IEC 62040-3; C-UL List
  • Volt-Amp Rating: 0.3000 to 0.7500
  • Technology: On-line (Double-conversion)
  • Watt Rating: 0.0100 to 0.4900
Powerstar UPS -- PS3153rm2u-H
from Powerstar UPS Inc.

2u x19.7" Deep. Continuous-duty, single-phase, solid-state, uninterruptible power system 1.5KVA rated at 1350W NEW! This unit can be ruggedized to MIL810F and MIL901D-B. Standard batteries rated 5 year 0° to 40°C. Premium cells rated for 10 year -15° to +50°C. [See More]

  • Standards / Compliance: UL1449; Grade MIL 901 / 167; FCC; UL; IEC 62040-3; C-UL List
  • Volt-Amp Rating: 1.55
  • Technology: On-line (Double-conversion)
  • Watt Rating: 1.35 to 100
Powerstar UPS -- PS6000
from Powerstar UPS Inc.

A Navy standard grade A and B MIL-std-901D and MIL167 (vibration) shipboard approved barge tested. Extend the temperature range to -25 to +60°C with our premium battery pack. Standard batteries rated 0° to 40°C.Isolation transformer included. 20" deep. 3u tall. Soon to be using the new APC SMT... [See More]

  • Standards / Compliance: UL1449; Grade MIL 901 / 167; UL
  • Volt-Amp Rating: 1 to 1.55
  • Technology: Line-interactive
  • Watt Rating: 0.1000 to 1.05
Powerstar UPS -- PS6000irm3u-230
from Powerstar UPS Inc.

Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. European Model 230VAC output. This revolutionary non-magnetic, rugged 1.5 kva UPS is the new rugged leader. Ethernet SNMP available. Battery testing std. removable front exit batteries for hot-swap... [See More]

  • Standards / Compliance: UL1449; Grade MIL 901 / 167; FCC; UL
  • Volt-Amp Rating: 1 to 1.55
  • Technology: Line-interactive
  • Watt Rating: 0.9850 to 100
Powerstar UPS -- PS6000rm3u-1
from Powerstar UPS Inc.

Your choice of optional power connectors. This revolutionary non-magnetic, rugged 1.5 kva UPS is the new rugged leader. Intelligent snmp with PS9630 or monitor remote devices also with PS9631. Bi Weekly Battery testing std., removable front exit batteries for hot-swap replacement. Extend the... [See More]

  • Standards / Compliance: UL1449; Grade MIL 901 / 167; FCC; UL
  • Volt-Amp Rating: 1 to 1.55
  • Technology: Line-interactive
  • Watt Rating: 0.1000 to 0.9800