Coaxial Cable Connectors Single Phase Uninterruptible Power Supplies (UPS)

Last Updated: April 1, 2025

Description

Single Phase Uninterruptible Power Supplies (UPS) with coaxial cable connectors are designed to provide continuous power to connected devices in the event of a power failure. These systems ensure that sensitive equipment remains operational by supplying backup power and maintaining a stable power output.

Working Principle

Single Phase UPS systems operate by continuously converting AC power from the main supply into DC power, which charges an internal battery. This battery then supplies power to an inverter that converts the DC back into AC power, which is used to power connected devices. This process ensures that, even during power interruptions, the devices receive a consistent and clean power supply. The inclusion of coaxial cable connectors allows for the integration of devices that require such connections, enhancing the versatility of the UPS system.

Applications

Single Phase UPS systems with coaxial cable connectors are particularly useful in environments where devices with coaxial connections are prevalent. For example, they can be used in telecommunications setups where coaxial cables are standard for connecting various communication devices. They are also applicable in certain industrial settings where specific equipment requires coaxial connections for data transmission or power supply.

Advantages over other Single Phase Uninterruptible Power Supplies (UPS)

One of the main advantages of Single Phase UPS systems with coaxial cable connectors is their ability to directly support devices that require coaxial connections, eliminating the need for additional adapters or converters. This feature can simplify the setup and reduce potential points of failure in the power supply chain. Additionally, these systems can provide enhanced protection against power surges and line noise, which is particularly beneficial in environments with sensitive electronic equipment.

Limitations

A limitation of Single Phase UPS systems with coaxial cable connectors is that they may not be suitable for all types of equipment, particularly those that do not utilize coaxial connections. This specificity can limit their applicability in diverse environments where a variety of connection types are used. Furthermore, the initial cost of these systems may be higher due to the specialized connectors and additional features.

Considerations

When considering the implementation of Single Phase UPS systems with coaxial cable connectors, it is important to evaluate the initial costs, which may be higher than standard UPS systems due to the specialized components. Operating expenses should also be considered, as these systems may require regular maintenance to ensure optimal performance. Durability and reliability are crucial factors, especially in critical applications where power continuity is essential. Additionally, potential users should assess the accuracy of the power output and the costs associated with replacement and maintenance of the system over its operational lifespan.

2 Results
Residential UnInterruptable Power Supplies -- Eaton 5S
from Eaton | Power Quality

The small, compact Eaton 5S UPS delivers backup power for desktop PCs and workstations. The Eco-Control capability of this small UPS enables you save up to 30 percent in energy consumption. You can also enhance your power protection and safeguard your data when you pair it with the Eaton UPS... [See More]

  • Outlet Options: RJ Type Connectors; Coaxial Cable Connectors
  • Volt-Amp Rating: 0.5500 to 1.5
  • Technology: Off-line (Standby)
  • Watt Rating: 0.3300 to 0.9000
Powerstar UPS -- PS502-650g Shipboard UPS/ Powerstrip
from Powerstar UPS Inc.

Power strip/ Shipboard UPS with the worlds lowest cost delta power UPS battery backup PS 502-650va high-temp Long Life (8-10 year) batteries available. Dual pole breaker protects both hot and neutral. High impact plastic case in a brick shaped unit. 2.56x 3.72x 5.95" Plug in your PC via USB and it... [See More]

  • Outlet Options: Additional Electrical Outlets (Not Backed Up); RJ Type Connectors; Coaxial Cable Connectors; NEMA 5-15
  • Volt-Amp Rating: 0.2000 to 0.6500
  • Technology: Line-interactive
  • Watt Rating: 0.0100 to 0.3900