Serial Single Phase Uninterruptible Power Supplies (UPS)
from AMETEK Programmable Power
Bright UPS 2000VA, 1500W, Isolated 120VAC Single Phase 50/60Hz Input and 120VAC, 50/60Hz Output, Double Conversion Input On-Line UPS and Power Conditioning System with Power Factor Correction for Military Applications. [See More]
- Interfaces: Serial; RS232
- Volt-Amp Rating: 2
- Technology: On-line (Double-conversion)
- Watt Rating: 1.4 to 2.1
from Sanyo Denki America, Inc.
A UPS that features energy-saving, high-reliability operation. It constantly supplies complete sine waves when a power outage or temporary interruption occurs without consuming unnecessary power during normal operations. [See More]
- Interfaces: Serial; PC Card Interface (PCMCIA) (optional feature); Remote, EPO, LAN
- Volt-Amp Rating: 1 to 3
- Technology: Hybrid Topology; Line-interactive
- Watt Rating: 0.7000 to 2.1
from Eaton | Power Quality
The Eaton FERRUPS delivers proven, ferroresonant battery backup power and scalable runtimes for 911 centers, global military installations, marine vessels and other critical applications. Highly configurable with a wide range of voltages, frequencies, runtimes, power cords and receptacles, the Eaton... [See More]
- Interfaces: Serial
- Volt-Amp Rating: 0.5000 to 18
- Technology: Ferro-Resonant
- Input Voltage Range: 120 to 240
from Mitsubishi Electric Power Products, Inc.
Design: Single-Phase, On-Line Double Conversion Topology. Power Rating: 6, 8, 10, 12kVA. Voltage Input: 208V-120V, 240V-120V Output: 208V-120V, 240V-120V. (Extra Wide Input Voltage and Frequency Window). Design Features: * IGBT(Converter/Inverter). * Generator Compatible. * Low Input Current THD. *... [See More]
- Interfaces: Serial
- Volt-Amp Rating: 6 to 12
- Technology: On-line (Double-conversion)
- Watt Rating: 4.2 to 8.4
from SOCOMEC
The solution for. • Control devices. • Electric lines. Advantages High protection and high availability. • The ITYS ES series is a range of compact UPS systems available in 1000, 2000 and 3000 VA models with on-line double conversion technology (VFI) with sinusoidal absorption. •... [See More]
- Interfaces: Serial; Ethernet (optional feature)
- Volt-Amp Rating: 1 to 3
- Technology: On-line (Double-conversion)
- Full Load Runtime: 9 to 17
from Tripp Lite by Eaton
Features. 1500VA/900W/230V Battery Backup for PCs, Home Theater or Digital SignageThis 230V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]
- Interfaces: Serial
- Volt-Amp Rating: 1.5
- Technology: Line-interactive
- Watt Rating: 0.9000
from Powerstar UPS Inc.
6u x26.5"d 10kva 8000w output This can be connected to 1 or 3 phase system input with 1 phase output. For shipboard applications. Extend the temperature range to -25 to +60°C with our premium battery pack.Standard batteries rated 0° to 40°C [See More]
- Interfaces: Serial; OtherDigital; Ethernet
- Volt-Amp Rating: 8 to 10
- Technology: On-line (Double-conversion)
- Watt Rating: 0.1000 to 8
from Clary Corporation
Designed for customization to meet customers' needs, UL 1778 [See More]
- Interfaces: Serial; SNMP
- Volt-Amp Rating: 1
- Technology: On-line (Double-conversion)
- Watt Rating: 0.7000
from LTI Power Systems, Inc.
The Series 500 True Online Double Conversion UPS system is a. versatile unit which is geared toward protecting the power. supplied to workstations, servers, communication devices and. other electronic peripherals. Features like RS232 communication give you the ability to manage. your UPS, datalog,... [See More]
- Interfaces: Serial
- Volt-Amp Rating: 1.5
- Technology: On-line (Double-conversion)
- Half Load Runtime: 18
from ZTE Corporation
ZXUPSR S series is small power capacity rack-mounted UPS, adopting new digital control technology. This on-line double conversion UPS system is built in 19 inch rack and available in 1 kVA~10 kVA capacity, providing high reliable and high performance power protection. The system supplies with a... [See More]
- Interfaces: Serial; Ethernet
- Input Voltage Range: 110 to 300
- Technology: Off-line (Standby)
- Mounting Options: Rack or Tray
from GUTOR Electronic LLC
The important components of the AC inverter system are the inverter and static switching modules, a manual bypass switch, transformers, a controller and human-machine interface (i.e. a control unit with display). [See More]
- Interfaces: Serial; Ethernet
- Volt-Amp Rating: 5 to 200
- Technology: On-line (Double-conversion)
- Outlet Options: RJ Type Connectors
from Mesta Electronics, Inc.
Features and Benefits. Output power range of 2KVA to 5KVA. Universally compatible to phase-lock with any generator. System can be locally or remotely monitored. Electronic short circuit and current limiting protection of system. M.T.B.F. of all Mesta equipment is over 200,000 hours. Overload... [See More]
- Interfaces: Serial
- Volt-Amp Rating: 2
- Technology: On-line (Double-conversion)
- Input Voltage Range: 120
from Sanyo Denki America, Inc.
A UPS that can constantly supply complete sine waves to a load without interruption. It can be used as a power backup for equipment that is sensitive to power fluctuations such as information and communication systems and financial systems. [See More]
- Interfaces: Serial; PC Card Interface (PCMCIA) (optional feature); Remote, EPO, LAN
- Volt-Amp Rating: 1 to 3
- Technology: On-line (Double-conversion)
- Watt Rating: 0.7000 to 2.1
from Eaton | Power Quality
The Eaton FERRUPS Rackmount delivers proven, ferroresonant battery backup power and scalable runtimes for 911 centers, global military installations, marine vessels and other critical applications. Highly configurable with a wide range of voltages, frequencies, runtimes, power cords and receptacles,... [See More]
- Interfaces: Serial; OtherDigital
- Volt-Amp Rating: 1.4 to 7
- Technology: Ferro-Resonant
- Half Load Runtime: 28
from SOCOMEC
The solution for. • CAD, graphic workstations. • Multimedia workstations and peripherals. • LCD screens and monitors. • POS (Points Of Sales). Advantages Ideal and cost-effective protection for SOHO or POS applications. • Adapted to protect IT applications in home, office... [See More]
- Interfaces: Serial
- Volt-Amp Rating: 0.6000 to 2
- Technology: Line-interactive
- Full Load Runtime: 15 to 60
from Tripp Lite by Eaton
Features. 1500VA/900W/230V Battery Backup for PCs, Home Theater or Digital SignageThis 230V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]
- Interfaces: Serial
- Volt-Amp Rating: 1.5
- Technology: Line-interactive
- Watt Rating: 0.9000
from Powerstar UPS Inc.
15KVA ruggedized unit 12KW output. 12u tall 30.5" deep. Add on additional Battery cabinets for increased runtimes. Uses Powerchute software. Input THD <5% @ full load. 93% efficient while on Battery. Output voltage selectable to 208,220, 240V.Standard batteries rated 5 year 0° to 40°C. Premium... [See More]
- Interfaces: Serial; Ethernet; Db9, USB, SNMP
- Volt-Amp Rating: 10 to 15
- Technology: Delta Conversion; On-line (Double-conversion)
- Watt Rating: 0.1000 to 12
from GUTOR Electronic LLC
UPS technology from GUTOR is designed to satisfy requirements with regard to functionality, security and reliability – the main interests of our customers. It has great system flexibility in terms of system design and meets the technical specifications of customers. We produce all our products... [See More]
- Interfaces: Serial; Ethernet
- Volt-Amp Rating: 5 to 200
- Technology: On-line (Double-conversion)
- Outlet Options: RJ Type Connectors
from Eaton | Power Quality
Combining extended runtime capabilities and exceptional efficiency, the Eaton 5PX UPS is a powerful enterprise class backup solution. An ENERGY STAR ® qualified UPS, the 5PX ’s managed outlet segments allow you to monitor energy consumption down to the outlet level on its intuitive LCD... [See More]
- Interfaces: Serial; OtherDigital; USB
- Volt-Amp Rating: 1 to 3
- Technology: Line-interactive
- Half Load Runtime: 9 to 18
from SOCOMEC
The solution for. • PC: LCD or CRT monitors, scanners, printers, etc. • Cash registers. • Interactive terminals. Advantages An innovative solution and superior design. • Compact and practical pluggable power protection integrating a larger number of sockets adapted to computer... [See More]
- Interfaces: Serial
- Volt-Amp Rating: 0.6000 to 0.8000
- Technology: Line-interactive
- Full Load Runtime: 15 to 20
from Tripp Lite by Eaton
Tripp Lite's HT850UPS line-interactive UPS offers complete protection for PCs, workstations and other sensitive electronics in an ultra-compact, mountable housing. Internal UPS circuits support individual VCR/DVR components as long as 3 hours during power failures. Prevents data loss and system... [See More]
- Interfaces: Serial
- Volt-Amp Rating: 0.7500
- Technology: Line-interactive
- Watt Rating: 0.4500
from Powerstar UPS Inc.
Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. Can be used with 230V or 120v inputs. This unit auto detects the input voltage and switches. Output is always 120V. This RUGGED ,louvered stainless steel series of UPS products, is the leader with power... [See More]
- Interfaces: Serial; OtherDigital; Ethernet (optional feature)
- Volt-Amp Rating: 1 to 1.5
- Technology: Line-interactive
- Watt Rating: 0.1000 to 0.9800
from GUTOR Electronic LLC
With PFC, harmonic distortion at the input to the UPS is minimized (THDi ≤ 5%), while UPS efficiency is greatly increased (up to 94% efficiency), saving both energy and cost. The PXP is designed to operate in harsh environments and to withstand extremes in temperature, humidity, and mechanical... [See More]
- Interfaces: Serial; Ethernet
- Volt-Amp Rating: 5 to 160
- Technology: On-line (Double-conversion)
- Input Voltage Range: 380 to 415
from Eaton | Power Quality
Double-conversion online technology with power ratings 8-30 kVA, DNV type approved up to 15 kVA, single-phase or split-phase input and single-phase output, small foot print, patented Hot Sync parallel capability up to four redundant systems, ABM technology to extend battery service life, wide... [See More]
- Interfaces: Serial; OtherDigital
- Volt-Amp Rating: 8 to 30
- Technology: On-line (Double-conversion)
- Input Voltage Range: 220 to 240
from SOCOMEC
The solution for. • Professional and IT equipment. • Servers and networking devices. • CAD/ Graphic workstations with monitors and peripherals. • Control systems. Advantages Professional line interactive UPS. • Ideal solution for protecting small servers and high performance... [See More]
- Interfaces: Serial
- Volt-Amp Rating: 1 to 2
- Technology: Line-interactive
- Full Load Runtime: 45 to 60
from Tripp Lite by Eaton
Features. 1000VA/600W/230V Battery Backup for PCs, Home Theater or Digital SignageThis 230V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]
- Interfaces: Serial
- Volt-Amp Rating: 1
- Technology: Line-interactive
- Watt Rating: 0.6000
from Powerstar UPS Inc.
PS1504- 219H x171W x439D (mm) Mini tower is next generation of PS1503. New Microlink communication language works with Powerchute over USB or S20 Serial port. WindowsXP+ automatically recognizes & installs drivers when connected via USB. Add Ethernet card for Telnet, Http, SNMP. NEW 2 Line LCD TEXT... [See More]
- Interfaces: Serial; Ethernet (optional feature); USB, S20
- Volt-Amp Rating: 1 to 1.5
- Technology: Line-interactive; Green Mode for 98% Efficiency
- Watt Rating: 0.1000 to 1
from Eaton | Power Quality
Double-conversion online technology with power ratings 8-40kVA, DNV type approved up to 15kVA, three-phase input and output, small foot print, patented Hot Sync parallel capability up to four redundant systems, ABM technology to extend battery service life, wide communication options. [See More]
- Interfaces: Serial; OtherDigital
- Volt-Amp Rating: 8 to 40
- Technology: On-line (Double-conversion)
- Input Voltage Range: 380 to 415
from SOCOMEC
Applications. • Professional and IT equipment. • Servers and networking devices. • CAD / graphic workstations with monitors and peripherals. • Control systems. Advantages A professional UPS. • Designed for professional environments, protection against power cuts and over... [See More]
- Interfaces: Serial
- Volt-Amp Rating: 1 to 1.5
- Technology: Line-interactive
- Full Load Runtime: 12
from Tripp Lite by Eaton
Features. 1000VA/600W/230V Battery Backup for PCs, Home Theater or Digital SignageThis 230V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]
- Interfaces: Serial
- Volt-Amp Rating: 1
- Technology: Line-interactive
- Watt Rating: 0.6000
from Powerstar UPS Inc.
PS1504h-MB aka PS1503H-MB 219H x171W x439D (mm) with louvered 304Grade stainless steel cover mini tower is next generation of PS1503SS. MIL901D-A /167 tested. This military model is built with a Master Bypass (MB) Battleshort type switch connects input to output if the UPS fails to pass power. [See More]
- Interfaces: Serial; OtherDigital; Ethernet (optional feature); RS232 and USB
- Volt-Amp Rating: 1.00E-3 to 1.5
- Technology: Line-interactive
- Watt Rating: 0.0100 to 1
from Eaton | Power Quality
Double-conversion online technology with power ratings 225-1100kVA, three-phase input and output, small foot print, patented Hot Sync parallel capability up to five redundant systems, ABM technology to extend battery service life, wide communication options. [See More]
- Interfaces: Serial; OtherDigital
- Volt-Amp Rating: 225 to 1100
- Technology: On-line (Double-conversion)
- Input Voltage Range: 400
from SOCOMEC
The solution for. • Professional and IT equipment. • Servers and networking devices. • CAD/ Graphic workstations with monitors and peripherals. • Control systems. Advantages A secure and professional supply continuity. • Ideal solution for protecting small servers,... [See More]
- Interfaces: Serial; Ethernet (optional feature)
- Volt-Amp Rating: 1.7 to 3.3
- Technology: Line-interactive
- Full Load Runtime: 6
from Tripp Lite by Eaton
Features. 450VA/360W/120V Battery Backup for PCs, Home Theater or Digital SignageThis 120V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]
- Interfaces: Serial
- Volt-Amp Rating: 0.4500
- Technology: Line-interactive
- Watt Rating: 0.3600
from Powerstar UPS Inc.
PS1504SS- 219H x171W x439D (mm) with louvered 304Grade stainless steel cover mini tower is next generation of PS1503SS. New Microlink communication language works with Powerchute over USB or S20 Serial port. WindowsXP+ automatically recognizes & installs drivers when connected via USB. Add Ethernet... [See More]
- Interfaces: Serial; Ethernet (optional feature); USB, S20
- Volt-Amp Rating: 1 to 1.5
- Technology: Line-interactive; Green Mode for 98% Efficiency
- Watt Rating: 0.1000 to 1
from Eaton | Power Quality
The Eaton 9130 UPS delivers online power quality and scalable battery runtimes for servers, voice and data networks, storage systems and other IT equipment. With an efficiency rating of >95%, the 9130 UPS cuts energy costs while significantly extending battery service life with ABM technology. [See More]
- Interfaces: Serial; OtherDigital; USB
- Volt-Amp Rating: 0.7000 to 3
- Technology: On-line (Double-conversion)
- Half Load Runtime: 9 to 15
from SOCOMEC
The solution for. • Switching. • Storage. • Servers and networking devices. • VoIP communication systems. • Structured cabling systems. • Control systems. • Video surveillance systems. Advantages High protection and availability. • Online double conversion... [See More]
- Interfaces: Serial; Ethernet
- Volt-Amp Rating: 1.1 to 11
- Technology: On-line (Double-conversion)
- Full Load Runtime: 8 to 10
from Tripp Lite by Eaton
Features. 500VA/360W/120V Battery Backup for PCs, Home Theater or Digital SignageThis 120V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]
- Interfaces: Serial
- Volt-Amp Rating: 0.5000
- Technology: Line-interactive
- Watt Rating: 0.3600
from Powerstar UPS Inc.
Newly Revised APC SMT Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. PS2200 floor standing or hull mount. with steel case. Large battery pack gives long runtimes. Optional hull mounting kit with steel straps and mounting plate. Also available with 208 or 230VAC... [See More]
- Interfaces: Serial; OtherDigital; Ethernet (optional feature)
- Volt-Amp Rating: 1.5 to 2.2
- Technology: Line-interactive
- Watt Rating: 0.1000 to 1.98
from Eaton | Power Quality
The Eaton 9155 UPS provides premium online backup power and scalable battery runtimes for IT and electrical engineering infrastructure in corporate, healthcare, banking and industrial applications. Packing maximum battery runtime into a very small footprint, the 9155 UPS is a complete power... [See More]
- Interfaces: Serial; OtherDigital
- Volt-Amp Rating: 8 to 15
- Technology: On-line (Double-conversion)
- Input Voltage Range: 200 to 240
from SOCOMEC
The solution for. • Steering systems. • Bridge systems. • Radar systems. • Control systems. • Video surveillance systems. High availability in marine environments. The marine industry calls for reliable equipment which is able to supply applications operating in harsh... [See More]
- Interfaces: Serial; Ethernet
- Volt-Amp Rating: 1.1 to 3
- Technology: On-line (Double-conversion)
- Full Load Runtime: 8 to 10
from Tripp Lite by Eaton
Features. 550VA/300W/120V Battery Backup for PCs, Home Theater or Digital SignageThis 120V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]
- Interfaces: Serial
- Volt-Amp Rating: 0.5500
- Technology: Line-interactive
- Watt Rating: 0.3000
from Powerstar UPS Inc.
Newly Revised APC SMT Electronics. New Full Stainless steel case including front /rear panels. Designed to fit previous generation mounting foundations. Now with LCD Text readout on Front panel displays Alarms /Status. EMI shielded glass front door over display. EMI filters on input/ output. EMI... [See More]
- Interfaces: Serial; OtherDigital; Ethernet (optional feature); RS232 and USB
- Volt-Amp Rating: 1.5 to 2.2
- Technology: Line-interactive
- Watt Rating: 0.1000 to 1.98
from Eaton | Power Quality
Delivering premium backup power and scalable battery runtimes for servers, voice/data networks and storage systems, the Eaton 9PX UPS is the ideal solution for both rack and stand-alone installations. An ENERGY STAR ® qualified UPS, the 9PX ’s graphical LCD interface and robust power... [See More]
- Interfaces: Serial; OtherDigital; USB
- Volt-Amp Rating: 5 to 11
- Technology: On-line (Double-conversion)
- Half Load Runtime: 9 to 11
from SOCOMEC
The solution for. • Professional workstations. • Server and corporate networks. • Storage systems. • Industrial automation. • Security systems. • Telecom systems. Advantages High protection and availability. • True online double conversion technology (VFI) assures... [See More]
- Interfaces: Serial
- Volt-Amp Rating: 1 to 10
- Technology: On-line (Double-conversion)
- Input Voltage Range: 230 to 400
from Tripp Lite by Eaton
Features. 650VA/480W/120V Battery Backup for PCs, Home Theater or Digital SignageThis 120V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]
- Interfaces: Serial
- Volt-Amp Rating: 0.6500
- Technology: Line-interactive
- Watt Rating: 0.4800
from Powerstar UPS Inc.
Rugged shipboard,global, or mission critical UPS ONLINE PFC 0 switchover 700va UPS rack or tower. 240 or 120V GLUPS© Includes internal Isolation transformer. Standard batteries rated 0° to 40°C. Premiun cells rated for 10 year -15° to +50°C [See More]
- Interfaces: Serial; OtherDigital; Ethernet (optional feature)
- Volt-Amp Rating: 0.3000 to 0.7500
- Technology: On-line (Double-conversion)
- Watt Rating: 0.0100 to 0.4900
from Eaton | Power Quality
The Eaton 9170+ UPS delivers premium online backup power and scalable battery runtimes for server farms, networks, telecommunications, Internet service providers and other critical applications. Leveraging a modular design, the 9170+ UPS offers N+X redundancy to eliminate system-level single point... [See More]
- Interfaces: Serial; OtherDigital
- Volt-Amp Rating: 3 to 18
- Technology: On-line (Double-conversion)
- Half Load Runtime: 9.5 to 16
from Tripp Lite by Eaton
Features. 700VA/350W/120V Battery Backup for PCs, Home Theater or Digital SignageThis 120V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]
- Interfaces: Serial
- Volt-Amp Rating: 0.7000
- Technology: Line-interactive
- Watt Rating: 0.3500
from Powerstar UPS Inc.
2u x19.7" Deep. Continuous-duty, single-phase, solid-state, uninterruptible power system 1.5KVA rated at 1350W NEW! This unit can be ruggedized to MIL810F and MIL901D-B. Standard batteries rated 5 year 0° to 40°C. Premium cells rated for 10 year -15° to +50°C. [See More]
- Interfaces: Serial; OtherDigital; Ethernet (optional feature)
- Volt-Amp Rating: 1 to 1.5
- Technology: On-line (Double-conversion)
- Watt Rating: 16 to 100
from Tripp Lite by Eaton
Features. 850VA/480W/230V Battery Backup for PCs, Home Theater or Digital SignageThis 230V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]
- Interfaces: Serial
- Volt-Amp Rating: 0.8500
- Technology: Line-interactive
- Watt Rating: 0.4800
from Powerstar UPS Inc.
Newly Revised Electronics. 230V version. Rugged shipboard, global, or mission critical UPS ONLINE PFC 0 switchover 2kva 1800 watt 2U x 19.7"D package size. Internal automatic bypass switch UPS rack or tower Extend the temperature range with our premium battery pack. Standard batteries rated 0° to... [See More]
- Interfaces: Serial; OtherDigital; Ethernet (optional feature)
- Volt-Amp Rating: 2
- Technology: On-line (Double-conversion)
- Watt Rating: 1.8 to 100
from Tripp Lite by Eaton
Features. 850VA/480W/230V Battery Backup for PCs, Home Theater or Digital SignageThis 230V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]
- Interfaces: Serial
- Volt-Amp Rating: 0.8500
- Technology: Line-interactive
- Watt Rating: 0.4800
from Powerstar UPS Inc.
True online Shipboard 2KVA /1800W (16.25" deep on outlet side and 18.5" deep on fan side) New 304 grade Stainless Steel version of the PS3200rm2u with a recessed area in back for 6 Power output connectors. This protects the plugs and allows room for the plugs on shallow depth 20"deep cabinets. The... [See More]
- Interfaces: Serial; Ethernet; USB and Optional SNMP
- Volt-Amp Rating: 1.5 to 2
- Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
- Watt Rating: 0.1000 to 1.8
from Tripp Lite by Eaton
Tripp Lite's AVR550U Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]
- Interfaces: Serial
- Volt-Amp Rating: 0.5500
- Technology: Line-interactive
- Watt Rating: 0.3000
from Powerstar UPS Inc.
Fully welded 304G Stainless steel chassis contains internal isolation transformer. NEW IMPROVED! Rugged shipboard,global, or mission critical UPS ONLINE .9 PFC, 0ms switchover, 2kva 1800 watt UPS rack or tower Rugged online UPS 2kva UPS. 5.25x19x23.5"d Extend the temperature range to -25 to +60°C... [See More]
- Interfaces: Serial; OtherDigital; Ethernet (optional feature)
- Volt-Amp Rating: 1.5 to 2
- Technology: On-line (Double-conversion)
- Watt Rating: 1.8 to 100
from Tripp Lite by Eaton
Tripp Lite's AVR650UM Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]
- Interfaces: Serial
- Volt-Amp Rating: 0.6500
- Technology: Line-interactive
- Watt Rating: 0.3250
from Powerstar UPS Inc.
Shipboard 3KVA Now up to 2700Watt output power.Standard Auto Bypass. True online UPS. PFC front end. 650Watt @30 minutes, Steel case. Additional 2u battery cabinets available. NSN Listed Extend the temperature range to -25 to +60°C with our premium battery pack. Standard batteries rated 0° to 40°C. [See More]
- Interfaces: Serial; OtherDigital; Ethernet (optional feature)
- Volt-Amp Rating: 2 to 3
- Technology: On-line (Double-conversion)
- Watt Rating: 0.1000 to 2.7
from Tripp Lite by Eaton
Tripp Lite's AVR700U Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]
- Interfaces: Serial
- Volt-Amp Rating: 0.7000
- Technology: Line-interactive
- Watt Rating: 0.3500
from Powerstar UPS Inc.
True online Shipboard full stainless steel cabinet 3KVA /2700W (2 rack units tall x 19.25" deep on outlet side and 22" deep on fan side) Dimensions subject to change. New 304 grade fully welded Stainless Steel version of the PS3300rm2u with a recessed area in back for 6 Power output connectors. [See More]
- Interfaces: Serial; Ethernet (optional feature); USB
- Volt-Amp Rating: 2 to 3
- Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
- Watt Rating: 0.1000 to 2.7
from Tripp Lite by Eaton
Tripp Lite's AVR700UXRM Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]
- Interfaces: Serial
- Volt-Amp Rating: 0.7000
- Technology: Line-interactive
- Watt Rating: 0.3500
from Powerstar UPS Inc.
Power strip/ Shipboard 550VA /330W UPS and Surge suppressor Brick shaped (88x180x302mm Deep) No fans, silent in operation. High impact resistant case. 4 surge protected outlets and 4 more UPS /surge outlets. Dual pole input breaker protects both sides of the line for shock protection. Also includes... [See More]
- Interfaces: Serial; OtherDigital; USB
- Volt-Amp Rating: 0.0 to 0.5500
- Technology: Off-line (Standby); Surge Suppressor and Stepped Sine UPS
- Watt Rating: 0.0100 to 0.3300
from Tripp Lite by Eaton
Tripp Lite's AVR750U Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]
- Interfaces: Serial
- Volt-Amp Rating: 0.7500
- Technology: Line-interactive
- Watt Rating: 0.4500
from Powerstar UPS Inc.
Power strip/ Shipboard UPS with the worlds lowest cost delta power UPS battery backup PS 502-650va high-temp Long Life (8-10 year) batteries available. Dual pole breaker protects both hot and neutral. High impact plastic case in a brick shaped unit. 2.56x 3.72x 5.95" Plug in your PC via USB and it... [See More]
- Interfaces: Serial; OtherDigital
- Volt-Amp Rating: 0.2000 to 0.6500
- Technology: Line-interactive
- Watt Rating: 0.0100 to 0.3900
from Tripp Lite by Eaton
Tripp Lite's AVR900U Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]
- Interfaces: Serial
- Volt-Amp Rating: 0.9000
- Technology: Line-interactive
- Watt Rating: 0.4800
from Powerstar UPS Inc.
NSN listed Power Strip / Shipboard UPS Low Cost 750VA, built-in line conditioning, rugged plastic case. Optional, Can be equipped with 10 year battery Three surge suppressor outlets standard. an awesome concept in lower priced products. New Compact Low price ups family.The UPS size is 3.48x 7.09x... [See More]
- Interfaces: Serial; OtherDigital
- Volt-Amp Rating: 0.3000 to 0.7500
- Technology: Line-interactive
- Watt Rating: 0.0100 to 0.4500
from Tripp Lite by Eaton
Tripp Lite's AVRX550U Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]
- Interfaces: Serial
- Volt-Amp Rating: 0.5500
- Technology: Line-interactive
- Watt Rating: 0.3000
from Powerstar UPS Inc.
(15.4"deep x 6.9" wide x 8.9" tall) MIL-STD-1399 compliant Dual Conversion short tower. Mounting Foundation available for Hull mount. Double conversion type UPS wired for Delta powerDual pole circuit breakers -No fusesDimensions 390x 175x 225mm2 year warranty on all partsThe board / component... [See More]
- Interfaces: Serial; Ethernet (optional feature); USB & optional SNMP
- Volt-Amp Rating: 0.5000 to 1
- Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
- Watt Rating: 0.0100 to 0.9000
from Tripp Lite by Eaton
Tripp Lite's AVRX550UD Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]
- Interfaces: Serial
- Volt-Amp Rating: 0.5500
- Technology: Line-interactive
- Watt Rating: 0.3000
from Powerstar UPS Inc.
A Navy standard grade A and B MIL-std-901D and MIL167 (vibration) shipboard approved barge tested. Extend the temperature range to -25 to +60°C with our premium battery pack. Standard batteries rated 0° to 40°C.Isolation transformer included. 20" deep. 3u tall. Soon to be using the new APC SMT... [See More]
- Interfaces: Serial; OtherDigital; Ethernet (optional feature)
- Volt-Amp Rating: 1 to 1.55
- Technology: Line-interactive
- Watt Rating: 0.1000 to 1.05
from Tripp Lite by Eaton
Tripp Lite's AVRX750U Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]
- Interfaces: Serial
- Volt-Amp Rating: 0.7500
- Technology: Line-interactive
- Watt Rating: 0.4500
from Powerstar UPS Inc.
Rackmount UPS RUGGED 3u 15inch depth 1.5kva 1050 watt UPS with shipboard delta Navy standard Extend the temperature range with our premium battery pack -20° to +50°C. Standard batteries rated 0° to 40°C. Case is 304G Stainless Steel. This unit may be shipping with new APC SMT Electronics and a LCD... [See More]
- Interfaces: Serial; OtherDigital; Ethernet (optional feature)
- Volt-Amp Rating: 1 to 1.5
- Technology: Line-interactive
- Watt Rating: 0.1000 to 1.05
from Tripp Lite by Eaton
Tripp Lite's AVRX750UD Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]
- Interfaces: Serial
- Volt-Amp Rating: 0.7500
- Technology: Line-interactive
- Watt Rating: 0.4500
from Powerstar UPS Inc.
Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. European Model 230VAC output. This revolutionary non-magnetic, rugged 1.5 kva UPS is the new rugged leader. Ethernet SNMP available. Battery testing std. removable front exit batteries for hot-swap... [See More]
- Interfaces: Serial; OtherDigital; Ethernet (optional feature)
- Volt-Amp Rating: 1 to 1.55
- Technology: Line-interactive
- Watt Rating: 0.9850 to 100
from Tripp Lite by Eaton
Tripp Lite's BCPERS450 standby UPS offers AC surge suppression and long lasting battery support for desktop PCs, network workstations and a wide variety of consumer and professional electronics. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]
- Interfaces: Serial
- Volt-Amp Rating: 0.4500
- Technology: Off-line (Standby)
- Watt Rating: 0.2800
from Powerstar UPS Inc.
1 rack unit tall 1.75" x 26"deep 1000 Watts Shipboard UPS with LCD Text display showing unit V, I, A, VA , Runtimes etc. Alarms also listed. LED LAMPS for Faults as well. 325W = 30 minutes. 100W = 115 minutes runtime. Battery pack replaced through front panel. Full Sine output. Unit accepts all APC©... [See More]
- Interfaces: Serial; OtherDigital; Ethernet (optional feature); RS232 and USB
- Volt-Amp Rating: 1 to 1.44
- Technology: Line-interactive
- Watt Rating: 0.0500 to 1
from Tripp Lite by Eaton
Tripp Lite's BCPRO1050 standby UPS offers AC surge suppression and long lasting battery support for desktop PCs, network workstations and a wide variety of consumer and professional electronics. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]
- Interfaces: Serial
- Volt-Amp Rating: 1.05
- Technology: Off-line (Standby)
- Watt Rating: 0.7050
from Powerstar UPS Inc.
Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. 1.5kva 1000w Shipboard. 2 ru tall x 18" Reduce rack space requirements and reliable slide out replaceable battery tray.Used on Navy and Cruise ships. Standard batteries rated 0° to 40°C 5 year. Extend... [See More]
- Interfaces: Serial; OtherDigital; Ethernet (optional feature)
- Volt-Amp Rating: 1 to 1.55
- Technology: Line-interactive
- Watt Rating: 0.1000 to 0.9800
from Tripp Lite by Eaton
Tripp Lite's BCPRO1400 standby UPS offers AC surge suppression and long lasting battery support for desktop PCs, network workstations and a wide variety of consumer and professional electronics. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]
- Interfaces: Serial
- Volt-Amp Rating: 1.4
- Technology: Off-line (Standby)
- Watt Rating: 0.9400
from Powerstar UPS Inc.
Powerstar Shipboard 1.5KVA 1200W extended runtime UPS with optional add-on battery cabinets 2u x 490mm deep. We offer both a 120VAC or 230VAC model. Add SNMP network card with remote temperature and humidity sensors. LCD text display shows status and alarms as well as LED lamp indicators.Standard... [See More]
- Interfaces: Serial; OtherDigital; Modem (optional feature); Ethernet (optional feature); USB
- Volt-Amp Rating: 1000 to 1500
- Technology: Line-interactive
- Watt Rating: 1.43 to 100