Bypass Switch Single Phase Uninterruptible Power Supplies (UPS)

Last Updated: April 1, 2025

Description

A Bypass Switch Single Phase Uninterruptible Power Supply (UPS) is designed to provide continuous power to connected devices by automatically switching to a backup power source in the event of a power failure. This type of UPS includes a bypass switch that allows for the redirection of power flow, ensuring that critical systems remain operational without interruption.

Working Principle

The working principle of a Bypass Switch Single Phase UPS involves the integration of a bypass switch that facilitates the seamless transition between the main power source and the backup power supply. In normal operation, the UPS conditions and supplies power to the load. When a power outage or disturbance occurs, the UPS instantly switches to battery power, maintaining a continuous power supply. The bypass switch is particularly useful during maintenance or in the event of a UPS failure, as it allows the load to be powered directly from the main supply, bypassing the UPS system.

Applications

Bypass Switch Single Phase UPS systems are commonly used in environments where uninterrupted power is critical. Specific examples include:

  • Medical Facilities: Ensuring life-supporting systems and critical medical equipment remain operational during power outages.
  • Data Centers: Protecting servers and data storage systems from power interruptions that could lead to data loss or corruption.
  • Telecommunications: Maintaining continuous operation of communication networks and equipment.
  • Industrial Processing: Supporting machinery and control systems that require constant power to avoid production downtime.

Advantages over other Single Phase Uninterruptible Power Supplies (UPS)

One of the key advantages of a Bypass Switch Single Phase UPS is its ability to provide a seamless transition to backup power, minimizing downtime and potential damage to sensitive equipment. The bypass switch also allows for maintenance or repair of the UPS without interrupting power to the load, which is a significant advantage over systems without this feature.

Limitations

A limitation of Bypass Switch Single Phase UPS systems is that they may not provide the same level of power conditioning as more advanced UPS types, such as online or double conversion systems. This can result in less effective protection against power quality issues like voltage sags or harmonics.

Considerations

When considering a Bypass Switch Single Phase UPS, it is important to evaluate factors such as initial costs, which can vary based on the capacity and features of the system. Operating expenses should also be considered, including the cost of battery replacements and regular maintenance. Durability and reliability are crucial, as these systems are often used in critical applications. Additionally, the accuracy of the UPS in detecting power anomalies and switching to backup power is essential for ensuring continuous operation. Replacement and maintenance costs should be factored into the total cost of ownership, as these can impact the long-term affordability of the system.

33 Results
SANUPS 1 to 5kVA Modular UPS -- ASE-H
from Sanyo Denki America, Inc.

Parallel able units (1kVA up to 5kVA) that can grow with customer demand. A UPS can configure for 100% load or N+1 configurations. [See More]

  • Features: Application Software Included; Alarms; Bypass Switch
  • Volt-Amp Rating: 1 to 5
  • Technology: On-line (Double-conversion)
  • Watt Rating: 0.7000 to 3.5
Powerstar UPS -- PS10000i 3Phase Shipboard
from Powerstar UPS Inc.

6u x26.5"d 10kva 8000w output This can be connected to 1 or 3 phase system input with 1 phase output. For shipboard applications. Extend the temperature range to -25 to +60°C with our premium battery pack.Standard batteries rated 0° to 40°C [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 8 to 10
  • Technology: On-line (Double-conversion)
  • Watt Rating: 0.1000 to 8
Online Double-Conversion UnInterruptable Power Supplies -- Eaton 9130
from Eaton | Power Quality

The Eaton 9130 UPS delivers online power quality and scalable battery runtimes for servers, voice and data networks, storage systems and other IT equipment. With an efficiency rating of >95%, the 9130 UPS cuts energy costs while significantly extending battery service life with ABM technology. [See More]

  • Features: Application Software Included; Alarms; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Self-diagnostics
  • Volt-Amp Rating: 0.7000 to 3
  • Technology: On-line (Double-conversion)
  • Half Load Runtime: 9 to 15
UPS Single/Single-Phase -- ITYS ES
from SOCOMEC

The solution for. • Control devices. • Electric lines. Advantages High protection and high availability. • The ITYS ES series is a range of compact UPS systems available in 1000, 2000 and 3000 VA models with on-line double conversion technology (VFI) with sinusoidal absorption. •... [See More]

  • Features: Bypass Switch; LCD or LED Display
  • Volt-Amp Rating: 1 to 3
  • Technology: On-line (Double-conversion)
  • Full Load Runtime: 9 to 17
7011A Series
from Mitsubishi Electric Power Products, Inc.

Design: Single-Phase, On-Line Double Conversion Topology. Power Rating: 6, 8, 10, 12kVA. Voltage Input: 208V-120V, 240V-120V Output: 208V-120V, 240V-120V. (Extra Wide Input Voltage and Frequency Window). Design Features: * IGBT(Converter/Inverter). * Generator Compatible. * Low Input Current THD. *... [See More]

  • Features: Application Software Included; Automatic Restart; Automatic Shutdown; Bypass Switch; Hot-swappable Batteries
  • Volt-Amp Rating: 6 to 12
  • Technology: On-line (Double-conversion)
  • Watt Rating: 4.2 to 8.4
SANUPS Online UPS -- A11H
from Sanyo Denki America, Inc.

A UPS that can constantly supply complete sine waves to a load without interruption. It can be used as a power backup for equipment that is sensitive to power fluctuations such as information and communication systems and financial systems. [See More]

  • Features: Alarms; Bypass Switch; Expandable Battery Jacks; LCD or LED Display
  • Volt-Amp Rating: 1 to 3
  • Technology: On-line (Double-conversion)
  • Watt Rating: 0.7000 to 2.1
Powerstar UPS -- PS15 2 phase
from Powerstar UPS Inc.

15KVA ruggedized unit 12KW output. 12u tall 30.5" deep. Add on additional Battery cabinets for increased runtimes. Uses Powerchute software. Input THD <5% @ full load. 93% efficient while on Battery. Output voltage selectable to 208,220, 240V.Standard batteries rated 5 year 0° to 40°C. Premium... [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 10 to 15
  • Technology: Delta Conversion; On-line (Double-conversion)
  • Watt Rating: 0.1000 to 12
Online Double-Conversion UnInterruptable Power Supplies -- Eaton 9155
from Eaton | Power Quality

The Eaton 9155 UPS provides premium online backup power and scalable battery runtimes for IT and electrical engineering infrastructure in corporate, healthcare, banking and industrial applications. Packing maximum battery runtime into a very small footprint, the 9155 UPS is a complete power... [See More]

  • Features: Application Software Included; Alarms; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; LCD or LED Display; Self-diagnostics
  • Volt-Amp Rating: 8 to 15
  • Technology: On-line (Double-conversion)
  • Input Voltage Range: 200 to 240
UPS Single/Single-Phase -- MASTERYS BC (8-12 kVA)
from SOCOMEC

The solution for. • Server rooms. • Service Sector. • Infrastructure. • Healthcare Sector. • Light industrial applications. Advantages The ideal protection. • Simple and reliable power protection. • Tailored for medium-sized businesses. • Advantages of... [See More]

  • Features: Bypass Switch; LCD or LED Display
  • Volt-Amp Rating: 8 to 12
  • Technology: Line-interactive
  • Input Voltage Range: 230 to 400
Powerstar UPS -- PS1503 Grade A Shipboard
from Powerstar UPS Inc.

Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. This RUGGED ,louvered stainless steel tower series of UPS products, is the leader with power range of 1500va, 1000W passed mil 901D-A, barge tested and approved, non-magnetic, .02%low permeability, SHIPBOARD... [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 1 to 1.5
  • Technology: Line-interactive
  • Watt Rating: 0.1000 to 0.9800
Scalable UnInterruptable Power Supplies -- Eaton 9170+
from Eaton | Power Quality

The Eaton 9170+ UPS delivers premium online backup power and scalable battery runtimes for server farms, networks, telecommunications, Internet service providers and other critical applications. Leveraging a modular design, the 9170+ UPS offers N+X redundancy to eliminate system-level single point... [See More]

  • Features: Application Software Included; Alarms; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Self-diagnostics
  • Volt-Amp Rating: 3 to 18
  • Technology: On-line (Double-conversion)
  • Half Load Runtime: 9.5 to 16
UPS Single/Single-Phase -- MODULYS RM
from SOCOMEC

The solution for. • e.business. • Server farms. • Telecommunications. • Medical. • Computer networks. Advantages A 19 ” rack solution. • The Mod-RM series enables the UPS and all the protected equipment (HUB, server, back-up units, etc.) to be integrated into a... [See More]

  • Features: Bypass Switch; LCD or LED Display
  • Volt-Amp Rating: 1.5 to 9
  • Technology: Line-interactive
  • Input Voltage Range: 230
Powerstar UPS -- PS2201SSr2-X grade A Extreme Batt.
from Powerstar UPS Inc.

Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. PS2201SSr2 gradeA is tested for MIL901D-A , MIL167. Fully ruggedized in Stainless steel case, Barge tested,  normally (2) MS3102R16-10S (6) 5-15R but options available, Long Life 12 year and Xtended temp... [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 1.5 to 2.2
  • Technology: Line-interactive
  • Watt Rating: 0.1000 to 1.98
Tower UnInterruptable Power Supplies -- Eaton 93PM
from Eaton | Power Quality

The Eaton 93PM UPS combines unprecedented efficiency, reliability, and vertical or horizontal scalability with eye-catching design. A space-saving, flexible device that ’s as easy to deploy as it is to manage, it ’s the perfect three-phase white or grey space solution for today ’s... [See More]

  • Features: Application Software Included; Alarms; Automatic Shutdown; Bypass Switch; Remote Monitoring Contacts
  • Watt Rating: 100
  • Technology: On-line (Double-conversion)
  • Input Voltage Range: 480
UPS Single/Single-Phase -- MODULYS SYSTEM
from SOCOMEC

The solution for. • e.business. • Server farms. • Telecommunications. • Medical. • Computer networks. Advantages A completely modular system. MODULYS System is the most flexible and modular system in the entire range. For use under constraints. Designed for the most... [See More]

  • Features: Bypass Switch; Hot-swappable Batteries; LCD or LED Display
  • Volt-Amp Rating: 1.5 to 24
  • Technology: Line-interactive
  • Input Voltage Range: 230 to 400
Powerstar UPS -- PS3070rm3u-ISO
from Powerstar UPS Inc.

Rugged shipboard,global, or mission critical UPS ONLINE PFC 0 switchover 700va UPS rack or tower. 240 or 120V GLUPS© Includes internal Isolation transformer. Standard batteries rated 0° to 40°C. Premiun cells rated for 10 year -15° to +50°C [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 0.3000 to 0.7500
  • Technology: On-line (Double-conversion)
  • Watt Rating: 0.0100 to 0.4900
UPS Single/Single-Phase -- NETYS RT
from SOCOMEC

The solution for. • Switching. • Storage. • Servers and networking devices. • VoIP communication systems. • Structured cabling systems. • Control systems. • Video surveillance systems. Advantages High protection and availability. • Online double conversion... [See More]

  • Features: Bypass Switch; LCD or LED Display
  • Volt-Amp Rating: 1.1 to 11
  • Technology: On-line (Double-conversion)
  • Full Load Runtime: 8 to 10
Powerstar UPS -- PS3150rm2U
from Powerstar UPS Inc.

2u x19.7" Deep. Continuous-duty, single-phase, solid-state, uninterruptible power system 1.5KVA rated at 1350W NEW! This unit can be ruggedized to MIL810F and MIL901D-B. Standard batteries rated 5 year 0° to 40°C. Premium cells rated for 10 year -15° to +50°C. [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 1 to 1.5
  • Technology: On-line (Double-conversion)
  • Watt Rating: 16 to 100
UPS Single/Single-Phase -- NETYS RT-M
from SOCOMEC

The solution for. • Steering systems. • Bridge systems. • Radar systems. • Control systems. • Video surveillance systems. High availability in marine environments. The marine industry calls for reliable equipment which is able to supply applications operating in harsh... [See More]

  • Features: Bypass Switch; LCD or LED Display
  • Volt-Amp Rating: 1.1 to 3
  • Technology: On-line (Double-conversion)
  • Full Load Runtime: 8 to 10
Powerstar UPS -- PS3200RM2u
from Powerstar UPS Inc.

2u x19.7" Deep.Continuous-duty, single-phase, solid-state, uninterruptible power system 2KVA rated at 1800Watts NEW! .9PF This unit can be ruggedized to MIL810F and MIL901D-B. Standard batteries rated 5 year 0° to 40°C. Premium cells rated for 10 year -15° to +50°C. [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 1.5 to 2
  • Technology: On-line (Double-conversion)
  • Watt Rating: 1.8 to 100
UPS Three/Single Phase -- ITYS
from SOCOMEC

The solution for. • Professional workstations. • Server and corporate networks. • Storage systems. • Industrial automation. • Security systems. • Telecom systems. Advantages High protection and availability. • True online double conversion technology (VFI) assures... [See More]

  • Features: Bypass Switch; LCD or LED Display
  • Volt-Amp Rating: 1 to 10
  • Technology: On-line (Double-conversion)
  • Input Voltage Range: 230 to 400
Powerstar UPS -- PS3200rm2uSS
from Powerstar UPS Inc.

True online Shipboard 2KVA /1800W (16.25" deep on outlet side and 18.5" deep on fan side) New 304 grade Stainless Steel version of the PS3200rm2u with a recessed area in back for 6 Power output connectors. This protects the plugs and allows room for the plugs on shallow depth 20"deep cabinets. The... [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 1.5 to 2
  • Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
  • Watt Rating: 0.1000 to 1.8
UPS Three/Single Phase -- ITYS PRO
from SOCOMEC

The solution for. • Server rooms. • Service sector. • Infrastructure. • Healthcare sector. • Light industrial applications. Advantages Innovative design. • Easy to order, install and operate. • Very compact footprint. • Robust and reliable connectivity. •... [See More]

  • Features: Bypass Switch; LCD or LED Display; Remote Monitoring Contacts
  • Volt-Amp Rating: 10 to 20
  • Technology: Line-interactive
  • Input Voltage Range: 400
Powerstar UPS -- PS3200rm3u-ISO
from Powerstar UPS Inc.

Fully welded 304G Stainless steel chassis contains internal isolation transformer. NEW IMPROVED! Rugged shipboard,global, or mission critical UPS ONLINE .9 PFC, 0ms switchover, 2kva 1800 watt UPS rack or tower Rugged online UPS 2kva UPS. 5.25x19x23.5"d Extend the temperature range to -25 to +60°C... [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 1.5 to 2
  • Technology: On-line (Double-conversion)
  • Watt Rating: 1.8 to 100
UPS Three/Single Phase -- MASTERYS BC (15-20 kVA)
from SOCOMEC

The solution for. • Data servers. • Telecommunications. • Service sector. Advantages A complete, cost-effective solution. • Online double conversion mode with an output power factor of 0.9 providing 12% more active power compare to UPS with a power factor of 0.8. • Dual... [See More]

  • Features: Bypass Switch; LCD or LED Display
  • Volt-Amp Rating: 15 to 20
  • Technology: On-line (Double-conversion)
  • Input Voltage Range: 400
Powerstar UPS -- PS3300rm2u
from Powerstar UPS Inc.

Shipboard 3KVA Now up to 2700Watt output power.Standard Auto Bypass. True online UPS. PFC front end. 650Watt @30 minutes, Steel case. Additional 2u battery cabinets available. NSN Listed Extend the temperature range to -25 to +60°C with our premium battery pack. Standard batteries rated 0° to 40°C. [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 2 to 3
  • Technology: On-line (Double-conversion)
  • Watt Rating: 0.1000 to 2.7
UPS Three/Single Phase -- MASTERYS GP - Green Power 2.0 range
from SOCOMEC

The solution for. • Data centres. • Telecommunications. • Service sector. • Infrastructure. • Industrial applications. Advantages. Energy saving + Full rated power = TCO. Energy Saving: high efficiency without compromise. • Offers the highest efficiency in the market... [See More]

  • Features: Bypass Switch; LCD or LED Display
  • Volt-Amp Rating: 10 to 20
  • Technology: On-line (Double-conversion)
  • Input Voltage Range: 400
Powerstar UPS -- PS3300rm2uSS
from Powerstar UPS Inc.

True online Shipboard full stainless steel cabinet 3KVA /2700W (2 rack units tall x 19.25" deep on outlet side and 22" deep on fan side) Dimensions subject to change. New 304 grade fully welded Stainless Steel version of the PS3300rm2u with a recessed area in back for 6 Power output connectors. [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 2 to 3
  • Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
  • Watt Rating: 0.1000 to 2.7
UPS Three/Single Phase -- MASTERYS IP+
from SOCOMEC

Specially engineered to power and protect typical industrial equipments such as motors, motor speed drivers, lamps, non linear loads, welding equipments, power supplies, MASTERYS IP+ is also perfectly able to supply control equipments like programmable controllers, sensors and measurement apparatus... [See More]

  • Features: Bypass Switch; LCD or LED Display
  • Volt-Amp Rating: 10 to 80
  • Technology: On-line (Double-conversion)
  • Full Load Runtime: 5 to 20
Powerstar UPS -- PS503-1000
from Powerstar UPS Inc.

(15.4"deep x 6.9" wide x 8.9" tall) MIL-STD-1399 compliant Dual Conversion short tower. Mounting Foundation available for Hull mount. Double conversion type UPS wired for Delta powerDual pole circuit breakers -No fusesDimensions 390x 175x 225mm2 year warranty on all partsThe board / component... [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Saving; Automatic Shutdown; Bypass Switch; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 0.5000 to 1
  • Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
  • Watt Rating: 0.0100 to 0.9000
UPS Three/Single Phase -- MASTERYS IP+ RAIL CMI
from SOCOMEC

Socomec ’s IP+ Rail is the very latest in UPS technology for the mass transportation sector and has been engineered specifically to provide optimum energy efficiency for high performance critical power applications - in the most challenging operating environments. Key Benefits. • Full... [See More]

  • Features: Bypass Switch; LCD or LED Display
  • Volt-Amp Rating: 10 to 80
  • Technology: Line-interactive
  • Full Load Runtime: 5 to 20
Powerstar UPS -- PS6000
from Powerstar UPS Inc.

A Navy standard grade A and B MIL-std-901D and MIL167 (vibration) shipboard approved barge tested. Extend the temperature range to -25 to +60°C with our premium battery pack. Standard batteries rated 0° to 40°C.Isolation transformer included. 20" deep. 3u tall. Soon to be using the new APC SMT... [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 1 to 1.55
  • Technology: Line-interactive
  • Watt Rating: 0.1000 to 1.05
Powerstar UPS -- PS6000irm3u-230
from Powerstar UPS Inc.

Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. European Model 230VAC output. This revolutionary non-magnetic, rugged 1.5 kva UPS is the new rugged leader. Ethernet SNMP available. Battery testing std. removable front exit batteries for hot-swap... [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 1 to 1.55
  • Technology: Line-interactive
  • Watt Rating: 0.9850 to 100