UL Single Phase Uninterruptible Power Supplies (UPS)
from Tripp Lite by Eaton
Features. Compact Desktop 500VA/260W Battery Backup for PCs, Home Theater and Digital SignageThis 120V UPS system provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]
- Standards / Compliance: FCC; UL; IEC 62040-3; CSA
- Volt-Amp Rating: 0.5000
- Technology: Off-line (Standby)
- Watt Rating: 0.2600
from LTI Power Systems, Inc.
The Series 500 True Online Double Conversion UPS system is a. versatile unit which is geared toward protecting the power. supplied to workstations, servers, communication devices and. other electronic peripherals. Features like RS232 communication give you the ability to manage. your UPS, datalog,... [See More]
- Standards / Compliance: FCC; UL; ANSI
- Volt-Amp Rating: 1.5
- Technology: On-line (Double-conversion)
- Half Load Runtime: 18
from Clary Corporation
Designed for customization to meet customers' needs, UL 1778 [See More]
- Standards / Compliance: Grade MIL 901 / 167; FCC; UL; C-UL List; IEEE 587, IEC 555
- Volt-Amp Rating: 1
- Technology: On-line (Double-conversion)
- Watt Rating: 0.7000
from Powerstar UPS Inc.
6u x26.5"d 10kva 8000w output This can be connected to 1 or 3 phase system input with 1 phase output. For shipboard applications. Extend the temperature range to -25 to +60°C with our premium battery pack.Standard batteries rated 0° to 40°C [See More]
- Standards / Compliance: UL1449; UL; IEC 62040-3; C-tick, CE, EN 50091-1, EN 50091-3
- Volt-Amp Rating: 8 to 10
- Technology: On-line (Double-conversion)
- Watt Rating: 0.1000 to 8
from Sanyo Denki America, Inc.
A UPS that can constantly supply complete sine waves to a load without interruption. It can be used as a power backup for equipment that is sensitive to power fluctuations such as information and communication systems and financial systems. [See More]
- Standards / Compliance: FCC; UL; UL 1778
- Volt-Amp Rating: 1 to 3
- Technology: On-line (Double-conversion)
- Watt Rating: 0.7000 to 2.1
from Utility Systems Technologies, Inc.
The Sure-Volt ™ is used in for continuous voltage regulation and power conditioning in: Single or three phase applications. 60 or 50 Hz. 5 to 2,000 kVA. Any combination (step up or down) of input or output voltages up to 600V. Any type of load or load power factor [See More]
- Standards / Compliance: UL; C-UL List
- Volt-Amp Rating: 5 to 2000
- Technology: On-line (Double-conversion)
- Input Voltage Range: 120 to 600
from GUTOR Electronic LLC
The important components of the AC inverter system are the inverter and static switching modules, a manual bypass switch, transformers, a controller and human-machine interface (i.e. a control unit with display). [See More]
- Standards / Compliance: UL; IEC 62040-3
- Volt-Amp Rating: 5 to 200
- Technology: On-line (Double-conversion)
- Outlet Options: RJ Type Connectors
from Eaton | Power Quality
Combining extended runtime capabilities and exceptional efficiency, the Eaton 5PX UPS is a powerful enterprise class backup solution. An ENERGY STAR ® qualified UPS, the 5PX ’s managed outlet segments allow you to monitor energy consumption down to the outlet level on its intuitive LCD... [See More]
- Standards / Compliance: UL; C-UL List
- Volt-Amp Rating: 1 to 3
- Technology: Line-interactive
- Half Load Runtime: 9 to 18
from Tripp Lite by Eaton
Tripp Lite's HT850UPS line-interactive UPS offers complete protection for PCs, workstations and other sensitive electronics in an ultra-compact, mountable housing. Internal UPS circuits support individual VCR/DVR components as long as 3 hours during power failures. Prevents data loss and system... [See More]
- Standards / Compliance: FCC; UL; IEC 62040-3; CSA
- Volt-Amp Rating: 0.7500
- Technology: Line-interactive
- Watt Rating: 0.4500
from LTI Power Systems, Inc.
The LTI Power Systems ProUPS line of True Online UPS has proven. to be the most versatile power protection option for small-office to. industrial applications. Utilizing total input to output isolation, the LTI Power Systems'. Double Conversion True On-Line UPS first converts the. contaminated... [See More]
- Standards / Compliance: FCC; UL; ANSI
- Volt-Amp Rating: 10 to 300
- Technology: On-line (Double-conversion)
- Input Voltage Range: 208 to 480
from Powerstar UPS Inc.
Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. Can be used with 230V or 120v inputs. This unit auto detects the input voltage and switches. Output is always 120V. This RUGGED ,louvered stainless steel series of UPS products, is the leader with power... [See More]
- Standards / Compliance: UL1449; Grade MIL 901 / 167; FCC; UL; C-UL List
- Volt-Amp Rating: 1 to 1.5
- Technology: Line-interactive
- Watt Rating: 0.1000 to 0.9800
from GUTOR Electronic LLC
UPS technology from GUTOR is designed to satisfy requirements with regard to functionality, security and reliability – the main interests of our customers. It has great system flexibility in terms of system design and meets the technical specifications of customers. We produce all our products... [See More]
- Standards / Compliance: UL; IEC 62040-3
- Volt-Amp Rating: 5 to 200
- Technology: On-line (Double-conversion)
- Outlet Options: RJ Type Connectors
from Eaton | Power Quality
The Eaton 9130 UPS delivers online power quality and scalable battery runtimes for servers, voice and data networks, storage systems and other IT equipment. With an efficiency rating of >95%, the 9130 UPS cuts energy costs while significantly extending battery service life with ABM technology. [See More]
- Standards / Compliance: UL; C-UL List; VCCI
- Volt-Amp Rating: 0.7000 to 3
- Technology: On-line (Double-conversion)
- Half Load Runtime: 9 to 15
from Tripp Lite by Eaton
Features. 450VA/360W/120V Battery Backup for PCs, Home Theater or Digital SignageThis 120V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]
- Standards / Compliance: FCC; UL; IEC 62040-3; CSA
- Volt-Amp Rating: 0.4500
- Technology: Line-interactive
- Watt Rating: 0.3600
from LTI Power Systems, Inc.
The LTI Power Systems Series 1000 line of True Online UPS has. proven to be the most versatile power protection option for small-. office to industrial applications. Utilizing total input to output isolation, the LTI Power Systems. Double Conversion True OnLine UPS converts the contaminated. [See More]
- Standards / Compliance: FCC; UL; ANSI
- Volt-Amp Rating: 3.75 to 18.75
- Technology: On-line (Double-conversion)
- Watt Rating: 3 to 15
from Powerstar UPS Inc.
PS1504- 219H x171W x439D (mm) Mini tower is next generation of PS1503. New Microlink communication language works with Powerchute over USB or S20 Serial port. WindowsXP+ automatically recognizes & installs drivers when connected via USB. Add Ethernet card for Telnet, Http, SNMP. NEW 2 Line LCD TEXT... [See More]
- Standards / Compliance: UL1449; FCC; UL; c-tick.Ce, En50091-1, -2,VDE, CUL,UL1778
- Volt-Amp Rating: 1 to 1.5
- Technology: Line-interactive; Green Mode for 98% Efficiency
- Watt Rating: 0.1000 to 1
from GUTOR Electronic LLC
With PFC, harmonic distortion at the input to the UPS is minimized (THDi ≤ 5%), while UPS efficiency is greatly increased (up to 94% efficiency), saving both energy and cost. The PXP is designed to operate in harsh environments and to withstand extremes in temperature, humidity, and mechanical... [See More]
- Standards / Compliance: UL; IEC 62040-3
- Volt-Amp Rating: 5 to 160
- Technology: On-line (Double-conversion)
- Input Voltage Range: 380 to 415
from Eaton | Power Quality
The Eaton 9155 UPS provides premium online backup power and scalable battery runtimes for IT and electrical engineering infrastructure in corporate, healthcare, banking and industrial applications. Packing maximum battery runtime into a very small footprint, the 9155 UPS is a complete power... [See More]
- Standards / Compliance: UL; C-UL List; CSA, CE, NOM-NYCE
- Volt-Amp Rating: 8 to 15
- Technology: On-line (Double-conversion)
- Input Voltage Range: 200 to 240
from Tripp Lite by Eaton
Features. 500VA/360W/120V Battery Backup for PCs, Home Theater or Digital SignageThis 120V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]
- Standards / Compliance: FCC; UL; IEC 62040-3; CSA
- Volt-Amp Rating: 0.5000
- Technology: Line-interactive
- Watt Rating: 0.3600
from Powerstar UPS Inc.
PS1504h-MB aka PS1503H-MB 219H x171W x439D (mm) with louvered 304Grade stainless steel cover mini tower is next generation of PS1503SS. MIL901D-A /167 tested. This military model is built with a Master Bypass (MB) Battleshort type switch connects input to output if the UPS fails to pass power. [See More]
- Standards / Compliance: UL1449; Grade MIL 901 / 167; FCC; UL
- Volt-Amp Rating: 1.00E-3 to 1.5
- Technology: Line-interactive
- Watt Rating: 0.0100 to 1
from Eaton | Power Quality
The sleek, savvy and sophisticated 3S delivers premium battery backup and surge protection for up to 10 home and office devices. EcoControl functionality provides up to 30 percent greater energy savings than typical battery backups, and plug-and-play compatibility enables automatic integration. The... [See More]
- Standards / Compliance: UL; C-UL List
- Volt-Amp Rating: 0.3500 to 0.7000
- Technology: Off-line (Standby)
- Half Load Runtime: 11
from Tripp Lite by Eaton
Features. 550VA/300W/120V Battery Backup for PCs, Home Theater or Digital SignageThis 120V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]
- Standards / Compliance: FCC; UL; IEC 62040-3; CSA
- Volt-Amp Rating: 0.5500
- Technology: Line-interactive
- Watt Rating: 0.3000
from Powerstar UPS Inc.
PS1504SS- 219H x171W x439D (mm) with louvered 304Grade stainless steel cover mini tower is next generation of PS1503SS. New Microlink communication language works with Powerchute over USB or S20 Serial port. WindowsXP+ automatically recognizes & installs drivers when connected via USB. Add Ethernet... [See More]
- Standards / Compliance: UL1449; FCC; UL; c-tick.Ce, En50091-1, -2,VDE, CUL,UL1778
- Volt-Amp Rating: 1 to 1.5
- Technology: Line-interactive; Green Mode for 98% Efficiency
- Watt Rating: 0.1000 to 1
from Eaton | Power Quality
The Eaton 9170+ UPS delivers premium online backup power and scalable battery runtimes for server farms, networks, telecommunications, Internet service providers and other critical applications. Leveraging a modular design, the 9170+ UPS offers N+X redundancy to eliminate system-level single point... [See More]
- Standards / Compliance: FCC; UL; C-UL List
- Volt-Amp Rating: 3 to 18
- Technology: On-line (Double-conversion)
- Half Load Runtime: 9.5 to 16
from Tripp Lite by Eaton
The AV550SC Backup Power Block provides the highest level of protection for structured cabling installations (ie. telephone, Internet and coax connections). With reliable battery backup, surge protection and EMI/RFI line noise filtering, the AV550SC provides a complete protection solution for... [See More]
- Standards / Compliance: FCC; UL; IEC 62040-3; CSA
- Watt Rating: 0.3000
- Volt-Amp Rating: 0.5500
- Half Load Runtime: 9.7
from Powerstar UPS Inc.
Newly Revised APC SMT Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. PS2200 floor standing or hull mount. with steel case. Large battery pack gives long runtimes. Optional hull mounting kit with steel straps and mounting plate. Also available with 208 or 230VAC... [See More]
- Standards / Compliance: UL1449; FCC; UL; C-UL List; RoHS 7B
- Volt-Amp Rating: 1.5 to 2.2
- Technology: Line-interactive
- Watt Rating: 0.1000 to 1.98
from Eaton | Power Quality
The Eaton 93PM UPS combines unprecedented efficiency, reliability, and vertical or horizontal scalability with eye-catching design. A space-saving, flexible device that ’s as easy to deploy as it is to manage, it ’s the perfect three-phase white or grey space solution for today ’s... [See More]
- Standards / Compliance: FCC; UL; C-UL List; IEC 61000-4-5
- Watt Rating: 100
- Technology: On-line (Double-conversion)
- Input Voltage Range: 480
from Tripp Lite by Eaton
Features. 650VA/480W/120V Battery Backup for PCs, Home Theater or Digital SignageThis 120V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]
- Standards / Compliance: FCC; UL; IEC 62040-3; CSA
- Volt-Amp Rating: 0.6500
- Technology: Line-interactive
- Watt Rating: 0.4800
from Powerstar UPS Inc.
Newly Revised APC SMT Electronics. New Full Stainless steel case including front /rear panels. Designed to fit previous generation mounting foundations. Now with LCD Text readout on Front panel displays Alarms /Status. EMI shielded glass front door over display. EMI filters on input/ output. EMI... [See More]
- Standards / Compliance: UL1449; Grade MIL 901 / 167; FCC; UL
- Volt-Amp Rating: 1.5 to 2.2
- Technology: Line-interactive
- Watt Rating: 0.1000 to 1.98
from Tripp Lite by Eaton
Features. 700VA/350W/120V Battery Backup for PCs, Home Theater or Digital SignageThis 120V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The... [See More]
- Standards / Compliance: FCC; UL; IEC 62040-3; CSA
- Volt-Amp Rating: 0.7000
- Technology: Line-interactive
- Watt Rating: 0.3500
from Powerstar UPS Inc.
Rugged shipboard,global, or mission critical UPS ONLINE PFC 0 switchover 700va UPS rack or tower. 240 or 120V GLUPS© Includes internal Isolation transformer. Standard batteries rated 0° to 40°C. Premiun cells rated for 10 year -15° to +50°C [See More]
- Standards / Compliance: UL1449; Grade MIL 901 / 167; FCC; UL; IEC 62040-3; C-UL List
- Volt-Amp Rating: 0.3000 to 0.7500
- Technology: On-line (Double-conversion)
- Watt Rating: 0.0100 to 0.4900
from Tripp Lite by Eaton
Tripp Lite's AVR550U Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]
- Standards / Compliance: FCC; UL; IEC 62040-3; CSA
- Volt-Amp Rating: 0.5500
- Technology: Line-interactive
- Watt Rating: 0.3000
from Powerstar UPS Inc.
2u x19.7" Deep. Continuous-duty, single-phase, solid-state, uninterruptible power system 1.5KVA rated at 1350W NEW! This unit can be ruggedized to MIL810F and MIL901D-B. Standard batteries rated 5 year 0° to 40°C. Premium cells rated for 10 year -15° to +50°C. [See More]
- Standards / Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
- Volt-Amp Rating: 1 to 1.5
- Technology: On-line (Double-conversion)
- Watt Rating: 16 to 100
from Tripp Lite by Eaton
Tripp Lite's AVR650UM Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]
- Standards / Compliance: FCC; UL; IEC 62040-3; CSA
- Volt-Amp Rating: 0.6500
- Technology: Line-interactive
- Watt Rating: 0.3250
from Powerstar UPS Inc.
Newly Revised Electronics. 230V version. Rugged shipboard, global, or mission critical UPS ONLINE PFC 0 switchover 2kva 1800 watt 2U x 19.7"D package size. Internal automatic bypass switch UPS rack or tower Extend the temperature range with our premium battery pack. Standard batteries rated 0° to... [See More]
- Standards / Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
- Volt-Amp Rating: 2
- Technology: On-line (Double-conversion)
- Watt Rating: 1.8 to 100
from Tripp Lite by Eaton
Tripp Lite's AVR700U Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]
- Standards / Compliance: FCC; UL; IEC 62040-3; CSA
- Volt-Amp Rating: 0.7000
- Technology: Line-interactive
- Watt Rating: 0.3500
from Powerstar UPS Inc.
Fully welded 304G Stainless steel chassis contains internal isolation transformer. NEW IMPROVED! Rugged shipboard,global, or mission critical UPS ONLINE .9 PFC, 0ms switchover, 2kva 1800 watt UPS rack or tower Rugged online UPS 2kva UPS. 5.25x19x23.5"d Extend the temperature range to -25 to +60°C... [See More]
- Standards / Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
- Volt-Amp Rating: 1.5 to 2
- Technology: On-line (Double-conversion)
- Watt Rating: 1.8 to 100
from Tripp Lite by Eaton
Tripp Lite's AVR700UXRM Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]
- Standards / Compliance: FCC; UL; IEC 62040-3; CSA
- Volt-Amp Rating: 0.7000
- Technology: Line-interactive
- Watt Rating: 0.3500
from Powerstar UPS Inc.
Shipboard 3KVA Now up to 2700Watt output power.Standard Auto Bypass. True online UPS. PFC front end. 650Watt @30 minutes, Steel case. Additional 2u battery cabinets available. NSN Listed Extend the temperature range to -25 to +60°C with our premium battery pack. Standard batteries rated 0° to 40°C. [See More]
- Standards / Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
- Volt-Amp Rating: 2 to 3
- Technology: On-line (Double-conversion)
- Watt Rating: 0.1000 to 2.7
from Tripp Lite by Eaton
Tripp Lite's AVR750U Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]
- Standards / Compliance: FCC; UL; IEC 62040-3; CSA
- Volt-Amp Rating: 0.7500
- Technology: Line-interactive
- Watt Rating: 0.4500
from Powerstar UPS Inc.
True online Shipboard full stainless steel cabinet 3KVA /2700W (2 rack units tall x 19.25" deep on outlet side and 22" deep on fan side) Dimensions subject to change. New 304 grade fully welded Stainless Steel version of the PS3300rm2u with a recessed area in back for 6 Power output connectors. [See More]
- Standards / Compliance: UL1449; Grade MIL 901 / 167 (optional feature); FCC; UL; C-UL List
- Volt-Amp Rating: 2 to 3
- Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
- Watt Rating: 0.1000 to 2.7
from Tripp Lite by Eaton
Tripp Lite's AVR900U Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]
- Standards / Compliance: FCC; UL; IEC 62040-3; CSA
- Volt-Amp Rating: 0.9000
- Technology: Line-interactive
- Watt Rating: 0.4800
from Powerstar UPS Inc.
Power strip/ Shipboard UPS with the worlds lowest cost delta power UPS battery backup PS 502-650va high-temp Long Life (8-10 year) batteries available. Dual pole breaker protects both hot and neutral. High impact plastic case in a brick shaped unit. 2.56x 3.72x 5.95" Plug in your PC via USB and it... [See More]
- Standards / Compliance: UL1449; FCC; UL
- Volt-Amp Rating: 0.2000 to 0.6500
- Technology: Line-interactive
- Watt Rating: 0.0100 to 0.3900
from Tripp Lite by Eaton
Tripp Lite's BCPERS300 standby UPS offers AC surge suppression and long lasting battery support for desktop PCs, network workstations and a wide variety of consumer and electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep connected... [See More]
- Standards / Compliance: FCC; UL; IEC 62040-3; CSA
- Volt-Amp Rating: 0.3000
- Technology: Off-line (Standby)
- Watt Rating: 0.1800
from Powerstar UPS Inc.
NSN listed Power Strip / Shipboard UPS Low Cost 750VA, built-in line conditioning, rugged plastic case. Optional, Can be equipped with 10 year battery Three surge suppressor outlets standard. an awesome concept in lower priced products. New Compact Low price ups family.The UPS size is 3.48x 7.09x... [See More]
- Standards / Compliance: UL1449; FCC; UL
- Volt-Amp Rating: 0.3000 to 0.7500
- Technology: Line-interactive
- Watt Rating: 0.0100 to 0.4500
from Tripp Lite by Eaton
Tripp Lite's BC350 standby UPS offers power protection for PCs, workstations and other sensitive electronics in an attractive space saving, ultra-compact housing. Prevents data loss and system downtime by providing battery-supported AC output during brownouts and blackout conditions. 6 widely spaced... [See More]
- Standards / Compliance: FCC; UL; IEC 62040-3; CSA
- Volt-Amp Rating: 0.3500
- Technology: Off-line (Standby)
- Watt Rating: 0.1800
from Powerstar UPS Inc.
(15.4"deep x 6.9" wide x 8.9" tall) MIL-STD-1399 compliant Dual Conversion short tower. Mounting Foundation available for Hull mount. Double conversion type UPS wired for Delta powerDual pole circuit breakers -No fusesDimensions 390x 175x 225mm2 year warranty on all partsThe board / component... [See More]
- Standards / Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List; 1778
- Volt-Amp Rating: 0.5000 to 1
- Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
- Watt Rating: 0.0100 to 0.9000
from Tripp Lite by Eaton
Tripp Lite's BCPERS450 standby UPS offers AC surge suppression and long lasting battery support for desktop PCs, network workstations and a wide variety of consumer and professional electronics. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]
- Standards / Compliance: FCC; UL; IEC 62040-3; CSA
- Volt-Amp Rating: 0.4500
- Technology: Off-line (Standby)
- Watt Rating: 0.2800
from Powerstar UPS Inc.
A Navy standard grade A and B MIL-std-901D and MIL167 (vibration) shipboard approved barge tested. Extend the temperature range to -25 to +60°C with our premium battery pack. Standard batteries rated 0° to 40°C.Isolation transformer included. 20" deep. 3u tall. Soon to be using the new APC SMT... [See More]
- Standards / Compliance: UL1449; Grade MIL 901 / 167; UL
- Volt-Amp Rating: 1 to 1.55
- Technology: Line-interactive
- Watt Rating: 0.1000 to 1.05
from Tripp Lite by Eaton
Tripp Lite's BCPRO1050 standby UPS offers AC surge suppression and long lasting battery support for desktop PCs, network workstations and a wide variety of consumer and professional electronics. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]
- Standards / Compliance: FCC; UL; IEC 62040-3; CSA
- Volt-Amp Rating: 1.05
- Technology: Off-line (Standby)
- Watt Rating: 0.7050
from Powerstar UPS Inc.
Rackmount UPS RUGGED 3u 15inch depth 1.5kva 1050 watt UPS with shipboard delta Navy standard Extend the temperature range with our premium battery pack -20° to +50°C. Standard batteries rated 0° to 40°C. Case is 304G Stainless Steel. This unit may be shipping with new APC SMT Electronics and a LCD... [See More]
- Standards / Compliance: UL1449; FCC; UL; IEC 62040-3; C-UL List
- Volt-Amp Rating: 1 to 1.5
- Technology: Line-interactive
- Watt Rating: 0.1000 to 1.05
from Tripp Lite by Eaton
Tripp Lite's BCPRO1400 standby UPS offers AC surge suppression and long lasting battery support for desktop PCs, network workstations and a wide variety of consumer and professional electronics. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep... [See More]
- Standards / Compliance: FCC; UL; IEC 62040-3; CSA
- Volt-Amp Rating: 1.4
- Technology: Off-line (Standby)
- Watt Rating: 0.9400
from Powerstar UPS Inc.
Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. European Model 230VAC output. This revolutionary non-magnetic, rugged 1.5 kva UPS is the new rugged leader. Ethernet SNMP available. Battery testing std. removable front exit batteries for hot-swap... [See More]
- Standards / Compliance: UL1449; Grade MIL 901 / 167; FCC; UL
- Volt-Amp Rating: 1 to 1.55
- Technology: Line-interactive
- Watt Rating: 0.9850 to 100
from Tripp Lite by Eaton
Tripp Lite's BCPRO600 standby UPS offers complete power protection for desktop PCs, network workstations and a wide variety of consumer and professional electronics. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep connected equipment running... [See More]
- Standards / Compliance: FCC; UL; IEC 62040-3; CSA
- Volt-Amp Rating: 0.6000
- Technology: Off-line (Standby)
- Watt Rating: 0.3450
from Powerstar UPS Inc.
1 rack unit tall 1.75" x 26"deep 1000 Watts Shipboard UPS with LCD Text display showing unit V, I, A, VA , Runtimes etc. Alarms also listed. LED LAMPS for Faults as well. 325W = 30 minutes. 100W = 115 minutes runtime. Battery pack replaced through front panel. Full Sine output. Unit accepts all APC©... [See More]
- Standards / Compliance: UL1449; FCC; UL; C-UL List
- Volt-Amp Rating: 1 to 1.44
- Technology: Line-interactive
- Watt Rating: 0.0500 to 1
from Tripp Lite by Eaton
The ECO350UPS standby green UPS offers complete protection from blackouts, brownouts and transient surges. Supports green energy savings via built-in Eco outlets that automatically power off unused computer accessories like printers or multi-media speakers when the computer is not in use. Full load... [See More]
- Standards / Compliance: FCC; UL; IEC 62040-3; CSA
- Volt-Amp Rating: 0.3500
- Technology: Off-line (Standby)
- Watt Rating: 0.1800
from Powerstar UPS Inc.
Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. 1.5kva 1000w Shipboard. 2 ru tall x 18" Reduce rack space requirements and reliable slide out replaceable battery tray.Used on Navy and Cruise ships. Standard batteries rated 0° to 40°C 5 year. Extend... [See More]
- Standards / Compliance: UL1449; FCC; UL
- Volt-Amp Rating: 1 to 1.55
- Technology: Line-interactive
- Watt Rating: 0.1000 to 0.9800
from Tripp Lite by Eaton
The ECO550UPS standby green UPS offers complete protection from blackouts, brownouts and transient surges. Supports green energy savings via built-in Eco outlets that automatically power off unused computer accessories like printers or multi-media speakers when the computer is not in use. Full load... [See More]
- Standards / Compliance: FCC; UL; IEC 62040-3; CSA
- Volt-Amp Rating: 0.5500
- Technology: Off-line (Standby)
- Watt Rating: 0.3000
from Powerstar UPS Inc.
Powerstar Shipboard 1.5KVA 1200W extended runtime UPS with optional add-on battery cabinets 2u x 490mm deep. We offer both a 120VAC or 230VAC model. Add SNMP network card with remote temperature and humidity sensors. LCD text display shows status and alarms as well as LED lamp indicators.Standard... [See More]
- Standards / Compliance: UL1449; FCC; UL
- Volt-Amp Rating: 1000 to 1500
- Technology: Line-interactive
- Watt Rating: 1.43 to 100
from Tripp Lite by Eaton
The ECO650LCD ultra-compact green UPS offers complete protection from blackouts, voltage fluctuations and transient surges. Interactive LCD user interface offers detailed UPS and site electrical data, including input/output voltage, estimated runtime remaining, load percentage, load wattage and... [See More]
- Standards / Compliance: FCC; UL; IEC 62040-3; CSA
- Volt-Amp Rating: 0.6500
- Technology: Off-line (Standby)
- Watt Rating: 0.3250
from Powerstar UPS Inc.
Your choice of optional power connectors. This revolutionary non-magnetic, rugged 1.5 kva UPS is the new rugged leader. Intelligent snmp with PS9630 or monitor remote devices also with PS9631. Bi Weekly Battery testing std., removable front exit batteries for hot-swap replacement. Extend the... [See More]
- Standards / Compliance: UL1449; Grade MIL 901 / 167; FCC; UL
- Volt-Amp Rating: 1 to 1.55
- Technology: Line-interactive
- Watt Rating: 0.1000 to 0.9800
from Tripp Lite by Eaton
The ECO650UPSM standby green UPS offers complete protection from blackouts, brownouts and transient surges. Supports green energy savings via built-in Eco outlets that automatically power off unused computer accessories like printers or multi-media speakers when the computer is not in use. Full load... [See More]
- Standards / Compliance: FCC; UL; IEC 62040-3; CSA
- Volt-Amp Rating: 0.6500
- Technology: Off-line (Standby)
- Watt Rating: 0.3250
from Powerstar UPS Inc.
PS6000 fullback models are the same as our PS6000isoA units. The rear of the cabinet is modified to remove the recess area where the power connectors are located. Thus the unit is completely rectangular- not the dogleg shape as the PS6000isoA . This unit is built to full MIL-STD-901D-A and MIL-167... [See More]
- Standards / Compliance: UL1449; FCC; UL
- Volt-Amp Rating: 1000 to 1500
- Technology: Line-interactive
- Watt Rating: 1.05 to 100
from Tripp Lite by Eaton
The ECO750UPS standby green UPS offers complete protection from blackouts, brownouts and transient surges. Supports green energy savings via built-in Eco outlets that automatically power off unused computer accessories like printers or multi-media speakers when the computer is not in use. Full load... [See More]
- Standards / Compliance: FCC; UL; IEC 62040-3; CSA
- Volt-Amp Rating: 0.7500
- Technology: Off-line (Standby)
- Watt Rating: 0.4500
from Powerstar UPS Inc.
PS6001 Series UPS 2U shipboard version- NEW MODEL!!! Uses Powerchute software. SNMP capable. APC electronics True Online Double Conversion style Uninterruptible Power Supply. Add on additional battery trays. Used onboard US Navy Ships & can be upgraded with our Premium Long Life (8-10 yr) High temp... [See More]
- Standards / Compliance: UL1449; FCC; UL; UL 1778, CSA RoHs 7B
- Volt-Amp Rating: 500 to 1500
- Technology: On-line (Double-conversion)
- Watt Rating: 1.05 to 100