LCD or LED Display Single Phase Uninterruptible Power Supplies (UPS)

Last Updated: April 1, 2025

Description

LCD or LED Display Single Phase Uninterruptible Power Supplies (UPS) are devices designed to provide continuous power to connected loads in the event of a power interruption. These UPS systems are equipped with a display, either LCD or LED, which provides real-time information about the power status, battery level, and other critical parameters. The primary function of these UPS systems is to ensure that sensitive electronic equipment remains operational during power outages or fluctuations, thereby preventing data loss and equipment damage.

Working Principle

Single Phase UPS systems operate by continuously monitoring the input power supply. They consist of two main components: an energy storage system, typically a battery, and a power conversion system that switches between the primary power source and the backup power when needed. The energy storage system runs on DC voltage, requiring an AC-to-DC power supply to connect to utility power. In the event of a power failure, the UPS instantly switches to battery power, ensuring uninterrupted power delivery to the connected load. This seamless transition is crucial for maintaining the operation of sensitive equipment without any downtime. The display provides users with essential information, allowing them to monitor the UPS status and make informed decisions during power events.

Applications

Single Phase UPS systems with LCD or LED displays are widely used in various applications where power reliability is critical. Specific examples include:

  • Medical Facilities: Ensuring continuous operation of life-supporting systems and critical medical equipment.
  • Data Centers: Protecting servers and data storage systems from power interruptions that could lead to data loss.
  • Telecommunications: Maintaining the operation of communication systems during power outages.
  • Industrial Processing: Supporting critical industrial processes that cannot afford downtime.

Advantages over other Single Phase Uninterruptible Power Supplies (UPS)

One of the key advantages of LCD or LED Display Single Phase UPS systems is the real-time monitoring capability provided by the display. This feature allows users to quickly assess the power status and take necessary actions, which is not always available in UPS systems without a display. Additionally, these systems often offer better user interfaces and more detailed information, enhancing the overall user experience and operational efficiency.

Limitations

Despite their advantages, LCD or LED Display Single Phase UPS systems have some limitations. The inclusion of a display can increase the initial cost and complexity of the UPS system. Moreover, the display itself may require additional maintenance and can be a point of failure if not properly managed. The energy storage components, such as batteries, may also require regular maintenance and replacement, adding to the operational costs.

Considerations

When selecting an LCD or LED Display Single Phase UPS, several factors should be considered:

  • Initial Costs: The inclusion of a display may increase the upfront cost of the UPS system.
  • Operating Expense: Regular maintenance of the display and energy storage components can add to the operating expenses.
  • Durability: The durability of the display and other components should be evaluated to ensure long-term reliability.
  • Replacement and Maintenance Costs: Consider the cost and frequency of replacing batteries and maintaining the display to ensure continuous operation.
56 Results
Powerstar UPS -- PS10000i 3Phase Shipboard
from Powerstar UPS Inc.

6u x26.5"d 10kva 8000w output This can be connected to 1 or 3 phase system input with 1 phase output. For shipboard applications. Extend the temperature range to -25 to +60°C with our premium battery pack.Standard batteries rated 0° to 40°C [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 8 to 10
  • Technology: On-line (Double-conversion)
  • Watt Rating: 0.1000 to 8
Single Phase Inverter -- AC Inverter System WEW 1000
from GUTOR Electronic LLC

The important components of the AC inverter system are the inverter and static switching modules, a manual bypass switch, transformers, a controller and human-machine interface (i.e. a control unit with display). [See More]

  • Features: Alarms (optional feature); Bypass Switch (optional feature); LCD or LED Display
  • Volt-Amp Rating: 5 to 200
  • Technology: On-line (Double-conversion)
  • Outlet Options: RJ Type Connectors
Series II Uninterruptible Power Supplies -- 2000 VA UPS
from Mesta Electronics, Inc.

Features and Benefits. Output power range of 2KVA to 5KVA. Universally compatible to phase-lock with any generator. System can be locally or remotely monitored. Electronic short circuit and current limiting protection of system. M.T.B.F. of all Mesta equipment is over 200,000 hours. Overload... [See More]

  • Features: Alarms; LCD or LED Display; Remote Monitoring Contacts
  • Volt-Amp Rating: 2
  • Technology: On-line (Double-conversion)
  • Input Voltage Range: 120
Instrumentation UPS -- CT1000R
from Clary Corporation

Designed for customization to meet customers' needs, UL 1778 [See More]

  • Features: Application Software Included (optional feature); Alarms; Automatic Saving (optional feature); Automatic Shutdown (optional feature); LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 1
  • Technology: On-line (Double-conversion)
  • Watt Rating: 0.7000
Medium and Large Capacity Modular UPS -- ZXUPSE X500 Series
from ZTE Corporation

ZXUPSE X500 is an on-line double conversion modular UPS system with three-phase input and three-phase output. This modular UPS system is scalable from 50 kVA to 500 kVA, which is composed of 50 kVA power units (PU) to offer flexible options. The series is widely used in government, finance,... [See More]

  • Features: LCD or LED Display; Remote Monitoring Contacts
  • Input Voltage Range: 130 to 275
  • Technology: Off-line (Standby)
  • Mounting Options: Tower Type
Industry Standard UnInterruptable Power Supplies -- Eaton 5PX
from Eaton | Power Quality

Combining extended runtime capabilities and exceptional efficiency, the Eaton 5PX UPS is a powerful enterprise class backup solution. An ENERGY STAR ® qualified UPS, the 5PX ’s managed outlet segments allow you to monitor energy consumption down to the outlet level on its intuitive LCD... [See More]

  • Features: Application Software Included; Automatic Shutdown; Bypass Switch (optional feature); Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Self-diagnostics
  • Volt-Amp Rating: 1 to 3
  • Technology: Line-interactive
  • Half Load Runtime: 9 to 18
Sure-Volt™
from Utility Systems Technologies, Inc.

The Sure-Volt ™ is used in for continuous voltage regulation and power conditioning in: Single or three phase applications. 60 or 50 Hz. 5 to 2,000 kVA. Any combination (step up or down) of input or output voltages up to 600V. Any type of load or load power factor [See More]

  • Features: LCD or LED Display
  • Volt-Amp Rating: 5 to 2000
  • Technology: On-line (Double-conversion)
  • Input Voltage Range: 120 to 600
UPS Single/Single-Phase -- ITYS ES
from SOCOMEC

The solution for. • Control devices. • Electric lines. Advantages High protection and high availability. • The ITYS ES series is a range of compact UPS systems available in 1000, 2000 and 3000 VA models with on-line double conversion technology (VFI) with sinusoidal absorption. •... [See More]

  • Features: Bypass Switch; LCD or LED Display
  • Volt-Amp Rating: 1 to 3
  • Technology: On-line (Double-conversion)
  • Full Load Runtime: 9 to 17
SANUPS Hybrid UPS -- E11A
from Sanyo Denki America, Inc.

A UPS that features energy-saving, high-reliability operation. It constantly supplies complete sine waves when a power outage or temporary interruption occurs without consuming unnecessary power during normal operations. [See More]

  • Features: Application Software Included; Alarms; Automatic Shutdown; LCD or LED Display
  • Volt-Amp Rating: 1 to 3
  • Technology: Hybrid Topology; Line-interactive
  • Watt Rating: 0.7000 to 2.1
Powerstar UPS -- PS15 2 phase
from Powerstar UPS Inc.

15KVA ruggedized unit 12KW output. 12u tall 30.5" deep. Add on additional Battery cabinets for increased runtimes. Uses Powerchute software. Input THD <5% @ full load. 93% efficient while on Battery. Output voltage selectable to 208,220, 240V.Standard batteries rated 5 year 0° to 40°C. Premium... [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 10 to 15
  • Technology: Delta Conversion; On-line (Double-conversion)
  • Watt Rating: 0.1000 to 12
Single Phase UPS -- AC UPS System PEW 1000
from GUTOR Electronic LLC

UPS technology from GUTOR is designed to satisfy requirements with regard to functionality, security and reliability – the main interests of our customers. It has great system flexibility in terms of system design and meets the technical specifications of customers. We produce all our products... [See More]

  • Features: Alarms (optional feature); Bypass Switch (optional feature); LCD or LED Display
  • Volt-Amp Rating: 5 to 200
  • Technology: On-line (Double-conversion)
  • Outlet Options: RJ Type Connectors
Modular UPS -- ZXUPSE Q200 Series
from ZTE Corporation

ZXUPSE Q200 is an on-line double conversion modular UPS system with three-phase input and three-phase output. This modular UPS system is scalable from 20 kVA to 200 kVA, which is composed of 20 kVA power units (PU) to offer flexible options. The series is widely used in government, finance,... [See More]

  • Features: LCD or LED Display; Remote Monitoring Contacts
  • Input Voltage Range: 130 to 275
  • Technology: Off-line (Standby)
  • Mounting Options: Tower Type
Online Double-Conversion UnInterruptable Power Supplies -- Eaton 9130
from Eaton | Power Quality

The Eaton 9130 UPS delivers online power quality and scalable battery runtimes for servers, voice and data networks, storage systems and other IT equipment. With an efficiency rating of >95%, the 9130 UPS cuts energy costs while significantly extending battery service life with ABM technology. [See More]

  • Features: Application Software Included; Alarms; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Self-diagnostics
  • Volt-Amp Rating: 0.7000 to 3
  • Technology: On-line (Double-conversion)
  • Half Load Runtime: 9 to 15
UPS Single/Single-Phase -- MASTERYS BC (8-12 kVA)
from SOCOMEC

The solution for. • Server rooms. • Service Sector. • Infrastructure. • Healthcare Sector. • Light industrial applications. Advantages The ideal protection. • Simple and reliable power protection. • Tailored for medium-sized businesses. • Advantages of... [See More]

  • Features: Bypass Switch; LCD or LED Display
  • Volt-Amp Rating: 8 to 12
  • Technology: Line-interactive
  • Input Voltage Range: 230 to 400
SANUPS Online UPS -- A11H
from Sanyo Denki America, Inc.

A UPS that can constantly supply complete sine waves to a load without interruption. It can be used as a power backup for equipment that is sensitive to power fluctuations such as information and communication systems and financial systems. [See More]

  • Features: Alarms; Bypass Switch; Expandable Battery Jacks; LCD or LED Display
  • Volt-Amp Rating: 1 to 3
  • Technology: On-line (Double-conversion)
  • Watt Rating: 0.7000 to 2.1
Powerstar UPS -- PS1503 AVD GLUPS
from Powerstar UPS Inc.

Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. Can be used with 230V or 120v inputs. This unit auto detects the input voltage and switches. Output is always 120V. This RUGGED ,louvered stainless steel series of UPS products, is the leader with power... [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch (optional feature); Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 1 to 1.5
  • Technology: Line-interactive
  • Watt Rating: 0.1000 to 0.9800
Online Double-Conversion UnInterruptable Power Supplies -- Eaton 9155
from Eaton | Power Quality

The Eaton 9155 UPS provides premium online backup power and scalable battery runtimes for IT and electrical engineering infrastructure in corporate, healthcare, banking and industrial applications. Packing maximum battery runtime into a very small footprint, the 9155 UPS is a complete power... [See More]

  • Features: Application Software Included; Alarms; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; LCD or LED Display; Self-diagnostics
  • Volt-Amp Rating: 8 to 15
  • Technology: On-line (Double-conversion)
  • Input Voltage Range: 200 to 240
UPS Single/Single-Phase -- MODULYS EM
from SOCOMEC

Centralised power supply systems are designed for buildings subject to fire safety regulations. They comply with EN 50171. The CPSS are designed chiefly to supply emergency lighting in the event of a failure in the normal power supply, but can also be used to supply other emergency systems, for... [See More]

  • Features: LCD or LED Display
  • Volt-Amp Rating: 3 to 6
  • Technology: On-line (Double-conversion)
  • Input Voltage Range: 230
Powerstar UPS -- PS1504
from Powerstar UPS Inc.

PS1504- 219H x171W x439D (mm) Mini tower is next generation of PS1503. New Microlink communication language works with Powerchute over USB or S20 Serial port. WindowsXP+ automatically recognizes & installs drivers when connected via USB. Add Ethernet card for Telnet, Http, SNMP. NEW 2 Line LCD TEXT... [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch (optional feature); Hot-swappable Batteries; LCD or LED Display; Self-diagnostics
  • Volt-Amp Rating: 1 to 1.5
  • Technology: Line-interactive; Green Mode for 98% Efficiency
  • Watt Rating: 0.1000 to 1
Online Double-Conversion UnInterruptable Power Supplies -- Eaton 9PX
from Eaton | Power Quality

Delivering premium backup power and scalable battery runtimes for servers, voice/data networks and storage systems, the Eaton 9PX UPS is the ideal solution for both rack and stand-alone installations. An ENERGY STAR ® qualified UPS, the 9PX ’s graphical LCD interface and robust power... [See More]

  • Features: Application Software Included; Alarms; Automatic Shutdown; Bypass Switch (optional feature); Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 5 to 11
  • Technology: On-line (Double-conversion)
  • Half Load Runtime: 9 to 11
UPS Single/Single-Phase -- MODULYS RM
from SOCOMEC

The solution for. • e.business. • Server farms. • Telecommunications. • Medical. • Computer networks. Advantages A 19 ” rack solution. • The Mod-RM series enables the UPS and all the protected equipment (HUB, server, back-up units, etc.) to be integrated into a... [See More]

  • Features: Bypass Switch; LCD or LED Display
  • Volt-Amp Rating: 1.5 to 9
  • Technology: Line-interactive
  • Input Voltage Range: 230
Powerstar UPS -- PS1504H-MB
from Powerstar UPS Inc.

PS1504h-MB aka PS1503H-MB 219H x171W x439D (mm) with louvered 304Grade stainless steel cover mini tower is next generation of PS1503SS. MIL901D-A /167 tested. This military model is built with a Master Bypass (MB) Battleshort type switch connects input to output if the UPS fails to pass power. [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Saving; Automatic Shutdown; Bypass Switch (optional feature); Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts (optional feature); Self-diagnostics
  • Volt-Amp Rating: 1.00E-3 to 1.5
  • Technology: Line-interactive
  • Watt Rating: 0.0100 to 1
Residential UnInterruptable Power Supplies -- Eaton 5S
from Eaton | Power Quality

The small, compact Eaton 5S UPS delivers backup power for desktop PCs and workstations. The Eco-Control capability of this small UPS enables you save up to 30 percent in energy consumption. You can also enhance your power protection and safeguard your data when you pair it with the Eaton UPS... [See More]

  • Features: Automatic Saving; Automatic Shutdown; LCD or LED Display
  • Volt-Amp Rating: 0.5500 to 1.5
  • Technology: Off-line (Standby)
  • Watt Rating: 0.3300 to 0.9000
UPS Single/Single-Phase -- MODULYS SYSTEM
from SOCOMEC

The solution for. • e.business. • Server farms. • Telecommunications. • Medical. • Computer networks. Advantages A completely modular system. MODULYS System is the most flexible and modular system in the entire range. For use under constraints. Designed for the most... [See More]

  • Features: Bypass Switch; Hot-swappable Batteries; LCD or LED Display
  • Volt-Amp Rating: 1.5 to 24
  • Technology: Line-interactive
  • Input Voltage Range: 230 to 400
Powerstar UPS -- PS1504SS
from Powerstar UPS Inc.

PS1504SS- 219H x171W x439D (mm) with louvered 304Grade stainless steel cover mini tower is next generation of PS1503SS. New Microlink communication language works with Powerchute over USB or S20 Serial port. WindowsXP+ automatically recognizes & installs drivers when connected via USB. Add Ethernet... [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch (optional feature); Hot-swappable Batteries; LCD or LED Display; Self-diagnostics
  • Volt-Amp Rating: 1 to 1.5
  • Technology: Line-interactive; Green Mode for 98% Efficiency
  • Watt Rating: 0.1000 to 1
Scalable UnInterruptable Power Supplies -- Eaton 9170+
from Eaton | Power Quality

The Eaton 9170+ UPS delivers premium online backup power and scalable battery runtimes for server farms, networks, telecommunications, Internet service providers and other critical applications. Leveraging a modular design, the 9170+ UPS offers N+X redundancy to eliminate system-level single point... [See More]

  • Features: Application Software Included; Alarms; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Self-diagnostics
  • Volt-Amp Rating: 3 to 18
  • Technology: On-line (Double-conversion)
  • Half Load Runtime: 9.5 to 16
UPS Single/Single-Phase -- MODULYS TC
from SOCOMEC

The solution for. • E.business. • Computer networks. • Telecommunications. Advantages The solution for supplying power systems. • Thanks to its particular architecture, designed especially for the telecoms sector, the Mod-TC combines batteries with extended back-up time with high... [See More]

  • Features: LCD or LED Display
  • Volt-Amp Rating: 3 to 9
  • Technology: Line-interactive
  • Input Voltage Range: 230 to 400
Powerstar UPS -- PS2200r2
from Powerstar UPS Inc.

Newly Revised APC SMT Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. PS2200 floor standing or hull mount. with steel case. Large battery pack gives long runtimes. Optional hull mounting kit with steel straps and mounting plate. Also available with 208 or 230VAC... [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Hot-swappable Batteries; LCD or LED Display; Self-diagnostics
  • Volt-Amp Rating: 1.5 to 2.2
  • Technology: Line-interactive
  • Watt Rating: 0.1000 to 1.98
UPS Single/Single-Phase -- NETYS PE
from SOCOMEC

The solution for. • CAD, graphic workstations. • Multimedia workstations and peripherals. • LCD screens and monitors. • POS (Points Of Sales). Advantages Ideal and cost-effective protection for SOHO or POS applications. • Adapted to protect IT applications in home, office... [See More]

  • Features: Alarms; LCD or LED Display
  • Volt-Amp Rating: 0.6000 to 2
  • Technology: Line-interactive
  • Full Load Runtime: 15 to 60
Powerstar UPS -- PS2201r2SS-6MO-6PI
from Powerstar UPS Inc.

Newly Revised APC SMT Electronics. New Full Stainless steel case including front /rear panels. Designed to fit previous generation mounting foundations. Now with LCD Text readout on Front panel displays Alarms /Status. EMI shielded glass front door over display. EMI filters on input/ output. EMI... [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Saving; Automatic Shutdown; Bypass Switch (optional feature); Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 1.5 to 2.2
  • Technology: Line-interactive
  • Watt Rating: 0.1000 to 1.98
UPS Single/Single-Phase -- NETYS PL
from SOCOMEC

The solution for. • PC: LCD or CRT monitors, scanners, printers, etc. • Cash registers. • Interactive terminals. Advantages An innovative solution and superior design. • Compact and practical pluggable power protection integrating a larger number of sockets adapted to computer... [See More]

  • Features: LCD or LED Display
  • Volt-Amp Rating: 0.6000 to 0.8000
  • Technology: Line-interactive
  • Full Load Runtime: 15 to 20
Powerstar UPS -- PS3070rm3u-ISO
from Powerstar UPS Inc.

Rugged shipboard,global, or mission critical UPS ONLINE PFC 0 switchover 700va UPS rack or tower. 240 or 120V GLUPS© Includes internal Isolation transformer. Standard batteries rated 0° to 40°C. Premiun cells rated for 10 year -15° to +50°C [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 0.3000 to 0.7500
  • Technology: On-line (Double-conversion)
  • Watt Rating: 0.0100 to 0.4900
UPS Single/Single-Phase -- NETYS PR (1000 to 2000 VA)
from SOCOMEC

The solution for. • Professional and IT equipment. • Servers and networking devices. • CAD/ Graphic workstations with monitors and peripherals. • Control systems. Advantages Professional line interactive UPS. • Ideal solution for protecting small servers and high performance... [See More]

  • Features: Alarms; LCD or LED Display
  • Volt-Amp Rating: 1 to 2
  • Technology: Line-interactive
  • Full Load Runtime: 45 to 60
Powerstar UPS -- PS3150rm2U
from Powerstar UPS Inc.

2u x19.7" Deep. Continuous-duty, single-phase, solid-state, uninterruptible power system 1.5KVA rated at 1350W NEW! This unit can be ruggedized to MIL810F and MIL901D-B. Standard batteries rated 5 year 0° to 40°C. Premium cells rated for 10 year -15° to +50°C. [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 1 to 1.5
  • Technology: On-line (Double-conversion)
  • Watt Rating: 16 to 100
UPS Single/Single-Phase -- NETYS PR (1000-1500 VA)
from SOCOMEC

Applications. • Professional and IT equipment. • Servers and networking devices. • CAD / graphic workstations with monitors and peripherals. • Control systems. Advantages A professional UPS. • Designed for professional environments, protection against power cuts and over... [See More]

  • Features: Alarms; Hot-swappable Batteries; LCD or LED Display
  • Volt-Amp Rating: 1 to 1.5
  • Technology: Line-interactive
  • Full Load Runtime: 12
Powerstar UPS -- PS3200RM2u
from Powerstar UPS Inc.

2u x19.7" Deep.Continuous-duty, single-phase, solid-state, uninterruptible power system 2KVA rated at 1800Watts NEW! .9PF This unit can be ruggedized to MIL810F and MIL901D-B. Standard batteries rated 5 year 0° to 40°C. Premium cells rated for 10 year -15° to +50°C. [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 1.5 to 2
  • Technology: On-line (Double-conversion)
  • Watt Rating: 1.8 to 100
UPS Single/Single-Phase -- NETYS PR (1700-3300 VA)
from SOCOMEC

The solution for. • Professional and IT equipment. • Servers and networking devices. • CAD/ Graphic workstations with monitors and peripherals. • Control systems. Advantages A secure and professional supply continuity. • Ideal solution for protecting small servers,... [See More]

  • Features: Alarms; Hot-swappable Batteries; LCD or LED Display
  • Volt-Amp Rating: 1.7 to 3.3
  • Technology: Line-interactive
  • Full Load Runtime: 6
Powerstar UPS -- PS3200rm2uSS
from Powerstar UPS Inc.

True online Shipboard 2KVA /1800W (16.25" deep on outlet side and 18.5" deep on fan side) New 304 grade Stainless Steel version of the PS3200rm2u with a recessed area in back for 6 Power output connectors. This protects the plugs and allows room for the plugs on shallow depth 20"deep cabinets. The... [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 1.5 to 2
  • Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
  • Watt Rating: 0.1000 to 1.8
UPS Single/Single-Phase -- NETYS RT
from SOCOMEC

The solution for. • Switching. • Storage. • Servers and networking devices. • VoIP communication systems. • Structured cabling systems. • Control systems. • Video surveillance systems. Advantages High protection and availability. • Online double conversion... [See More]

  • Features: Bypass Switch; LCD or LED Display
  • Volt-Amp Rating: 1.1 to 11
  • Technology: On-line (Double-conversion)
  • Full Load Runtime: 8 to 10
Powerstar UPS -- PS3200rm3u-ISO
from Powerstar UPS Inc.

Fully welded 304G Stainless steel chassis contains internal isolation transformer. NEW IMPROVED! Rugged shipboard,global, or mission critical UPS ONLINE .9 PFC, 0ms switchover, 2kva 1800 watt UPS rack or tower Rugged online UPS 2kva UPS. 5.25x19x23.5"d Extend the temperature range to -25 to +60°C... [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 1.5 to 2
  • Technology: On-line (Double-conversion)
  • Watt Rating: 1.8 to 100
UPS Single/Single-Phase -- NETYS RT-M
from SOCOMEC

The solution for. • Steering systems. • Bridge systems. • Radar systems. • Control systems. • Video surveillance systems. High availability in marine environments. The marine industry calls for reliable equipment which is able to supply applications operating in harsh... [See More]

  • Features: Bypass Switch; LCD or LED Display
  • Volt-Amp Rating: 1.1 to 3
  • Technology: On-line (Double-conversion)
  • Full Load Runtime: 8 to 10
Powerstar UPS -- PS3300rm2u
from Powerstar UPS Inc.

Shipboard 3KVA Now up to 2700Watt output power.Standard Auto Bypass. True online UPS. PFC front end. 650Watt @30 minutes, Steel case. Additional 2u battery cabinets available. NSN Listed Extend the temperature range to -25 to +60°C with our premium battery pack. Standard batteries rated 0° to 40°C. [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 2 to 3
  • Technology: On-line (Double-conversion)
  • Watt Rating: 0.1000 to 2.7
UPS Three/Single Phase -- ITYS
from SOCOMEC

The solution for. • Professional workstations. • Server and corporate networks. • Storage systems. • Industrial automation. • Security systems. • Telecom systems. Advantages High protection and availability. • True online double conversion technology (VFI) assures... [See More]

  • Features: Bypass Switch; LCD or LED Display
  • Volt-Amp Rating: 1 to 10
  • Technology: On-line (Double-conversion)
  • Input Voltage Range: 230 to 400
Powerstar UPS -- PS3300rm2uSS
from Powerstar UPS Inc.

True online Shipboard full stainless steel cabinet 3KVA /2700W (2 rack units tall x 19.25" deep on outlet side and 22" deep on fan side) Dimensions subject to change. New 304 grade fully welded Stainless Steel version of the PS3300rm2u with a recessed area in back for 6 Power output connectors. [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 2 to 3
  • Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
  • Watt Rating: 0.1000 to 2.7
UPS Three/Single Phase -- ITYS PRO
from SOCOMEC

The solution for. • Server rooms. • Service sector. • Infrastructure. • Healthcare sector. • Light industrial applications. Advantages Innovative design. • Easy to order, install and operate. • Very compact footprint. • Robust and reliable connectivity. •... [See More]

  • Features: Bypass Switch; LCD or LED Display; Remote Monitoring Contacts
  • Volt-Amp Rating: 10 to 20
  • Technology: Line-interactive
  • Input Voltage Range: 400
Powerstar UPS -- PS503-1000
from Powerstar UPS Inc.

(15.4"deep x 6.9" wide x 8.9" tall) MIL-STD-1399 compliant Dual Conversion short tower. Mounting Foundation available for Hull mount. Double conversion type UPS wired for Delta powerDual pole circuit breakers -No fusesDimensions 390x 175x 225mm2 year warranty on all partsThe board / component... [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Saving; Automatic Shutdown; Bypass Switch; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 0.5000 to 1
  • Technology: On-line (Double-conversion); Input PF .99 to meet MIL1399
  • Watt Rating: 0.0100 to 0.9000
UPS Three/Single Phase -- MASTERYS BC (15-20 kVA)
from SOCOMEC

The solution for. • Data servers. • Telecommunications. • Service sector. Advantages A complete, cost-effective solution. • Online double conversion mode with an output power factor of 0.9 providing 12% more active power compare to UPS with a power factor of 0.8. • Dual... [See More]

  • Features: Bypass Switch; LCD or LED Display
  • Volt-Amp Rating: 15 to 20
  • Technology: On-line (Double-conversion)
  • Input Voltage Range: 400
Powerstar UPS -- PS6000
from Powerstar UPS Inc.

A Navy standard grade A and B MIL-std-901D and MIL167 (vibration) shipboard approved barge tested. Extend the temperature range to -25 to +60°C with our premium battery pack. Standard batteries rated 0° to 40°C.Isolation transformer included. 20" deep. 3u tall. Soon to be using the new APC SMT... [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 1 to 1.55
  • Technology: Line-interactive
  • Watt Rating: 0.1000 to 1.05
UPS Three/Single Phase -- MASTERYS EM
from SOCOMEC

The EMergency CPSS range has been designed to answer your needs in terms of power supply for your safety system. All our EMergency products are compliant with standard EN 50171. The EMergency CPSS products are intended to ensure energy supply to emergency escape lighting in the event of main supply... [See More]

  • Features: LCD or LED Display
  • Volt-Amp Rating: 10 to 30
  • Technology: On-line (Double-conversion)
  • Input Voltage Range: 400
Powerstar UPS -- PS6000irm3u-230
from Powerstar UPS Inc.

Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. European Model 230VAC output. This revolutionary non-magnetic, rugged 1.5 kva UPS is the new rugged leader. Ethernet SNMP available. Battery testing std. removable front exit batteries for hot-swap... [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 1 to 1.55
  • Technology: Line-interactive
  • Watt Rating: 0.9850 to 100
UPS Three/Single Phase -- MASTERYS GP - Green Power 2.0 range
from SOCOMEC

The solution for. • Data centres. • Telecommunications. • Service sector. • Infrastructure. • Industrial applications. Advantages. Energy saving + Full rated power = TCO. Energy Saving: high efficiency without compromise. • Offers the highest efficiency in the market... [See More]

  • Features: Bypass Switch; LCD or LED Display
  • Volt-Amp Rating: 10 to 20
  • Technology: On-line (Double-conversion)
  • Input Voltage Range: 400
Powerstar UPS -- PS6000rm1u
from Powerstar UPS Inc.

1 rack unit tall 1.75" x 26"deep 1000 Watts Shipboard UPS with LCD Text display showing unit V, I, A, VA , Runtimes etc. Alarms also listed. LED LAMPS for Faults as well. 325W = 30 minutes. 100W = 115 minutes runtime. Battery pack replaced through front panel. Full Sine output. Unit accepts all APC©... [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Saving; Automatic Shutdown; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts (optional feature); Self-diagnostics
  • Volt-Amp Rating: 1 to 1.44
  • Technology: Line-interactive
  • Watt Rating: 0.0500 to 1
UPS Three/Single Phase -- MASTERYS IP+
from SOCOMEC

Specially engineered to power and protect typical industrial equipments such as motors, motor speed drivers, lamps, non linear loads, welding equipments, power supplies, MASTERYS IP+ is also perfectly able to supply control equipments like programmable controllers, sensors and measurement apparatus... [See More]

  • Features: Bypass Switch; LCD or LED Display
  • Volt-Amp Rating: 10 to 80
  • Technology: On-line (Double-conversion)
  • Full Load Runtime: 5 to 20
Powerstar UPS -- PS6000rm2uSMT Shipboard
from Powerstar UPS Inc.

Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. 1.5kva 1000w Shipboard. 2 ru tall x 18" Reduce rack space requirements and reliable slide out replaceable battery tray.Used on Navy and Cruise ships. Standard batteries rated 0° to 40°C 5 year. Extend... [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 1 to 1.55
  • Technology: Line-interactive
  • Watt Rating: 0.1000 to 0.9800
UPS Three/Single Phase -- MASTERYS IP+ RAIL CMI
from SOCOMEC

Socomec ’s IP+ Rail is the very latest in UPS technology for the mass transportation sector and has been engineered specifically to provide optimum energy efficiency for high performance critical power applications - in the most challenging operating environments. Key Benefits. • Full... [See More]

  • Features: Bypass Switch; LCD or LED Display
  • Volt-Amp Rating: 10 to 80
  • Technology: Line-interactive
  • Full Load Runtime: 5 to 20
Powerstar UPS -- PS6000rm2uXL
from Powerstar UPS Inc.

Powerstar Shipboard 1.5KVA 1200W extended runtime UPS with optional add-on battery cabinets 2u x 490mm deep. We offer both a 120VAC or 230VAC model. Add SNMP network card with remote temperature and humidity sensors. LCD text display shows status and alarms as well as LED lamp indicators.Standard... [See More]

  • Features: Application Software Included; Alarms; Automatic Restart; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Remote Monitoring Contacts; Self-diagnostics
  • Volt-Amp Rating: 1000 to 1500
  • Technology: Line-interactive
  • Watt Rating: 1.43 to 100