Deaerator / Separator Boilers (industrial)
from Chromalox
Steam Pressures to 135 psig. Steam Capacity (452 - 4,882 Lbs/Hr @ 0 - 135 psig). 150 - 1,620 kW (512 - 5,527 Mbh). 208, 240 and 480 Volt, 1 and 3 Phase. See Catalog Page PDF for more information. Third-party certifications: UL Listed, S [See More]
- Features: ASME; Commercial / HVAC; Deaerator / Separator; Monitor / Controller; Safety Valve; Skidded / Packaged
- Maximum Pressure: 135
- Heat Output: 511771 to 5.53E6
- Steam Generation: 452 to 4882
from Cleaver-Brooks
The ClearFire-H is a horizontal, gas-fired, steam boiler designed for the requirements of the commercial market, available in eight sizes. The AluFer ® tubes with fireside extended heating surface provide maximum heat transfer for superior performance in a compact package. The modulating premix... [See More]
- Features: Commercial / HVAC; Deaerator / Separator; Economizer; Low Emissions
- Maximum Pressure: 15 to 150
- Heat Output: 25452 to 152712
- Type: Hot Water; Steam
from Cleaver-Brooks
The ClearFire-V is a carbon steel, vertical, gas-fired, steam boiler designed for the requirements of the commercial market, available in eight sizes. The AluFer ® tubes with fireside extended heating surface provide maximum heat transfer and eliminate laminar gas flow during minimum firing,... [See More]
- Features: Commercial / HVAC; Deaerator / Separator; Economizer; Low Emissions
- Maximum Pressure: 150
- Heat Output: 25452 to 152712
- Technology: Water Tube