Cast Iron Boilers (industrial)

28 Results
Cast 92-2
from Peerless Boilers

The Cast 92-2 boiler is a gas-fired, cast iron condensing boiler that is 92.7% efficient and ENERGY STAR ® approved. The boiler features direct spark ignition and can be used with either natural or LP gas. No parts are required to convert the boiler from natural to LP gas, instead, a simple... [See More]

  • Technology: Cast Iron
  • Type: Hot Water
  • Heat Output: 37000
  • Fuel Type / Heat Source: Gas
Aruba 3 (AWI)
from Crown Boiler Co.

The Aruba-3 Series (AWI) residential, cast iron, hot water boiler is a fully-packaged, installer-ready product. The integral draft diverter provides a low profile design allowing the boiler to be installed in areas requiring a low clearance. This atmospheric, gas-fired boiler is for use with a... [See More]

  • Technology: Cast Iron
  • Type: Hot Water
  • Efficiency: 80 to 82.6
  • Fuel Type / Heat Source: Gas
Cast 92-4
from Peerless Boilers

The Cast 92-4 boiler is a gas-fired, cast iron condensing boiler that features direct spark ignition and can be used with either natural or LP gas. No parts are required to convert the boiler from natural to LP gas, instead, a simple valve adjustment, a reset of the combustion settings and the... [See More]

  • Technology: Cast Iron
  • Type: Hot Water
  • Heat Output: 74000
  • Fuel Type / Heat Source: Gas
Bali Series (BWF)
from Crown Boiler Co.

The Bali Series (BWF) residential, cast iron, hot water boiler is a fully-packaged, installer-ready product. An integral fan permits venting directly through a wall. With the addition of a Category-1 Vent Kit, the Bali has the option of venting into some chimneys that are too small to vent an... [See More]

  • Technology: Cast Iron
  • Type: Hot Water
  • Efficiency: 82 to 83.3
  • Fuel Type / Heat Source: Gas
PRO Series
from Peerless Boilers

In cooperation with the U.S. Environmental Protection Agency and the Department of Energy, we are proud to offer residential oil boilers that meet or exceed efficiency standards for heating equipment. All PRO Series oil-fired boilers have earned the ENERGY STAR ® with their high-efficiency... [See More]

  • Technology: Cast Iron
  • Type: Hot Water
  • Heat Output: 63000
  • Fuel Type / Heat Source: Oil
Bermuda Series (BSI)
from Crown Boiler Co.

The Bermuda Series (BSI) residential/light commercial, cast iron, steam boiler is a fully-packaged, installer-ready product. The integral draft diverter provides a low profile design allowing the boiler to be installed in areas requiring a low clearance. This atmospheric, gas-fired boiler is for use... [See More]

  • Technology: Cast Iron
  • Type: Steam
  • Efficiency: 80 to 82.2
  • Fuel Type / Heat Source: Gas
Series 211A
from Peerless Boilers

211A boiler efficiencies are compliant with federal and ASHRAE 90.1 requirements. Optional Mod-U-Pak unique three-stage firing system provides improved boiler response and fuel economy. The built-in horizontal to vertical draft hood and aluminized steel flue collector provide a low boiler profile to... [See More]

  • Technology: Cast Iron
  • Type: Hot Water; Steam
  • Heat Output: 504000
  • Fuel Type / Heat Source: Gas
Cabo 2 (CWD)
from Crown Boiler Co.

The CABO-2 Series (CWD) residential, cast iron, direct-vent, hot water boiler is a fully-packaged, installer-ready product. The Bali Series is packaged with an electronic ignition system and has the option of either natural or LP gas. The Cabo-2 Series control supports priority zoning for an... [See More]

  • Technology: Cast Iron
  • Type: Hot Water
  • Efficiency: 85.1 to 85.3
  • Fuel Type / Heat Source: Gas
Series 63
from Peerless Boilers

The Series 63 boiler from Peerless is a residential, gas-fired boiler for hot water or steam systems. Shipped as knockdown (factory assembled sections), the boiler comes in seven sizes ranging from three to six sections (steam boilers are also available as packaged units). The Series 63 boiler is... [See More]

  • Technology: Cast Iron
  • Type: Hot Water; Steam
  • Heat Output: 73000
  • Fuel Type / Heat Source: Gas
Cayman (CWI)
from Crown Boiler Co.

The Cayman Series (CWI) residential/light commercial, cast iron, hot water boiler is a fully-packaged, installer-ready product. The integral draft diverter provides a low profile design allowing the boiler to be installed in areas requiring a low clearance. This atmospheric, gas-fired boiler is for... [See More]

  • Technology: Cast Iron
  • Type: Hot Water
  • Efficiency: 81 to 83.5
  • Fuel Type / Heat Source: Gas
Series 64
from Peerless Boilers

The Series 64 boiler from Peerless ® is a semi-commercial, atmospheric, gas-fired boiler for hot water or steam systems. Ranging from seven to 12 sections in six sizes, the Series 64 boiler has an 81% combustion efficiency and an input of 345 to 632.5 MBH. The Series 64 boiler is offered as... [See More]

  • Technology: Cast Iron
  • Type: Hot Water; Steam
  • Heat Output: 279000
  • Fuel Type / Heat Source: Gas
Freeport CT
from Crown Boiler Co.

The Freeport CT Series boiler is a fully-packaged, installer-ready, 3-pass cast-iron, oil-fired, hot water boiler. The Freeport CT Series is designed for installation with a standard chimney. This boiler is available in heating capacities from 92,000-286,000 BTU/hr. Some models of the Freeport CT... [See More]

  • Technology: Cast Iron
  • Type: Hot Water
  • Efficiency: 84 to 87.6
  • Fuel Type / Heat Source: Oil
Series DE
from Peerless Boilers

The Series DE boiler is a residential, gas-fired, cast iron boiler for hot water heating systems. Fully packaged and ready to install, the Series DE boiler is designed for use with a conventional chimney or direct exhaust (through-the-wall) venting. The direct exhaust option is ideal for... [See More]

  • Technology: Cast Iron
  • Type: Hot Water
  • Heat Output: 58000
  • Fuel Type / Heat Source: Gas
Freeport ODV
from Crown Boiler Co.

The Freeport ODV Series boiler is a fully-packaged, installer-ready, 3-pass cast-iron, oil-fired, hot water boiler. The Freeport ODV Series is designed for direct venting in homes without a chimney. This boiler is available in heating capacities from 91,000-150,000 BTU/hr heating capacity. Features... [See More]

  • Technology: Cast Iron
  • Type: Hot Water
  • Efficiency: 83.1 to 85
  • Fuel Type / Heat Source: Oil
Series EC/ECT
from Peerless Boilers

The Series EC/ECT is a residential, oil-fired boiler for steam or hot water systems. Available as a packaged or knockdown unit, the Series EC/ECT is for use with natural draft (chimney) venting. The large water content of the boiler makes it ideal for steam and large volume hot water applications. [See More]

  • Technology: Cast Iron
  • Type: Hot Water; Steam
  • Heat Output: 91000
  • Fuel Type / Heat Source: Oil
FW
from Crown Boiler Co.

The FW Series boiler is a 3-pass cast-iron boiler designed for use with light oil, gas, or a light oil-gas combination. The FW Series is designed for installation with either a standard chimney or a pressurized vent system. The boiler has a swing-open front door for easy service and inspection, and... [See More]

  • Technology: Cast Iron
  • Type: Hot Water
  • Efficiency: 82.2 to 85
  • Fuel Type / Heat Source: Gas; Oil
Series GM
from Peerless Boilers

The Series GM cast iron, hot water boiler is ideal for use in large residences or commercial applications. This natural gas, atmospheric boiler is designed for use with a conventional chimney for simple installations. Available in four sizes, the Series GM boiler features front mounted controls in... [See More]

  • Technology: Cast Iron
  • Type: Hot Water
  • Heat Output: 187000
  • Fuel Type / Heat Source: Gas
Kingston (KSZ)
from Crown Boiler Co.

The Kingston (KSZ) Series boiler is an installer-ready, residential, cast-iron, oil-fired, steam boiler. The Kingston is designed for installation with a standard chimney. The Kingston is available in heating capacities from 79,000 to 235,000 BTU/hr. This boiler is available in a semi-packaged... [See More]

  • Technology: Cast Iron
  • Type: Steam
  • Efficiency: 82.9 to 85.4
  • Fuel Type / Heat Source: Oil
Series GM/Flex-Heat®
from Peerless Boilers

The Peerless ® Flex-Heat ® Hydronic Comfort System combines Series GM boilers in single, multiple or modular arrangements with the Peerless ® Partner ® indirect-fired water heater, modern system controls, circulators and a design application guide to provide efficient, economical... [See More]

  • Technology: Cast Iron
  • Type: Hot Water
  • Heat Output: 374000
  • Fuel Type / Heat Source: Gas
Series 16
from Crown Boiler Co.

The Series 16 is a commercial, cast-iron, gas-fired, hot-water boiler. The Series 16 is designed for use with a conventional chimney. The boiler is packaged with an electronic ignition system and has the option of either natural or LP gas. The Series 16 is available in firing rates from 325,000 to... [See More]

  • Technology: Cast Iron
  • Type: Hot Water
  • Efficiency: 80
  • Fuel Type / Heat Source: Gas
Series LC/LCE
from Peerless Boilers

The LC/LCE is available with outputs to 3,777 MBH. This advanced boiler design includes integral cast iron flue collector, unique Flex-Seal gaskets and individual draw rods. Boiler efficiencies are compliant with federal and ASHRAE 90.1 requirements. The top and front cleanouts allow for easy... [See More]

  • Technology: Cast Iron
  • Type: Hot Water; Steam
  • Heat Output: 547000
  • Fuel Type / Heat Source: Gas; Oil
Series 24
from Crown Boiler Co.

The Series 24 is a cast-iron water or steam boiler designed for use with light oil, gas, or a light oil-gas combination. The Series 24 is designed for installation with either a standard chimney or a pressurized vent system. The boiler has a swing-open front door for easy service and inspection. The... [See More]

  • Technology: Cast Iron
  • Type: Hot Water; Steam
  • Efficiency: 82.1 to 86
  • Fuel Type / Heat Source: Gas; Oil
Series MI
from Peerless Boilers

The improved Series MI residential, cast iron, hot water boiler is fully packaged and ready to install. This atmospheric, gas-fired boiler is designed for natural draft use with a conventional chimney. The Series MI boiler is available with either standing pilot or intermittent ignition, and is... [See More]

  • Technology: Cast Iron
  • Type: Hot Water
  • Heat Output: 58000
  • Fuel Type / Heat Source: Gas
Series 32
from Crown Boiler Co.

The Series 32 is a commercial, cast-iron, gas-fired, hot-water or steam boiler. The Series 32 is designed for use with a conventional chimney. The boiler is equipped with an electronic ignition system and is available for use with natural gas. The Series 32 is available in firing rates from 380,000... [See More]

  • Technology: Cast Iron
  • Type: Hot Water; Steam
  • Efficiency: 80.5
  • Fuel Type / Heat Source: Gas
Series PSCII
from Peerless Boilers

The Series PSCII boiler is a direct vent, sealed combustion boiler for hot water heating systems. Fully packaged and ready to install, the Series PSCII residential, gas-fired boiler is designed for through-the-wall direct venting. Through the roof venting is an option. Using outside air for... [See More]

  • Technology: Cast Iron
  • Type: Hot Water
  • Heat Output: 56000
  • Fuel Type / Heat Source: Gas
Tobago (TWZ)
from Crown Boiler Co.

The Tobago (TWZ) Series boiler is an installer-ready, residential, cast-iron, oil-fired, water boiler. The Tobago is designed for installation with a standard chimney and is available in heating capacities from 80,000 to 241,000 BTU/hr. This boiler is available in a semi-packaged 'Shorty '... [See More]

  • Technology: Cast Iron
  • Type: Hot Water
  • Efficiency: 84 to 86
  • Fuel Type / Heat Source: Oil
Series SC/SCT
from Peerless Boilers

Series SC/SCT boilers are available from the factory as knockdown split blocks or completely packaged assembled units, with steel push nipples, for easy installation. The top or side clean out features allow for easier cleaning, maintaining highest operating efficiency. Pressurized, forced draft... [See More]

  • Technology: Cast Iron
  • Type: Hot Water; Steam
  • Heat Output: 343000
  • Fuel Type / Heat Source: Gas; Oil
Series TC
from Peerless Boilers

The Series TC cast iron boiler can be used in either hot water or steam systems. The oil, gas or combination gas/oil-fired boiler is available in 15 sizes and is ideal for large commercial applications. The Series TC boiler is designed with forced draft firing to provide the highest possible... [See More]

  • Technology: Cast Iron
  • Type: Hot Water; Steam
  • Heat Output: 900000
  • Fuel Type / Heat Source: Gas; Oil