Steam Generator Boilers (industrial)

12 Results
Gas Fired Steam Superheaters -- GS Series
from Acme Engineering Products

ACME Steam Superheaters are available for operating pressures of up to 800 PSIG and temperatures up to 1200 deg. F. Steam flow is only limited by practical size considerations. Pressure sections are built to ASME code with National Board or CRN registration. Burners are AGA or CGA listed with UL,... [See More]

  • Technology: Steam Generator
  • Maximum Pressure: 800
  • Maximum Temperature: 1200
  • Type: Steam
Large Electric Steam Superheaters -- ES Series
from Acme Engineering Products

ACME Electric Steam Superheaters are available for use with steam boilers as auxiliary pieces of equipment. Our superheaters are all custom-made and built to meet the specific design requirements of each application. A superheater increases the temperature of the steam but does not increase the... [See More]

  • Technology: Steam Generator
  • Maximum Pressure: 800
  • Maximum Temperature: 1200
  • Steam Generation: 25000
Small Standard Electric Steam Superheaters -- ES-25/50/60 Series
from Acme Engineering Products

ACME Electric Steam Superheaters are available for use with steam boilers as auxiliary pieces of equipment. Our superheaters are all custom-made and built to meet the specific design requirements of each application. A superheater increases the temperature of the steam but does not increase the... [See More]

  • Technology: Steam Generator
  • Maximum Temperature: 500 to 700
  • Heat Output: 10235 to 133060
  • Type: Steam
Commercial and Condensing Boiler -- ClearFire®-C
from Cleaver-Brooks

The ClearFire-C is a vertical down-fired, stainless steel, full condensing boiler, available in seven sizes. The AluFer ® tubes with fireside extended heating surface provide maximum heat transfer for superior performance in a compact package. This unit will offer up to 99% efficiency at low... [See More]

  • Technology: Steam Generator
DirectConnectBoilers
from Chromalox

Medium Voltage Boilers. Chromalox DirectConnect boilers utilizing medium voltage technology drastically reduce installation, operation, and maintenance costs for large steam boiler applications. Medium voltage systems are engineered to provide precise steam control and are designed to operate for... [See More]

  • Technology: Steam Generator
  • Orientation: Horizontal
  • Type: Steam
  • Features: Skidded / Packaged
Oil/Gas-Fired Composite Steam Boiler -- Aalborg OC
from Alfa Laval Inc.

Aalborg OC is a high performance, combined oil and exhaust gas-fired boiler with a high capacity. The product is quick and easy install. Aalborg OC is a high performance, combined oil and exhaust gas-fired boiler, with a 0.75-5 t/h capacity of the oil-fired section at 9 bar (g) design pressure. [See More]

  • Technology: Steam Generator
  • Type: Steam
  • Maximum Pressure: 131
  • Orientation: Vertical
High Capacity Horizontal Steam Boiler -- CHS
from Chromalox

Steam Pressures to 135 psig. Steam Capacity (452 - 4,882 Lbs/Hr @ 0 - 135 psig). 150 - 1,620 kW (512 - 5,527 Mbh). 208, 240 and 480 Volt, 1 and 3 Phase. See Catalog Page PDF for more information. Third-party certifications: UL Listed, S [See More]

  • Technology: Steam Generator
  • Maximum Pressure: 135
  • Heat Output: 511771 to 5.53E6
  • Steam Generation: 452 to 4882
Oil/Gas-Fired Composite Steam Boiler -- Aalborg OC-TCI
from Alfa Laval Inc.

Aalborg OC-TCi is intended for steam production. The high-performance Aalborg OC-TCi is a space saving combination boiler fired with both oil and exhaust gas. Aalborg OC-TCi is intended for steam production, the high-performance Aalborg OC-TCi (formerly MISSION OC-TCi) is a space saving combination... [See More]

  • Technology: Steam Generator
  • Steam Generation: 1200 to 6500
  • Maximum Pressure: 131
  • Type: Steam
Medium Pressure Vertical Steam Boiler -- CHPES-A
from Chromalox

Steam Pressures to 235 psig. Steam Capacity (18 - 542 Lbs/Hr @ 0 - 235 psig). 6 - 180 kW (21 - 614 Mbh). 208, 240 and 480 Volt, 1 and 3 Phase. See Catalog Page PDF for more information. Third-party certifications: UL Listed, S [See More]

  • Technology: Steam Generator
  • Maximum Temperature: 400
  • Heat Output: 20471 to 614125
  • Maximum Pressure: 235
Oil/Gas-Fired Steam Boiler -- Aalborg 3-Pass
from Alfa Laval Inc.

Aalborg 3-Pass is an oil and gas-fired industrial boiler, which is designed and optimised with the total of Alfa Laval's technical and innovative competencies in every detail - inside out. A thoroughly industrial design based on recognised and well proven principles. Utilising the latest technology,... [See More]

  • Technology: Steam Generator
  • Efficiency: 91 to 95
  • Maximum Pressure: 435
  • Steam Generation: 2 to 34
Stainless Steel Vertical Steam Boiler -- CSSB-A
from Chromalox

Steam Pressures to 90 psig. Steam Capacity (18 - 542 Lbs/Hr @ 0 - 90 psig). 6 - 180 kW (21 - 614 Mbh). 208, 240 and 480 Volt, 1 and 3 Phase. See Catalog Page PDF for more information. Third-party certifications: UL Listed, M [See More]

  • Technology: Steam Generator
  • Maximum Pressure: 90
  • Heat Output: 20471 to 614125
  • Steam Generation: 18 to 542
Oil/Gas-Fired Steam Boiler -- Aalborg D
from Alfa Laval Inc.

Aalborg D is a high performance oil-fired marine boiler. It is intended for steam or hot water production. The boiler is built for lifelong reliability and low maintenance costs. Aalborg D is a high performance oil-fired marine boiler with a steam capacity range up to 120 t/h. Aalborg D is intended... [See More]

  • Technology: Steam Generator
  • Maximum Pressure: 261
  • Heat Output: 6.00E7 to 2.89E8
  • Steam Generation: 5512 to 26460