Composite / Hybrid Boilers (industrial)

11 Results
CBEX Elite
from Cleaver-Brooks

Using finite element analysis, the revolutionary system was designed to optimize every component of the boiler, including the burner, the furnace, and the tubes, and provide uniquely balanced temperatures and heat loads. Extended heat transfer tubing only found in EX systems uses Computational Fluid... [See More]

  • Technology: Composite / Hybrid; Firetube / Scotch Marine
  • Maximum Temperature: 250
  • Heat Output: 254521 to 3.05E6
  • Maximum Pressure: 30 to 250
CBEX Elite (1,300-2,200 HP)
from Cleaver-Brooks

Using finite element analysis, the revolutionary system was designed to optimize every component of the boiler, including the burner, the furnace, and the tubes, and provide uniquely balanced temperatures and heat loads. Extended heat transfer tubing only found in EX systems uses Computational Fluid... [See More]

  • Technology: Composite / Hybrid; Firetube / Scotch Marine
  • Maximum Pressure: 50 to 250
  • Heat Output: 3.31E6 to 5.60E6
  • Type: Steam
CBEX Premium
from Cleaver-Brooks

Using finite element analysis, the revolutionary system was designed to optimize every component of the boiler, including the burner, the furnace, and the tubes, and provide uniquely balanced temperatures and heat loads. Extended heat transfer tubing only found in EX systems uses Computational Fluid... [See More]

  • Technology: Composite / Hybrid; Firetube / Scotch Marine
  • Maximum Pressure: 30 to 250
  • Heat Output: 254521 to 3.05E6
  • Type: Hot Water; Steam
Firetube Boiler -- 4WG
from Cleaver-Brooks

Integrated package includes pressure vessel, ProFire ® packaged burner, and controls for optimal fuel-to-steam/water efficiency, space savings, and low emissions. Upgrade or retrofit your system with Cleaver-Brooks controls, economizers, water treatment systems, and all the other system... [See More]

  • Technology: Composite / Hybrid; Firetube / Scotch Marine
  • Maximum Pressure: 15 to 250
  • Heat Output: 254521 to 2.04E6
  • Type: Hot Water; Steam
Firetube Boiler -- 4WI
from Cleaver-Brooks

The Model 4WI is a complete package, including pressure vessel, integral burner, and controls. Components are designed and manufactured for reliability and long life, maximum safety, ease of maintenance, and the lowest emissions, guaranteed. Upgrade or retrofit your system with Cleaver-Brooks... [See More]

  • Technology: Composite / Hybrid; Firetube / Scotch Marine
  • Maximum Pressure: 15 to 250
  • Heat Output: 254521 to 2.04E6
  • Type: Hot Water; Steam
Firetube Boiler -- CB
from Cleaver-Brooks

The CB dryback design includes 5 square feet of heating surface per boiler horsepower with maximum guaranteed efficiencies. This package includes a pressure vessel, integral burner, and controls, including our LevelMaster low-water control on high-pressure steam units. The Hawk control can be added... [See More]

  • Technology: Composite / Hybrid; Firetube / Scotch Marine
  • Maximum Pressure: 15 to 250
  • Heat Output: 38178 to 254521
  • Type: Hot Water; Steam
Firetube Boiler -- CBL
from Cleaver-Brooks

The 3- or 4-pass wetback design includes 5 square feet of heating surface per boiler horsepower. The CBL is also available in hot water. Integrated package includes pressure vessel, LevelMaster control, modulating feedwater control, and a ProFire ® packaged burner. Upgrade or retrofit your... [See More]

  • Technology: Composite / Hybrid; Firetube / Scotch Marine
  • Maximum Pressure: 15 to 250
  • Heat Output: 2.29E6 to 4.58E6
  • Type: Hot Water; Steam
Firetube Boiler -- CBLE
from Cleaver-Brooks

The Model CBLE is a complete package including pressure vessel, integral burner, and controls. Components are designed and manufactured for reliability and long life, maximum safety, ease of maintenance, and the lowest emissions, guaranteed. Upgrade or retrofit your system with Cleaver-Brooks... [See More]

  • Technology: Composite / Hybrid; Firetube / Scotch Marine
  • Maximum Pressure: 30 to 250
  • Heat Output: 318151 to 2.04E6
  • Type: Hot Water; Steam
Firetube Boiler -- ICB
from Cleaver-Brooks

Integrated package includes pressure vessel, ProFire ® packaged burner, controls, and the latest advances in combustion technology. Upgrade or retrofit your system with Cleaver-Brooks controls, economizers, water treatment systems, and all the other system components to build a state-of-the-art... [See More]

  • Technology: Composite / Hybrid; Firetube / Scotch Marine
  • Maximum Pressure: 15 to 250
  • Heat Output: 254521 to 2.04E6
  • Type: Hot Water; Steam
Flexible Watertube Boiler -- FLX
from Cleaver-Brooks

The FLX has distinct design features that include non-welded tube attachment for ease of tube replacement. The package includes a ProFire ® burner for a completely integrated and engineered solution from a single source. Removable sectioned side panel design permits full access to all tubes. The... [See More]

  • Technology: Composite / Hybrid; Water Tube
  • Maximum Pressure: 15 to 250
  • Heat Output: 3.18E6 to 6.36E6
  • Type: Hot Water
Flexible Watertube Boiler -- Model 4
from Cleaver-Brooks

The Model 4 is a compact unit that reduces floor space by 50% with weight savings of 40% while providing steam or hot water output from 35 to 143 horsepower. The complete package fits through a standard doorway, ideal for replacement of existing units with ease of installation and minimal cost. Each... [See More]

  • Technology: Composite / Hybrid; Water Tube
  • Type: Hot Water; Steam
  • Maximum Pressure: 15 to 500
  • Fuel Type / Heat Source: Electric; Gas; Steam / Hydronic