Electric Boilers (industrial)

26 Results
Auxiliary Boilers System -- ABS-CEJS Series
from Acme Engineering Products

For the past 45 years, ACME-AEP has manufactured the key components of auxiliary boiler systems, namely boilers, superheaters, secondary pressure vessels, and associated control systems. Power generation projects require an auxiliary boiler system to provide steam on start-up, during maintenance... [See More]

  • Fuel Type / Heat Source: Electric
  • Maximum Pressure: 100 to 600
  • Heat Output: 2.05E6 to 1.19E7
  • Type: Hot Water
Electric Hot Water Boilers -- C-520 Series
from Acme Engineering Products

Acme electric hot water boilers are economical units that deliver maximum kilowatts in minimum space requirements. Ideal for new boiler applications or as a replacement unit to upgrade existing applications. This model takes up less floor area and fits through smaller openings than oil or gas-fired... [See More]

  • Fuel Type / Heat Source: Electric
  • Maximum Pressure: 150
  • Heat Output: 30706 to 1.23E7
  • Type: Hot Water
Electric Steam Boilers -- C-620 Series
from Acme Engineering Products

A compact, reliable source of steam for space and process heating, these immersion element boilers are virtually 100% energy efficient. They are completely packaged boilers ideally suited for applications requiring from 30 to more than 10,000 pounds of steam per hour. ACME Steam Generators are based... [See More]

  • Fuel Type / Heat Source: Electric
  • Maximum Pressure: 150
  • Heat Output: 20471 to 122825
  • Type: Hot Water
High Voltage Immersed Electrode Hot Water Boiler -- CEJW Series
from Acme Engineering Products

ACME ENGINEERING PRODUCTS offers hot water boilers based on proven design for building complexes, commercial structures, and light industry. This boiler can be connected directly on the high voltage power distribution network. ​. Any voltage up to 20 KV, 3 phases, 3 wires, and centerline... [See More]

  • Fuel Type / Heat Source: Electric
  • Maximum Temperature: 248
  • Heat Output: 1.02E7 to 1.16E8
  • Maximum Pressure: 115
High Voltage Immersed Electrode Steam Boiler -- CEJWS Series
from Acme Engineering Products

Electrode boilers utilize the conductive and resistive properties of water to carry electric current and generate steam. An A.C. current flows from an electrode to one phase to the ground using the water as the conductor. ​These Electrode Boilers have unlimited application possibilities... [See More]

  • Fuel Type / Heat Source: Electric
  • Maximum Temperature: 392
  • Heat Output: 8530 to 37530
  • Maximum Pressure: 150 to 300
High Voltage Jet Type Steam Boiler -- CEJS Series
from Acme Engineering Products

The model CEJS High Voltage Electrode Steam Boiler is the proven leader with more hours of operating experience over a wide range of applications than any competitor. The CEJS electrodes are vertically mounted around the inside of the pressure vessel which enables the CEJS to produce maximum amounts... [See More]

  • Fuel Type / Heat Source: Electric
  • Maximum Pressure: 75 to 500
  • Heat Output: 6.82E6 to 2.22E8
  • Efficiency: 99.9
Packaged Electric Steam Boilers -- VSB, VHSB, HSB Series
from Thermon, Inc

Caloritech ™ Electric Steam Boilers are available in Horizontal and Vertical models and can be used as a sole source of steam, or readily adapted to dual energy systems. They come in three different series. VSB The Caloritech ™ VSB Electric Steam Boiler provides a safe, versatile, easy... [See More]

  • Fuel Type / Heat Source: Electric
  • Orientation: Vertical
  • Type: Steam
  • Features: ASME; Monitor / Controller
DirectConnectBoilers
from Chromalox

Medium Voltage Boilers. Chromalox DirectConnect boilers utilizing medium voltage technology drastically reduce installation, operation, and maintenance costs for large steam boiler applications. Medium voltage systems are engineered to provide precise steam control and are designed to operate for... [See More]

  • Fuel Type / Heat Source: Electric
  • Technology: Steam Generator
  • Type: Steam
  • Orientation: Horizontal
Electric Boiler -- Electrode
from Cleaver-Brooks

The CEJS electrode boiler design includes a fully automated PLC that provides modulation and control to produce high volumes of steam. Simple to operate and maintain, all electrical energy is converted to heat. Automatic controls reduce the operating personnel requirements. No stack is required,... [See More]

  • Fuel Type / Heat Source: Electric; Gas
  • Steam Generation: 188000
  • Maximum Pressure: 100 to 500
  • Technology: Water Tube
Electric Steam Boiler -- ES
from Sussman Electric Boilers

Suitable for industries requiring efficient, high quality saturated steam, including laboratories, hospitals, industrial plants, pilot plants, food and chemical processing applications. These versatile generators are perfect for almost any application requiring steam from 0-100 PSIG. Each unit is... [See More]

  • Fuel Type / Heat Source: Electric
  • Maximum Pressure: 100
  • Heat Output: 40942 to 614125
  • Steam Generation: 36 to 542
Packaged Hot Water Boilers -- HW, VW Series
from Thermon, Inc

All Caloritech ™ Packaged Hot Water Boilers are 100% efficient with over 98% of the energy consumed transferred directly to the water. They come in 5 different seriesHWBThe Caloritech ™ HWB Packaged Horizontal Hot Water Boiler is designed for use in applications where a clean, safe,... [See More]

  • Fuel Type / Heat Source: Electric
  • Orientation: Horizontal
  • Type: Hot Water
  • Features: ASME
High Capacity Horizontal Steam Boiler -- CHS
from Chromalox

Steam Pressures to 135 psig. Steam Capacity (452 - 4,882 Lbs/Hr @ 0 - 135 psig). 150 - 1,620 kW (512 - 5,527 Mbh). 208, 240 and 480 Volt, 1 and 3 Phase. See Catalog Page PDF for more information. Third-party certifications: UL Listed, S [See More]

  • Fuel Type / Heat Source: Electric
  • Maximum Pressure: 135
  • Heat Output: 511771 to 5.53E6
  • Steam Generation: 452 to 4882
Electric Boiler -- Model CR
from Cleaver-Brooks

The Model CR is designed for the heavy-duty, continuous demand of commercial and industrial applications. Available in vessel sizes ranging from 12" to 24" diameter with an output spanning 12 kW to 563 kW. A typical Model CR boiler system includes operating controls, instrumentation,... [See More]

  • Fuel Type / Heat Source: Electric
  • Type: Steam
  • Maximum Pressure: 15 to 250
  • Technology: Water Tube
Electric Steam Boiler -- SVS
from Sussman Electric Boilers

Sussman SVS Electric Boilers are safe, versatile easy to-use heat sources for low or high pressure steam. Applications include steam for: CHEMICAL TANKS. REACTORS, DISTILLATIONS & AUTOCLAVES. DYESTUFFS. FOOD PROCESSING. JACKETED VESSELS FOR PROCESSES. PIPE TRACING. VISCOUS MATERIAL. FUEL OIL... [See More]

  • Fuel Type / Heat Source: Electric
  • Maximum Pressure: 150
  • Heat Output: 716479 to 5.53E6
  • Steam Generation: 633 to 4883
Thermon’s Minke™Electric Hot Water Boiler from the Precision Boiler family
from Thermon, Inc

Experience the next evolution in heating with the Minke boiler product. The Minke boiler takes the proven performance and legendary reliability of the Precision Boilers custom PCW models and packages it into standardized, compact sizes with pre-approved components. This innovative approach allows... [See More]

  • Fuel Type / Heat Source: Electric
  • Orientation: Vertical
  • Type: Hot Water
  • Features: CRN
Medium Pressure Vertical Steam Boiler -- CHPES-A
from Chromalox

Steam Pressures to 235 psig. Steam Capacity (18 - 542 Lbs/Hr @ 0 - 235 psig). 6 - 180 kW (21 - 614 Mbh). 208, 240 and 480 Volt, 1 and 3 Phase. See Catalog Page PDF for more information. Third-party certifications: UL Listed, S [See More]

  • Fuel Type / Heat Source: Electric
  • Maximum Temperature: 400
  • Heat Output: 20471 to 614125
  • Maximum Pressure: 235
Electric Boiler -- Model HSB
from Cleaver-Brooks

The Model HSB is an immersion-element steam boiler with a horizontal, insulated vessel. Designed for the heavy-duty, continuous demand of commercial and industrial applications, it typically includes operating controls, elements, fuses, contactors, safety valve, and instrumentation. Available in a... [See More]

  • Fuel Type / Heat Source: Electric
  • Technology: Water Tube
  • Maximum Pressure: 15 to 250
  • Orientation: Horizontal
Electric Steam Boiler -- SVS 12-180
from Sussman Electric Boilers

Sussman SVS Electric Boilers are safe, versatile easy to-use heat sources for low or high pressure steam. Applications include steam for: Chemical Tanks. Reactors, Distillation and Autoclaves. Dyestuffs. Food Processing. Jacketed Vessels for Processes. Pipe Tracing. Viscous Material. Fuel Oil Line... [See More]

  • Fuel Type / Heat Source: Electric
  • Maximum Pressure: 150
  • Heat Output: 40942 to 614125
  • Steam Generation: 36 to 542
Stainless Steel Vertical Steam Boiler -- CSSB-A
from Chromalox

Steam Pressures to 90 psig. Steam Capacity (18 - 542 Lbs/Hr @ 0 - 90 psig). 6 - 180 kW (21 - 614 Mbh). 208, 240 and 480 Volt, 1 and 3 Phase. See Catalog Page PDF for more information. Third-party certifications: UL Listed, M [See More]

  • Fuel Type / Heat Source: Electric
  • Maximum Pressure: 90
  • Heat Output: 20471 to 614125
  • Steam Generation: 18 to 542
Electric Boiler -- Model IWH
from Cleaver-Brooks

The Model IWH instantaneous water heater electric boiler is designed to operate in hot water heating systems with a minimum footprint. It delivers maximum kilowatts and provides instantaneous water heating without a storage tank. A typical Cleaver-Brooks Model IWH hot water boiler system includes... [See More]

  • Fuel Type / Heat Source: Electric
  • Type: Hot Water; Steam
  • Maximum Pressure: 160
  • Technology: Water Tube
Electric Steam Generator -- MBA
from Sussman Electric Boilers

Small size, small capacity Sussman MBA Electric Steam Generators are perfect for applications requiring efficient, high quality steam in laboratories, hospitals, pilot plants and for small, intermittent, low-steam consuming loads. These generators can be used for standby operations in off-seasons or... [See More]

  • Fuel Type / Heat Source: Electric
  • Maximum Pressure: 100
  • Heat Output: 10235 to 68236
  • Steam Generation: 9 to 60
Vertical Steam Boiler -- CES-B
from Chromalox

Steam Pressures to 135 psig. Steam Capacity (18 - 542 Lbs/Hr @ 0 - 135 psig). 6 - 180 kW (21 - 614 Mbh). 208, 240 and 480 Volt, 1 & 3 Phase. ASME Section I Pressure Vessel Carbon Steel Code “M ”. 0.430 Dia. Copper Sheath Heating Elements. One or Two Operating Controls Manual Reset... [See More]

  • Fuel Type / Heat Source: Electric
  • Maximum Pressure: 135
  • Heat Output: 20471 to 614125
  • Steam Generation: 15 to 542
Electric Boiler -- Model S
from Cleaver-Brooks

The Cleaver-Brooks Model S is an immersion-element steam boiler with a vertical, insulated vessel designed for the heavy-duty, continuous demand of commercial and industrial applications. A typical Model S boiler system includes operating controls, elements, fuses, contactors, safety valve, and... [See More]

  • Fuel Type / Heat Source: Electric
  • Type: Steam
  • Maximum Pressure: 15 to 250
  • Technology: Water Tube
Electric Steam Superheater -- SSH
from Sussman Electric Boilers

Designed to your special heating requirements, the Sussman Series SSH steam superheaters are suitable for the heating of saturated steam under pressurized conditions adding BTU s to increase the quality and raise the temperature of saturated steam to match your process requirements. The SSH series... [See More]

  • Fuel Type / Heat Source: Electric
  • Maximum Pressure: 300
  • Maximum Temperature: 1000
  • Type: Steam
Electric Boiler -- Model WB
from Cleaver-Brooks

The Cleaver-Brooks Model WB hot water electric boiler operates in hot water heating systems with minimum space requirements. This unit includes operating controls, elements, fuses, contactors, relief valve, drain valve, etc. Vessel sizes range from 12" to 42" diameter with an output spanning 12 kW... [See More]

  • Fuel Type / Heat Source: Electric
  • Type: Hot Water; Steam
  • Maximum Pressure: 160 to 250
  • Technology: Water Tube
Stainless Steel Electric Steam Boiler -- SSB
from Sussman Electric Boilers

STAINLESS STEEL ELECTRIC BOILERS. Sussman SSB Boilers minimize contaminants because all-wetted metal parts are Stainless Steel. Whenever copper, iron or other materials cannot be tolerated in the steam and/or process, a Sussman SSB Stainless Steel Boiler is the product of choice for clean steam. All... [See More]

  • Fuel Type / Heat Source: Electric
  • Maximum Pressure: 100
  • Heat Output: 40942 to 614125
  • Steam Generation: 36 to 543