Firetube / Scotch Marine Boilers (industrial)

8 Results
Starfire Firetube Boilers
from INDECK Power Equipment Company

RENT • LEASE • SALES ... Why wait 8-20 weeks when Indeck has new and refurbished firetube boilers of all sizes and pressures in stock and available for immediate delivery? Indeck can also build any boiler to meet your required specifications. Capacities: 10-2,000 BHP (New &... [See More]

  • Technology: Firetube / Scotch Marine
  • Type: Hot Water; Steam
  • Maximum Pressure: 15 to 600
  • Fuel Type / Heat Source: Gas; Oil; Waste Heat / Indirect
CBEX Elite
from Cleaver-Brooks

Using finite element analysis, the revolutionary system was designed to optimize every component of the boiler, including the burner, the furnace, and the tubes, and provide uniquely balanced temperatures and heat loads. Extended heat transfer tubing only found in EX systems uses Computational Fluid... [See More]

  • Technology: Composite / Hybrid; Firetube / Scotch Marine
  • Maximum Temperature: 250
  • Heat Output: 254521 to 3.05E6
  • Maximum Pressure: 30 to 250
CBEX Elite (1,300-2,200 HP)
from Cleaver-Brooks

Using finite element analysis, the revolutionary system was designed to optimize every component of the boiler, including the burner, the furnace, and the tubes, and provide uniquely balanced temperatures and heat loads. Extended heat transfer tubing only found in EX systems uses Computational Fluid... [See More]

  • Technology: Composite / Hybrid; Firetube / Scotch Marine
  • Maximum Pressure: 50 to 250
  • Heat Output: 3.31E6 to 5.60E6
  • Type: Steam
CBEX Premium
from Cleaver-Brooks

Using finite element analysis, the revolutionary system was designed to optimize every component of the boiler, including the burner, the furnace, and the tubes, and provide uniquely balanced temperatures and heat loads. Extended heat transfer tubing only found in EX systems uses Computational Fluid... [See More]

  • Technology: Composite / Hybrid; Firetube / Scotch Marine
  • Maximum Pressure: 30 to 250
  • Heat Output: 254521 to 3.05E6
  • Type: Hot Water; Steam
Containerized Firetube Boiler Systems
from Cleaver-Brooks

Cleaver-Brooks designs and builds standard-size and customized skid-mounted and containerized systems utilizing 3-D modeling to ensure optimal performance and customer satisfaction. Because we manufacture nearly every type of boiler and the integrated controls that make all components work together... [See More]

  • Technology: Firetube / Scotch Marine
  • Orientation: Horizontal
  • Type: Steam
  • Features: Skidded / Packaged
Firetube Boiler -- 4WG
from Cleaver-Brooks

Integrated package includes pressure vessel, ProFire ® packaged burner, and controls for optimal fuel-to-steam/water efficiency, space savings, and low emissions. Upgrade or retrofit your system with Cleaver-Brooks controls, economizers, water treatment systems, and all the other system... [See More]

  • Technology: Composite / Hybrid; Firetube / Scotch Marine
  • Maximum Pressure: 15 to 250
  • Heat Output: 254521 to 2.04E6
  • Type: Hot Water; Steam
Fully Condensing High-mass Firetube Boiler -- ClearFire®-CE
from Cleaver-Brooks

The ClearFire ®-CE (CFC-E) is a fully assembled, high-mass firetube condensing boiler with a large-water-volume pressure vessel. The high-mass design equates to a low pressure drop, reducing pumping energy with no minimum flow requirements. The pressure vessel is also thermal shock proof,... [See More]

  • Technology: Firetube / Scotch Marine
  • Fuel Type / Heat Source: Gas
Skid-Mounted Firetube Boiler Systems
from Cleaver-Brooks

Cleaver-Brooks designs and builds standard-size and customized skid-mounted and containerized systems utilizing 3-D modeling to ensure optimal performance and customer satisfaction. Because we manufacture nearly every type of boiler and the integrated controls that make all components work together... [See More]

  • Technology: Firetube / Scotch Marine
  • Orientation: Horizontal
  • Type: Steam
  • Features: Skidded / Packaged