Steam Boilers (industrial)
from Acme Engineering Products
ACME Steam Superheaters are available for operating pressures of up to 800 PSIG and temperatures up to 1200 deg. F. Steam flow is only limited by practical size considerations. Pressure sections are built to ASME code with National Board or CRN registration. Burners are AGA or CGA listed with UL,... [See More]
- Type: Steam
- Maximum Pressure: 800
- Maximum Temperature: 1200
- Technology: Steam Generator
from Acme Engineering Products
Electrode boilers utilize the conductive and resistive properties of water to carry electric current and generate steam. An A.C. current flows from an electrode to one phase to the ground using the water as the conductor. These Electrode Boilers have unlimited application possibilities... [See More]
- Type: Steam
- Maximum Temperature: 392
- Heat Output: 8530 to 37530
- Maximum Pressure: 150 to 300
from Acme Engineering Products
ACME Electric Steam Superheaters are available for use with steam boilers as auxiliary pieces of equipment. Our superheaters are all custom-made and built to meet the specific design requirements of each application. A superheater increases the temperature of the steam but does not increase the... [See More]
- Type: Steam
- Maximum Pressure: 800
- Maximum Temperature: 1200
- Steam Generation: 25000
from Acme Engineering Products
ACME Electric Steam Superheaters are available for use with steam boilers as auxiliary pieces of equipment. Our superheaters are all custom-made and built to meet the specific design requirements of each application. A superheater increases the temperature of the steam but does not increase the... [See More]
- Type: Steam
- Maximum Temperature: 500 to 700
- Heat Output: 10235 to 133060
- Technology: Steam Generator
from Peerless Boilers
211A boiler efficiencies are compliant with federal and ASHRAE 90.1 requirements. Optional Mod-U-Pak unique three-stage firing system provides improved boiler response and fuel economy. The built-in horizontal to vertical draft hood and aluminized steel flue collector provide a low boiler profile to... [See More]
- Type: Hot Water; Steam
- Technology: Cast Iron
- Heat Output: 504000
- Fuel Type / Heat Source: Gas
from INDECK Power Equipment Company
Indeck Keystone Energy custom designs large shop assembled watertube boiler systems. The shop assembly eliminates the field man hours usually associated with this size of boiler. These boilers include tube and membrane furnace and sidewalls which prolong boiler life while reducing maintenance. The... [See More]
- Type: Steam
- Maximum Pressure: 2000
- Maximum Temperature: 1050
- Technology: Water Tube
from EASCO Boiler Corp.
MODEL FPS - FOUR PASS SCOTCH MARINE BOILER [See More]
- Type: Hot Water; Steam
- Fuel Type / Heat Source: Gas; Oil
- Heat Output: 254521
from Alfa Laval Inc.
Aalborg OC is a high performance, combined oil and exhaust gas-fired boiler with a high capacity. The product is quick and easy install. Aalborg OC is a high performance, combined oil and exhaust gas-fired boiler, with a 0.75-5 t/h capacity of the oil-fired section at 9 bar (g) design pressure. [See More]
- Type: Steam
- Technology: Steam Generator
- Maximum Pressure: 131
- Orientation: Vertical
from Sussman Electric Boilers
Suitable for industries requiring efficient, high quality saturated steam, including laboratories, hospitals, industrial plants, pilot plants, food and chemical processing applications. These versatile generators are perfect for almost any application requiring steam from 0-100 PSIG. Each unit is... [See More]
- Type: Steam
- Maximum Pressure: 100
- Heat Output: 40942 to 614125
- Steam Generation: 36 to 542
from Crown Boiler Co.
The Bermuda Series (BSI) residential/light commercial, cast iron, steam boiler is a fully-packaged, installer-ready product. The integral draft diverter provides a low profile design allowing the boiler to be installed in areas requiring a low clearance. This atmospheric, gas-fired boiler is for use... [See More]
- Type: Steam
- Technology: Cast Iron
- Efficiency: 80 to 82.2
- Fuel Type / Heat Source: Gas
from Thermon, Inc
Caloritech ™ Electric Steam Boilers are available in Horizontal and Vertical models and can be used as a sole source of steam, or readily adapted to dual energy systems. They come in three different series. VSB The Caloritech ™ VSB Electric Steam Boiler provides a safe, versatile, easy... [See More]
- Type: Steam
- Features: ASME; Monitor / Controller
- Orientation: Vertical
- Fuel Type / Heat Source: Electric
from Cleaver-Brooks
Using finite element analysis, the revolutionary system was designed to optimize every component of the boiler, including the burner, the furnace, and the tubes, and provide uniquely balanced temperatures and heat loads. Extended heat transfer tubing only found in EX systems uses Computational Fluid... [See More]
- Type: Hot Water; Steam
- Maximum Temperature: 250
- Heat Output: 254521 to 3.05E6
- Maximum Pressure: 30 to 250
from Chromalox
Medium Voltage Boilers. Chromalox DirectConnect boilers utilizing medium voltage technology drastically reduce installation, operation, and maintenance costs for large steam boiler applications. Medium voltage systems are engineered to provide precise steam control and are designed to operate for... [See More]
- Type: Steam
- Orientation: Horizontal
- Technology: Steam Generator
- Features: Skidded / Packaged
from Peerless Boilers
The Series 63 boiler from Peerless is a residential, gas-fired boiler for hot water or steam systems. Shipped as knockdown (factory assembled sections), the boiler comes in seven sizes ranging from three to six sections (steam boilers are also available as packaged units). The Series 63 boiler is... [See More]
- Type: Hot Water; Steam
- Technology: Cast Iron
- Heat Output: 73000
- Fuel Type / Heat Source: Gas
from INDECK Power Equipment Company
Depending on the fuel(s) fired and the design requirements of the boiler, steam capacities can range from 25,000 to 600,000 lb. steam/hr. Solid Fuel Fired Boilers are available in Two Drum Open Pass, Single Drum MSW Design, and Two Drum Multi-Pass Design. Solid Fuels Fired Include: • Coal and... [See More]
- Type: Steam
- Fuel Type / Heat Source: Coal; Wood
- Steam Generation: 25000 to 600000
from EASCO Boiler Corp.
SM5 - LOW PRESSURE STEAM AND HOT WATER "THRU-THE-DOOR" BOILER [See More]
- Type: Hot Water; Steam
- Steam Generation: 3450
- Heat Output: 254521
- Fuel Type / Heat Source: Gas; Oil
from Alfa Laval Inc.
Aalborg OC-TCi is intended for steam production. The high-performance Aalborg OC-TCi is a space saving combination boiler fired with both oil and exhaust gas. Aalborg OC-TCi is intended for steam production, the high-performance Aalborg OC-TCi (formerly MISSION OC-TCi) is a space saving combination... [See More]
- Type: Steam
- Steam Generation: 1200 to 6500
- Maximum Pressure: 131
- Technology: Steam Generator
from Sussman Electric Boilers
Sussman SVS Electric Boilers are safe, versatile easy to-use heat sources for low or high pressure steam. Applications include steam for: CHEMICAL TANKS. REACTORS, DISTILLATIONS & AUTOCLAVES. DYESTUFFS. FOOD PROCESSING. JACKETED VESSELS FOR PROCESSES. PIPE TRACING. VISCOUS MATERIAL. FUEL OIL... [See More]
- Type: Steam
- Maximum Pressure: 150
- Heat Output: 716479 to 5.53E6
- Steam Generation: 633 to 4883
from Crown Boiler Co.
The Kingston (KSZ) Series boiler is an installer-ready, residential, cast-iron, oil-fired, steam boiler. The Kingston is designed for installation with a standard chimney. The Kingston is available in heating capacities from 79,000 to 235,000 BTU/hr. This boiler is available in a semi-packaged... [See More]
- Type: Steam
- Technology: Cast Iron
- Efficiency: 82.9 to 85.4
- Fuel Type / Heat Source: Oil
from Cleaver-Brooks
Using finite element analysis, the revolutionary system was designed to optimize every component of the boiler, including the burner, the furnace, and the tubes, and provide uniquely balanced temperatures and heat loads. Extended heat transfer tubing only found in EX systems uses Computational Fluid... [See More]
- Type: Steam
- Maximum Pressure: 50 to 250
- Heat Output: 3.31E6 to 5.60E6
- Technology: Composite / Hybrid; Firetube / Scotch Marine
from Chromalox
Steam Pressures to 135 psig. Steam Capacity (452 - 4,882 Lbs/Hr @ 0 - 135 psig). 150 - 1,620 kW (512 - 5,527 Mbh). 208, 240 and 480 Volt, 1 and 3 Phase. See Catalog Page PDF for more information. Third-party certifications: UL Listed, S [See More]
- Type: Steam
- Maximum Pressure: 135
- Heat Output: 511771 to 5.53E6
- Steam Generation: 452 to 4882
from Peerless Boilers
The Series 64 boiler from Peerless ® is a semi-commercial, atmospheric, gas-fired boiler for hot water or steam systems. Ranging from seven to 12 sections in six sizes, the Series 64 boiler has an 81% combustion efficiency and an input of 345 to 632.5 MBH. The Series 64 boiler is offered as... [See More]
- Type: Hot Water; Steam
- Technology: Cast Iron
- Heat Output: 279000
- Fuel Type / Heat Source: Gas
from INDECK Power Equipment Company
RENT • LEASE • SALES ... Why wait 8-20 weeks when Indeck has new and refurbished firetube boilers of all sizes and pressures in stock and available for immediate delivery? Indeck can also build any boiler to meet your required specifications. Capacities: 10-2,000 BHP (New &... [See More]
- Type: Hot Water; Steam
- Technology: Firetube / Scotch Marine
- Maximum Pressure: 15 to 600
- Fuel Type / Heat Source: Gas; Oil; Waste Heat / Indirect
from EASCO Boiler Corp.
PLW - LOW PRESSURE STEAM AND HOT WATER FIREBOX BOILER [See More]
- Type: Hot Water; Steam
- Steam Generation: 3885
- Heat Output: 287608
- Fuel Type / Heat Source: Gas; Oil
from Alfa Laval Inc.
Aalborg 3-Pass is an oil and gas-fired industrial boiler, which is designed and optimised with the total of Alfa Laval's technical and innovative competencies in every detail - inside out. A thoroughly industrial design based on recognised and well proven principles. Utilising the latest technology,... [See More]
- Type: Steam
- Efficiency: 91 to 95
- Maximum Pressure: 435
- Steam Generation: 2 to 34
from Sussman Electric Boilers
Sussman SVS Electric Boilers are safe, versatile easy to-use heat sources for low or high pressure steam. Applications include steam for: Chemical Tanks. Reactors, Distillation and Autoclaves. Dyestuffs. Food Processing. Jacketed Vessels for Processes. Pipe Tracing. Viscous Material. Fuel Oil Line... [See More]
- Type: Steam
- Maximum Pressure: 150
- Heat Output: 40942 to 614125
- Steam Generation: 36 to 542
from Crown Boiler Co.
The Series 24 is a cast-iron water or steam boiler designed for use with light oil, gas, or a light oil-gas combination. The Series 24 is designed for installation with either a standard chimney or a pressurized vent system. The boiler has a swing-open front door for easy service and inspection. The... [See More]
- Type: Hot Water; Steam
- Technology: Cast Iron
- Efficiency: 82.1 to 86
- Fuel Type / Heat Source: Gas; Oil
from Cleaver-Brooks
Using finite element analysis, the revolutionary system was designed to optimize every component of the boiler, including the burner, the furnace, and the tubes, and provide uniquely balanced temperatures and heat loads. Extended heat transfer tubing only found in EX systems uses Computational Fluid... [See More]
- Type: Hot Water; Steam
- Maximum Pressure: 30 to 250
- Heat Output: 254521 to 3.05E6
- Technology: Composite / Hybrid; Firetube / Scotch Marine
from Chromalox
Steam Pressures to 250 psig or 450 psig (17.2 Barg or 31 Barg). Steam Capacity from 3,466 to 33,032 lbs / hr. 1,150 - 10,960 kW. 117 - 1,114 bhp. 3,924 - 37,393 Mbh. 4,160 - 6,600 Volts, 3ph. ASME Section I Pressure Vessel Carbon Steel, Code "S". INCOLOY ® 800 Sheath Heating Elements. 0-100%... [See More]
- Type: Steam
- Maximum Temperature: 406 to 460
- Heat Output: 3.92E6 to 3.74E7
- Maximum Pressure: 250 to 450
from Peerless Boilers
The Series EC/ECT is a residential, oil-fired boiler for steam or hot water systems. Available as a packaged or knockdown unit, the Series EC/ECT is for use with natural draft (chimney) venting. The large water content of the boiler makes it ideal for steam and large volume hot water applications. [See More]
- Type: Hot Water; Steam
- Technology: Cast Iron
- Heat Output: 91000
- Fuel Type / Heat Source: Oil
from INDECK Power Equipment Company
Indeck offers years of experience utilizing waste gases and recovering its energy in the form of steam. Steam generation is an ideal way to recover waste heat energy from these gases in a form most easily utilized. Enormous quantities of heat energy inherent in exhaust gases from various industrial... [See More]
- Type: Steam
- Fuel Type / Heat Source: Waste Heat / Indirect
- Steam Generation: 5000 to 600000
from EASCO Boiler Corp.
ESP - LOW PRESSURE STEAM AND HOT WATER SCOTCH MARINE BOILER [See More]
- Type: Hot Water; Steam
- Steam Generation: 3450
- Heat Output: 254521
- Fuel Type / Heat Source: Gas; Oil
from Alfa Laval Inc.
Aalborg D is a high performance oil-fired marine boiler. It is intended for steam or hot water production. The boiler is built for lifelong reliability and low maintenance costs. Aalborg D is a high performance oil-fired marine boiler with a steam capacity range up to 120 t/h. Aalborg D is intended... [See More]
- Type: Hot Water; Steam
- Maximum Pressure: 261
- Heat Output: 6.00E7 to 2.89E8
- Steam Generation: 5512 to 26460
from Sussman Electric Boilers
Small size, small capacity Sussman MBA Electric Steam Generators are perfect for applications requiring efficient, high quality steam in laboratories, hospitals, pilot plants and for small, intermittent, low-steam consuming loads. These generators can be used for standby operations in off-seasons or... [See More]
- Type: Steam
- Maximum Pressure: 100
- Heat Output: 10235 to 68236
- Steam Generation: 9 to 60
from Crown Boiler Co.
The Series 32 is a commercial, cast-iron, gas-fired, hot-water or steam boiler. The Series 32 is designed for use with a conventional chimney. The boiler is equipped with an electronic ignition system and is available for use with natural gas. The Series 32 is available in firing rates from 380,000... [See More]
- Type: Hot Water; Steam
- Technology: Cast Iron
- Efficiency: 80.5
- Fuel Type / Heat Source: Gas
from Cleaver-Brooks
10-60 HP. Gas-fired. 5-150 psig. Natural Gas/Propane. Cleaver-Brooks pre-packaged, skid-mounted steam boiler solutions offer a simple way to get up and running in less time, with less effort, than you might imagine. All of our pre-engineered systems include: Boiler, Feed System, Blowdown Separator... [See More]
- Type: Steam
- Maximum Pressure: 15 to 150
- Heat Output: 25452 to 152712
- Efficiency: 85
from Chromalox
Steam Pressures to 235 psig. Steam Capacity (18 - 542 Lbs/Hr @ 0 - 235 psig). 6 - 180 kW (21 - 614 Mbh). 208, 240 and 480 Volt, 1 and 3 Phase. See Catalog Page PDF for more information. Third-party certifications: UL Listed, S [See More]
- Type: Steam
- Maximum Temperature: 400
- Heat Output: 20471 to 614125
- Maximum Pressure: 235
from Peerless Boilers
The LC/LCE is available with outputs to 3,777 MBH. This advanced boiler design includes integral cast iron flue collector, unique Flex-Seal gaskets and individual draw rods. Boiler efficiencies are compliant with federal and ASHRAE 90.1 requirements. The top and front cleanouts allow for easy... [See More]
- Type: Hot Water; Steam
- Technology: Cast Iron
- Heat Output: 547000
- Fuel Type / Heat Source: Gas; Oil
from INDECK Power Equipment Company
A" Series Watertube Steam Boilers. A complete line of Indeck Volcano "A" style package boilers are offered to provide the ability to fire the dirtier fuels while still incorporating the benefits offered with a package designed steam generator. The "A" style boiler is fully shop assembled, rail... [See More]
- Type: Steam
- Steam Generation: 300000
- Maximum Pressure: 150 to 1750
- Technology: Water Tube
from EASCO Boiler Corp.
FST - LOW PRESSURE STEAM AND HOT WATER SCOTCH MARINE BOILER [See More]
- Type: Hot Water; Steam
- Steam Generation: 3450
- Heat Output: 254521
- Fuel Type / Heat Source: Gas; Oil
from Alfa Laval Inc.
For supplying steam needed in deodorization processes and the physical refining of oils and fats. The High Pressure Natural Circulation (HPNC) steam boiler is designed to provide the high-pressure and high-temperature steam essential for efficient deodorizing in the physical refining of vegetable... [See More]
- Type: Steam
- Maximum Pressure: 1305
- Heat Output: 426476 to 8.53E6
- Technology: Steam Generator
from Sussman Electric Boilers
Designed to your special heating requirements, the Sussman Series SSH steam superheaters are suitable for the heating of saturated steam under pressurized conditions adding BTU s to increase the quality and raise the temperature of saturated steam to match your process requirements. The SSH series... [See More]
- Type: Steam
- Maximum Pressure: 300
- Maximum Temperature: 1000
- Orientation: Vertical
from Cleaver-Brooks
The ClearFire-H is a horizontal, gas-fired, steam boiler designed for the requirements of the commercial market, available in eight sizes. The AluFer ® tubes with fireside extended heating surface provide maximum heat transfer for superior performance in a compact package. The modulating premix... [See More]
- Type: Hot Water; Steam
- Maximum Pressure: 15 to 150
- Heat Output: 25452 to 152712
- Technology: Water Tube
from Chromalox
Steam Pressures to 90 psig. Steam Capacity (18 - 542 Lbs/Hr @ 0 - 90 psig). 6 - 180 kW (21 - 614 Mbh). 208, 240 and 480 Volt, 1 and 3 Phase. See Catalog Page PDF for more information. Third-party certifications: UL Listed, M [See More]
- Type: Steam
- Maximum Pressure: 90
- Heat Output: 20471 to 614125
- Steam Generation: 18 to 542
from Peerless Boilers
Series SC/SCT boilers are available from the factory as knockdown split blocks or completely packaged assembled units, with steel push nipples, for easy installation. The top or side clean out features allow for easier cleaning, maintaining highest operating efficiency. Pressurized, forced draft... [See More]
- Type: Hot Water; Steam
- Technology: Cast Iron
- Heat Output: 343000
- Fuel Type / Heat Source: Gas; Oil
from INDECK Power Equipment Company
Indeck "D" Series watertube boilers are designed to reduce overall project cycle time and to lower steam generating equipment costs. Capacity Range. The "D" Series watertube steam generator is capable of producing up to 500,000 Ib steam/hr at design pressures up to 2,000 PSIG and superheated steam... [See More]
- Type: Steam
- Steam Generation: 20000 to 500000
- Maximum Pressure: 150 to 2000
- Technology: Water Tube
from EASCO Boiler Corp.
SM4 - LOW PRESSURE STEAM AND HOT WATER SCOTCH MARINE BOILER [See More]
- Type: Hot Water; Steam
- Steam Generation: 3450
- Heat Output: 254521
- Fuel Type / Heat Source: Gas; Oil
from Alfa Laval Inc.
The Aalborg OL is a large capacity oil-fired steam boiler. It is design to provide optimal combustion conditions. Aalborg OL is intended for steam or hot water production, the oil- or gas-fired Aalborg OL (formerly MISSION OL) is supplied as a vertical, two-drum cylindrical boiler. Its furnace,... [See More]
- Type: Steam
- Maximum Pressure: 131 to 261
- Heat Output: 8800 to 38800
- Steam Generation: 12 to 55
from Sussman Electric Boilers
STAINLESS STEEL ELECTRIC BOILERS. Sussman SSB Boilers minimize contaminants because all-wetted metal parts are Stainless Steel. Whenever copper, iron or other materials cannot be tolerated in the steam and/or process, a Sussman SSB Stainless Steel Boiler is the product of choice for clean steam. All... [See More]
- Type: Steam
- Maximum Pressure: 100
- Heat Output: 40942 to 614125
- Steam Generation: 36 to 543
from Cleaver-Brooks
Cleaver-Brooks designs and builds standard-size and customized skid-mounted and containerized systems utilizing 3-D modeling to ensure optimal performance and customer satisfaction. Because we manufacture nearly every type of boiler and the integrated controls that make all components work together... [See More]
- Type: Steam
- Orientation: Horizontal
- Technology: Firetube / Scotch Marine
- Features: Skidded / Packaged
from Chromalox
Steam Pressures to 135 psig. Steam Capacity (18 - 542 Lbs/Hr @ 0 - 135 psig). 6 - 180 kW (21 - 614 Mbh). 208, 240 and 480 Volt, 1 & 3 Phase. ASME Section I Pressure Vessel Carbon Steel Code “M ”. 0.430 Dia. Copper Sheath Heating Elements. One or Two Operating Controls Manual Reset... [See More]
- Type: Steam
- Maximum Pressure: 135
- Heat Output: 20471 to 614125
- Steam Generation: 15 to 542
from Peerless Boilers
The Series TC cast iron boiler can be used in either hot water or steam systems. The oil, gas or combination gas/oil-fired boiler is available in 15 sizes and is ideal for large commercial applications. The Series TC boiler is designed with forced draft firing to provide the highest possible... [See More]
- Type: Hot Water; Steam
- Technology: Cast Iron
- Heat Output: 900000
- Fuel Type / Heat Source: Gas; Oil
from INDECK Power Equipment Company
The Indeck Keystone series watertube steam generators are designed with the flexibility to meet unique project requirements for shop-assembled or field-erected boilers. Indeck has watertube steam generators capable of producing steam up to 1,000,000 lb/hr at design pressures over 2000 PSIG and... [See More]
- Type: Steam
- Steam Generation: 20000 to 1000000
- Maximum Pressure: 150 to 2000
- Technology: Water Tube
from Alfa Laval Inc.
Aalborg OM is a high performance medium capacity oil-fired auxiliary boiler which is intended for steam or hot water production. Aalborg OM (formerly MISSION ™ OM) is a high performance medium capacity oil-fired auxiliary boiler. It is intended for steam or hot water production, the oil and... [See More]
- Type: Steam
- Maximum Pressure: 160 to 261
- Heat Output: 1.91E7 to 9.55E7
- Steam Generation: 1764 to 8820
from Cleaver-Brooks
The Model CR is designed for the heavy-duty, continuous demand of commercial and industrial applications. Available in vessel sizes ranging from 12" to 24" diameter with an output spanning 12 kW to 563 kW. A typical Model CR boiler system includes operating controls, instrumentation,... [See More]
- Type: Steam
- Technology: Water Tube
- Maximum Pressure: 15 to 250
- Orientation: Vertical
from Peerless Boilers
The Series WBV/WV residential, oil-fired boilers are available for use with both hot water and steam systems and designed for natural draft (chimney) venting. The fully-packaged or knockdown boilers are available in 3 sizes (3-5 sections) with 8 firing rates. Features of the Series WBV/WV boilers... [See More]
- Type: Hot Water; Steam
- Technology: Cast Iron
- Heat Output: 75000
- Fuel Type / Heat Source: Oil
from Alfa Laval Inc.
Aalborg OM-TCi is a vertical cylindrical steam boiler with a high capacity range. OM-TCi has been developed based on our well-proven technology and long experience. Aalborg OM-TCi (formerly MISSION ™ OM-TCi) is a vertical cylindrical steam boiler in the capacity range of 8,000 - 20,000 kg/h. [See More]
- Type: Steam
- Efficiency: 89 to 92
- Maximum Pressure: 145
- Steam Generation: 1764 to 4410
from Cleaver-Brooks
The Model IWH instantaneous water heater electric boiler is designed to operate in hot water heating systems with a minimum footprint. It delivers maximum kilowatts and provides instantaneous water heating without a storage tank. A typical Cleaver-Brooks Model IWH hot water boiler system includes... [See More]
- Type: Hot Water; Steam
- Technology: Water Tube
- Maximum Pressure: 160
- Features: Low Emissions
from Alfa Laval Inc.
Aalborg OS is a standard preassembled boiler. High performance is ensured by the use of the optimally designed pin-tube elements. The Aalborg OS (formerly MISSION ™ OS) is supplied as a standard, preassembled boiler unit. Aalborg SO is a vertical cylindrical boiler made of mild steel has an... [See More]
- Type: Steam
- Maximum Pressure: 145
- Heat Output: 0.0 to 1.57E7
- Steam Generation: 353 to 1433
from Cleaver-Brooks
The Cleaver-Brooks Model S is an immersion-element steam boiler with a vertical, insulated vessel designed for the heavy-duty, continuous demand of commercial and industrial applications. A typical Model S boiler system includes operating controls, elements, fuses, contactors, safety valve, and... [See More]
- Type: Steam
- Technology: Water Tube
- Maximum Pressure: 15 to 250
- Orientation: Vertical
from Alfa Laval Inc.
The oil-fired Aalborg OS-TCi is a high efficiency boiler which is intended for steam production. It is designed to high-efficiency, user-friendly be self-cleaning and have environmentally friendly maintenance. Aalborg OS-TCi is intended for steam production, the oil-fi red Aalborg OS-TCi (formerly... [See More]
- Type: Steam
- Steam Generation: 1 to 8
- Maximum Pressure: 145
- Technology: Steam Generator
from Cleaver-Brooks
The Cleaver-Brooks Model WB hot water electric boiler operates in hot water heating systems with minimum space requirements. This unit includes operating controls, elements, fuses, contactors, relief valve, drain valve, etc. Vessel sizes range from 12" to 42" diameter with an output spanning 12 kW... [See More]
- Type: Hot Water; Steam
- Technology: Water Tube
- Maximum Pressure: 160 to 250
- Features: Low Emissions
from Cleaver-Brooks
Integrated package includes pressure vessel, ProFire ® packaged burner, and controls for optimal fuel-to-steam/water efficiency, space savings, and low emissions. Upgrade or retrofit your system with Cleaver-Brooks controls, economizers, water treatment systems, and all the other system... [See More]
- Type: Hot Water; Steam
- Maximum Pressure: 15 to 250
- Heat Output: 254521 to 2.04E6
- Technology: Composite / Hybrid; Firetube / Scotch Marine
from Cleaver-Brooks
The Model 4WI is a complete package, including pressure vessel, integral burner, and controls. Components are designed and manufactured for reliability and long life, maximum safety, ease of maintenance, and the lowest emissions, guaranteed. Upgrade or retrofit your system with Cleaver-Brooks... [See More]
- Type: Hot Water; Steam
- Maximum Pressure: 15 to 250
- Heat Output: 254521 to 2.04E6
- Technology: Composite / Hybrid; Firetube / Scotch Marine
from Cleaver-Brooks
The CB dryback design includes 5 square feet of heating surface per boiler horsepower with maximum guaranteed efficiencies. This package includes a pressure vessel, integral burner, and controls, including our LevelMaster low-water control on high-pressure steam units. The Hawk control can be added... [See More]
- Type: Hot Water; Steam
- Maximum Pressure: 15 to 250
- Heat Output: 38178 to 254521
- Technology: Composite / Hybrid; Firetube / Scotch Marine
from Cleaver-Brooks
The 3- or 4-pass wetback design includes 5 square feet of heating surface per boiler horsepower. The CBL is also available in hot water. Integrated package includes pressure vessel, LevelMaster control, modulating feedwater control, and a ProFire ® packaged burner. Upgrade or retrofit your... [See More]
- Type: Hot Water; Steam
- Maximum Pressure: 15 to 250
- Heat Output: 2.29E6 to 4.58E6
- Technology: Composite / Hybrid; Firetube / Scotch Marine
from Cleaver-Brooks
The Model CBLE is a complete package including pressure vessel, integral burner, and controls. Components are designed and manufactured for reliability and long life, maximum safety, ease of maintenance, and the lowest emissions, guaranteed. Upgrade or retrofit your system with Cleaver-Brooks... [See More]
- Type: Hot Water; Steam
- Maximum Pressure: 30 to 250
- Heat Output: 318151 to 2.04E6
- Technology: Composite / Hybrid; Firetube / Scotch Marine
from Cleaver-Brooks
Integrated package includes pressure vessel, ProFire ® packaged burner, controls, and the latest advances in combustion technology. Upgrade or retrofit your system with Cleaver-Brooks controls, economizers, water treatment systems, and all the other system components to build a state-of-the-art... [See More]
- Type: Hot Water; Steam
- Maximum Pressure: 15 to 250
- Heat Output: 254521 to 2.04E6
- Technology: Composite / Hybrid; Firetube / Scotch Marine
from Cleaver-Brooks
The Model 4 is a compact unit that reduces floor space by 50% with weight savings of 40% while providing steam or hot water output from 35 to 143 horsepower. The complete package fits through a standard doorway, ideal for replacement of existing units with ease of installation and minimal cost. Each... [See More]
- Type: Hot Water; Steam
- Technology: Composite / Hybrid; Water Tube
- Maximum Pressure: 15 to 500
- Fuel Type / Heat Source: Electric; Gas; Steam / Hydronic
from Cleaver-Brooks
Cleaver-Brooks designs and builds standard-size and customized skid-mounted and containerized systems utilizing 3-D modeling to ensure optimal performance and customer satisfaction. Because we manufacture nearly every type of boiler and the integrated controls that make all components work together... [See More]
- Type: Steam
- Orientation: Horizontal
- Technology: Firetube / Scotch Marine
- Features: Skidded / Packaged