Low Emissions Boilers (industrial)
from Acme Engineering Products
Electrode boilers utilize the conductive and resistive properties of water to carry electric current and generate steam. An A.C. current flows from an electrode to one phase to the ground using the water as the conductor. These Electrode Boilers have unlimited application possibilities... [See More]
- Features: Deaerator / Separator (optional feature); Low Emissions; Monitor / Controller; Safety Valve (optional feature); Superheater (optional feature); Water Treater / Conditioner (optional feature)
- Maximum Temperature: 392
- Heat Output: 8530 to 37530
- Maximum Pressure: 150 to 300
from INDECK Power Equipment Company
Indeck continues to lead in the field of high temperature hot water generation. We have installed more than 1,000 Indeck International-LaMont high temperature hot water generators units since 1948. The TJW-C design provides maximum efficiency and exceptional fuel cost savings. The Indeck... [See More]
- Features: Low Emissions; Water Treater / Conditioner; Low Nox
- Type: Hot Water
- Heat Output: 1.00E7 to 2.00E8
from Cleaver-Brooks
Using finite element analysis, the revolutionary system was designed to optimize every component of the boiler, including the burner, the furnace, and the tubes, and provide uniquely balanced temperatures and heat loads. Extended heat transfer tubing only found in EX systems uses Computational Fluid... [See More]
- Features: Low Emissions
- Maximum Temperature: 250
- Heat Output: 254521 to 3.05E6
- Maximum Pressure: 30 to 250
from INDECK Power Equipment Company
A" Series Watertube Steam Boilers. A complete line of Indeck Volcano "A" style package boilers are offered to provide the ability to fire the dirtier fuels while still incorporating the benefits offered with a package designed steam generator. The "A" style boiler is fully shop assembled, rail... [See More]
- Features: ASME; Low Emissions
- Steam Generation: 300000
- Maximum Pressure: 150 to 1750
- Type: Steam
from Cleaver-Brooks
Using finite element analysis, the revolutionary system was designed to optimize every component of the boiler, including the burner, the furnace, and the tubes, and provide uniquely balanced temperatures and heat loads. Extended heat transfer tubing only found in EX systems uses Computational Fluid... [See More]
- Features: Low Emissions
- Maximum Pressure: 50 to 250
- Heat Output: 3.31E6 to 5.60E6
- Type: Steam
from INDECK Power Equipment Company
Indeck "D" Series watertube boilers are designed to reduce overall project cycle time and to lower steam generating equipment costs. Capacity Range. The "D" Series watertube steam generator is capable of producing up to 500,000 Ib steam/hr at design pressures up to 2,000 PSIG and superheated steam... [See More]
- Features: ASME; Low Emissions; Superheater
- Steam Generation: 20000 to 500000
- Maximum Pressure: 150 to 2000
- Type: Steam
from Cleaver-Brooks
The ClearFire-H is a horizontal, gas-fired, steam boiler designed for the requirements of the commercial market, available in eight sizes. The AluFer ® tubes with fireside extended heating surface provide maximum heat transfer for superior performance in a compact package. The modulating premix... [See More]
- Features: Commercial / HVAC; Deaerator / Separator; Economizer; Low Emissions
- Maximum Pressure: 15 to 150
- Heat Output: 25452 to 152712
- Type: Hot Water; Steam
from INDECK Power Equipment Company
The Indeck Keystone series watertube steam generators are designed with the flexibility to meet unique project requirements for shop-assembled or field-erected boilers. Indeck has watertube steam generators capable of producing steam up to 1,000,000 lb/hr at design pressures over 2000 PSIG and... [See More]
- Features: ASME; Low Emissions; Superheater
- Steam Generation: 20000 to 1000000
- Maximum Pressure: 150 to 2000
- Type: Steam
from Cleaver-Brooks
The ClearFire ® –LC integrates Cleaver-Brooks leading heat exchanger, burner and control technology into a large capacity condensing boiler solution. The CFLC's integrated premix burner and linkageless control, work together to provide full modulation, ultra-low emissions and optimum... [See More]
- Features: Economizer; Low Emissions
- Fuel Type / Heat Source: Steam / Hydronic
- Technology: Water Tube
from Cleaver-Brooks
The ClearFire-V is a carbon steel, vertical, gas-fired, steam boiler designed for the requirements of the commercial market, available in eight sizes. The AluFer ® tubes with fireside extended heating surface provide maximum heat transfer and eliminate laminar gas flow during minimum firing,... [See More]
- Features: Commercial / HVAC; Deaerator / Separator; Economizer; Low Emissions
- Maximum Pressure: 150
- Heat Output: 25452 to 152712
- Technology: Water Tube
from Cleaver-Brooks
The CEJS electrode boiler design includes a fully automated PLC that provides modulation and control to produce high volumes of steam. Simple to operate and maintain, all electrical energy is converted to heat. Automatic controls reduce the operating personnel requirements. No stack is required,... [See More]
- Features: Low Emissions
- Steam Generation: 188000
- Maximum Pressure: 100 to 500
- Technology: Water Tube
from Cleaver-Brooks
The Model CR is designed for the heavy-duty, continuous demand of commercial and industrial applications. Available in vessel sizes ranging from 12" to 24" diameter with an output spanning 12 kW to 563 kW. A typical Model CR boiler system includes operating controls, instrumentation,... [See More]
- Features: Commercial / HVAC; Low Emissions
- Type: Steam
- Maximum Pressure: 15 to 250
- Technology: Water Tube