Economizer Boilers (industrial)
Description
Economizer boilers are specialized heat exchangers used in industrial settings to improve the efficiency of boilers. They function by utilizing the heat from exhaust gases to preheat the boiler feedwater, thereby reducing the energy required to heat the water to its boiling point. This process enhances the overall thermal efficiency of the boiler system.
Working Principle
Economizer boilers operate by channeling exhaust gases through a series of tubes that are surrounded by the feedwater. The heat from the exhaust gases is transferred to the feedwater, raising its temperature before it enters the main boiler. This preheating process reduces the amount of fuel needed to bring the water to its boiling point, thereby increasing the boiler's thermal efficiency. By recovering waste heat, economizers help in reducing fuel consumption and emissions, making them a valuable component in energy-efficient boiler systems.
Applications
Economizer boilers are widely used in various industrial applications where steam generation is required. For instance, they are commonly employed in power plants to improve the efficiency of steam generation processes. They are also used in manufacturing facilities where steam is needed for processes such as chemical production, food processing, and textile manufacturing. In these settings, economizers help in reducing operational costs by lowering fuel consumption.
Advantages over other Boilers (industrial)
Economizer boilers offer several advantages over traditional boilers. One significant advantage is their ability to improve thermal efficiency by up to 11%, as they recover waste heat from exhaust gases . This results in substantial fuel savings and reduced operational costs. Additionally, economizers can help in maintaining better pressure control and eliminating overheating problems, which enhances the overall performance and reliability of the boiler system .
Limitations
Despite their advantages, economizer boilers have certain limitations. The initial cost of installation can be high, which may deter some industries from adopting them. Additionally, the effectiveness of an economizer is highly dependent on the temperature of the exhaust gases; if the gases are not hot enough, the efficiency gains may be minimal. Furthermore, economizers require regular maintenance to prevent fouling and corrosion, which can affect their performance and longevity.
Considerations
When considering the implementation of economizer boilers, several factors should be taken into account. The initial cost of installation can be significant, but this is often offset by the long-term savings in fuel costs. Operating expenses are primarily influenced by fuel prices, as fuel constitutes around 96% of all operating costs in a boiler room . Durability and maintenance are also crucial considerations; regular maintenance is necessary to ensure optimal performance and prevent issues such as fouling and corrosion. Additionally, the accuracy of temperature control and pressure regulation can impact the efficiency and reliability of the system.
from Cleaver-Brooks
The ClearFire-H is a horizontal, gas-fired, steam boiler designed for the requirements of the commercial market, available in eight sizes. The AluFer ® tubes with fireside extended heating surface provide maximum heat transfer for superior performance in a compact package. The modulating premix... [See More]
- Features: Commercial / HVAC; Deaerator / Separator; Economizer; Low Emissions
- Maximum Pressure: 15 to 150
- Heat Output: 25452 to 152712
- Type: Hot Water; Steam
from Cleaver-Brooks
The ClearFire ® –LC integrates Cleaver-Brooks leading heat exchanger, burner and control technology into a large capacity condensing boiler solution. The CFLC's integrated premix burner and linkageless control, work together to provide full modulation, ultra-low emissions and optimum... [See More]
- Features: Economizer; Low Emissions
- Fuel Type / Heat Source: Steam / Hydronic
- Technology: Water Tube
from Cleaver-Brooks
The ClearFire-V is a carbon steel, vertical, gas-fired, steam boiler designed for the requirements of the commercial market, available in eight sizes. The AluFer ® tubes with fireside extended heating surface provide maximum heat transfer and eliminate laminar gas flow during minimum firing,... [See More]
- Features: Commercial / HVAC; Deaerator / Separator; Economizer; Low Emissions
- Maximum Pressure: 150
- Heat Output: 25452 to 152712
- Technology: Water Tube
from Cleaver-Brooks
Integrated package includes pressure vessel, ProFire ® packaged burner, and controls for optimal fuel-to-steam/water efficiency, space savings, and low emissions. Upgrade or retrofit your system with Cleaver-Brooks controls, economizers, water treatment systems, and all the other system... [See More]
- Features: Deaerator / Separator; Economizer
- Maximum Pressure: 15 to 250
- Heat Output: 254521 to 2.04E6
- Type: Hot Water; Steam
from Cleaver-Brooks
The Model 4WI is a complete package, including pressure vessel, integral burner, and controls. Components are designed and manufactured for reliability and long life, maximum safety, ease of maintenance, and the lowest emissions, guaranteed. Upgrade or retrofit your system with Cleaver-Brooks... [See More]
- Features: Commercial / HVAC; Economizer; Low Emissions
- Maximum Pressure: 15 to 250
- Heat Output: 254521 to 2.04E6
- Type: Hot Water; Steam
from Cleaver-Brooks
The CB dryback design includes 5 square feet of heating surface per boiler horsepower with maximum guaranteed efficiencies. This package includes a pressure vessel, integral burner, and controls, including our LevelMaster low-water control on high-pressure steam units. The Hawk control can be added... [See More]
- Features: Economizer; Low Emissions
- Maximum Pressure: 15 to 250
- Heat Output: 38178 to 254521
- Type: Hot Water; Steam
from Cleaver-Brooks
The 3- or 4-pass wetback design includes 5 square feet of heating surface per boiler horsepower. The CBL is also available in hot water. Integrated package includes pressure vessel, LevelMaster control, modulating feedwater control, and a ProFire ® packaged burner. Upgrade or retrofit your... [See More]
- Features: Economizer
- Maximum Pressure: 15 to 250
- Heat Output: 2.29E6 to 4.58E6
- Type: Hot Water; Steam
from Cleaver-Brooks
This dryback design optimizes radiant and convective heat transfer. Integrated package includes pressure vessel, burner, LevelMaster controls, and the latest advances in combustion technology. Upgrade or retrofit your system with Cleaver-Brooks controls, economizers, water treatment systems, and all... [See More]
- Features: Economizer; Low Emissions
- Maximum Pressure: 15 to 250
- Heat Output: 318151 to 2.04E6
- Type: Hot Water; Steam
from Cleaver-Brooks
Integrated package includes pressure vessel, ProFire ® packaged burner, controls, and the latest advances in combustion technology. Upgrade or retrofit your system with Cleaver-Brooks controls, economizers, water treatment systems, and all the other system components to build a state-of-the-art... [See More]
- Features: Economizer
- Maximum Pressure: 15 to 250
- Heat Output: 254521 to 2.04E6
- Type: Hot Water; Steam
from Cleaver-Brooks
The CBND is designed and engineered into a single boiler package, from the air inlet to the stack outlet and the feedwater inlet to the steam nozzle outlet, along with everything you need to operate the boiler. The important layout and configuration drawings are available with a quote, while a... [See More]
- Features: Economizer
- Steam Generation: 10000 to 225000
- Maximum Pressure: 1500
- Technology: Water Tube
from Cleaver-Brooks
This rugged design has become the true workhorse of the rental boiler industry. The vertical gas outlet on the O-style puts the economizer above the boiler, minimizing the width of the overall package. Its symmetrical design is ideally suited for mounting on a trailer for over-the-road transport. [See More]
- Features: Economizer
- Steam Generation: 10000 to 500000
- Maximum Pressure: 1500
- Type: Steam
from Cleaver-Brooks
With our many years of custom energy recovery from combustors, industrial processes, and gasification processes, Cleaver-Brooks provides natural circulation designs with membrane wall construction. Our single pass designs have the steam and water drums position parallel or perpendicular to the gas... [See More]
- Features: Economizer; Superheater
- Steam Generation: 10000 to 150000
- Maximum Pressure: 1200
- Type: Hot Water; Steam