Skidded / Packaged Boilers (industrial)
Description
Skidded or packaged boilers are industrial boilers that are delivered to a site as a complete package. These boilers are pre-assembled and include all necessary components such as the boiler itself, control systems, and ancillary equipment. They are designed to be easily transported and quickly installed, requiring only the connection of steam, electrical, fuel supply, and pipework to become operational.
Working Principle
Packaged boilers operate by heating water to produce steam, which can then be used for various industrial processes. The boiler system includes a burner that combusts fuel, generating heat that is transferred to the water. The steam produced is collected in a drum and distributed for use. These boilers are known for their high heat release rates and good thermal efficiencies, making them a practical choice for many industrial applications. Their compact design and ease of installation make them particularly useful in settings where space is limited or where rapid deployment is necessary.
Applications
Packaged boilers are commonly used in industrial plants for process steam generation or to drive small turbines. Specific examples include their use in food processing plants for cooking and sterilization, in chemical manufacturing for process heating, and in textile industries for dyeing and finishing processes. They are also employed in power generation facilities where steam is required for turbine operation.
Advantages over other Boilers (industrial)
Packaged boilers offer several advantages over other types of industrial boilers. They are typically characterized by their small footprint, which makes them ideal for facilities with limited space. Their pre-assembled nature reduces installation time and costs, as they require minimal on-site assembly. Additionally, packaged boilers often have high thermal efficiencies, which can lead to reduced fuel consumption and lower operating costs.
Limitations
One limitation of packaged boilers is that they may not be suitable for applications requiring very high steam output or pressure, as their design is optimized for moderate capacity and pressure ranges. Additionally, while they are efficient, their performance can be affected by the quality of the water used, necessitating proper water treatment to prevent scaling and corrosion.
Considerations
When considering the purchase and installation of a packaged boiler, several factors should be taken into account. Initial costs can vary depending on the size and specifications of the boiler, but the reduced installation time can offset some of these expenses. Operating expenses are influenced by the boiler's efficiency and the cost of fuel. Durability is generally high, but regular maintenance is essential to ensure longevity and optimal performance. Replacement and maintenance costs should also be considered, as these can impact the overall cost of ownership. Proper water treatment and regular inspections are crucial to prevent issues such as corrosion and scaling, which can lead to costly repairs and downtime.
from Acme Engineering Products
For the past 45 years, ACME-AEP has manufactured the key components of auxiliary boiler systems, namely boilers, superheaters, secondary pressure vessels, and associated control systems. Power generation projects require an auxiliary boiler system to provide steam on start-up, during maintenance... [See More]
- Features: ASME; Deaerator / Separator (optional feature); Monitor / Controller; Skidded / Packaged
- Maximum Pressure: 100 to 600
- Heat Output: 2.05E6 to 1.19E7
- Type: Hot Water
from Acme Engineering Products
Acme electric hot water boilers are economical units that deliver maximum kilowatts in minimum space requirements. Ideal for new boiler applications or as a replacement unit to upgrade existing applications. This model takes up less floor area and fits through smaller openings than oil or gas-fired... [See More]
- Features: ASME; Monitor / Controller; Safety Valve; Skidded / Packaged
- Maximum Pressure: 150
- Heat Output: 30706 to 1.23E7
- Type: Hot Water
from Acme Engineering Products
A compact, reliable source of steam for space and process heating, these immersion element boilers are virtually 100% energy efficient. They are completely packaged boilers ideally suited for applications requiring from 30 to more than 10,000 pounds of steam per hour. ACME Steam Generators are based... [See More]
- Features: ASME; Monitor / Controller; Safety Valve; Skidded / Packaged
- Maximum Pressure: 150
- Heat Output: 20471 to 122825
- Type: Hot Water
from Acme Engineering Products
ACME Steam Superheaters are available for operating pressures of up to 800 PSIG and temperatures up to 1200 deg. F. Steam flow is only limited by practical size considerations. Pressure sections are built to ASME code with National Board or CRN registration. Burners are AGA or CGA listed with UL,... [See More]
- Features: ASME; Monitor / Controller; Safety Valve; Skidded / Packaged; Superheater
- Maximum Pressure: 800
- Maximum Temperature: 1200
- Type: Steam
from Cleaver-Brooks
10-60 HP. Gas-fired. 5-150 psig. Natural Gas/Propane. Cleaver-Brooks pre-packaged, skid-mounted steam boiler solutions offer a simple way to get up and running in less time, with less effort, than you might imagine. All of our pre-engineered systems include: Boiler, Feed System, Blowdown Separator... [See More]
- Features: Skidded / Packaged
- Maximum Pressure: 15 to 150
- Heat Output: 25452 to 152712
- Efficiency: 85
from INDECK Power Equipment Company
Indeck Keystone Energy custom designs large shop assembled watertube boiler systems. The shop assembly eliminates the field man hours usually associated with this size of boiler. These boilers include tube and membrane furnace and sidewalls which prolong boiler life while reducing maintenance. The... [See More]
- Features: Skidded / Packaged
- Maximum Pressure: 2000
- Maximum Temperature: 1050
- Type: Steam
from Chromalox
Medium Voltage Boilers. Chromalox DirectConnect boilers utilizing medium voltage technology drastically reduce installation, operation, and maintenance costs for large steam boiler applications. Medium voltage systems are engineered to provide precise steam control and are designed to operate for... [See More]
- Features: Skidded / Packaged
- Technology: Steam Generator
- Type: Steam
- Orientation: Horizontal
from Cleaver-Brooks
Cleaver-Brooks designs and builds standard-size and customized skid-mounted and containerized systems utilizing 3-D modeling to ensure optimal performance and customer satisfaction. Because we manufacture nearly every type of boiler and the integrated controls that make all components work together... [See More]
- Features: Skidded / Packaged
- Technology: Firetube / Scotch Marine
- Type: Steam
- Orientation: Horizontal
from INDECK Power Equipment Company
Wherever and whenever customers' need power,. in an emergency or to meet a temporary need, Indeck can turn it on fast. Whether a customer has an emergency, natural disaster, shut-down, testing, or just planned downtime, Indeck has a power solution for every need. Indeck maintains the world's largest... [See More]
- Features: Skidded / Packaged; Superheater
- Maximum Pressure: 300 to 750
from Chromalox
Steam Pressures to 135 psig. Steam Capacity (452 - 4,882 Lbs/Hr @ 0 - 135 psig). 150 - 1,620 kW (512 - 5,527 Mbh). 208, 240 and 480 Volt, 1 and 3 Phase. See Catalog Page PDF for more information. Third-party certifications: UL Listed, S [See More]
- Features: ASME; Commercial / HVAC; Deaerator / Separator; Monitor / Controller; Safety Valve; Skidded / Packaged
- Maximum Pressure: 135
- Heat Output: 511771 to 5.53E6
- Steam Generation: 452 to 4882
from Cleaver-Brooks
2,000 to 6,000 MBTU/hr. 36 to 143 HP. Achieves <20 ppm NOx and <10 ppm CO. Steam or hot water. Steam to 500 psig. Premix burner technology. Designed for steam applications up to 500 psig, hydronic comfort heating to 180 °F or process water temperature to 410 °F, this watertube boiler... [See More]
- Features: Skidded / Packaged
- Maximum Pressure: 150
- Heat Output: 1.60E6 to 4.80E6
- Steam Generation: 1649 to 4949
from Chromalox
Steam Pressures to 235 psig. Steam Capacity (18 - 542 Lbs/Hr @ 0 - 235 psig). 6 - 180 kW (21 - 614 Mbh). 208, 240 and 480 Volt, 1 and 3 Phase. See Catalog Page PDF for more information. Third-party certifications: UL Listed, S [See More]
- Features: ASME; Monitor / Controller; Safety Valve; Skidded / Packaged
- Maximum Temperature: 400
- Heat Output: 20471 to 614125
- Maximum Pressure: 235
from Cleaver-Brooks
Cleaver-Brooks designs and builds standard-size and customized skid-mounted and containerized systems utilizing 3-D modeling to ensure optimal performance and customer satisfaction. Because we manufacture nearly every type of boiler and the integrated controls that make all components work together... [See More]
- Features: Skidded / Packaged
- Technology: Firetube / Scotch Marine
- Type: Steam
- Orientation: Horizontal
from Chromalox
Steam Pressures to 90 psig. Steam Capacity (18 - 542 Lbs/Hr @ 0 - 90 psig). 6 - 180 kW (21 - 614 Mbh). 208, 240 and 480 Volt, 1 and 3 Phase. See Catalog Page PDF for more information. Third-party certifications: UL Listed, M [See More]
- Features: ASME; Deaerator / Separator (optional feature); Monitor / Controller; Safety Valve; Skidded / Packaged
- Maximum Pressure: 90
- Heat Output: 20471 to 614125
- Steam Generation: 18 to 542