Vertical Boilers (industrial)

22 Results
High Voltage Immersed Electrode Hot Water Boiler -- CEJW Series
from Acme Engineering Products

ACME ENGINEERING PRODUCTS offers hot water boilers based on proven design for building complexes, commercial structures, and light industry. This boiler can be connected directly on the high voltage power distribution network. ​. Any voltage up to 20 KV, 3 phases, 3 wires, and centerline... [See More]

  • Orientation: Vertical
  • Maximum Temperature: 248
  • Heat Output: 1.02E7 to 1.16E8
  • Maximum Pressure: 115
High Voltage Jet Type Steam Boiler -- CEJS Series
from Acme Engineering Products

The model CEJS High Voltage Electrode Steam Boiler is the proven leader with more hours of operating experience over a wide range of applications than any competitor. The CEJS electrodes are vertically mounted around the inside of the pressure vessel which enables the CEJS to produce maximum amounts... [See More]

  • Orientation: Vertical
  • Maximum Pressure: 75 to 500
  • Heat Output: 6.82E6 to 2.22E8
  • Efficiency: 99.9
Oil/Gas-Fired Composite Steam Boiler -- Aalborg OC
from Alfa Laval Inc.

Aalborg OC is a high performance, combined oil and exhaust gas-fired boiler with a high capacity. The product is quick and easy install. Aalborg OC is a high performance, combined oil and exhaust gas-fired boiler, with a 0.75-5 t/h capacity of the oil-fired section at 9 bar (g) design pressure. [See More]

  • Orientation: Vertical
  • Type: Steam
  • Maximum Pressure: 131
  • Technology: Steam Generator
Medium Pressure Vertical Steam Boiler -- CHPES-A
from Chromalox

Steam Pressures to 235 psig. Steam Capacity (18 - 542 Lbs/Hr @ 0 - 235 psig). 6 - 180 kW (21 - 614 Mbh). 208, 240 and 480 Volt, 1 and 3 Phase. See Catalog Page PDF for more information. Third-party certifications: UL Listed, S [See More]

  • Orientation: Vertical
  • Maximum Temperature: 400
  • Heat Output: 20471 to 614125
  • Maximum Pressure: 235
Packaged Electric Steam Boilers -- VSB, VHSB, HSB Series
from Thermon, Inc

Caloritech ™ Electric Steam Boilers are available in Horizontal and Vertical models and can be used as a sole source of steam, or readily adapted to dual energy systems. They come in three different series. VSB The Caloritech ™ VSB Electric Steam Boiler provides a safe, versatile, easy... [See More]

  • Orientation: Vertical
  • Features: ASME; Monitor / Controller
  • Type: Steam
  • Fuel Type / Heat Source: Electric
Commercial and Condensing Boiler -- ClearFire®-H
from Cleaver-Brooks

The ClearFire-H is a horizontal, gas-fired, steam boiler designed for the requirements of the commercial market, available in eight sizes. The AluFer ® tubes with fireside extended heating surface provide maximum heat transfer for superior performance in a compact package. The modulating premix... [See More]

  • Orientation: Vertical; Horizontal
  • Maximum Pressure: 15 to 150
  • Heat Output: 25452 to 152712
  • Type: Hot Water; Steam
Electric Steam Boiler -- ES
from Sussman Electric Boilers

Suitable for industries requiring efficient, high quality saturated steam, including laboratories, hospitals, industrial plants, pilot plants, food and chemical processing applications. These versatile generators are perfect for almost any application requiring steam from 0-100 PSIG. Each unit is... [See More]

  • Orientation: Vertical
  • Maximum Pressure: 100
  • Heat Output: 40942 to 614125
  • Steam Generation: 36 to 542
Oil/Gas-Fired Composite Steam Boiler -- Aalborg OC-TCI
from Alfa Laval Inc.

Aalborg OC-TCi is intended for steam production. The high-performance Aalborg OC-TCi is a space saving combination boiler fired with both oil and exhaust gas. Aalborg OC-TCi is intended for steam production, the high-performance Aalborg OC-TCi (formerly MISSION OC-TCi) is a space saving combination... [See More]

  • Orientation: Vertical
  • Steam Generation: 1200 to 6500
  • Maximum Pressure: 131
  • Type: Steam
Stainless Steel Vertical Steam Boiler -- CSSB-A
from Chromalox

Steam Pressures to 90 psig. Steam Capacity (18 - 542 Lbs/Hr @ 0 - 90 psig). 6 - 180 kW (21 - 614 Mbh). 208, 240 and 480 Volt, 1 and 3 Phase. See Catalog Page PDF for more information. Third-party certifications: UL Listed, M [See More]

  • Orientation: Vertical
  • Maximum Pressure: 90
  • Heat Output: 20471 to 614125
  • Steam Generation: 18 to 542
Thermon’s Minke™Electric Hot Water Boiler from the Precision Boiler family
from Thermon, Inc

Experience the next evolution in heating with the Minke boiler product. The Minke boiler takes the proven performance and legendary reliability of the Precision Boilers custom PCW models and packages it into standardized, compact sizes with pre-approved components. This innovative approach allows... [See More]

  • Orientation: Vertical
  • Features: CRN
  • Type: Hot Water
  • Fuel Type / Heat Source: Electric
Commercial and Condensing Boiler -- ClearFire®-V
from Cleaver-Brooks

The ClearFire-V is a carbon steel, vertical, gas-fired, steam boiler designed for the requirements of the commercial market, available in eight sizes. The AluFer ® tubes with fireside extended heating surface provide maximum heat transfer and eliminate laminar gas flow during minimum firing,... [See More]

  • Orientation: Vertical; Horizontal
  • Maximum Pressure: 150
  • Heat Output: 25452 to 152712
  • Technology: Water Tube
Electric Steam Boiler -- SVS
from Sussman Electric Boilers

Sussman SVS Electric Boilers are safe, versatile easy to-use heat sources for low or high pressure steam. Applications include steam for: CHEMICAL TANKS. REACTORS, DISTILLATIONS & AUTOCLAVES. DYESTUFFS. FOOD PROCESSING. JACKETED VESSELS FOR PROCESSES. PIPE TRACING. VISCOUS MATERIAL. FUEL OIL... [See More]

  • Orientation: Vertical
  • Maximum Pressure: 150
  • Heat Output: 716479 to 5.53E6
  • Steam Generation: 633 to 4883
Oil/Gas-Fired Steam Boiler -- Aalborg D
from Alfa Laval Inc.

Aalborg D is a high performance oil-fired marine boiler. It is intended for steam or hot water production. The boiler is built for lifelong reliability and low maintenance costs. Aalborg D is a high performance oil-fired marine boiler with a steam capacity range up to 120 t/h. Aalborg D is intended... [See More]

  • Orientation: Vertical
  • Maximum Pressure: 261
  • Heat Output: 6.00E7 to 2.89E8
  • Steam Generation: 5512 to 26460
Vertical Steam Boiler -- CES-B
from Chromalox

Steam Pressures to 135 psig. Steam Capacity (18 - 542 Lbs/Hr @ 0 - 135 psig). 6 - 180 kW (21 - 614 Mbh). 208, 240 and 480 Volt, 1 & 3 Phase. ASME Section I Pressure Vessel Carbon Steel Code “M ”. 0.430 Dia. Copper Sheath Heating Elements. One or Two Operating Controls Manual Reset... [See More]

  • Orientation: Vertical
  • Maximum Pressure: 135
  • Heat Output: 20471 to 614125
  • Steam Generation: 15 to 542
Electric Boiler -- Model CR
from Cleaver-Brooks

The Model CR is designed for the heavy-duty, continuous demand of commercial and industrial applications. Available in vessel sizes ranging from 12" to 24" diameter with an output spanning 12 kW to 563 kW. A typical Model CR boiler system includes operating controls, instrumentation,... [See More]

  • Orientation: Vertical
  • Type: Steam
  • Maximum Pressure: 15 to 250
  • Technology: Water Tube
Electric Steam Boiler -- SVS 12-180
from Sussman Electric Boilers

Sussman SVS Electric Boilers are safe, versatile easy to-use heat sources for low or high pressure steam. Applications include steam for: Chemical Tanks. Reactors, Distillation and Autoclaves. Dyestuffs. Food Processing. Jacketed Vessels for Processes. Pipe Tracing. Viscous Material. Fuel Oil Line... [See More]

  • Orientation: Vertical
  • Maximum Pressure: 150
  • Heat Output: 40942 to 614125
  • Steam Generation: 36 to 542
Oil/Gas-Fired Steam Boiler -- Aalborg HPNC
from Alfa Laval Inc.

For supplying steam needed in deodorization processes and the physical refining of oils and fats. The High Pressure Natural Circulation (HPNC) steam boiler is designed to provide the high-pressure and high-temperature steam essential for efficient deodorizing in the physical refining of vegetable... [See More]

  • Orientation: Vertical
  • Maximum Pressure: 1305
  • Heat Output: 426476 to 8.53E6
  • Type: Steam
Electric Boiler -- Model S
from Cleaver-Brooks

The Cleaver-Brooks Model S is an immersion-element steam boiler with a vertical, insulated vessel designed for the heavy-duty, continuous demand of commercial and industrial applications. A typical Model S boiler system includes operating controls, elements, fuses, contactors, safety valve, and... [See More]

  • Orientation: Vertical
  • Type: Steam
  • Maximum Pressure: 15 to 250
  • Technology: Water Tube
Electric Steam Generator -- MBA
from Sussman Electric Boilers

Small size, small capacity Sussman MBA Electric Steam Generators are perfect for applications requiring efficient, high quality steam in laboratories, hospitals, pilot plants and for small, intermittent, low-steam consuming loads. These generators can be used for standby operations in off-seasons or... [See More]

  • Orientation: Vertical
  • Maximum Pressure: 100
  • Heat Output: 10235 to 68236
  • Steam Generation: 9 to 60
Oil/Gas-Fired Steam Boiler -- Aalborg OL
from Alfa Laval Inc.

The Aalborg OL is a large capacity oil-fired steam boiler. It is design to provide optimal combustion conditions. Aalborg OL is intended for steam or hot water production, the oil- or gas-fired Aalborg OL (formerly MISSION OL) is supplied as a vertical, two-drum cylindrical boiler. Its furnace,... [See More]

  • Orientation: Vertical
  • Maximum Pressure: 131 to 261
  • Heat Output: 8800 to 38800
  • Steam Generation: 12 to 55
Industrial Watertube Boiler -- A-Style
from Cleaver-Brooks

The A-style design features a large, water-cooled furnace and an evaporator section with a low gas-side pressure drop that reduces fan power consumption. The vertical gas outlet minimizes the width of the overall package and allows for large steam capacities in restrictive footprints. Features:... [See More]

  • Orientation: Vertical
  • Maximum Pressure: 1500
  • Maximum Temperature: 1050
  • Steam Generation: 10000 to 500000
Electric Steam Superheater -- SSH
from Sussman Electric Boilers

Designed to your special heating requirements, the Sussman Series SSH steam superheaters are suitable for the heating of saturated steam under pressurized conditions adding BTU s to increase the quality and raise the temperature of saturated steam to match your process requirements. The SSH series... [See More]

  • Orientation: Vertical
  • Maximum Pressure: 300
  • Maximum Temperature: 1000
  • Type: Steam