Oil Boilers (industrial)
Description
Oil boilers are industrial systems designed to heat water or generate steam by burning oil as a fuel source. These boilers are typically used in settings where large volumes of steam or hot water are required, providing a reliable and consistent heat output.
Working Principle
Oil boilers operate by burning oil to produce heat, which is then transferred to water within the boiler. The combustion process involves mixing oil with air and igniting it in a combustion chamber. The heat generated from this process is transferred to water, either directly or through heat exchangers, converting it into steam or hot water. This steam or hot water is then circulated through pipes for various industrial processes. Oil boilers are useful because they can efficiently produce large amounts of heat and are capable of operating at high pressures and temperatures, making them suitable for heavy-duty industrial applications.
Applications
Oil boilers are commonly used in industrial settings where large-scale heating is required. Specific examples include:
- Power generation plants where steam is used to drive turbines.
- Manufacturing facilities that require steam for processing materials.
- Large-scale heating systems for industrial buildings and complexes.
Advantages over other Boilers (industrial)
Oil boilers have several advantages over other types of industrial boilers:
- They can achieve high temperatures and pressures, making them suitable for demanding industrial applications.
- Oil as a fuel source can be more energy-dense compared to other fuels like biomass, allowing for more efficient heat production.
- Oil boilers can be more flexible in terms of fuel storage and supply, as oil can be stored in tanks and does not require immediate delivery like natural gas.
Limitations
Oil boilers have some limitations that need to be considered:
- They require regular maintenance and inspection due to the complexity of their design, including burners, fans, and fuel mixtures.
- The combustion process can lead to soot build-up, which reduces thermal efficiency and requires cleaning.
- Oil boilers can be more expensive to operate due to the cost of oil as a fuel source compared to alternatives like natural gas or electricity.
Considerations
When considering oil boilers for industrial use, several factors should be taken into account:
- Initial Costs: Oil boilers can have high initial installation costs due to the need for specialized equipment and infrastructure.
- Operating Expenses: The cost of oil as a fuel can fluctuate, impacting the overall operating expenses.
- Durability: Regular maintenance is essential to ensure the longevity and efficiency of oil boilers, as neglect can lead to corrosion and scaling.
- Replacement and Maintenance Costs: Maintenance requires skilled technicians and can lead to production downtime, which is a significant cost factor for industrial facilities. Regular inspections and cleaning are necessary to maintain efficiency and prevent unexpected failures.
from EASCO Boiler Corp.
MODEL FPS - FOUR PASS SCOTCH MARINE BOILER [See More]
- Fuel Type / Heat Source: Gas; Oil
- Type: Hot Water; Steam
- Heat Output: 254521
from Cleaver-Brooks
Using finite element analysis, the revolutionary system was designed to optimize every component of the boiler, including the burner, the furnace, and the tubes, and provide uniquely balanced temperatures and heat loads. Extended heat transfer tubing only found in EX systems uses Computational Fluid... [See More]
- Fuel Type / Heat Source: Gas; Oil; Waste Heat / Indirect
- Maximum Temperature: 250
- Heat Output: 254521 to 3.05E6
- Maximum Pressure: 30 to 250
from Crown Boiler Co.
The Freeport CT Series boiler is a fully-packaged, installer-ready, 3-pass cast-iron, oil-fired, hot water boiler. The Freeport CT Series is designed for installation with a standard chimney. This boiler is available in heating capacities from 92,000-286,000 BTU/hr. Some models of the Freeport CT... [See More]
- Fuel Type / Heat Source: Oil
- Type: Hot Water
- Efficiency: 84 to 87.6
- Technology: Cast Iron
from INDECK Power Equipment Company
Indeck Keystone Energy custom designs large shop assembled watertube boiler systems. The shop assembly eliminates the field man hours usually associated with this size of boiler. These boilers include tube and membrane furnace and sidewalls which prolong boiler life while reducing maintenance. The... [See More]
- Fuel Type / Heat Source: Gas; Oil; Waste Heat / Indirect; Blast Furnace Gas, Low BTU Gases
- Maximum Pressure: 2000
- Maximum Temperature: 1050
- Type: Steam
from Alfa Laval Inc.
Aalborg OC is a high performance, combined oil and exhaust gas-fired boiler with a high capacity. The product is quick and easy install. Aalborg OC is a high performance, combined oil and exhaust gas-fired boiler, with a 0.75-5 t/h capacity of the oil-fired section at 9 bar (g) design pressure. [See More]
- Fuel Type / Heat Source: Oil; Waste Heat / Indirect
- Type: Steam
- Maximum Pressure: 131
- Technology: Steam Generator
from Peerless Boilers
The Peerless ® Pinnacle ® high efficiency, Oil-fired condensing boiler offers 92% efficiency and is ENERGY STAR ® compliant. Two firing rates are available â €" .5 GPH and .6 GPH â €" with input ranges from 70,000 BTU/Hr. to 84,000 BTU/Hr. respectively. The... [See More]
- Fuel Type / Heat Source: Oil
- Type: Hot Water
- Heat Output: 64000
from EASCO Boiler Corp.
SM5 - LOW PRESSURE STEAM AND HOT WATER "THRU-THE-DOOR" BOILER [See More]
- Fuel Type / Heat Source: Gas; Oil
- Steam Generation: 3450
- Heat Output: 254521
- Type: Hot Water; Steam
from Cleaver-Brooks
Using finite element analysis, the revolutionary system was designed to optimize every component of the boiler, including the burner, the furnace, and the tubes, and provide uniquely balanced temperatures and heat loads. Extended heat transfer tubing only found in EX systems uses Computational Fluid... [See More]
- Fuel Type / Heat Source: Gas; Oil
- Maximum Pressure: 50 to 250
- Heat Output: 3.31E6 to 5.60E6
- Type: Steam
from Crown Boiler Co.
The Freeport ODV Series boiler is a fully-packaged, installer-ready, 3-pass cast-iron, oil-fired, hot water boiler. The Freeport ODV Series is designed for direct venting in homes without a chimney. This boiler is available in heating capacities from 91,000-150,000 BTU/hr heating capacity. Features... [See More]
- Fuel Type / Heat Source: Oil
- Type: Hot Water
- Efficiency: 83.1 to 85
- Technology: Cast Iron
from INDECK Power Equipment Company
RENT • LEASE • SALES ... Why wait 8-20 weeks when Indeck has new and refurbished firetube boilers of all sizes and pressures in stock and available for immediate delivery? Indeck can also build any boiler to meet your required specifications. Capacities: 10-2,000 BHP (New &... [See More]
- Fuel Type / Heat Source: Gas; Oil; Waste Heat / Indirect
- Type: Hot Water; Steam
- Maximum Pressure: 15 to 600
- Technology: Firetube / Scotch Marine
from Alfa Laval Inc.
Aalborg 3-Pass is an oil and gas-fired industrial boiler, which is designed and optimised with the total of Alfa Laval's technical and innovative competencies in every detail - inside out. A thoroughly industrial design based on recognised and well proven principles. Utilising the latest technology,... [See More]
- Fuel Type / Heat Source: Gas; Oil
- Efficiency: 91 to 95
- Maximum Pressure: 435
- Steam Generation: 2 to 34
from Peerless Boilers
In cooperation with the U.S. Environmental Protection Agency and the Department of Energy, we are proud to offer residential oil boilers that meet or exceed efficiency standards for heating equipment. All PRO Series oil-fired boilers have earned the ENERGY STAR ® with their high-efficiency... [See More]
- Fuel Type / Heat Source: Oil
- Type: Hot Water
- Heat Output: 63000
- Technology: Cast Iron
from EASCO Boiler Corp.
PLW - LOW PRESSURE STEAM AND HOT WATER FIREBOX BOILER [See More]
- Fuel Type / Heat Source: Gas; Oil
- Steam Generation: 3885
- Heat Output: 287608
- Type: Hot Water; Steam
from Cleaver-Brooks
Using finite element analysis, the revolutionary system was designed to optimize every component of the boiler, including the burner, the furnace, and the tubes, and provide uniquely balanced temperatures and heat loads. Extended heat transfer tubing only found in EX systems uses Computational Fluid... [See More]
- Fuel Type / Heat Source: Gas; Oil
- Maximum Pressure: 30 to 250
- Heat Output: 254521 to 3.05E6
- Type: Hot Water; Steam
from Crown Boiler Co.
The FW Series boiler is a 3-pass cast-iron boiler designed for use with light oil, gas, or a light oil-gas combination. The FW Series is designed for installation with either a standard chimney or a pressurized vent system. The boiler has a swing-open front door for easy service and inspection, and... [See More]
- Fuel Type / Heat Source: Gas; Oil
- Type: Hot Water
- Efficiency: 82.2 to 85
- Technology: Cast Iron
from INDECK Power Equipment Company
A" Series Watertube Steam Boilers. A complete line of Indeck Volcano "A" style package boilers are offered to provide the ability to fire the dirtier fuels while still incorporating the benefits offered with a package designed steam generator. The "A" style boiler is fully shop assembled, rail... [See More]
- Fuel Type / Heat Source: Gas; Oil; Waste Heat / Indirect
- Steam Generation: 300000
- Maximum Pressure: 150 to 1750
- Type: Steam
from Alfa Laval Inc.
Aalborg D is a high performance oil-fired marine boiler. It is intended for steam or hot water production. The boiler is built for lifelong reliability and low maintenance costs. Aalborg D is a high performance oil-fired marine boiler with a steam capacity range up to 120 t/h. Aalborg D is intended... [See More]
- Fuel Type / Heat Source: Gas; Oil
- Maximum Pressure: 261
- Heat Output: 6.00E7 to 2.89E8
- Steam Generation: 5512 to 26460
from Peerless Boilers
The Series EC/ECT is a residential, oil-fired boiler for steam or hot water systems. Available as a packaged or knockdown unit, the Series EC/ECT is for use with natural draft (chimney) venting. The large water content of the boiler makes it ideal for steam and large volume hot water applications. [See More]
- Fuel Type / Heat Source: Oil
- Type: Hot Water; Steam
- Heat Output: 91000
- Technology: Cast Iron
from EASCO Boiler Corp.
ESP - LOW PRESSURE STEAM AND HOT WATER SCOTCH MARINE BOILER [See More]
- Fuel Type / Heat Source: Gas; Oil
- Steam Generation: 3450
- Heat Output: 254521
- Type: Hot Water; Steam
from Cleaver-Brooks
This dryback design optimizes radiant and convective heat transfer. Integrated package includes pressure vessel, burner, LevelMaster controls, and the latest advances in combustion technology. Upgrade or retrofit your system with Cleaver-Brooks controls, economizers, water treatment systems, and all... [See More]
- Fuel Type / Heat Source: Gas; Oil
- Maximum Pressure: 15 to 250
- Heat Output: 318151 to 2.04E6
- Type: Hot Water; Steam
from Crown Boiler Co.
The Kingston (KSZ) Series boiler is an installer-ready, residential, cast-iron, oil-fired, steam boiler. The Kingston is designed for installation with a standard chimney. The Kingston is available in heating capacities from 79,000 to 235,000 BTU/hr. This boiler is available in a semi-packaged... [See More]
- Fuel Type / Heat Source: Oil
- Type: Steam
- Efficiency: 82.9 to 85.4
- Technology: Cast Iron
from INDECK Power Equipment Company
Indeck "D" Series watertube boilers are designed to reduce overall project cycle time and to lower steam generating equipment costs. Capacity Range. The "D" Series watertube steam generator is capable of producing up to 500,000 Ib steam/hr at design pressures up to 2,000 PSIG and superheated steam... [See More]
- Fuel Type / Heat Source: Gas; Oil; Waste Heat / Indirect
- Steam Generation: 20000 to 500000
- Maximum Pressure: 150 to 2000
- Type: Steam
from Alfa Laval Inc.
For supplying steam needed in deodorization processes and the physical refining of oils and fats. The High Pressure Natural Circulation (HPNC) steam boiler is designed to provide the high-pressure and high-temperature steam essential for efficient deodorizing in the physical refining of vegetable... [See More]
- Fuel Type / Heat Source: Oil
- Maximum Pressure: 1305
- Heat Output: 426476 to 8.53E6
- Type: Steam
from Peerless Boilers
The LC/LCE is available with outputs to 3,777 MBH. This advanced boiler design includes integral cast iron flue collector, unique Flex-Seal gaskets and individual draw rods. Boiler efficiencies are compliant with federal and ASHRAE 90.1 requirements. The top and front cleanouts allow for easy... [See More]
- Fuel Type / Heat Source: Gas; Oil
- Type: Hot Water; Steam
- Heat Output: 547000
- Technology: Cast Iron
from EASCO Boiler Corp.
FST - LOW PRESSURE STEAM AND HOT WATER SCOTCH MARINE BOILER [See More]
- Fuel Type / Heat Source: Gas; Oil
- Steam Generation: 3450
- Heat Output: 254521
- Type: Hot Water; Steam
from Cleaver-Brooks
This large-capacity steam generator is uniquely suited for the needs of the oil sands market and is ideal for use in SAGD applications utilizing produced water. Features: Highly efficient steam solutions capable of meeting strict emissions requirements. Increased efficiency with minimal blowdown. [See More]
- Fuel Type / Heat Source: Gas; Oil
- Steam Generation: 150000 to 500000
- Maximum Pressure: 2500
- Type: Steam
from Crown Boiler Co.
The Series 24 is a cast-iron water or steam boiler designed for use with light oil, gas, or a light oil-gas combination. The Series 24 is designed for installation with either a standard chimney or a pressurized vent system. The boiler has a swing-open front door for easy service and inspection. The... [See More]
- Fuel Type / Heat Source: Gas; Oil
- Type: Hot Water; Steam
- Efficiency: 82.1 to 86
- Technology: Cast Iron
from INDECK Power Equipment Company
The Indeck Keystone series watertube steam generators are designed with the flexibility to meet unique project requirements for shop-assembled or field-erected boilers. Indeck has watertube steam generators capable of producing steam up to 1,000,000 lb/hr at design pressures over 2000 PSIG and... [See More]
- Fuel Type / Heat Source: Gas; Oil; Waste Heat / Indirect
- Steam Generation: 20000 to 1000000
- Maximum Pressure: 150 to 2000
- Type: Steam
from Alfa Laval Inc.
The Aalborg OL is a large capacity oil-fired steam boiler. It is design to provide optimal combustion conditions. Aalborg OL is intended for steam or hot water production, the oil- or gas-fired Aalborg OL (formerly MISSION OL) is supplied as a vertical, two-drum cylindrical boiler. Its furnace,... [See More]
- Fuel Type / Heat Source: Oil
- Maximum Pressure: 131 to 261
- Heat Output: 8800 to 38800
- Steam Generation: 12 to 55
from Peerless Boilers
Series SC/SCT boilers are available from the factory as knockdown split blocks or completely packaged assembled units, with steel push nipples, for easy installation. The top or side clean out features allow for easier cleaning, maintaining highest operating efficiency. Pressurized, forced draft... [See More]
- Fuel Type / Heat Source: Gas; Oil
- Type: Hot Water; Steam
- Heat Output: 343000
- Technology: Cast Iron
from EASCO Boiler Corp.
SM4 - LOW PRESSURE STEAM AND HOT WATER SCOTCH MARINE BOILER [See More]
- Fuel Type / Heat Source: Gas; Oil
- Steam Generation: 3450
- Heat Output: 254521
- Type: Hot Water; Steam
from Cleaver-Brooks
Leveraging our extensive experience and expertise in heat and mass transfer to supply custom waste heat recovery units for turbine exhaust, process furnaces and other heat sources for water, glycol mixtures and thermal oil fluid heaters. Waste Heat Recovery Units (WHRUs) are available in vertical,... [See More]
- Fuel Type / Heat Source: Gas; Oil; Waste Heat / Indirect
- Steam Generation: 1000000
- Maximum Pressure: 350
- Type: Steam
from Crown Boiler Co.
The Tobago (TWZ) Series boiler is an installer-ready, residential, cast-iron, oil-fired, water boiler. The Tobago is designed for installation with a standard chimney and is available in heating capacities from 80,000 to 241,000 BTU/hr. This boiler is available in a semi-packaged 'Shorty '... [See More]
- Fuel Type / Heat Source: Oil
- Type: Hot Water
- Efficiency: 84 to 86
- Technology: Cast Iron
from Alfa Laval Inc.
Aalborg OM is a high performance medium capacity oil-fired auxiliary boiler which is intended for steam or hot water production. Aalborg OM (formerly MISSION ™ OM) is a high performance medium capacity oil-fired auxiliary boiler. It is intended for steam or hot water production, the oil and... [See More]
- Fuel Type / Heat Source: Oil
- Maximum Pressure: 160 to 261
- Heat Output: 1.91E7 to 9.55E7
- Steam Generation: 1764 to 8820
from Peerless Boilers
The Series TC cast iron boiler can be used in either hot water or steam systems. The oil, gas or combination gas/oil-fired boiler is available in 15 sizes and is ideal for large commercial applications. The Series TC boiler is designed with forced draft firing to provide the highest possible... [See More]
- Fuel Type / Heat Source: Gas; Oil
- Type: Hot Water; Steam
- Heat Output: 900000
- Technology: Cast Iron
from Alfa Laval Inc.
Aalborg OM-TCi is a vertical cylindrical steam boiler with a high capacity range. OM-TCi has been developed based on our well-proven technology and long experience. Aalborg OM-TCi (formerly MISSION ™ OM-TCi) is a vertical cylindrical steam boiler in the capacity range of 8,000 - 20,000 kg/h. [See More]
- Fuel Type / Heat Source: Oil
- Efficiency: 89 to 92
- Maximum Pressure: 145
- Steam Generation: 1764 to 4410
from Peerless Boilers
The Series WBV/WV residential, oil-fired boilers are available for use with both hot water and steam systems and designed for natural draft (chimney) venting. The fully-packaged or knockdown boilers are available in 3 sizes (3-5 sections) with 8 firing rates. Features of the Series WBV/WV boilers... [See More]
- Fuel Type / Heat Source: Oil
- Type: Hot Water; Steam
- Heat Output: 75000
- Technology: Cast Iron
from Alfa Laval Inc.
Aalborg OS is a standard preassembled boiler. High performance is ensured by the use of the optimally designed pin-tube elements. The Aalborg OS (formerly MISSION ™ OS) is supplied as a standard, preassembled boiler unit. Aalborg SO is a vertical cylindrical boiler made of mild steel has an... [See More]
- Fuel Type / Heat Source: Oil
- Maximum Pressure: 145
- Heat Output: 0.0 to 1.57E7
- Steam Generation: 353 to 1433
from Peerless Boilers
The Series WV-DV boiler is a direct vent, cast iron, oil-fired boiler for residential, hot water systems. This fully packaged, ready-to-install boiler is ideal for simple installations where a chimney is not available or where the existing chimney is no longer safe to use. The Series WV-DV boiler is... [See More]
- Fuel Type / Heat Source: Oil
- Type: Hot Water
- Heat Output: 92000
- Technology: Cast Iron